-
Supplier: Thorlabs, Inc.
Description: ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Prisms are useful for a wide range of of
- Antireflection Coating: Yes
- Largest Dimension: 10 to 50 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
-
Supplier: Thorlabs, Inc.
Description: ourselves how we can make the entire process of finding, understanding, purchasing, and using a product more efficient. By saving you time, we enhance your productivity, which allows us all to foster the continued forward movement of photonics. Prisms are useful for a wide range of of
- Antireflection Coating: Yes
- Largest Dimension: 10 to 50 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
-
Supplier: Tower Optical Corporation
Description: . Coated prisms can also be used as mirror reflectors with respect to incoming light. Uncoated prisms act as mirrors for light incident on one of the short sides since incident light is totally internally reflected at the hypotenuse.
- Largest Dimension: 0.5000 to 5 mm
- Prism Material: BK7 Glass
- Prism Type: Right Angle
- Surface Flatness: ?/2
-
-
Description: Right-angle prism is the most common type of prisms. It is used to re-direct a beam of light at 90 degrees from the incident direction or used as a 180 beam retro-reflector. They are often coated with various optical coatings to form cubic beam splitters and color separation
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: ?/10
- Surface Quality: 20-10 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: through the prism is flipped, and since only one reflection occurs, the handedness of the image is reversed.Dove prisms have an interesting property that when they rotate along the vertical axis, the transmitted image rotates twice as fast as the prism.It is very important that
- Largest Dimension: 3 to 300 mm
- Prism Material: BK7 Glass, Other Material
- Prism Type: Roof
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: Tower Optical Corporation
Description: shape to achieve the necessary reflections to perform a specific optical task. Tower Optical's prism capability includes Penta Prisms, Right Angle Prisms, Dove Prisms Roof Prisms, Corner Cube Reflectors, Anamorphic Prisms, Wedge Prisms and
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: ?/2, ?/4, ?/10
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig
-
Supplier: EKSMA OPTICS
Description: less than mirror in response to external mechanical stress. As long as acceptance angle limitations for TIR from the roof faces are not exceeded, the right angle prisms can serve as a retro reflector, turning beams back to the original direction. 45-45-90 degree prisms Can be
- Largest Dimension: 10 to 25 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: ?/4
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: A pyramidal prism/angular cube reflector is always used to reflect a beam of light into the prism, regardless of the direction of the beam. Corner prisms are widely used where accurate alignment is difficult. Corner prism rear reflector/pyramid prism
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: ?/4
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: deviation and other applications. When a right angle optical prism is used, some optical film is usually plated. The rectangular prism itself has a large contact area and such typical angles as 45° and 90°. Therefore, compared with ordinary reflectors, the rectangular
- Largest Dimension: 200 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: ?/2, ?/4, ?/5, ?/8, ?/10, ?/20
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal
- Antireflection Coating: Yes
- Prism Material: BK7 Glass
- Surface Flatness: ?/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal
- Antireflection Coating: Yes
- Prism Material: BK7 Glass
- Surface Flatness: ?/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal
- Antireflection Coating: Yes
- Prism Material: BK7 Glass
- Surface Flatness: ?/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Knight Optical (UK) Ltd
Description: Right angle prisms are simply triangular blocks of glass with two 45° and one 90° angles. The precision grade right angle prisms have high surface quality and tight tolerance angles. The normal use for a right-angle prism is to turn light through 90° by internal
- Antireflection Coating: Yes
- Prism Material: BK7 Glass
- Surface Flatness: ?/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Newport Corporation
Description: of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity over a very broad wavelength range. The reflecting surface should be coated
- Largest Dimension: 5 to 50.8 mm
- Prism Material: BK7 Glass, Other Material
- Prism Type: Right Angle
- Surface Flatness: ?/2
-
Supplier: Daheng New Epoch Technology, Inc.
Description: retro-reflector which consists of three perpendicular intersected mirrors in a holder. This is much lighter than the prism form but demands accurate assembly.
- Largest Dimension: 12.7 to 64 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: ?/4
-
Supplier: Rocky Mountain Instrument/RMI Laser
Description: Corner Cube Retro-Reflectors operate on the principle of total internal reflection (TIR). A beam entering the effective aperture is reflected by the three roof surfaces and emerges from the entrance / exit surface parallel to itself. This property is independent of orientation of the
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: ?/4, ?/20
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: Ross Optical Industries
Description: Right angle prisms are optical elements having at least three polished faces inclined relative to each other at 45-90-45 degrees. They can be used as total internal reflectors, hypotenuse face reflectors, retroreflectors and 90 degrees beam benders.
- Largest Dimension: 3 mm
- Prism Material: BK7 Glass
- Prism Type: Right Angle
- Surface Flatness: ?/2
-
Supplier: HG Optronics, Inc.
Description: applications in which either the acceptance angle for TIR is exceeded, or the reflecting surfaces can not be kept sufficiently clean for TIR, a metal or dielectric coating can be applied to the reflecting surfaces. 2.2. What kinds of materials can HG OPTRONICS use to cube corner prism? N-BK7
- Largest Dimension: 72.52 mm
- Prism Material: BK7 Glass, UV-grade Fused Silica, Other Material
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: ?/4, ?/8, Other
-
Supplier: Newport Corporation
Description: 4 AR coatings to improve transmission Excellent for beam bending and retroreflection Features Total Internal Reflection By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector
- Largest Dimension: 12.7 to 25.4 mm
- Prism Material: BK7 Glass, Other Material
- Prism Type: Right Angle
- Surface Flatness: ?/4
-
Supplier: Newport Corporation
Description: 50 mm sizes Features Total Internal Reflection By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection losses from the entry and exit faces, TIR exhibits 100% reflectivity
- Largest Dimension: 3.2 to 50 mm
- Prism Material: BK7 Glass, Other Material
- Prism Type: Right Angle
- Surface Flatness: ?/8
-
Supplier: CASTECH, Inc.
Description: Note: Other sizes and material are available upon requests.
- Largest Dimension: 38 mm
- Prism Material: BK7 Glass
- Prism Type: Corner Cube Retroreflector
- Surface Flatness: ?/8
-
Supplier: Newport Corporation
Description: improve transmission Excellent for beam bending and retroreflection Features Total Internal Reflection By means of total internal reflection (TIR), a right-angle prism may be used as a 90° reflector or as a 180° retroreflector. Except for reflection
- Largest Dimension: 12.7 to 25.4 mm
- Prism Material: UV-grade Fused Silica
- Prism Type: Right Angle
- Surface Flatness: λ/10
-
Supplier: IRD Glass
Description: made from glass, count on IRD to build it to your specifications, meet your specific tolerances and deliver it within your timetable. IRD Glass provides their clients with a complete line of custom optic manufacturing capabilities, including cylindrical and spherical lenses,
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, Mirror
- Regional Preference: North America, United States Only, Midwest US Only
- Substrate Fabrication: Yes
- Substrate Materials: Crystal, Glass, Polymer
-
Supplier: Avantier Inc.
Description: Avantier Inc. offers a wide range of materials, cutting edge equipment, and optic and component capabilities for custom or OEM optics and components. We have over 50 years of expertise in custom optics and custom optical component manufacturing of lenses, prisms, windows, wafers, and custom
- Capabilities: Coatings, Design
- Location: North America, United States Only, Northeast US Only, Canada Only, East Asia / Pacific Only, Other
- Optic Type: Beamsplitters, Filters, Lenses, Mirrors, Prisms
- Substrate: Glass, Other
-
Supplier: Shanghai Optics
Description: reflective coating reduces unwanted reflection. For instance, a standard uncoated glass component will reflect about 4% of incident light. The same glass component with an AR coating tailored for the wavelength of light being transmitted might reflect less than 0.1% of incident light.
- Coating: Antireflection, Beamsplitter, Dielectric, High-Reflector, Metal, Mirror
- Regional Preference: North America, United States Only, Northeast US Only, Southwest US Only, Canada Only, East Asia / Pacific Only
- Substrate Materials: Crystal, Glass, Metal
- Wavelength Range: UV, Visible, IR
-
Supplier: Shanghai Optics
Description: as external or internal reflectors with a wide angle of incidence. Right Angle Mirror Substrate and Coatings Our right angle mirrors are manufactured from BK7, Schott optical borosilicate-crown glass, and have an enhanced aluminum, protected silver, or protected gold coating. Enhanced
- Mirror Coatings: Enhanced Aluminum, Protected Gold, Silver
- Mirror Materials: BK7 Glass, Optical Crown Glass
-
Supplier: Accuris
Description: French Language - BUILDING CONSTRUCTION - MEASURING INSTRUMENTS - PROCEDURES FOR DETERMINING ACCURACY IN USE - PART 10: DIFFERENCE BETWEEN NON-GLASS REFLECTORS AND ELECTRONIC DISTANCE-MEASURING PRISMS [TRADITIONAL GLASS PRISMS] FOR DISTANCES UP TO 150 M
-
Supplier: Accuris
Description: BUILDING CONSTRUCTION - MEASURING INSTRUMENTS - PROCEDURES FOR DETERMINING ACCURACY IN USE - PART 10: DIFFERENCE BETWEEN NON-GLASS REFLECTORS AND ELECTRONIC DISTANCE-MEASURING PRISMS [TRADITIONAL GLASS PRISMS] FOR DISTANCES UP TO 150 M
-
Supplier: SPIE
Description: From the early ground and polished prism facets of glass lighthouse Fresnel lenses to modern microreplicated flexible Fresnel lenses for solar concentrators, new applications of prismatic optical components for light control are constantly being developed. In addition, innovations
-
Supplier: Avantier Inc.
Description: manufacturing of lenses, prisms, windows, wafers, and custom-shaped substrates using materials such as UV grade fused silica, industrial grade fused silica, IR grade fused silica, filter glass, Germanium, Silicon, ZnSe, and more. Avantier employs the latest techniques and modern
- Materials: Germanium
-
Supplier: J. W. Winco, Inc.
Description: GN 744 fluid level sight glasses with prismatic reflector expand the range and usage of oil level sight glasses. With the cats-eye prism effect on the oil color, oil viscosity not-with-standing, the view is quite clear. The real advantage of the prism effect is when
Find Suppliers by Category Top
Featured Products Top
-
. 2. truncated corner cube reflectors of lightweight and compact dimensions. 3. lateral transfer corner cube retroreflectors with one trihedral reflecting face at one terminal of the prism and two trihedral reflecting faces forming a roof edge at the other (read more)
Browse Optical Lenses Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd.
More Information Top
-
Pellicle laser interferometers for exact optics test
It is possible to advance of the reference mirror beam stability by means of using a corner cube glass prism reflector instead of the flat reference mirror 6 in Fig.2.
-
Simple laser interferometer for space optics testing
It is possible to advance of the reference mirror beam stability by means of using a corner cube glass prism reflector instead of the flat reference mirror 6 in Fig.2.
-
Small pellicle laser interferometers for the space optics testing
MODIFICATION OF THE PELLICLE INTERFEROMETER It is possible to advance of the reference mirror beam stability by means of using a comer cube glass prism reflector instead of the flat reference mirror 6 in Fig.2.
-
Practical Boundary Surveying
Prescription Acquiring an easement through use, not by virtue of a writing Principal Meridian In the PLSS, a line of longitude running through an initial point Prism A glass reflector also called a corner cube prism, which is used to reflect light …
-
Introduction to Geoinformatics > GLOBAL POSITIONING SYSTEM
Most total stations use purpose-built glass corner cube prism reflectors for the EDM signal.
-
A new technique for determining the surface level of salt marshes and other uncompacted sedimentary environments
On sites,such ascreek edges, wherevegetation may obscure targets near ground level, detail may be added by using a graduated pole or knitting needle with glass prism or acrylic reflector attached to it at a known height.
-
6DOF Metrology-integrated Robot Control
By using a glass prism retro- reflector , the tracking laser beam can be some 50° away from the prism axis before contact is lost.
-
The effects of instrumental elliptical polarization on stellar point spread function fine structure
setup uses a slower beam (F/12.5 instead of our F/2.7) and a glass prism as the reflector ; our setup employs a protected silver coating currently used for a number of telescope coatings.
-
Book reviews
discussed, such as glass prism properties, reflector .
-
Checking of linearity of the photoelectric system of a microscope photometer
… designed or equipped only for reflected-light work the lamp and the polarizer may be fixed at the microscope stand under the microscope stage with any home-made mechanism and the incident-light reflector ( glass plate or prism ) must be removed from …