Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tecumseh Products Company
Description: 1938, Tecumseh revolutionized the refrigeration industry with the first hermetically sealed reciprocating compressor. We have provided 80+ years of industry leadership in reciprocating compressors for refrigeration and air conditioning applications. Today, we continue to
- Applications: Refrigeration / Gas Drying
- Compressor Technology: Reciprocating Piston
- Gases: Refrigerant
- Horse Power: 0.0 to 29.08 HP
-
Supplier: Senior Aerospace Metal Bellows
Description: and no lubrication required. Motor and driver assembly contain permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer
- Applications: Other
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.7500 HP
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 95 to 175 C
-
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 100 to 180 C
-
Supplier: Sensata Technologies
Description: This protector is designed to protect 3-phase refrigeration and air conditioning compressor motors from excessive winding temperature; however, applications may be made to any WYE wound 3-phase motors where environmental conditions require a hermetic seal.
- Cutoff Temperature: 95 to 175 C
-
Supplier: Howden
Description: , corrosive, explosive or radioactive gases. Key benefits Zero Leakage Zero Contamination: No rod packing and rings in contact with gas. Gas is confined in a hermetic, leak-tight chamber sealed by static contact. HIDS: When integrity of the diaphragm is
- Applications: Fuel Gas / Power Generation, Oil Refining / Chemical Processing, Oil / Vapor Recovery
- Compressor Technology: Diaphragm
- Discharge / Operating Pressure: Up to 43511 psi
- Gases: Corrosive / Sour Gas, Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2)
-
Supplier: Senior Aerospace Metal Bellows
Description: and no lubrication required. Motor and driver assembly contain permanently lubricated bearings Hermetically Sealed – Employ welded bellows that provides positive containment and contamination free sampling. Every pump is tested to assure leak tight integrity to mass spectrometer
- Applications: Other
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.7500 HP
-
Description: This part of IEC 60730 applies to the partial evaluation of thermal motor protectors as defined in IEC 60730-1 for sealed (hermetic and semi-hermetic type) motor-compressors. A thermal motor protector is an integrated control which is dependent on its correct mounting and
-
Supplier: CSA Group
Description: . Scope This clause of Part 1 is applicable except as follows: 1.1 Replacement: This part of IEC 60730 applies to the partial evaluation of thermal motor protectors as defined in IEC 60730-1 for sealed (hermetic and semi-hermetic type) motor-compressors. A thermal motor
-
Description: Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, and their protection and control systems. It applies to motor-compressors tested separately, intended for household and similar appliances. Their rated voltage being not more than
-
Description: Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors intended for use in equipment for household and similar purposes and which conform with the standards applicable to such equipment. It applies to motor-compressors tested
-
Description: Deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes. The rated voltage being not more than 250 V for single-phase and
-
Supplier: CSA Group
Description: IEC 60335-2-34:2012 deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the standards
-
Supplier: CSA Group
Description: IEC 60335-2-34:2012+A1:2 015+A2:2016(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the
-
Supplier: CSA Group
Description: IEC 60335-2-34:2012+A1:2 015(E) deals with the safety of sealed (hermetic and semi-hermetic type) motor-compressors, their protection and control systems, if any, which are intended for use in equipment for household and similar purposes and which conform with the
-
Supplier: Accuris
Description: German Language - CONNECTIONS ON HERMETICALLY SEALED COMPRESSORS FOR DOMESTIC REFRIGERATORS AND FREEZERS
-
Supplier: SAE International
Description: This SAE Standard applies to new refrigerant used in motor vehicle passenger air-conditioning (A/C) systems designed to use R-1234yf, including belt and electrically driven compressors. Refrigerant for use in hermetically sealed, refrigerated cargo systems is not covered by this
-
Supplier: SAE International
Description: This SAE Standard applies to new refrigerant used in motor vehicle passenger air-conditioning (A/C) systems designed to use R-1234yf, including belt and electrically driven compressors. Refrigerant for use in hermetically sealed, refrigerated cargo systems is not covered by this
-
Supplier: J.S.T. Corporation
Description: This terminals is used to connect a cluster pin (2.3mm in diameter) to a lead of a motor hermetically sealed in a compressor of a refrigerator, freezer or air conditioner. The contact is made of tin-plated phosphor bronze to ensure a highly reliable connection for an extemded
- Terminal Type: Pin Terminal
-
Supplier: PCB Piezotronics, Inc.
Description: acceleration before alarm event occurs, hermetically sealed, 4-20 mA loop powered, field programmable with USB interface (Model 070A103) CSA and ATEX approved, supplied with explosion proof conduit elbow.
-
Supplier: Thermoseal, Inc.
Description: -Layer Technology sheet products consist of a reinforced high density core with conformable sealing layers on each side. Typical applications include gaskets in hermetic and semi-hermatic compressors and oil pan gaskets in heavy-duty diesel engines with intermittent operating
- Material: Other
-
Supplier: Thermoseal, Inc.
Description: excellent sealing of oils, alcohols, and refrigerants in applications as varied as hermetic compressors and heavy duty diesel engines. It is also well suited for general automotive sealing applications such as water pump, front cover and similar applications with demand for low flange
- Material: Other
-
Supplier: Waukesha Bearings
Description: High-speed motors and compressors Electric motors and compressors Hermetically sealed motor-compressors Subsea Sour gas applications with canned or sealed bearings
- Form Factor: Stand-Alone
- Standards and Compliance: Other
- User Interface: Knobs / Switches / Meter, Computer Programmable
-
Supplier: Pfannenberg
Description: power, this heater only activates when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Corrosion Protection Outdoor and wash-down units
- Cooling Capacity: 3000 to 4000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 460 VAC, Other
-
Supplier: Pfannenberg
Description: Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Corrosion Protection Outdoor and wash-down units have a special coating on pipes and coils on the ambient side of the
- Cooling Capacity: 7000 to 8500 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC
-
Supplier: Pfannenberg
Description: when necessary. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Thermal Expansion Valve Regulates the flow of refrigerant based on thermal demand
- Cooling Capacity: 3000 to 5000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 460 VAC, Other
-
Supplier: Pfannenberg
Description: air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Pressure Overload Protection High
- Cooling Capacity: 10000 to 13000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 115 VAC
-
Supplier: HDT Global
Description: causing the system to malfunction). 3. The drain pan is stainless steel. 4. The coils are sealed with a corrosion resistant coating. This not only protects the coil from leaks and poor efficiency but makes the coil cleaning much easier. 5. A reciprocating hermetic compressor is
- Features: Condensate Evaporator
- Frequency: 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC, 460 VAC, Other
-
Supplier: RS Components, Ltd.
Description: Kavlicoâ??s thin film strain gauge sensing technology, incorporating a hermetically sealed design with no internal sealing required.This easy-to-use range of sensors are media resistant, allowing for a broad range of liquid and gaseous media compatibility. Features-.
- Accuracy: 0.5000 ±% FS
- Device Category: Sensor
- Electrical Output: Analog Voltage, Other
- Media: Gas, Other
-
Supplier: FS-Curtis
Description: prefiltering, the second stage utilizes multiple layers of bonded, blended fiber media for fine coalescence. RDS Series (90-675 scfm) Hermetically sealed refrigerant compressor with environmentally friendly R-134a refrigerant for high reliability and long service life
- Dryer Technology: Refrigerated
- Drying Capacity: 90 to 12500 SCFM
-
Supplier: Thermal Wire and Cable LLC
Description: continuous lengths. Thermal Wire's Hermetic Motor Lead Wire is designed to replace DMD hermetic motor lead wire. The construction is UL Recognized for this application and meets all of the requirements for refrigeration compressors and offers ease of stripping and termination
- Cable Insulation: Tefzel?
- North American (AWG): 10 AWG
- Operating Temperature: 150 C
- Product Type: Single Conductor Wire
Find Suppliers by Category Top
Featured Products Top
-
accuracy, the PTE7100 features a wide range of ports, connectors, and analog electrical outputs for ease of integration in various industrial applications. The PTE7100’s high quality stainless steel design features a hermetic port with no internal o-ring seals making it compatible with most (read more)
Browse Photoelectric Sensors Datasheets for DigiKey -
OEM specifications, as replacements on heavy duty gas turbines. These cost-effective thermocouples are hermetically sealed to provide a more reliable product that eliminates IR failures. The positive stop at the tip of the thermocouples eliminates any fretting problems. Download our (read more)
Browse Temperature Sensors Datasheets for Conax Technologies
Conduct Research Top
-
Canned Magnetic Bearings Achieve 99.9% Availability
In 2002, a leading oil & gas customer approached Waukesha Magnetic Bearings with the challenge of developing a bearing for a hermetically sealed integral motor compressor. Availability and reliability were the customer's primary objectives. The end user could achieve a significant cap-ex savings
More Information Top
-
Handbook of Noise and Vibration Control Complete Document
In the case of a hermetically sealed compressor , the manifold volume in front of the suction valve can be made to act as the volume spring.
-
Vapour compression Refrigeration system generating fresh water from humidity in the air
In hermetically sealed compressor , in one side of the enclosed casing the various parts of the compressor like cylinder, piston, connecting rod and the crankshaft are located.
-
Industrial Air & Gas Compressors Report - 2014 v2
• Hermetically sealed compressors are currently far more common in commercial refrigeration applications, but several gas compressor manufacturers reported increased research & development initiatives into this technology .
-
Compression Solutions For CO2 Enhanced Oil Recovery
… the increased robustness of the overall system with less instrumentation and auxiliary systems and thus less spurious trips and downtime it is obvious that the integrally geared turbo compressor, STC-GV, in combination with the hermetically sealed compressor , STC-ECO, has the …
-
High-reliability coolers under development at Signaal-USFA
First of all the coils, known to be a possible source for gas contamination, can be placed outside the hermetically sealed compressor housing containing the working gas.
-
HVAC and Refrigeration Preventive Maintenance > Principles of Air Conditioning and Refrigeration
A hermetically sealed compressor cannot be repaired in the field; it can only be replaced as a complete unit by a certified technician.