-
Description: Withstanding high pressure alone is a challenge - one that becomes more complex when elevated temperatures are added to the mix. Increased exposure time to these hostile environments adds yet a further complication. Qnnect, formerly Hermetic Solutions Group patented hydrophobic diamond
- Feedthrough Mount: Flange Mount:, Threaded Mount, Nut Mount
- Feedthrough Type: Electrical
- Temperature Range: -65 to 300 C
-
Supplier: Conax Technologies
Description: This style feedthrough features nickel plated copper wire to minimize corrosion of the wires. It also uses Kapton® insulation on the wires, allowing the Conax compression seal fitting to be torqued to a high value should higher-than-normal pressure sealing be required. The
- Feedthrough Mount: Flange Mount:, Threaded Mount
- Feedthrough Type: Electrical
-
Supplier: Conax Technologies
Description: (20°C), 1 atm supplied Voltage Rating: 100 VDC Amperage Ratings: 500mA Feedthrough Pressure Rating @68°F (20°C): 5,000 psi (345 bar)
- Feedthrough Mount: Nut Mount
- Feedthrough Type: Electrical
- Temperature Range: -80 to 120 C
-
-
Supplier: Conax Technologies
Description: Conax Technologies manufactures high pressure seals [up to 30,000 psig at 68° F (20° C) for instrument signal wires. High pressure seals are designed for installation onto the pressure vessel wall using threaded mounting configurations only. High
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
-
Supplier: Conax Technologies
Description: At the opposite end of the product spectrum, Conax Technologies also produces affordable, high integrity sealing solutions where high pressure, temperature or vacuum is not required. A good example of this type of solution is the brass feedthrough that was developed for
- Feedthrough Type: Electrical
- Mounting Diameter: 0.2500 inch
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
-
Supplier: OMEGA Engineering, Inc.
Description: These all new multiconductor feedthroughs are designed for use in applications that require several sensors to pass through a wall or bulkhead at one opening or within a small area. Heavy duty 416 stainless steel construction allows this fitting to be used in high pressure or
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
-
Supplier: Specialty Seal Group
Description: Ceramic-to-Metal End Seals Give Top Performance in Harsh Industrial Environments High-Temperature Feedthru Terminals Designs: Feedthrus or Pin Seals are custom made to specifications that determined by the electrical, temperature, and
- Feedthrough Type: Electrical
-
Supplier: CoorsTek
Description: , industrial equipment, and consumer appliances. FEEDTHROUGHS CoorsTek provides custom ceramic-to-metal feedthrough assemblies for passing energy or materials between the outside and inside of hermetically-sealed chambers. These feedthroughs combine electrical insulation
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Electrical, Fluid
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 1 inch
- Temperature Range: -40 to 177 C
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and
- Feedthrough Mount: Flange Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 2.75 inch
- Temperature Range: -40 to 177 C
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 0.5000 inch
- Temperature Range: -40 to 177 C
-
Supplier: Douglas Electrical Components
Description: Douglas's Ductorseal sealed wire and cable assemblies solve through-bulkhead conductor sealing problems by providing an interconnecting harness in a fully sealed, pre-wired, pre-tested and ready-to-install hermetic feedthrough. Connector configurations on both atmospheric and
- Feedthrough Mount: Threaded Mount
- Feedthrough Type: Electrical
- Mounting Diameter: 0.5000 inch
- Temperature Range: -40 to 177 C
-
Supplier: Vulcan Electric Co.
Description: instrumentation. In addition to the matching alloy construction, each feedthrough is engineered and manufactured to ensure hermetic integrity and electrical isolation over an extensive range of operating conditions and temperatures including cryogenic temperatures. Exceptional
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Sensed Temperature: -452 to 842 F
-
Supplier: Palomar Technologies, Inc
Description: is performed at high temperatures to create hermetic seals for electrical feedthroughs and electronic components.. Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications
- Application: Brazing / Soldering, Curing, Industrial, Other
- Computer Interface: Yes
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Palomar Technologies, Inc
Description: sensitive electrical circuit components. Applications Automotive diodes CPV solar cell modules EMI filters Fiber optic devices Flip chips GaN MMICs Hearing aid amplifiers Hermetic feed-throughs Implantable
- Application: Brazing / Soldering, Curing, Industrial, Other
- Computer Interface: Yes
- Configuration: Top Loading
- Controller Type: Programmable
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent VacIon Plus 55 pump is a 55 L/s ion pump regularly used in general-purpose ultrahigh and extreme high vacuum systems for evacuating electron devices, sensitive electron microscopes, and obtaining UHV pressures in particle accelerators, synchrotron rings, and surface
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Ion
- Pumping Speed: 127 CFM
-
Supplier: Agilent Technologies - Vacuum Products
Description: that require greater pumping speed. The patented StarCell element delivers best-in-class pumping speeds for noble gases and hydrogen, and the highest capacity for methane, argon, and helium. Options like optical baffles, integral heaters, and high-voltage (HV) feedthroughs are
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Ion
- Pumping Speed: 159 CFM
-
Supplier: Agilent Technologies - Vacuum Products
Description: current, protecting critical components in SEM applications. The combination of our patented anode design and StarCell element deliver a powerful solution to optimize E-beam columns. User-selected options like high-voltage (HV) feedthroughs are available for easy system integration.
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Ion
- Pumping Speed: 84.76 CFM
-
Supplier: Agilent Technologies - Vacuum Products
Description: type, integral heaters, and high-voltage feedthroughs are available for easy system integration and consistent particle-free UHV pumping performance. Select from StarCell, diode, and noble diode elements to achieve the best pumping speed for different gases Available with Con
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Ion
- Pumping Speed: 57.21 CFM
-
Description: Using Kryoflex® polycrystalline ceramic, Qnnect, formerly Hermetic Solutions Group manufactures high-pressure, high-temperature (HPHT) hermetic connectors and feedthroughs that perform reliably despite these environmental challenges. The controlled CTE and chemical bonding
- Connector Type: Hospital Grade / Medical, Military Connector
-
Description: projects, as well as production quantity chambers that are built-to-print for equipment manufacturers. Semiconductor, thin-film deposition and compound semiconductor processing are common applications for our high-vacuum, O-ring sealed chambers that operate at pressures down to 1x10-9
- Chamber / Component Type: Load Lock Chamber
- Chamber Material: Stainless Steel
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Palomar Technologies, Inc
Description: Pressure to 50 psig Unlimited process profiles Temperature controller with PLC Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high
- Application: Brazing / Soldering, Curing, Other
- Configuration: Top Loading
- Controller Type: Programmable
- Height: 483 mm
-
Supplier: Palomar Technologies, Inc
Description: Pressure to 50 psig Unlimited process profiles Temperature controller with PLC Single chamber process Processes Void-Free Die Soldering. Void-free die and substrate solder attach is used to create a uniform thermal interface for high
- Temperature Range: 842 F
-
Supplier: Inductotherm Group
Description: and maintenance Water cooled copper feedthroughs with robust heater connections Heater control typically by thermocouple up to 1599oC and optical pyrometer to over 2199oC Compliant with NADCAP and AMS2750 requirements if required Medium or high
- Application: Heat Treating
- Atmosphere: Vacuum
- Height: 450 mm
- Length (Chamber / Tube): 600 to 1500 mm
-
Supplier: Inductotherm Group
Description: and maintenance Water cooled copper feedthroughs with robust heater connections Heater control typically by thermocouple up to 1599oC and optical pyrometer to over 2199oC Compliant with NADCAP and AMS2750 requirements if required Medium or high
- Application: Heat Treating
- Height: 510 to 1500 mm
- Pressure Range: 145 psi
- Process Temperature: 1599 to 2199 C
Find Suppliers by Category Top
Featured Products Top
-
applications; please contact Conax directly if you need to seal on other elements within different environments. The following are examples of typical fittings or feedthroughs we offer for high pressure applications. High performance electrode seal fitting (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
200°F (93.3°C) and pressures not exceeding 300 PSig. The assembly consists of bonded fiberglass-insulated/silicone impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the Conax-manufactured feedthrough. An alternative high (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Conax high density feedthrough assemblies (HD) Conax Technologies’ HD Series high density mechanically sealed (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single Electrode Style Compression Seal (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
, thermocouples, pressure tubes, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc. -
/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
. Download brochure HL Feedthrough features: CSA® certified in the U.S. and Canada Pressure rated (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
The effects of non-hydrostatic compression and applied electric field on the electromechanical behavior of poled PZT 95/5-2Nb ceramic during the F{sub R1} {yie...
High pressure electrical feedthroughs permit strain gauge, capacitance and charge releaseholtage measurements to be made directly on the specimens.
-
Electrical properties of polycrystalline methane hydrate
Silver foil electrodes are connected by Teflon insulated wire to high pressure electrical feed- throughs (Kemlon brand K‐15) on the inner (high pressure) side and the Agilent E4980A LCR meter on the outer side.
-
Development and field testing of the high-temperature borehole televiewer
A new high pressure electrical feedthrough design has been incorporated to solve a high tem- perature leakage problem found in a p field test; A process for vacuum distillation at 350'C of the pressure compensating oil has been devel- oped to eliminate…
-
Sound speed measurements on gas mixtures of natural gas components using a cylindrical resonator
The electrical leads for the transducers were brought through the pressure cell closure with high pressure electrical feedthroughs [28].
-
An improved frozen-oil seal for gas pressure cells
Abstract A high pressure electrical feedthrough design is presented for use with gaseous pressure transmitters which has the advantages of being easy to construct, is refillable, and long lasting.
-
Current monitoring for an ion beam thinning apparatus
Abstract A high pressure electrical feedthrough design is presented for use with gaseous pressure transmitters which has the advantages of being easy to construct, is refillable, and long lasting.
-
AN EVALUATION SYSTEM FOR MECHANICAL AND ELECTRICAL
CHARACTERIZATION OF MEMS DEVICES
On the rear side, 192 high pressure electrical feedthroughs are located for the chuck stage for probe-heads, probe-card, and chamber temperature measurement.
-
Electrochemical Promotion by Potassium of Rh-Catalysed
Fischer–Tropsch Synthesis at High Pressure
Thermocouple and electrode connections were made with Au wires using hydrogen-impermeable boron nitride sealed high - pres- sure electrical feedthroughs (MHC series, Conax Buffalo) mounted on the top flange of the reactor.
-
High Pressure Processing of Food
Fig. 6.2 Description of high-pressure feed through wires and their insulation: (a) high - pressure electrical feedthrough wire silvered-soldered on the metal cone (non-insulation), (b) high-pressure electrical feedthrough wire insulated by heat shrink tubing and customized conical sleeve…
-
ISA IND PRESS LVL DENS MEASRMNT - Industrial Pressure, Level, and Density Measurement
The pressure sensor is connected to its circuit by a high - pressure elec- trical feedthrough .