Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: GE Power Conversion
Description: & Benefits: Energy savings: high efficiency of the motor and no gear box losses Large power up to 40MW and a high speed rang up to 18000 rpm High reliability: cage rotor with no rotating windings or magnets, and full VPI coverage of the stator Cost savings: smaller
- Shaft Speed: 18000 rpm
-
Description: Introduction:100000 rpm high voltage 3 phase brushless DC motor controller for mini hair dryer, AC110/AC230V input, chord wave, no Hall control. Power: 0 ~110W, with speed control. 2-Pole motor. Application: 100000 rpm mini hair dryer Size: F68*F40*H36
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 110 watts
-
Description: Introduction: High voltage 3 phase brushless DC motor controller for mini hair dryer, AC100/AC230V input, chord wave, no Hall control. Power: 0 ~110W, with speed control. 2-Pole motor. Application: mini hair dryer Size: F42/H22, 116*22*24
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 110 watts
-
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The
- Commutation: Brush
- Continuous Current: 5.6 amps
- Continuous Torque: 2.83 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The
- Commutation: Brush
- Continuous Current: 2.5 amps
- Continuous Torque: 5.93 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The
- Commutation: Brush
- Continuous Current: 6.2 amps
- Continuous Torque: 5.93 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The
- Commutation: Brush
- Continuous Current: 1.1 amps
- Continuous Torque: 1.06 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features
- Continuous Torque: 17.7 In-lbs
- Gearing (if applicable): Other
- Motor Type: DC Motor
- Other DC Voltage: 24 VDC
-
Supplier: Allied Electronics, Inc.
Description: Hurst offers a broad line of permanent magnet stepping motors of the economical can-stack construction type with step angles in the ratio of 7.5 to 18 degrees. A complete line of high quality gearing is available for several of the models. Features: Precise Incremental Motion
- Continuous Torque: 6.31 In-lbs
- Motor Type: DC Motor, Stepper Motor
- Other DC Voltage: 12 VDC
- Shaft Speed: 8.33 rpm
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Continuous Current: 4.8 to 8.2 amps
- Continuous Torque: 22.6 to 55.8 In-lbs
- Design Units: Metric
-
AC Motors - Motor, Synchronous; 115 VAC @ 60 Hz; 7.5 W; 4 RPM; 152 Oz-in @ 175 p/s; 0.68 -- 70030126Supplier: Allied Electronics, Inc.
Description: The 60 Hz can-stack motors operate at synchronous speeds of 300 and 600 rpm. High-quality gearing is available for the can-stack motors. The ceramic rotor magnet material provides a relatively high flux resulting in a good torque-to-size ratio at moderate cost.
- Continuous Torque: 9.5 In-lbs
- Geared: Yes
- Gearing (if applicable): Other
- Shaft Speed: 4 rpm
-
Supplier: Aalborg Instruments
Description: 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 11.2 psi
- Power Source: AC Powered
-
Supplier: Genteq
Description: ECM 142R is the next generation of high-efficiency, fractional-horsepowe r outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200
- DC Motor Construction: Other
- Motor Shape: Cylindrical Body
- Motor Type: AC Motor
- Orientation: In-line, Single-ended
-
Supplier: Pelonis Technologies, Inc.
Description: Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater
- Commutation: Brush
- Continuous Current: 0.0700 amps
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.4724 inch
-
Supplier: Cole-Parmer
Description: -turn potentiometer mounted on top of motor for convenient speec setting. An adjustable trimmer and I/R compensation permit refinement of speed to within ±5% The TENV electric mixers operate on 115 VAC, one-phase power and include a 7-ft (3.1 m) cird with three-prong plug. High-torque
- Mixer Type: Propeller / Impeller
- Motor Power: 0.2500 HP
- Motor Speed: 90 to 1800 rpm
-
Supplier: Island Components Group
Description: stringent specifications. We offer a broad standard line of motors from 1.375" to 3.25" diameter. We can modify our standard line to meet specific requirements and we can produce from 7/16” diameter to as high as 20” diameter. We can adapt our motors to match your electronic
- Continuous Current: 7.84 amps
- Continuous Torque: 0.1569 In-lbs
- Design Units: English
- Diameter / Width: 1.83 inch
-
Supplier: Kollmorgen Corporation
Description: available in 3 stack lengths with torque ratings from 2.15 to 8.15 N-m (305 to 1,155 oz-in) nominal holding torque KM11 models: NEMA 42 (110 mm) motors available in 3 stack lengths with torque ratings from 7.3 to 26.5 N-m (1,030 to 3,750 oz-in) nominal holding torque Speeds up to 3,000
- Design Units: English
- Motor Shape: Square Body
- NEMA Frame Size: 23 to 42 #
- Orientation: In-line, Single-ended
-
Supplier: ETEL S.A.
Description: speed of similar size conventional torque motors. In addition, the continuous and peak torque is larger than similar size torque motors. As such, TMK is a unique revolutionary design that drastically changes the definition of “high speed” in the torque motor world.
- Continuous Current: 13.1 to 337 amps
- Continuous Torque: 706 to 95575 In-lbs
- Diameter / Width: 7.8 to 41.34 inch
- Features: Torque Motor
-
Supplier: Sinotech
Description: miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation
- Continuous Current: 0.2000 to 1.28 amps
- Continuous Torque: 0.2036 In-lbs
- DC Motor Construction: Coreless / Slotless
- Design Units: Metric
-
Supplier: Hymark/Kentucky Gauge
Description: High Braking & Holding Force Built-in excitation brake, as the power is shut off, it can stop the motor instantly and accurately holds the load, making it most suitable for emergency braking. Brake Precision Regardless of rpm, the magnetic brake can control the overturns within
- Motor Shape: Cylindrical Body
- Orientation: Single-ended
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features High power 4 HP (maximum motor HP) 6,500 rpm motor with overload protection provides higher operating speeds under load Epoxy coated field and armature provide long service life against abrasion from airborne debris Low profile gearcase
- Current: 15 amps
- Mounting: Handheld / None
- Power: 4.02 HP
- Rotary Speed: 6500 rpm
-
Supplier: Xoxide
Description: , many of which can run very hot. Thankfully, this 1150 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction
-
Description: Long life ;High Torque; Low Noise Model: PBL8520220 / Voltage:220 V( Optional 100-230V) Torque:0.932 N.m Power:1238 W Speed:12689 RPM
- Continuous Current: 1.78 to 14.84 amps
- Continuous Torque: 8.25 In-lbs
- Design Units: Metric
- Diameter / Width: 3.62 inch
-
Supplier: DEPRAG, Inc.
Description: 000 rpm (according to you individual requirement) Advantages: robust and precise bearings high eccentricity Our Grinding Motors are available: in the power class of 150W to 400 W [0.20 – 0.54 HP] in speed
- Air Consumption: 8 SCFM
- Gearmotor Output Style: Parallel / Offset Output
- Hollow Shaft / Collet: Yes
- Material: Steel
-
Description: These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into 11 different frame sizes, corresponding to 41 standard displacements
- Motor Type: Radial Piston
- Operating Pressure: 3046 to 6092 psi
- Operating Speed: 60 to 1300 rpm
-
Supplier: Cole-Parmer
Description: • Flow: 0.7 to 17 LPM (0.2 to 4.5 GPM) with included I/P
88 tubing; flow rate depends on motor rpm and tubing size. • Three-turn speed control offers precision and repeatability LED display shows percent speed with 1% resolution • 1/3-hp - Maximum Discharge Flow: 4.49 GPM
- Power Source: AC Powered
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Helical-cut steel, heat-treated steel gears for long life and durability High power motor for metal fastening applications Versa-Clutch® torque adjustment system "dials in" the proper torque needed to efficiently drive
- Amps: 6.5 amps
- Power: Power Tools
- Type: Pistol Grip
-
Supplier: GE Power Conversion
Description: Wind turbine blade positioning GE manufactures durable wind pitch motors for the most challenging environments including high vibration, extreme temperatures and high humidity. Because they are located high up in the turbine housing, maintenance intervals tend to be very
- Commutation: Brush
- Continuous Torque: 796 In-lbs
- Environmental Features: Totally Enclosed
- Motor Shape: Cylindrical Body
-
Supplier: Portescap
Description: 40ECP55 The 40ECP55 brushless DC slotless motor is an optimal choice for high speed & peak torque applications. In addition to multiple brushless benefits (longer lifetime & higher peak torque), the slotless design allows for higher speed (30,000 rpm). This makes the 40ECP55 a
- Continuous Current: 16.5 amps
- Continuous Torque: 1.33 In-lbs
- Design Units: Metric
- Housing Length: 2.17 inch
-
Supplier: Sinotech
Description: miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation
- Commutation: Brushless
- Continuous Current: 0.0900 to 1.14 amps
- Continuous Torque: 0.1592 to 0.3769 In-lbs
- DC Motor Construction: Coreless / Slotless
-
Supplier: Allied Electronics, Inc.
Description: Features: 12" Wire Terminations Ball Bearing Brushless Motor Polarity Protected UL94V-O Frame and Impeller UL/243 Approval Auto Restart
- Application: Industrial/Commercial
- Bearings: Ball / Roller
- Diameter: 4.72 inch
- Maximum Air Flow: 200 SCFM
-
Supplier: Eaton Hydraulics Group
Description: multiple functions and are available with displacements from 7.0 cc (0.43 cu in)/rev to 31.8 cc (1.94 cu in) per revolution for operating pressures up to 240 bar (3500 psi) and max speeds up to 4,000 rpm. Features 13-tooth gear profile increases system efficiency High-pressure shaft
- Motor Type: Internal Gear
- Operating Pressure: 3500 psi
- Operating Speed: 4000 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC) utilizes
- Continuous Current: 2.6 amps
- Continuous Torque: 8.72 In-lbs
- DC Voltage: 24 Volt
- Diameter / Width: 2.52 inch
-
Supplier: Sinotech
Description: miniature spindles High speed medical drills Advantages of Slotless Brushless DC Motors Sinotech's slotless brushless DC motors have numerous attributes that make them an ideal choice for many applications: Zero-cogging torque for smooth operation
- Commutation: Brushless
- Continuous Current: 0.1400 to 0.7500 amps
- Continuous Torque: 0.0227 In-lbs
- DC Motor Construction: Coreless / Slotless
-
Description: The nebulizer motor(220V), provides optimal speed and flow for atomizing liquid medicament. Power Motor shaded pole motor for medical are designed for high speed and high durability in continuous movement. Model: PS6335 / Voltage: 220V Torque: 97 mN.m Power: 23 W
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Continuous Current: 0.8100 to 0.9200 amps
- Continuous Torque: 0.8584 In-lbs
- Design Units: Metric
Find Suppliers by Category Top
Featured Products Top
-
With high speed (40000-65000rpm), max. efficiency: >90%,high reliability this motor is typically used in medical, robotics, industrial automation, electrical tools (1)Adopts high density coreless coil, proprietary technology. (2)Suitable for high speed applications, 40000 (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 42BSF051C030X-08 brushless DC motor (BLDC) stands out in the automation and precision application sectors, integrating high-end performance with versatile control capabilities. This motor is engineered with an 8-pole, 3-phase design, achieving a remarkable rated speed of 3000 RPM and (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
AutomationDirect is proud to announce the addition of WEG brand motors to their existing motor portfolio. With this launch, several general-purpose 1- and 3-phase motors from ¼ to 3hp have been added, as well as certain high-performance inverter duty motors from ½ to 1hp, motors (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
The 3X Motion brushless DC motor (86Series) stands out with its extensive power range, ranging from 0.35N.m to 2.1Nm. Standard models offer a rated speed between 1000–3000 RPM, ensuring versatile performance. With normal rated power from 37W to 660W, this motor is a robust choice for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Compact size, high speed, and low weight, Impro Fluidtek launches the WM series of hydraulic orbital motors on the market, bringing a more efficient and reliable motor option for multiple end markets, including agricultural and forestry equipment, material handling, and commercial (read more)
Browse Datasheets for Impro Industries USA, Inc. -
Diameter: 64mm Lengh :52mm Voltage:48V,36V,24V Max. output power :7165W Speed:9500rpm (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Diameter:22mm Length :32mm Voltage;6V \9V\12V Max. Output Power :4.4W Speed:8100rpm.Accept customized service. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
38mm High Torque Outer Rotor Brushless DC Motor Diameter:38mm; Lengh: 46mm Voltage:48V,24V,36V Max. output power : 1464W Speed: 8800rpm Applications (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, 24 and 48V the 52mm 180 W brushless DC motors produce up to 6,000 rpm. With a correspondingly optimized magnet ring, the brushless EC-i motors with iron windings offer a very high torque density and a low cogging torque. The multi-pole internal rotor is extremely dynamic. It has a solid (read more)
Browse Brushless Motors Datasheets for maxon
Conduct Research Top
-
18,000 RPM Air Bearing Spindles for Image Scanning in Harsh Conditions
18,000 RPM Air Bearing Spindles. for Image Scanning in Harsh Conditions. The Challenge: Design an inspection system for a European high-speed rail system - that must function accurately in harsh conditions while moving 75 mph. To achieve the necessary rotational speeds of 18,000 rpm, the design
-
Comparison of Converter Topologies and Modulation Schemes for High-speed Motors
The 2-level converter topology in combination with pulse width modulation (PWM) is the standard converter for rotational speeds up to several thousand revolutions per minute (rpm). When the application needs rotational speeds up to several hundred thousand rpm or has extreme motor efficiency
-
A New Silicon Carbide Drive System - Innovation for e-Motors
The trend in electric vehicle development is high power density e-motors. These future e-motors will likely spin faster than 25,000 RPM and be significantly smaller than modern versions. EV engineers are utilizing new technologies like Silicon Carbide in the vehicle traction inverters with higher
-
Feature Article - New Developments in High-Speed Machining Technology - 03/03
. The aim is to be able to move from point A to point B in the shortest possible time. These machines typically are horizontal machining centers with linear motor drives that offer rapid traverse rates of 100 to 120 m/min. and accelerations of 2 to 3g. Linear motors with their high feedrates
-
The Revolutionary Revolox TM Self-Locking Retaining Ring. Safely and Easily Secure Your High-Speed Rotational Needs!
the demand for high RPM requirements. Smalley's latest retaining ring innovation, the revolutionary Revolox Self-Locking Ring, features a 'dimple and slot' design that safely and efficiently secures your application at high speeds.
-
Higher rotational speeds for micro gas turbines
High speeds are not only required in applications where a motor is used to drive a compressor, micromachining spindle or a mirror. More and more high-speed generators, with speeds of 300,000 rpm and beyond...
-
A Practical Guide to Brushless DC Implementation
Brushless DC (BLDC) motors have the performance advantages of DC permanent magnet motors without the need for motor brush maintenance. BLDC motors have the additional advantages of very high base speed (20,000 RPM and higher), quiet operation and energy efficiency. In years past these advantages
-
Case Study: Electric Vehicle Manufacturing and Precision Metrology
In electric vehicles (EVs), new processing methods for gears must convert the high-force torque from electric motors to the RPMs at the wheel. This much be achieved while also reaching the consumer's intended distances efficiently and quietly. Read more about how Zygo resolves this.
More Information Top
-
https://www.duo.uio.no/bitstream/handle/10852/9519/Aalerud.pdf?sequence=4
Basically high rpm motors sensitive to timing changes that do not have such special demands as hard drive motors do.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
& Installing higher rpm motor on the agitator.
-
Method of Optimizing Motor and Bit Performance for Maximum ROP
Motor 1 is a high torque motor with a 7:8 lobe configuration, and motor 2 is a 4:5 high RPM motor which pro- vides moderate torque values.
-
Combined Underbalanced/Coiled-Tubing Drilling Technologies Have Improved Oil Recovery and Activated Abandoned Wells in Hassi Messaoud Field, Algeria
Bit – Down hole motor incompatibility during curve section drilling: High RPM motors were incompatible with tri-cone bits and resulted in premature bit failure.
-
Successful Application Of Underbalanced Coiled Tubing Drilling In Horizontal Short Radius Re-Entry Well In Hassi Messaoud - Algeria
Performance review – issues and solutions • Bit – motor incompatibility during curve section drilling: High RPM motors were incompatible with tri-cone bits and resulted in premature bit failure.
-
Successful Application of Underbalanced Coiled-Tubing Drilling in Horizontal Short-Radius Re-Entry Well in Hassi Messaoud, Algeria
Bit – motor incompatibility during curve section drilling: High RPM motors were incompatible with tri-cone bits and resulted in premature bit failure.
-
Advanced underground Vehicle Power and Control: The locomotive Research Platform
Battery Electric, a South Africa manufacturer, designed and manufactured (at no cost to the project) a new motor controller capable of operating the higher rpm motor and different power characteristics of the fuelcells.
-
Technology and Cost of the Model Year (MY) 2007 Toyota Camry HEV Final Report
Hitachi indicated that the peak power rating may be too optimistic as typical high rpm motor ratings were around 1.8–2kW/kg, making a peak rating of 70–80 KW for the Camry motor a more realistic 1 minute peak rating.