Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DynaQuip Controls
Description: as standard - valuable features that are not offered on similar actuators in their class. DynaQuip actuators boast high output-to-size ratios and offer guaranteed output torques and operating speeds in a durable yet pint-sized package.
- AC Phase: Single Phase
- AC Voltage: 120 volts
- Actuation Time: 2.5 seconds
- Actuator Torque: 150 to 300 In-lbs
-
Supplier: Rotork plc
Description: Actuator duty rating S2-15 min Low speed clutch operable at all times, providing a manual override even when the motor is running Torque protection and position limits – independent torque and position limit control for each direction of travel Continuous
- Actuator Torque: 478 to 8991 In-lbs
- Full Range Of Rotary Motion: Quarter Turn ( 90 degrees)
- NEMA Enclosure: Type 4, Other NEMA Enclosure
- Operation: On / Off (isolating)
-
Supplier: Ewellix
Description: compact and lightweight electric cylinders with a roller screw drive, with long service life, high speed and acceleration. The backlash-free roller screw drive (15 x 5 or 15 x 8) and the all-aluminium housing make it an extremely space-saving solution that weighs less than 7 kg
- Actuation Type: Electrical
- Motor Features: Integral Brake
- Motor Specifications: AC Servo
- Rated Force: 2248 lbs
-
-
Supplier: Rotork plc
Description: Based on the multi-turn IQ3 Pro actuator, IQ3H Pro provides a range of high output speed actuators with integral epicyclic gearing. Gearing is optimized to be irreversible and provide a self-locking function for the valve. IQ3H Pro actuators have been developed for
- Maximum Torque: 3513 In-lbs
- Operating Temperature: -22 to 158 F
- Rotation Angle: 360°
-
Supplier: Ewellix
Description: option Brushless servomotors and custom motor adapters SRSA electric cylinders are the strongest actuator range in the Ewellix portfolio. Featuring Ewellix high-quality planetary roller screws, they can perform highly efficient linear movements with extremely high loads
- Actuation Type: Electrical
- Drive Specifications: Other
- Motor Specifications: AC Servo
- Rated Force: 16770 lbs
-
Supplier: Rotork plc
Description: range of supply voltages available • 1-phase, 3-phase and DC power supply options • Watertight IP68 rating • High speed variant available • Mechanical and LED local position indication • Options: Bus communication, analogue control and feedback
- AC Phase: Single Phase, Three Phase
- AC Voltage: 110 to 440 volts
- Actuator Torque: 70.8 to 7080 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Rotork plc
Description: range of supply voltages available • 1-phase, 3-phase and DC power supply options • Watertight IP68 rating • High speed variant available • Mechanical and LED local position indication • Options: Bus communication, analogue control and feedback
- AC Phase: Single Phase, Three Phase
- AC Voltage: 110 to 440 volts
- Actuator Torque: 70.8 to 7080 In-lbs
- DC Voltage: 12 to 24 volts
-
Supplier: Ewellix
Description: systems, reducing design and programming costs considerably. Thanks to high grade materials and a sealing system with an IP54S level, CASM electric cylinders can also be used long term even under adverse conditions. The low backlash design provides positioning precision of up to ± 0,01
- Actuation Type: Electrical
- Motor Specifications: AC Servo
- Rated Force: 157 lbs
- Rated Speed: 19.69 in/sec
-
Supplier: Exlar
Description: The GSM Series of linear actuators from Exlar povides a cost effective solution, perfect for replacing ball screw actuators. This compact design incorporates Exlar's patented roller screw technology with an integral brushless servo motor for medium to high performance motion
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Other
- Features: Adjustable Stroke, Protective Boot, Closed Loop Control, Holding Brake, Multi-position, Non-rotating, Water Resistant (Sealed)
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory
- Linear Stroke: 5.91 inch
- Maximum Torque: 0.0 In-lbs
- Operating Temperature: 32 to 122 F
- Supply Voltage: 24 volts
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory
- Linear Stroke: 3.94 inch
- Maximum Torque: 0.0 In-lbs
- Operating Temperature: 32 to 122 F
- Supply Voltage: 24 volts
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory
- Linear Stroke: 11.81 inch
- Maximum Torque: 0.0 In-lbs
- Operating Temperature: 32 to 122 F
- Supply Voltage: 24 volts
-
Supplier: Festo Corporation
Description: Linear actuator with permanently attached motor With ball screw drive Optional: encoder, holding brake, and internal thread on the piston rod Two different spindle pitches for high force or high speed Suitable for simple applications in factory
- Linear Stroke: 3.94 inch
- Maximum Torque: 0.0 In-lbs
- Operating Temperature: 32 to 122 F
- Supply Voltage: 24 volts
-
Supplier: IntelLiDrives, Inc.
Description: actuators and can be mounted at any orientation. RTHP-B-150 stage uses belt drive with stepper or brushless servo motor to achieve high rotating speed. Lightweight design makes it easy to incorporate this rotary stage into high dynamics XY-Theta multi-axes stages. - Large
- Indexing / Multi-position: Yes
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
- Rotational Output: Table
-
Supplier: IntelLiDrives, Inc.
Description: actuators and can be mounted at any orientation. RTHP-B-350 stage uses belt drive with stepper or brushless servo motor to achieve high rotating speed. Compact design makes it easy to incorporate this rotary stage into high dynamics XY-Theta multi-axes stages. - Large
- Indexing / Multi-position: Yes
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
- Rotational Output: Table
-
Supplier: Armstrong International
Description: be significantly enhanced by the installation of an Emech actuator. Emech G1 actuators provide compact high-speed actuation solutions for 0° to 350° applications up to 100 Nm ( 885 in.lb ).
- Actuation Method: Electric
-
Description: Electric Linear Actuator for synchronized Bi-Parting applications Advantages: Precise synchronized bi-parting movements Precise path and position control High speed operation Easy installation Low maintenance Ideal
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch
-
Supplier: Johnson Electric North America, Inc.
Description: The Saia-Burgess brand VA product platform offers the industry’s widest speed and torque range in a compact module. The actuator systems align with the design requirements of automatic valve actuation for temperature regulation such as battery cooling or engine temperature
- Actuation Method: Electric
- Actuator Torque: 2.65 to 8.85 In-lbs
- Operating Temperature: -40 to 257 F
-
Description: Electric linear actuator for heavy duty applications Advantages: - Accurate path and position control - High force output - High speed operation - High load capacity - Easy installation - Low maintenance - Ideal for multi
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch
-
Description: Electric Linear Belt Drive for point-to-point applications Advantages: - Precise path and position control - High speed operation - Easy installation - Low maintenance - Ideal for precise point-to-point and reciprocating applications
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Belt Drive
- Features: Magnetic Switch
-
Description: Linear Actuator with Trapezoidal Screw and piston rod for applications requiring exact positioning. Advantages: Accurate path and position control High force output Self-locking Excellent slow speed characteristics Easy
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Other
- Features: Magnetic Switch, Self-locking
-
Supplier: Johnson Electric North America, Inc.
Description: The Saia-Burgess GS product platform offers the industry’s widest speed and torque range in a compact package. These actuator modules align with the design requirements of automatic grill shutters in a range of vehicles. The saia-burgess GS actuator platforms are designed to
- Maximum Torque: 7.08 In-lbs
- Operating Temperature: -40 to 462 F
- Supply Voltage: 9 to 16 volts
-
Supplier: IntelLiDrives, Inc.
Description: actuators and can be mounted at any orientation. RTHP-B-150 stage uses belt drive with stepper or brushless servo motor to achieve high rotating speed. Lightweight design makes it easy to incorporate this rotary stage into high dynamics XY-Theta multi-axes stages. - Large
- Indexing / Multi-position: Yes
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
- Rotational Output: Table
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel synchro0us wheel is highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Magnetic Switch, Side Motor / Mount
- Material: Aluminum
- Rated Speed: Up to 68.9 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: , oleic acid resistance, high temperature resistance, long service life. [Application Area] Suitable for automatic dispensing, spray drawing, welding, packaging, handling, printing, printing equipment, laser carrier, photovoltaic back sheet cutting and cutting machine, conveying robot
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Magnetic Switch, Side Motor / Mount, Water Resistant (Sealed)
- Material: Aluminum
- Rated Force: Up to 20.23 lbs
-
Supplier: NB Corporation of America
Description: and semiconductor equipment. BG linear actuator consists of a linear slide block, guide rail, and ball screws. They are housed in a U-shaped steel component and mounted to a sub table/motor bracket assembly. To accommodate a wide range of installations and applications, these
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Ball Screw
- Material: Aluminum
-
Supplier: PHD, Inc.
Description: The Series ECV Cylinder is an electromechanical rod style actuator with an ISO/VDMA mounting interface. The Series ECV is available in three sizes with a choice of two high precision ball screws per size optimized for high speed or high thrust. Travels are
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Bumpers / Cushions, Non-rotating, Wipers / Scrapers
-
Supplier: IntelLiDrives, Inc.
Description: RTGA Series motorized rotation stages provide precision angular positioning accuracy combined with high load capacity. There are three stage sizes with center aperture from 32 mm to 100 mm available, optimizing load capacity, torque, speed and resolution for a variety of operating
- Indexing / Multi-position: Yes
- Maximum Torque: 106 In-lbs
- Position Feedback: Yes
- Rotation Angle: 360°, >360°
-
Supplier: Clark Solutions
Description: transformer. All actuators have field adjustable speed control as a standard feature. Actuators are designed for temperatures ranging from -40 °F to 150 °F (-40 °C to 65 °C). For temperatures below 32°F (0°C), outdoor applications, high humidity or wet locations the
- AC Phase: Single Phase
- AC Voltage: 220 volts
- Actuator Torque: 2000 In-lbs
- Failsafe: Close at No Power
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX400/400SG/400CA P one axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a long positioning and scanning range of up to 480 microns. The centrally located free aperture allows laser optical applications
- Capacitance: 10200 nF
- Diameter or Height: 32 mm
- Electrical Connectors: LEMO™ Connector
- Length: 52 mm
-
Supplier: Johnson Electric North America, Inc.
Description: Solenoid platforms are among the leading foundation technologies for haptic products. These actuators provide high acceleration rates which allow confident interaction between the user and machine/object in any vibratory environment. The inherent speed of response generated by
- Configuration: Power: Electric
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA21 electric linear actuator was designed for use in height adjustable medical and industrial workstations. Customers have a high degree of design flexibility with this actuator as it does not include a standard outer tube. This allows manufacturers to decide
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw
- Features: Magnetic Switch, Self-locking
-
Supplier: PHD, Inc.
Description: PHD Plus® Series ECP Electric IP69K Cylinders are available in either ball screw or lead screw (polymer nut) versions, providing a wide range of high thrust or high speed capabilities. These performance electric cylinders are designed for food processing and
- Actuation Type: Electrical
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Material: Stainless Steel
- Rated Force: 74.18 to 991 lbs
-
Supplier: Piezosystem Jena, Inc.
Description: high speed positioner The nanoX 200 one-axis, low voltage, linear stage is a development within our ultra-fast nanoX line. It provides a positioning and scanning range of up to 240 microns. The centrally located free aperture allows laser optical applications through the
- Diameter or Height: 22 mm
- Electrical Connectors: LEMO™ Connector, Other
- Length: 52 mm
- Mass: 175 to 300 g
-
Supplier: PHD, Inc.
Description: Series ESFX Electric Linear Slides feature a ball screw design providing superior speed and load/moment performance in a saddle type actuator. Along with other PHD electric and pneumatic solutions, these linear slides can combine to create virtually any system to meet
- Axis Configuration: X-Y Axes, X-Y-Z Axes
- Carriage Load: 55.12 to 331 lbs
- Drive Specifications: Ball Screw
- Features: Stackable
-
Supplier: Precision Engine Controls Corp.
Description: Today’s high performance and low emissions, larger gas turbines demand more than just reliable fuel control valve operation. They demand stable, fast and ACCURATE fuel flow control. Building on over a quarter century of electric fuel metering valve experience, the AVG (actuated
- Media: Gas
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Parameters] Repeated Position Accuracy 0.02mm Guide Model W12XH8 Double Track Ball Screw / Belt Drive 16 Lead Type 5mm / 10mm / 20mm Max Speed 250mm/s 500mm/s 1000mm/s Horizontal Load Capacity 20kg / 30kg / 50kg Vertical
- Device Type: Electric Thruster
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount
- Material: Aluminum
- Rated Speed: 9.84 to 39.37 in/sec
-
Supplier: Yamaha Motor- Robot Division
Description: ! Environmentally rugged resolver provides closed loop control [Slider] Ideal 4-row circular-groove 2-point contact guide gives longen service life [Slider] High-speed operation slashes production time! [Slider] Space-saving models newly added to lineup [Slider] Clean type electric
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Stackable
-
Supplier: Yamaha Motor- Robot Division
Description: ! Environmentally rugged resolver provides closed loop control [Slider] Ideal 4-row circular-groove 2-point contact guide gives longen service life [Slider] High-speed operation slashes production time! [Slider] Space-saving models newly added to lineup [Slider] Clean type electric
- Actuation Type: Electrical
- Device Type: Rodless
- Drive Specifications: Ball Screw
- Features: Stackable
-
Description: . High-torque H4 rated heavy-duty motor with Class 'F' insulation with thermal actuated switches embedded in the motor winding for protection from overheating. Weatherproof NEMA-4x enclosed push-button control station specially contoured for operator comfort allowing easy one-handed
- Hoist Mounting: Suspension Hook
- Line Type: Chain
- Load Capacity: 500 to 6000 lbs
- Load Hook: Single
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed
- Actuation: Electric
- Material of Construction: PVC, Stainless Steel
- Pressure Rating: 150 psi
- Valve Size: 2 to 8 inch
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied without internal linear bearings and shaft. A customer
- Device Type: Linear Actuator
- Linear Stroke: 0.2500 to 2.5 inch
- Peak Force (FP): 0.1812 to 58 lbs
-
Supplier: MotiCont
Description: Linear DC Motors, Voice Coil Motors (VCM) or Voice Coil Actuators (VCA) are the simplest type of electric motors. These motors consist of two separate parts; the magnetic housing and the coil. This type of motor is supplied with internal linear bearings and shaft. Applying a
- Device Type: Linear Actuator
- Linear Stroke: 0.1250 to 5.25 inch
- Peak Force (FP): 0.3125 to 58 lbs
-
Supplier: SG Transmission
Description: . Key Features Fail Safe Power Off Brake Engagement High Braking Torque High Operating Speeds Precision Holding Low Inertias Horizontal and Vertical Mounting Optional Voltages Water Resistant Versions Available
- Bore Diameter: 0.2362 to 1.26 inch
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Diameter: 1.18 to 9.92 inch
-
Supplier: Armstrong International
Description: The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General)
- Media Temperature: -13 to 257 F
-
Supplier: Armstrong International
Description: The Emech port valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability and long life integrity. When combined with the Emech electric actuator and Emech sensor, high speed stand along closed loop
- Actuation: Electric
- Connection: Threaded
- Media Description: Water (General)
- Media Temperature: -13 to 257 F
Find Suppliers by Category Top
Featured Products Top
-
device to operate at high speeds. 4.Smart structure In most units the standard sensor is incorporated into the actuator, making the actuator highly compact(this does not apply to the US6). For other sensor options, the sensor is installed on the (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
With the all-new Linear Actuator L product family, FAULHABER is offering a unique turn-key-solution for a broad range of applications. The unique Linear Actuator FAULHABER L product family is designed for high performances in compact dimensions. It supports large (read more)
Browse Linear Actuators Datasheets for FAULHABER MICROMO -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
. Due to the increased demand for Geeplus products for use in medical equipment applications during the Pandemic, Geeplus has been looking for ways to increase the speed of measurements without compromising quality assurance; the CMM machine met these requirements, along with those of customers in the medical industry, perfectly. (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
With the new 4-pole voice coil actuator from Geeplus, both the speed and the precision required to create complex curvatures and optical finishes on both lenses and mirrors, is now easily achievable. Developing the high forces necessary for processes of (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
high speeds. Rectangular voice coil actuators feature all of the inherent advantages of VCA technology, such as direct-drive, zero-backlash, and cog free operation for accurate motion, as well as high acceleration and use of single phase. Zero friction caused by moving parts (read more)
Browse Voice Coil Actuators and Motors Datasheets for Sensata Technologies -
- Hazardous location and/or corrosion resistance Size and/or weight reduction Special functions and/or configurations - Low friction cylinders - High speed cylinders and valves - Cylinder/valve combinations - Motor mounting kits (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Ewellix offers a wide range of electromechanical linear actuators, in a variety of designs and setups for both general and specific industrial applications. They range from high load capacities and fast operating speeds to systems designed for the quietest possible operation and aesthetic (read more)
Browse Linear Actuators Datasheets for Ewellix -
requirements for actuators used in advanced medical equipment, as are high speed capability, a long life cycle, and extremely high efficiency; all benefits that Voice Coil actuators provide. Additional medical applications where Geeplus actuators can be found include metering and dosing in (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
under normal operating conditions. Isotech’s belt drives and actuators are ideal for use in applications where speed is critical such as pick-and-place applications on high speed automation equipment. Length is a significant advantage of the Isotech's belt driven actuators, providing travel (read more)
Browse Linear Actuators Datasheets for Isotech, Inc.
Conduct Research Top
-
Linear Actuators for High-Speed Low-Load Applications
A number of medical applications need high-speed actuation in the lower load band. Many OEMs use pneumatic actuators or electric solenoids for this purpose; however, these options do not provide precise positioning. And although more expensive technology such as servo pneumatic positioning systems
-
The History of the Rotary Solenoid
solenoid switching proved to be reliable and long lasting, with an operating life of up to fifty million cycles. It also proved to be very fast, which led to another application: Camera shutters. The controlled high-speed actuators remain useful in imaging applications. Rotary solenoids became a standard
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
at high speeds. When a product needs to be released or diverted, it is a linear or rotary solenoid that controls these fast-paced movements. Johnson Electric solenoids can provide up to 30 pounds of force even though they are very compact (only about 2 inches long) - making them useful in canneries
-
Piezo Motors: Principle of Operation for Engineers
Voltage and Power Sources. An example of applications in this area is the electric cigarette lighter, where pressing a button causes a spring- loaded hammer to hit a piezoelectric crystal, thereby producing a sufficiently high voltage that electric current flows across a small spark gap, heating
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. include use of electrohydrodynamics [15], electroosmosis. [16, 17], electrowetting-on-dielectric [18, 19], and dielectrophoresis. (DEP) [20, 21]. In these electrokinetic mixing. studies, both direct current (DC) [1, 15, 22] and alternating. current (AC) [15, 21, 23] electric fields have been used. DEP
More Information Top
-
High Speed Electric Actuator Designs for Improved Air Intake
High Speed Electric Actuator Designs for Improved Air Intake .
-
Structures, Structural Dynamics, and Materials and Co-located Conferences > Aerodynamic Characterization of Wing Membrane with Adaptive Compliance (AIAA 2013-1...
Dielectric elastomer actuators are insulating polymers with a rubber-like structure that change in size or shape when an electric field is applied across the mate- rial.3 Pelrine et al.18 made a high speed electric actuator from a thin film …
-
Design and development of an automated footwear testing system
Figure 2: With no off-the-shelf source of long stroke high - speed electric actuators , a conversion of a commercialdirect drive rail motor was performed.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : 4-20mA Electric Actuator f, linear electric actuator , high speed actuator, 220V 380V actuator ] .
-
electric linear actuator - offers from electric linear actuator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 4-20mA Electric Actuator f, linear electric actuator , high speed actuator, 220V 380V actuator ] .
-
FPGA-accelerated adaptive optics wavefront control part II
Furthermore, principal results regarding the closed-loop performance of the low-speed dynamics of the integrated heater in a DM concept are illustrated in detail; to be combined with the piezo- electric high - speed actuators in the next step .
-
High speed electro-hydraulic actuator for a scara type robotic arm
Hydraulics is preferred over electric actuators when higher speeds of operation is required with fast starts, stops and speed reversals [2], [1].
-
Two-speed electric actuator for operating shutoff pipeline valves
Thus increa~ing the electric actuator speed by higher electric motor power is not the correct approach.
-
Heterogeneity of tibial plateau cartilage in response to a physiological compressive strain rate
It consisted of a high - speed electric linear actuator (SMAC, Carlsbad, CA; po- sitional accuracy: Æ 0.001 mm), a dynamic load cell (Dytran Instruments, Chatsworth, CA; sensitivity: 120 mV/N), a high-speed video camera (Photron USA, San Diego, CA; max- imum …
-
GC–MS Analysis of Hydrogen Sulfide, Carbonyl Sulfide, Methanethiol, Carbon Disulfide, Methyl Thiocyanate and Methyl Disulfide in Mainstream Vapor Phase Cigaret...
An automatic six-port valve with a high speed micro- electric actuator (Valco instruments) was interfaced with the GC injector and used for the injec- tion of MVP smoke.