Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wayne Kerr Electronics
Description: The 5325 is an isolation amplifier with features of high with-standing voltage, low noise and wide frequency band. This instrument is suitable for detecting signal which is super-imposed on the high voltage line. High withstanding voltage: AC
- Device Type: Isolation Amplifiers
-
Supplier: VAST STOCK CO., LIMITED
Description: Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125
-
Supplier: VAST STOCK CO., LIMITED
Description: Isolation Amplifiers 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -55 to 125
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Isolation Amplifiers Automotive 2V-Input, Reinforced Isolated Amplifier With High CMTI for Voltage Sensing 8-SOIC -40 to 125
-
Supplier: VAST STOCK CO., LIMITED
Description: Isolation Amplifiers Automotive High-Impedance, 2V Input, Basic Isolated Amplifier for Voltage Sensing 8-SOIC -40 to 125
-
Supplier: Broadcom Inc.
Description: The HCPL-7800 isolation amplifier family was designed to sense current in electronic motor drives. In typical automotive and industrial applications, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800. The HCPL-7800
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 100 C
- Optocoupler Input: DC
- Rise Time: 2.96 µs
-
Supplier: Broadcom Inc.
Description: The HCPL-7840 isolation amplifier family was designed for current sensing in electronic motor drive and automotive applications. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7840. A
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 100 C
- Optocoupler Input: DC
- Rise Time: 2.96 µs
-
Supplier: Analog Devices, Inc.
Description: may otherwise degrade measurement accuracy. In addition, the AD210 provides protection from fault conditions that may cause damage to other sections of a measurement system. Applications Multichannel Data Acquisition High Voltage Instrumentation Amplifier Current Shunt
- Minimum Closed-Loop Gain (AVCL): 1 to 100 V/V
- Operating Temperature: -25 to 85 C
- Package Type: PDIP
- Pin Count: 12
-
Supplier: Broadcom Inc.
Description: The HCPL-7800A isolation amplifier family was designed for current sensing in electronic motor drives. In a typical implementation, motor currents flow through an external resistor and the resulting analog voltage drop is sensed by the HCPL-7800A. A differential output
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 100 C
- Optocoupler Input: DC
- Rise Time: 2.96 µs
-
Supplier: Mornsun America, LLC
Description: MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part.
- Outputs: Voltage Output?
- Signal Conditioning Type: Signal Isolator
- Signal Inputs: DC Voltage Input
-
Supplier: Mornsun America, LLC
Description: MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part.
- Outputs: Voltage Output?
- Signal Conditioning Type: Signal Isolator
- Signal Inputs: DC Voltage Input
-
Supplier: Mornsun America, LLC
Description: MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part.
- Outputs: Voltage Output?
- Signal Conditioning Type: Signal Isolator
- Signal Inputs: DC Voltage Input
-
Supplier: Mornsun America, LLC
Description: MORNSUN offers high quality acquisition isolation amplifier. Isolated acquisition signal input 4 to 20mA, 0 to 5V/10V and other industrial conventional analog signals, its power input and signal output side in the same part.
- Outputs: Voltage Output?
- Signal Conditioning Type: Signal Isolator
- Signal Inputs: DC Voltage Input
-
Supplier: Broadcom Inc.
Description: The Avago ACNT-H790 is a high-linearity optically isolated amplifier device in 14.2mm wide creepage and clearance, designed for current and voltage sensing applications in systems such as motor drives and renewable energy inverters. In a typical motor drive implementation, the
- Bandwidth: 0.2000 MHz
- Number of Devices in Package: 1
- Operating Temperature: -40 to 105 C
- Package Type: Other
-
Description: High Voltage Isolation Amplifier
- Package Type: Other
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Input Impedance: 10 Mohms
-
Supplier: Analog Devices, Inc.
Description: max nonlinearity (K grade), 130 dB of CMR and consumes a low 35 mW of power. Applications Multichannel Data Acquisition Current Shunt Measurements Motor Controls Process Signal Isolation High Voltage Instrumentation Amplifier
- Minimum Closed-Loop Gain (AVCL): 1 to 100 V/V
- Operating Temperature: 0.0 to 70 C
- Package Type: PDIP
- Pin Count: 10
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Input Impedance: 30 Mohms
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 5 #
- Application: General Lab and Industrial
- Form Factor: DIN Rail
- Maximum Output: 250 +/-volts
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Form Factor: DIN Rail
- Input Impedance: 1 Mohms
- Maximum Output: 10 +/-volts
- Operating Temperature: 0.0 to 60 F
-
Supplier: DigiKey
Description: HIGH VOLTAGE ISOLATION AMPLIFIER
- Operating Temperature: -40 to 85 C
- Package Type: SIP, Other
- Pin Count: 38
- Supply Current (IS): 5 milliamps
-
Supplier: Analog Devices, Inc.
Description: conditions and overcurrent conditions. Also included is a high accuracy 1.225 V reference to compare with the supply output setpoint. The ADuM3190S is packaged in a small 16-lead flatpack package for a 500 V rms isolation voltage rating. Applications Linear power supplies
- Device Type: Isolation Amplifiers
-
Supplier: Visual Sound, Inc.
Description: independent channels ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the
-
Supplier: RS Components, Ltd.
Description: The range of isolation amplifier optocouplers from Avago Technologies is ideal for industrial environments where the optocoupler is used to insulate high voltages and isolate any unwanted signals. Sigma-delta modulator technology allows the current and voltage
- Device Type: Isolation Amplifiers
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® OMNI-AMP IV thermocouple amplifier is a high performance rugged epoxy encapsulated thermocouple amplifier with built-in power supply. Models are offered for either type J, K, T, E thermocouples or R,S,B thermocouples. Only the highest quality industrial components are
- Analog Input Channels: 1 #
- Application: General Lab and Industrial
- Bandwidth: 0.0015 kHz
- Common Mode Rejection Ratio: 120 dB
-
Supplier: Allegro MicroSystems Inc.
Description: -side current sense applications without the use of high-side differential amplifiers or other costly isolation techniques. The ACS718 is provided in a small, low profile surface mount SOICW16 package (suffix MA). The device is lead (Pb) free with 100% matte tin leadframe
- Approvals: RoHS
- Current Type: AC Current, DC Current
- Frequency Range: 40000 Hz
- Input Voltage: 5 volts
-
Supplier: Woo Audio Inc.
Description: performance from the amplifier. Parts upgrade are intended for amplifier purchase, not to be sold on a standalone basis. Auricap interstage coupling caps, 0.22uf/400V Auricap output coupling caps, 2uf/600V Attenuator upgrade: DACT CT2 stepped attenuator. $215 24-position, high
- Frequency Response: 1.00E-5 to 0.0800 MHz
- Nominal Impedance: 100000 ohms
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: ensure maximum channel separation and ultra low distortion figures while providing years of faithful service. Whether your application is a large distributed constant voltage sound system or a high SPL sound reinforcement system, the Atlas Sound CP400 is the perfect answer for
- Type: Amplifier
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD8479 is a difference amplifier with a very high input common-mode voltage range. The AD8479 is a precision device that allows the user to accurately measure differential signals in the presence of high common-mode voltages up to ±600 V. The
- Minimum Closed-Loop Gain (AVCL): 1 V/V
- Operating Temperature: -40 to 125 C
- Package Type: SOIC
- Pin Count: 8
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY67102-396LF is a GaAs, pHEMT Low-Noise Amplifier (LNA) with integrated active bias, high linearity (+34 dBm OIP3) and <1.0 dB Noise Figure at 2.6 GHz. The advanced GaAs pHEMT enhancement mode process also provides good return loss, high gain, unconditional stability and
- Amplifier Type: Low Noise Amplifier
- Frequency Range: 2000 to 3000 MHz
- Maximum Gain: Over 17.2 dB
- Maximum Operating Voltage: 4 volts
-
Supplier: Infineon Technologies AG
Description: BGA416 is a monolithic silicon cascade amplifier with high reverse isolation. A bias network is integrated for simplified biasing. Summary of Features: - GMA = 23 dB at 900MHz - Ultra high reverse isolation, 60 dB at 900 MHz - Low noise figure, F50O = 1.2 dB at
- Frequency Range: Up to 3000 MHz
- Maximum Gain: 23 dB
- Minimum Gain: 23 dB
- Noise Figure: 1.3 dB
-
Supplier: Renesas Electronics Corporation
Description: ISL55141, ISL55142, ISL55143 integrated circuits are high-speed, wide input common-mode range comparators. They provide three-state window comparators in a high voltage CMOS process (18V). Each comparator has dual receive thresholds, CVA and CVB, for establishing minimum
- Device Type: Comparators
-
Supplier: PR electronics
Description: configured to suit any application. Trip amplifier with window function defined by a high and a low setpoint. The relay changes state outside the window. Relay latch function, where the relay is activated and can only be reset manually. Sophisticated sensor error surveillance, where
- Operating Temperature: -4 to 140 F
- Outputs: Relay Output?
- Sensor Inputs: Thermocouple Input, RTD Input
- Signal Inputs: DC Voltage Input, DC Current Input?
-
Supplier: Gantner Instruments, Inc.
Description: up to 1,000 °C High Sampling Speed: Measurement bandwith up to 50 kS/s Long transmission distance: up to 25 km Electrical Noise Immunity & Complete Isolation Low measurement uncertainty: Complete measurement chain capable of achieving a
- Application: General Lab and Industrial, Environmental, Vehicular, Aerospace / Military
- Digital I/O Channels: 8 #
- Form Factor: DIN Rail
- Operating Temperature: 32 to 122 F
-
Supplier: Maxim Integrated
Description: The MAX44242 provides a combination of high voltage, low noise, low input bias current in a dual channel and features rail-to-rail at the output. This dual amplifier operates over a wide supply voltage range from a single 2.7V to 20V supply or split ±1.35V to ±10V
- Device Type: Operational Amplifiers, Other
- Package Type: SOT, Other
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Manufacturer Part Number: ISO7820LLDW Product Category: Isolation Amplifiers Supply Voltage (VS): 5.5 volts (read more)
Browse Isolation Amplifiers Datasheets for Shenzhen Shengyu Electronics Technology Limited -
personnel implementing it, can be ensured. All Knick Interface devices come with their respective datasheets containing the important isolation information mentioned, as well as their corresponding approvals. This is done to bring peace of mind about the safety and reliability of high voltage electrical systems through an emphasis on the tools that can guarantee it. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
DC-coupled Wideband High Voltage Constant Voltage Power Amplifier Constant voltage amplifiers provide a steady output voltage independent of the variations of load and input power line. Our customers use our constant voltage amplifiers to generate magnetic fields (read more)
Browse Power Amplifiers Datasheets for Amp-Line Corp. -
technology is rapidly improving, and this new method of maintaining and working with fuel cells has prompted manufacturers with more questions about efficiency and safety. Isolation is a necessary part of evaluating large voltages across hydrogen fuel cell (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Isolation Transformers Datasheets for Triad Magnetics -
Low voltage DC to DC converters, in many cases, need electrical isolation from input to output. Low voltage is defined as Safety Extra Low Voltage (SELV) and Functional Extra Low Voltage (FELV). These refer to DC voltages below 60VDC, and are deemed be safe for human contact. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
The DLPVA-101-B, -F and -BLN models have significantly lower noise, in some cases by an order of magnitude lower, while the range of functions and operation remain identical. Features include: Voltage amplifiers with switchable Gain up to 100 dB (x 100 (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
wideband high frequency power amplifiers and high frequency high voltage transformers to universities, testing laboratories and other research organizations for their research projects. A common application of these plasma power supply systems is dielectric barrier discharge testing. Learn More (read more)
Browse Plasma Power Supplies Datasheets for Amp-Line Corp. -
Shunt voltage measurement for current monitoring Safe conversion of shunt voltages (mV) in high isolation applications Ground loop elimination across multiple machine sections Reproduction (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
High isolation transducers for voltage, current and speed signals in the railway industry Knick Interface is pleased to announce the launch of our (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC
Conduct Research Top
-
Avago Technologies: Automotive Isolation Amplifier for Voltage Sensing (.pdf)
The introduction of electric and hybrid electric vehicles have added high voltage electric modules into the car. The battery stack in a hybrid can be in excess of 150V, higher for the inverter driving the motor
-
How to Control the Interference of Transformer to Amplifier?
and current changes generated by the amplifier into the power grid. In order to cut off the electrostatic field and capacitive coupling between the windings, the isolation and common mode suppress the resulting interference, avoid coupling the common mode voltage in the grid or circuit to the secondary
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput
More Information Top
-
Optically coupled high-voltage isolation amplifier.
To overcome this problem a very high voltage isolation amplifier was designed.
-
Data Acquisition and Database Management System for Samsung
Superconductor Test Facility
A voltage tap signal could have a high voltage and high voltage isolation amplifiers are used to protect the data acquisition system with the maximum isolation voltage of 20 kV.
-
Electrostatic Discharge Measurements on Solar Cell Coupons in a Simulated GEO Environment
The output of a thermocouple attached to the substrate was read by a process controller, after being conditioned by a high voltage isolation amplifier and instrumentation amplifier circuitry.
-
Ion Energy Measurements in Plasma Immersion
Ion Implantation.
A HCPL7800 high voltage isolation amplifier was used to pass the voltage signal from the high voltage side of the circuit board to the grounded side of the circuit board.
-
Development of a high performance direct-drive joint
To this end, the valve is interfaced to the computer via a custom-built two-channel binary high voltage isolation amplifier , permitting open loop on-off control.
-
Applied nonlinear control of an induction motor using digital signal processing
…ing the DSP processor bus to the INTEL 80196 KC bus for the data transfer, we choose an analog data transfer The analog solution allows the drive to be electricallyW lated from the DSP using optocoupling circnits and high voltage isolating amplifiers .
-
Applied nonlinear control of an induction motor using digital signal processing
The analog solution allows the drive to be electrically isolated from the DSP using optocoupling circuits and high voltage isolating amplifiers (see Fig. 6).
-
Isolation Amplifier
VariTrans P 41000 - Universal High - Voltage Isolation Amplifier .
-
Experimental Innovations in Surface Science
This requires that the thermocouple be measured using a high - voltage isolation amplifier , and the amplifier must be able to handle short high-voltage common mode signals if shorting occurs between the sample/thermocouple assembly and grounded regions of the support assembly.
-
Advanced Technology for Manufacturing Systems and Industry
Quench protection of EAST isolation amplifier unit in the experimental device is 10KV high - voltage isolation amplifier EAST superconducting magnet coil quench, coil-to-ground voltage of 10kV, which requires two points, the first device to be able tounder so much pressure…