-
Supplier: CARLO GAVAZZI Automation Components
Description: Solid State Relay Rated operational current: 1 and 5 ADC Operational voltage range: Up to 350 VDC Input range: 3 to 32 VDC Isolation: OPTO (input-output) 4000 VACrms
- Application Type: General Application Relay
- Dropout Voltage: 1 volts
- Input (Pick-up) Voltage Range: 3 volts
- Input Voltage Type: DC
-
Supplier: Richardson RFPD
Description: The Series LD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques and feature fully floating power FET
- Load Voltage: 60 volts
- Maximum Current: 10 amps
- Mounting: PC Board
- Output Voltage Type: DC
-
Supplier: Schaltbau GmbH
Description: The ZH842 H Series solid-state high-voltage sensor signals high voltage applied to the train line. The device supplies electrical loads, which for the conservation of battery power are only operated when high voltage is being applied, with control
- Application Type: General Application Relay
- Features: Over-current Protection, Over-voltage Protection
- Input (Pick-up) Voltage Range: 0.0 to 5000 volts
- Input Current Range: 0.2000 to 4 amps
-
-
Supplier: Backer Hotwatt Inc.
Description: Features: 3-32 VDC Input 600 volt blocking voltage 4000 volt isolation Zero voltage turn-on Built-in snubber 100% tested at rated current High surge capability U.L. recognized C.S.A. certified
- Application Type: General Application Relay
- Features: Internal Snubber
- Input (Pick-up) Voltage Range: 0.0 volts
- Input Voltage Type: DC
-
Supplier: Gefran
Description: solid state realays are offered with currents of 40A, rated voltage 480 Vac, and Vdc input control signal. Voltage transistors are protected by MOV (varistor). See the dissipation curves for other performance conditions. The GD series of relays must be used with an
- Application Type: General Application Relay
- Input Current Range: 40 amps
- Input Voltage Type: AC, DC
- Maximum Current: 40 amps
-
Supplier: Richardson RFPD
Description: The Series LD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques and feature fully floating power FET
- Load Voltage: 60 volts
- Maximum Current: 10 amps
- Mounting: PC Board
- Output Voltage Type: DC
-
Supplier: Richardson RFPD
Description: The Series KD solid-state relays are screened utilizing MIL-PRF-28750 test methods and are packaged in low profile hermetically sealed cases. These relays are constructed with state-of-the art solid state techniques and feature fully floating power FET
- Load Voltage: 60 volts
- Maximum Current: 5 amps
- Mounting: PC Board
- Output Voltage Type: DC
-
Supplier: Richardson RFPD
Description: These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and
- Load Voltage: 50 volts
- Maximum Current: 1 amps
- Mounting: Socket or Plug-in Style
- Output Voltage Type: DC
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the
- Application Type: General Application Relay
- Features: Visual Indicator
- Input (Pick-up) Voltage Range: 32 volts
- Input Current Range: 15 to 120 amps
-
Supplier: Micropac Industries, Inc.
Description: that may be caused by the shortcircuit. Resetting the unit can be accomplished by cycling the input control. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications
- Application Type: General Application Relay
- Dropout Voltage: 1.5 volts
- Features: TTL Compatible
- Input (Pick-up) Voltage Range: 3.8 volts
-
Supplier: Micropac Industries, Inc.
Description: using the device in the CMOS input mode. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.
- Application Type: General Application Relay
- Dropout Voltage: 1.5 volts
- Features: TTL Compatible, Other
- Input (Pick-up) Voltage Range: 3.8 volts
-
Supplier: Comus International
Description: Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 480V For switching applications in three phase systems, the WG 480 series offers excellent reliability due to high noise immunity (maximum peak-off-state voltage of 1200/1600V) and extremely good dv/dt
-
Supplier: Comus International
Description: Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 660V For switching applications in three phase systems, the WG 660 series offers excellent reliability due to high noise immunity (maximum peak-off-state voltage of 1200/1600V) and extremely good dv/dt
-
Supplier: Infineon Technologies AG
Description: 1 Form A Photovoltaic Relay in a 6-pin SMT Package 400 V, 140 mA AC/210 mA DC single-pole Photovoltaic Relay in a 6-pin SMT Package. This normally open solid-state relay can replace electromechanical relays in many applications. The PVU414 is ideally suited for
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel double SCR output is the most used solid state relay in industrial applications. In fact, it can be used for resistive, inductive and capacity loads. "Zero crossing" relay is energised when voltage meets the zero point
- Application Type: General Application Relay
- Input (Pick-up) Voltage Range: 260 volts
- Input Current Range: 15 to 90 amps
- Input Voltage Type: AC
-
Supplier: Comus International
Description: Panel Mounted, DC Loads, MOSFET 50 to 400V This is the chassis mounting version with MOSFET output and load currents up to 30A. Types with IGBT output are available for high load voltages.
-
Supplier: Comus International
Description: Maxi Puck Housing, Panel Mounted AC Loads, DC Input, 3 Phase This series is able to switch three phase loads with one control signal up to rated line currents of 45A and line voltages up to 480Vac. The WG A3 has high noise immunity and an internal overvoltage protection which becomes
-
Supplier: Broadcom Inc.
Description: The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount Dual Optocoupler High-Voltage
-
Supplier: E-T-A Circuit Breakers
Description: market. Functions such as follow-up control, ON delay, variable control signal recognition and automatic load disconnection, e.g. in the event of undervoltage, make the HPR10 a high-end relay. Many functions which, up to now, had only been possible by means of accessing the vehicle’s
- Application Type: Automotive Relay, General Application Relay
- Dropout Voltage: 0.1750 volts
- Features: Over-voltage Protection
- Input (Pick-up) Voltage Range: 16 to 32 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in the industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay (SSR) series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a
- Application Type: General Application Relay, Other
- Dropout Voltage: 0.8000 volts
- Features: Reverse Protection
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RG..M solid state relays incorporate monitoring functions for fast failure detection on top of the switching capability in a slim 17.8 mm platform (up to 30 AAC). Timely detection for mains loss, load loss, SSR open and short circuit, SSR internal fault and supply out range
- Mounting: DIN Rail
- Operating Temperature: -4 to 149 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: installation. The RF1 is provided with pre-attached thermal interface ready for mounting on chassis or heatsink. AC switching Solid State Relay Switching through back to back thyristors Long lifetime through reduced stress on output chip Operational ratings: up
- Dielectric Strength (Isolation Voltage): 3.75 kilovolts
- Maximum Current: 25 amps
- Mounting: Socket or Plug-in Style
- Operating Temperature: -22 to 176 F
-
Supplier: Win Source Electronics
Description: Form A) Relay Type: Relay Load Current: 700mA Voltage - Load: 0 ~ 40 V Family Name: AQV101 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 500 mOhm Alternative Parts (Cross-Reference): SZD20CD; SZD20CDW; SZD20CDT; Introduction Date
- Input (Pick-up) Voltage Range: 2.3 volts
- Input Voltage Type: DC
- Mounting: PC Board, Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the launch of the newest addition to its RGC Series Solid State Contactor platform. These single-phase zero-crossing relays, featuring an integral heat sink, offer the best in the class current rating of up to 37AAC at 40°C or 43AAC at 25°C.
- Features: Built-in Heat Sink
- Input Voltage Type: DC
- Mounting: DIN Rail
- Operating Temperature: -40 to 176 F
-
Supplier: Win Source Electronics
Description: A Voltage - Load: 0 to 800 V Family Name: CPC1972 Categories: Relays Status: Active Case / Package: 6-SMD Alternative Parts (Cross-Reference): CPC1972GS; ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58
- Input (Pick-up) Voltage Range: 1.2 volts
- Input Voltage Type: DC
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Win Source Part Number: 1011079-CPC1016NTR Packaging: Digi-Reel Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load
- Input (Pick-up) Voltage Range: 1.2 volts
- Input Voltage Type: DC
- Mounting: PC Board, Other
-
Supplier: Win Source Electronics
Description: common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Load Voltage (V): 0V ~ 350V Parts Input Voltage (V): 1.14VDC
- Input Voltage Type: DC
- Mounting: PC Board, Other
-
Supplier: OMRON Automation and Safety
Description: /O dielectric strength of 4,000V. 1.5 and 2A output current 5 to 200VDC/100 to 240VAC output voltages Compatible with G2RS electromechanical relays DIN-rail mounting via sockets Operation indicator to confirm input
-
Supplier: Infineon Technologies AG
Description: Radiation Hardened Dual 100V 10A Solid-State Relay with Buffered Inputs Controlled Response and 3.3V Logic Drive Voltage - A RDHA710SE10A2SK with Standard Packaging Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard Packaging RDHA710SE10A2SP Unscreened
-
Supplier: Infineon Technologies AG
Description: Radiation Hardened Dual 100V 10A Solid-State Relay with Buffered Inputs Controlled Response and 3.3V Logic Drive Voltage - Unscreened Similar Parts RDHA710SE10A2SK A RDHA710SE10A2SK with Standard Packaging RDHA710SE10A2SP Unscreened
-
Supplier: Infineon Technologies AG
Description: Radiation Hardened Dual 100V 10A Solid-State Relay with Buffered Inputs Controlled Response and 5.0V Logic Drive Voltage - A RDHA710SE10A2QK with Standard Packaging Similar Parts RDHA710SE10A2QK A RDHA710SE10A2QK with Standard Packaging RDHA710SE10A2QP Unscreened
-
Supplier: Weidmuller
Description: The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable
- Dropout Voltage: 12 volts
- Features: Reverse Protection, Visual Indicator
- Input (Pick-up) Voltage Range: 38.4 volts
- Input Voltage Type: DC
-
Supplier: Weidmuller
Description: The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable
- Dropout Voltage: 27.5 volts
- Features: Reverse Protection, Visual Indicator
- Input (Pick-up) Voltage Range: 88 volts
- Input Voltage Type: DC
-
Supplier: Allied Electronics, Inc.
Description: Single Phase DIN Rail Mount Solid State Relay, 25 A Current Rating, with 48 to 660 VAC Voltage Range Integrated heat sink Optically isolated Solid state switching Zero voltage turn-on Mounts on DIN rail or directly to panel It is a solid
- Input (Pick-up) Voltage Range: 32 volts
- Input Voltage Type: DC
- Maximum Current: 25 amps
- Operating Temperature: -40 to 176 F
-
Supplier: Gefran
Description: output. The GTD series of power solid state relays are offered with currents of 25A and 40A, rated voltage 480 VAC, and Vdc input control signal. Voltage transistors are protected by MOV (varistor). All models are designed to guarantee performance at rated
- Application Type: General Application Relay
- Features: Built-in Heat Sink
- Input (Pick-up) Voltage Range: 480 volts
- Input Current Range: 25 to 40 amps
Find Suppliers by Category Top
Featured Products Top
-
per unit - starting at only 17.5mm width, up to 85AAC (15Hp) switching, nominal ratings at 40ºC and high SCCR rating of 100kA. RGS Solid State Relay: The RGS Series provides the market with the slimmest single phase SSR of its kind, with merely 17.5mm of (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Solid State Relays (SSR) manufactured by the Comus Group of companies are sold around the world. The sign, with no moving parts, means that solid state relays have an almost unlimited life expectancy compared with electromechanical relays. With no mechanical parts there is no contact bounce, no (read more)
Browse Solid State Relays Datasheets for Comus International -
Series of solid state relays and contactors are designed for switching resistive as well as inductive loads and are UL Listed as Motor Controllers. Reliable operation is ensured by means of the integrated overvoltage protection, high I2t ratings and immunity (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
Carlo Gavazzi is pleased to announce the launch of our new RG..M Series of single-phase solid state relays and contactors with integrated monitoring features. The RG..M consists of solid state switches that integrate monitoring features for (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
RF1 Series is designed for control of resistive loads. The zero switching type (RF1A), switches ON when the voltage crosses the AC sine wave’s zero crossover point. The instant-ON type (RF1B (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
RGS1P Solid State Relays require a proper external heat sink before they can be used in an application. (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
The RM1D Series is a comprehensive family of DC switching solid state relays. The RM1D Series is designed for applications that demand critical response times, rapid cycling, and high reliability. CARLO GAVAZZI has launched the RM1D Series, a comprehensive (read more)
Browse Switching Power Supplies Datasheets for CARLO GAVAZZI Automation Components -
CARLO GAVAZZI's newest addition to its RGC Series Solid State Contactor platform - single-phase zero-crossing relays, features an integral heat sink. They offer the best in the class current rating of up to 37 AAC at 40°C or 43 AAC at (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
-Starters include: 1-phase soft-starter All solid-state device, no bypass relays Universal 120-240VAC line voltage rating Controlled by line voltage Option for VAC or VDC supply voltage Maximum current rating 12, 16 or 25AAC Up to 10 (read more)
Browse Motor Starters and Contactors Datasheets for CARLO GAVAZZI Automation Components
More Information Top
-
LH1521A datasheet - High voltage, photo MOS relay. : Datasheets for Electronic Components and Semiconductors
High voltage solid state relay .
-
1061 datasheet : Datasheets for Electronic Components and Semiconductors
High voltage solid state relay .
-
Control System for the NSTX Lithium Pellet Injector
High voltage solid state relay switching network permits sharing of a single impulse-driven valve power supply • .
-
Page 7. Semiconductor parts with 518 in root number
High Voltage Solid State Relays .
-
Page 10. Semiconductor parts with 541 in root number
High Voltage Solid State Relays .
-
Page 8. Semiconductor parts with 101 in root number
HIGH VOLTAGE SOLID STATE RELAY - MOSFET OUTPUT .
-
Page 5. Semiconductor parts with 517 in root number
High Voltage Solid State Relays .
-
Page 7. Semiconductor parts with 535 in root number
High Voltage Solid State Relays .
-
Approaches to isolation in high voltage integrated circuits
J. C. Gammel " High Voltage Solid State Relays "; Electrol85, 2 4 1 1 , April 2 5 , 1985.
-
An application of parallel processing to distributed real time control of aircraft testing
Other YO facilities provided are dedicated inputs for limit switches and emergency stop switches, and high voltage solid state relays for AC loads such as sclenoid valves.