-
Supplier: GENERON
Description: Hydrogen Sulfide, H2S, a highly corrosive gas, commonly found in natural gas, can cause corrosion in gas engines or turbines (if used as fuel) and gas transmission lines. H2S has to be removed before the gas can be used as fuel or sent to the gas
- Configuration: In-line
- Industry Use: Hydrocarbon Processing (Oil & Gas)
- Maximum Pressure: 1000 psi
- Maximum Temperature: 6.94 to 69400 SCFM
-
Supplier: GENERON
Description: Syngas (H2 + CO + others) is used to produce a variety of products. Each product requires a specific ratio of H2 to CO in the process feed gas to optimize production yields. Feed streams too rich in H2 can be adjusted by using membranes to selectively strip out the excess H2. The H2:CO ratio
- Industry Use: Hydrocarbon Processing (Oil & Gas), Other
- Maximum Pressure: 1000 psi
- Maximum Temperature: 6.94 to 69400 SCFM
-
Supplier: Universal Air & Gas Products Corp.
Description: We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge
- Maximum Pressure: 232 psi
- Maximum Temperature: 5 to 1030 SCFM
-
-
Supplier: Universal Air & Gas Products Corp.
Description: We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge
- Gas Dryer: Yes
-
Supplier: Universal Air & Gas Products Corp.
Description: We specialize in building compressed air dryers customized for biogas, hydrogen, syngas, landfill, digester, and wastewater treatment applications. Our drying systems are designed to handle discharge pressures as high as 6000 PSIG. We build and integrate cartridge
- Dryer Technology: Refrigerated, Desiccant, Membrane
- Motor Power (Refrigerated Style): 0.2500 to 5 HP
-
Supplier: Air Products PRISM Membranes
Description: PRISM SE membrane separators are primarily used in process gas applications involving hydrogen or carbon monoxide separations. These robust separators are often found in petrochemical plants, refineries, and ammonia plants. A selectively permeable membrane wall separates desired
- Configuration: In-line
- Filter Medium Material: Synthetic Fiber
- Gas Dryer: Yes
- Industry Use: Aerospace / Defense, Other
-
Supplier: Process Sensing Technologies USA
Description: quality components Designed for challenging process environments Compatible with various transmitters or hygrometers Optional displays Applications: Compressed air dryers Pneumatics Plastic moulding Instrument air Hydrogen coolants Breathing air Pure feed gases Heat treatment
- Features: Self Calibration
- Operating Temperature: 5 to 140 F
-
Supplier: Process Sensing Technologies USA
Description: air dryers Membrane dryers Desiccant dryers Breathing air safety and quality Hydrogen cooled electricity generators Inert and bulk gases Controlled environments in glove boxes Moisture in welding gases Hazardous areas
- Dew Point Range: Up to 68 F
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 122 F
- Variables Measured: Moisture Content, Dew Point
-
Supplier: Process Sensing Technologies USA
Description: connectors Oxygen service cleaned Applications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in
- Dew Point Range: Up to 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point
-
Supplier: Process Sensing Technologies USA
Description: Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air quality and safety Moisture in Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring
- Dew Point Range: Up to 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Moisture Content, Dew Point
-
Supplier: Saint-Gobain Performance Plastics - High Performance Seals, Polymer Components and Springs
Description: , especially in extremely dry environments, make it a material of choice in hydrogen and natural gas compressors. Its almost universal chemical resistance enables it to withstand corrosives and acids sometimes present in trace amounts in these environments. It has a higher load
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Elongation: 175 %
- Filler Material: Unfilled
- Industry: Other
Find Suppliers by Category Top
Featured Products Top
-
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Feasibility Study of Hydrogen Production at Existing Nuclear Power Plants
Both electrolyzer designs for hydrogen production systems would typically include a water source, water purification systems, electrical power supply, hydrogen gas dryer , hydrogen gas purifier, hydrogen gas compressor, and hydrogen storage tanks.
-
Case Studies of integrated hydrogen systems. International Energy Agency Hydrogen Implementing Agreement, Final report for Subtask A of task 11 - Integrated Sy...
3.2.5 Hydrogen Gas Dryer .
-
Current (2009) State-of-the-Art Hydrogen Production Cost Estimate Using Water Electrolysis: Independent Review
• Electrolysis Module • Module Cooling • Electrolyte Circulation • Hydrogen Gas Dryer / Purifier .
-
Progress in Sustainable Energy Technologies Vol II
Thus, it is expected that this study will contribute to develop the energy efficient-hydrogen gas heaters for practical applications including hydrogen exchangers, PEMFC applications, hydrogen gas turbines, chemical mixing pro- cesses and hydrogen gas dryers in hydrogen industry.
-
Summary of Electrolytic Hydrogen Production: Milestone Completion Report
Hydrogen Gas Dryer /Purifier Utilities .
-
Low-Cost High-Pressure Hydrogen Generator
The EP-2 system incorporated a high-pressure regenerative hydrogen gas dryer developed in this project.
-
Experimental study on hydrogen drier performance in different thermal boundary conditions--《Electric Power》2005年12期
SONG Wei-jun(Nanjing College of Information Technology,Nanjing 210046,China);Adsorption Hydrogen Gas Dryer Unit Based on PLC[J];Large Electric Machine and Hydraulic Turbine;2009-02 .
-
ZASMHBA0004160
In operation, moisture can be minimized by maintaining a high level of hydrogen purity through a hydrogen gas dryer and filter.
-
India Refrigerant Cylinders, India Refrigerant Cylinders Manufacturers
PSA NITROGEN GAS GENERATORS - PSA OXYGEN GAS GENERATORS - VPSA OXYGEN GAS GENERATORS - HOC TYPE AIR DRYING UNITS - LOW PRESSURE AIR DRYING UNITS - REFRIGERATED AIR DRYING UNITS - HEATED TYPE AIR DRYING UNITS - HEATLESS AIR DRYING UNITS - HYDROGEN GAS DRYER - HYDROGEN PURIFICATION SYSTEMS - ARGON …
-
Development of hydrogen desiccator of turbo-generator--《East China Electric Power》2005年02期
SONG Wei-jun(Nanjing College of Information Technology,Nanjing 210046,China);Adsorption Hydrogen Gas Dryer Unit Based on PLC[J];Large Electric Machine and Hydraulic Turbine;2009-02 .