Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Specifications Shell: Phosphor bronze. Insulator: Thermoplastic, UL 94 V-0. Contacts: Phosphor bronze. Plating: Contact area — gold-flash over nickel; Solder Tails — tin over nickel. Electrical Characteristics Rated Voltage: 30 VAC (RMS). Contact Current Rating: 1 amp DC max. Plug features a modular
- Connector Type: IEEE 1394FireWire® (IEEE 1394)
- Geometry: Right Angle
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL IEEE1394 4POS TO 4POS 16'
- Cable Length: 16.4 ft
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL IEEE1394 6POS TO 4POS 16'
- Cable Length: 16.4 ft
- Product Type: IEEE 1394 (FireWire®)
-
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL IEEE1394 6POS TO 6POS 5.9'
- Cable Length: 5.9 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: Acme Chip Technology Co., Limited
Description: CBL IEEE1394 6POS TO 6POS 16'
- Cable Length: 16.4 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: Carlisle Interconnect Technologies
Description: Our cabling solutions for the IEEE 1394 standard are comprised of individually shielded pairs or Quad configurations that utilize our expanded PTFE technology to produce a cable that provides excellent electrical and mechanical performance. IEEE 1394 is an industry
- Application: Computer Cable
- Product Category: Bulk Cable
- Serial Cable Type: IEEE 1394 (FireWire®)
-
Description: CBL IEEE1394 6POS TO 6POS 3.28'
- Cable Length: 3.28 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Description: CBL IEEE1394 6POS TO 6POS 1.64'
- Cable Length: 1.64 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Description: CBL IEEE1394 6POS TO 6POS 6.56'
- Cable Length: 6.56 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Description: CBL IEEE1394 6POS TO 6POS 3.28'
- Cable Length: 3.28 ft
- Cable Shielding: Other
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: Accuris
Description: A HIGH-PERFORMANCE SERIAL BUS
-
Supplier: TE Connectivity
Description: Body Features Backshell Plating Material : Nickel over Copper Connector Profile : Standard Front Shell Plating Material : Nickel over Copper Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5
- Connector Type: IEEE 1394FireWire® (IEEE 1394), Wire-to-Board Connector
- Current Rating: 1.5 amps
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area
- Connector Type: IEEE 1394FireWire® (IEEE 1394), Wire-to-Board Connector
- Current Rating: 1.5 amps
-
Supplier: TE Connectivity
Description: Body Features Backshell Plating Finish : Bright Backshell Plating Material : Tin over Nickel Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation :
- Connector Type: IEEE 1394FireWire® (IEEE 1394), Wire-to-Board Connector
- Current Rating: 1.5 amps
-
Supplier: TE Connectivity
Description: Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact
- Connector Type: IEEE 1394FireWire® (IEEE 1394), Wire-to-Board Connector
- Current Rating: 1.5 amps
-
Supplier: Accuris
Description: HIGH-PERFORMANCE SERIAL BUS **CD-ROM CONTAINS: IEEE 1394-2008, IEEE 1394.1-2004 & IEEE 1394.3-2003**
-
Supplier: Accuris
Description: HIGH-PERFORMANCE SERIAL BUS **INCORPORATES THE CONTENTS OF IEEE 1394-1995 AS REVISED BY IEEE 1394A-2000, IEEE 1394B-2002, AND 1394C-2006** ***STDCD95807***
-
Supplier: Visual Sound, Inc.
Description: Liberty AV Solutions Coupler, IEEE1394 PNL Jack (Black)
- Connector Type: Audio / Video Connector
-
Supplier: DigiKey
Description: 6 FT IEEE-1394 FIREWIRE CABLE
- Cable Length: 6 ft
- Connector Type: Other
-
Supplier: Rego Electronics Inc.
Description: 1x1 port IEEE 1394 6 conductor and 4 conductor PCB receptacle Features & Benefits - Low cost, Simplify customers’ product design, High quality, Long term supply Target Market - Industrial Computing, Professional Audio System, Data Storage
- Category: Audio / Video Connector, IEEE 1394FireWire® (IEEE 1394)
- Connector Type: IEEE 1394 - 6 Ways
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: SFCable.com
Description: Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft
- Cable Length: 3 ft
- Product Type: IEEE 1394a
-
Supplier: SFCable.com
Description: Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 6-pin to 4pin. Type: Firewire IEEE1394. Length: 3ft
- Cable Length: 3 ft
- Product Type: IEEE 1394a
-
Supplier: SFCable.com
Description: Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 10ft
- Cable Length: 10 ft
- Product Type: IEEE 1394a
-
Supplier: SFCable.com
Description: Ideal for connecting devices such as printers, cameras, camcorders, and PC peripherals. 100% compatible with iLink, Apple Firewire and other IEEE-1394 peripherals.Connecto r: 4-pin to 4pin. Type: Firewire IEEE1394. Length: 15ft
- Cable Length: 15 ft
- Product Type: IEEE 1394a
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's IEEE-1394b, or FireWire 800 cables, are the latest in FireWire technology, with data transfer speeds up to 800Mbps, twice the speed of original FireWire. The 9-pin to 4-pin FireWire 800 - FireWire cable (also known as a "bilingual" cable) will connect a 4-pin
- Cable Length: 6 ft
- Product Type: FireWire 800 (IEEE 1394b)
-
Supplier: Texas Instruments
Description: IEEE 1394-1995, 1394a, 3.3V, 6-Port, 100/200/400Mbps Physical Layer Controller 100-HTQFP
- Device Type / Applications: Other
- Technology: IEEE 1394 (FireWire®)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 928 Mounting: Cable Packaging: Bulk Style: Plug Type: IEE1394
-
Supplier: Global American, Inc.
Description: 1507870 - Mini-PCI Express (mini-PCIe) IEEE1394A and IEEE1394B Card
- Form Factor: ExpressCard, Mini Card
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Repeats the firewire signal, doubling the distance of any firewire cable A three-port IEEE-1394 repeater featuring the Texas Instruments 1394a 400Mbps PHY chipset. How it Works: The Firewire Repeater works by repeating the Firewire signal and doubling the reach of
-
Supplier: Allied Electronics, Inc.
Description: IEEE-1394 Firewire Cable, Type 1 - Type1, 1.0m
- Product Category: Cable Assembly
- Product Type: IEEE 1394 (FireWire®)
- Standards: UL Recognized Component Mark (US and Canadian)
-
Supplier: Coilcraft, Inc.
Description: Our CM1394 Series common mode choke was designed for IEEE1394 and other twisted-pair interfaces. It provides common mode and differential mode filtering in a single device with more than 21 dB attenuation at 400 MHz and is less expensive than hand-wound toroid designs.
- Core Material: Ferrite, Other
- Impedance Range: 813 ohms
- RoHS Compliant: Yes
- Shielded: Yes
-
Supplier: L-com, Inc.
Description: Highest quality firewire cables allow for transfer rates up to 400 Mbps and meet the IEEE-1394 specification. These cables allow for simple "plug & play" connections for devices such as printers, scanners, digital cameras and other firewire peripherals. They can also be used to link
- Cable Length: 1.64 ft
- Cable Shielding: Foil Braid
- Product Type: IEEE 1394 (FireWire®)
-
Supplier: Global American, Inc.
Description: 1807613 - Mini-PCI IEEE 1394A Card
- Technology: PCI
-
Supplier: Utmel Electronic Limited
Description: IC IEEE-1394 CTRLR 128-TQFP
- Data Rate: 400000 kbps
- IC Package Type: QFP, Other
- Pin Count: 128 #
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
Dataforth Corporation's SCM5B43 modules were the industry's first to provide isolation and signal conditioning for precision linear DC displacement transducers in the popular "5B" configuration. (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
full wire-speed across all of its ports and supports jumbo packets up to 12 kB. It also supports IPv6, Energy Efficient Ethernet™ (EEE), and a comprehensive set of IETF RFCs and IEEE protocols. As a fully managed Layer 2 switch, the XChange3030 has support for features such as VLANs (read more)
Browse Network Switches Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
processor is the PRS4601 B2E. This provides all MAC and PHY layer functionality necessary for IEEE 802.11ad operation and supports point-to-point or point-to-multipoint capability. The PRS1165 RFIC provides 16 RF chains with high transmit power levels. It supports all 6 of the IEEE 802.11ad (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
functional compliance of IEEE 802.11n,b,g,e and i standards. It supports up to 150Mbps high-speed wireless network connections. It is designed to provide excellent performance with minimum power consumption and enhance the advantages of a robust system while being cost-effective. It is (read more)
Browse Wireless Network Components Datasheets for TOP-electronics USA -
An advanced tool designed primarily for use in industrial and measurement systems settings, the Model 480 Fluxmeter measures total flux from which B, flux density, and/or H, magnetic field strength, can be determined. The Model 480 is valuable for magnetizing, manual and automated magnet testing (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
for a commercial or home network. It meets IEEE 802.3ab for 1000Base-T and both IEEE 802.3af and IEEE 802.3at for PoE and PoE+ applications. It is also suitable for HDBaseT, AES 50, AES 67, AES/EBU, Digital Video, RS-422 and tested up to 550 MHz. Features & Benefits: (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
Small Form Factor industry standard SFF-8665, Amphenol offers both passive and active cable assemblies tailored to meet specific cable lengths, while meeting all performance requirements. Support requirements defined by IEEE, Infiniband, Fibre Channel, SAS, and custom solutions (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
Key DSCT features include: ± 0.03% Accuracy (Typical) ± 0.01% Linearity 1500Vrms Transformer Isolation & 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection Wide Loop Supply Voltage, 10.8V to 60V (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
& 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection True 3-Way Isolation Wide Supply Voltage, 15 to 30VDC Industry Standard Output of 0 to 10V, ±10V, 0 to 20mA, or 4 to 20mA 4- to 6-Pole Low-Pass Filtering Up to 160 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
accepted as the standard, and is not likely to be until the next IEEE meeting in July. Speedy 1394b release may outpace USB 2.0 A speedy, long-distance version of the IEEE-1394 interface appears to be making headway over the rival Universal Serial Bus for next-generation consumer and computer systems
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
orders in China during what otherwise was a dismal second fiscal quarter, ended April 30. Speedy 1394b release may outpace USB 2.0 A speedy, long-distance version of the IEEE-1394 interface appears to be making headway over the rival Universal Serial Bus for next-generation consumer and computer
More Information Top
-
http://focus.ti.com/lit/ds/symlink/tsb41ba3b.pdf
IEEE 1394b THREE-PORT CABLE TRANSCEIVER/ARBITER .
-
IEEE Standard for a High-Performance Serial Bus - Redline
The contents of Table 1, Table 3, Table 4, Table 5, and Table 6 reprinted with permission from the 1394 Trade Association, TS2006001, “Enhanced UTP PMD for IEEE 1394b ,” © 2006.
-
Handbook of Machine Vision
IEEE 1394b has a 9-pin connector, shown in Fig. 7.12D, which supersedes the 6-pin connector.
-
Design and performance evaluation of a new spatial reuse FireWire protocol
SFP is an extension of IEEE 1394b FireWire.
-
Page 3. Semiconductor parts with 687 in root number
IEEE 1394B Bilingual 9-pin-to-4-pin Cable Assembly, 2.0m (6.56 ) Length .
-
Space Exploration Conferences > Design of a Next Generation High-Speed Data Bus
IEEE 1394b High data rate, low costs, support both periodic and aperiodic transmission, big address space, low probability of failure .