Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Advantech
Description: 2TB Capacity Recommended for certain industrial applications 7.5" 7mm height 8X5 Application
- Capacity: 2000 GB
- Device Type: Hard Drive
- Height: 0.2756 inch
- Interface: Other
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Device Type: Hard Drive
- Height: 4.18 to 4.38 inch
- Interface: FireWire® (IEEE 1394), USB
-
Supplier: MagicRAM, Inc.
Description: MagicRAM M.2 SATA SSD is the next generation form factor(NGFF) storage solutions. It adopts the industry-leading technology anddelivers extreme PCIe performance in a compact M.2 2242, 2260 or 2280 formfactor. MagicRAM M.2 SATA is a caseless Solid State Drive with SATAIII interface that
- Capacity: 1 to 512 GB
- Device Type: Hard Drive, Solid State Disk
- Height: 0.1535 inch
- Interface: Other
-
-
Supplier: MagicRAM, Inc.
Description: With its small size and JEDEC MO-297 standard compliant,MagicRAM Slim SATA III SSD is an ideal solution for business-critical embedded,networking and industrial applications. MagicRAM Slim SATA III SSD offers a wide range of features such as S.M.A.R.T.based Life Time Monitoring, TRIM
- Capacity: 1 to 256 GB
- Device Type: Hard Drive, Solid State Disk
- Height: 0.1575 inch
- Interface: Other
-
Supplier: MagicRAM, Inc.
Description: MagicRAM mSATA SSD is designed to industry standard JEDECMO-300 and are ideal solutions for industrial/embedded applications requiringSolid State storage in smaller, removable form factor and higher reliability. MagicRAM mSATA is available with SLC, pSLC or MLC NAND flashin standard (0C to
- Capacity: 1 to 512 GB
- Device Type: Hard Drive, Solid State Disk
- Height: 0.1575 inch
- Interface: Other
-
Supplier: MagicRAM, Inc.
Description: Compliant with ATA/ATAPI-7 stand command protocol Designed for Industrial and Embedded application systems Support Static/Dynamic Wear Leveling function Excellent data transfer speed SMART disk Health Monitoring
- Capacity: 4 to 64 GB
- Device Type: Solid State Disk, Removable Cartridge Hard Disk Drive
- Height: 0.3543 to 0.6299 inch
- Interface: Other
-
Supplier: Global American, Inc.
Description: The 1717661 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5 inch SATA Hard Drive and a 120 watt, 19 volt AC-DC Adapter. The system offers
- Capacity: 8 GB
- Device Type: Hard Drive
- Height: 2.79 to 3.17 inch
- Interface: FireWire® (IEEE 1394), USB
-
Supplier: RS Components, Ltd.
Description: The StarTech 3.5in SATA hard drive hot-swap bay allows you to install a 3.5in SATA drive in an available/unused 5.25in drive bay. To remove the drive, simply open the front panel door, to reinsert a drive, simply insert the drive (connector first)
-
Supplier: RS Components, Ltd.
Description: -vehicle drive recorders, portable navigation systems, and other compact industrial applications Manufactured with Industrial spec NAND Flash memory. RoHS compliant product. Compatible with SD Specification Ver. 3.0. Mechanical Write Protection Switch. Supports Copy Protection
- Capacity: 16 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -13 to 185 F
-
Supplier: RS Components, Ltd.
Description: -vehicle drive recorders, portable navigation systems, and other compact industrial applications Manufactured with Industrial spec NAND Flash memory. RoHS compliant product. Compatible with SD Specification Ver. 3.0. Mechanical Write Protection Switch. Supports Copy Protection
- Capacity: 16 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -40 to 185 F
-
Supplier: RS Components, Ltd.
Description: -vehicle drive recorders, portable navigation systems, and other compact industrial applications Manufactured with Industrial spec NAND Flash memory. RoHS compliant product. Compatible with SD Specification Ver. 3.0. Mechanical Write Protection Switch. Supports Copy Protection
- Capacity: 8 GB
- Device Type: Removable Cartridge Hard Disk Drive
- Operating Temperature: -13 to 185 F
-
Supplier: SpeedFam Corporation
Description: Cleaning Stream Scrubbing Cleaning (Patent Pending) Stream Ultrasonic Cleaning (Patented) Combined Ultrasonic and Four-Side Overflow Cleaning QDR (Quick Dump Rinse) with Shower Drying NEO Drying Hot DI Water Drying (Patented) IPA Vapor Drying Spin Drying Vacuum Drying Hot Air Drying
- Application / Operation: General Cleaning / Surface Prep
- Automation: Automatic / CNC
- Cleaning Process / Operation: Aqueous Cleaning, Rotary Brushes
- Features: Integral Drying, Spray Assisted
-
Supplier: Xoxide
Description: Is your hard drive too noisy? If clicks and hums are keeping you up at night, invest in a Logisys Aluminum Hard Drive Cooler. This high quality unit will cool your hard drive (up to 10,000 rpm) using an efficient finned aluminum chassis. This will dissipate
-
Supplier: Visual Sound, Inc.
Description: Porta-Brace Carrying Case for Panasonic AJ-PCS060G Protect your investment with the NEW, easy-access belt-pack carrying case. An adjustable belt keeps your hard disc drive securely fastened to your hip while the quick-flip Velcro-secured lid allows you to operate your equipment
- Type: Bag / Sack
-
Supplier: DigiKey
Description: INDUSTRIAL SSD, MSATA, 200GB, 3D
- Capacity: 200 GB
- Interface: Other
- Operating Temperature: -40 to 185 F
- Transfer Rate: 0.3450 GB/sec
-
Supplier: Southland Equipment Service
Description: lubricated permanent split capacitor. Rocker switch. Steel blade. Safety guards are spiral wire front and rear. Cord is SJT type 3 conductor, 15'L. Rolls easily on 8" hard rubber wheels. Meets OSHA standards. UL listed. FOB Shipping Point.
- Air Flow Rate: 9000 to 12500 SCFM
- Drive Options: Direct Drive
- Maximum Diameter (Fan or Blower Wheel): 36 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1132880-74LVC244APW- T Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics,
- Operating Range: Industrial
-
Supplier: Urethane Innovators, Inc.
Description: your roller performance. Our roller coverings range in durometer from bone hard to soft as a rubber band. Our services include precision grinding with different roller covering finishes to meet your tolerance requirements. Finishes include polished, fine & rough grind, tooled, and antislip
- Application: Process Equipment / Converting
-
Supplier: Indocomp Systems, Inc.
Description: plug-in CPU boards Field replaceable 200 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Individual shock mounts for each drive Positive air pressure generated by dual push-pull cooling fans Easily removable air filter
-
Description: Intel Atom D945GSEJT +12V Operation 8" LCD 800x600 Resolution 250 nits brightness Resistive Touch Screen Removable 2.5" Hard Drive Tray
- Applications: Computer
- CPU Speed: 1600 MHz
- Configuration or Mounting Style: Panel
- Display Type: Flat Panel Display (FPD)
-
Supplier: Indocomp Systems, Inc.
Description: Available Options Upto 256MB DRAM Larger Hard Disks CD Drive Zip Drive Network Interface Digital I/O Analog I/O Loaded Operating System ( Win98, WinNT, DOS, others ) Features Rack
- Type: Other
-
Supplier: PHOENIX CONTACT USA
Description: Configurable as a box PC (BPC) Fanless design for industrial applications Energy-efficient quad-core Intel® Celeron® processor Box PC (BPC): IP30 rating Easily removable rotating or solid-state hard drives in a variety of sizes
- Operating System: Microsoft®
- Processor: Intel®
- RAM: 8 GB
- Speed: 1830 to 2160 MHz
-
Supplier: InnoDisk USA Corporation
Description: InnoDisk provides both SATA and ATA SSD, delivering various speed series. Customers can choose suitable solutions according to their system application requirments. All SSD series support industrial grade(-40°C~+85°C) and the capacity is up to 128GB. Also, InnoDisk SSDs are designed for
- Features: Embedded
- Memory Size: 8 to 128 GB
- Memory Type: Solid State Drive
- Transfer Speed: 75 to 85 MB/sec
-
Supplier: Aaeon Systems Inc.
Description: 4U Height 19" Rackmount Chassis Standard Motherboard ATX, Micro ATX Form Factors 5.25" x 3 and 3.5" x 1 or 2.5" Front Accessible Disk Drive Bays Internal 3.5" Disk Drive Bay For Hard Disk x 1 Lockable Door For Protecting The Running System USB Port x 2 and Keyboard Connector x 1
- Mounting Style: Rack Mounted
-
Supplier: ABB Measurement & Analytics
Description: opens up new opportunities to record measurements anywhere. LGR Analyzers have an internal computer (Linux OS) that can store data practically indefinitely on a hard disk drive and send real time data to a data logger via the digital (RS232), analog or Ethernet outputs. In addition,
- Application: Continuous Emissions Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Measurement Type: Trace
-
Supplier: Visual Sound, Inc.
Description: JELCO, Inc. RP-style padded travel case for projector, laptop computer and accessories. Padded hard side travel case with removable laptop computer pouch manufactured of black Dupont Original? Ballistic nylon fabric for durability and moisture resistance. The interior is built
- Height: 11 inch
- Width / Diameter: 14 inch
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel Port 2 Level Watch Dog Timer On-Board Buzzer
-
Supplier: Ivie Enterprises, Inc.
Description: Each of the units in Tornado's EZ Series of floor scrubbers provide excellent scrubbing results on a wide range of hard floor surfaces including tile, linoleum, cement, epoxy and rubberized surfaces. In a single pass, the EZ Floorkeeper lays down solution, scrubs and recovers dirty water
-
Supplier: SIE Computing Solutions, Inc.
Description: The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook
- Operating System: Microsoft®, Linux, Other
- Processor: Other
- RAM: 0.1280 GB
- Speed: 566 MHz
-
Supplier: Small PC Computers
Description: The SC240S supports single or dual Hot Swap drives. It's small rugged footprint makes the SC240S well suited for embedded and industrial computer applications. A wide variety of configurations and I/O options are available. All SC240S systems come complete with Windows 7 Pro installed
- Features: Panel Mount, Integrated BluetoothTM Technology
- IDE Disks Capacity: 1000 GB
- Operating System: Linux, Microsoft®
- Operating Temperature: 32 to 122 F
-
Supplier: PROCON Products
Description: Product Description Due to the elimination of the mechanical seals, PROCON’s family of MagDrives provides you with a virtually leak proof pump. They are designed for those applications which use a “hard to contain” fluid (e.g. glycols, oils, low surface tension fluids
- Type Of Pump: Magnetic Drive Pumps
-
Supplier: Transcat, Inc.
Description: When productivity is on the line and you need to solve problems fast, the Fluke 87V multimeter delivers the accuracy and advanced troubleshooting capabilities you need. Designed specifically to handle complex signals, it takes the guesswork out of drive system troubleshooting—even
-
Supplier: Sealevel Systems, Inc.
Description: Item# 103856 is a 2.5? solid-state disk (SSD) drive with 32GB of multi-level cell (MLC) flash memory. The SATA II solid-state drive functions like a regular hard drive and is compatible with any computer with a SATA interface. Built-in error correction ensures reliable
- Features: RoHS Compliant
- Memory Size: 32 GB
- Memory Type: Solid State Drive
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: The nature of the Aerospace industry demands a robust hard disk drive (HDD) with the proven ability to withstand the harsh elements of avionics’ unique environment. DSE’s HDD is housed in a hermetically-sealed milled aluminum billet case; this airtight environment maintains HDD
- Features: Handheld / Portable
-
Supplier: Broadcom Inc.
Description: for high-speed data links without the problems common with copper wire solutions, at a competitive cost. The HFBR-2526ETZ 125 MBd Robust Versatile Link Receiver is a high-power 650 nm LED in a low-cost plastic housing used to efficiently couple power into 1 mm diameter plastic optical fiber and 200
- Amplifier Type: Transimpedance
- Data Rate: 125 Mbps
- Operating Temperature: -40 to 185 F
- Photodiode Semiconductor: Silicon (400nm to 1100nm)
Find Suppliers by Category Top
Featured Products Top
-
industrial products. Mars missions without maxon drive systems? Unthinkable! In the last two decades, these DC motors have been used in virtually all successful robot missions. More than 100 of them are already on the Red Planet and the number will go up again once NASA (read more)
Browse DC Motors Datasheets for maxon -
purge connections, and hard covers. As the size and mass of the manufactured parts may be challenging, the system components used need to be highly precise, stiff, robust, and offer reliable performance. Industrial motor connectors which are easy to handle and adjust, standard high flex (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
. Sensors: They are used in various types of sensors, including speed sensors, position sensors, and magnetic encoders. Hard Disk Drives: NdFeB magnets (read more)
Browse Industrial Magnets Datasheets for Hangzhou X-mag Inc. -
With increasing high-voltage content in automotive and industrial (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
“D” dimension) Purged bearings or shaft seals PTFE non-stick coating Hard-facing or abrasion resistant coating Safety interlock on drive guard (read more)
Browse Grinding Mills and Pulverizers Datasheets for Komline -
Industrial Heavy Duty Ring Bearing Turntables (HDTM & HDTP) WHEN DURABILITY MATTERS (read more)
Browse Turntables Datasheets for Advance Lifts, Inc. -
Part of Renishaw's family of high-performance, industrial-strength encoders, the solid-state On-Axis units feature a Hall sensor ASIC epoxy-embedded inside a rugged metal housing. Designed for easy integration on electric motors and other shaft-drive devices, the encoder ASIC/metal case can be (read more)
Browse Incremental Rotary Encoders Datasheets for Renishaw -
engineering thermoplastic used in precision parts requiring high stiffness, low friction and medium level dimensional stability. Semitron® ESd 225 is ideal for fixturing used in the manufacturing of hard disk drives or for handling in-process silicon wafers. Advantages of Acetal POM (read more)
Browse Static Control Products Datasheets for Port Plastics, Inc. -
variable frequency drives (VFDs). "I am incredibly proud of what we have achieved over the past 20 years," said Fritz. "Our success is a testament to the hard work and dedication of our employees, as well as the loyalty of our customers. We are grateful for (read more)
Browse Automation Controls Design and Installation Services Datasheets for Classic Automation LLC -
player in industries such as oil and gas, water distribution, chemical production, continuous processes, and nuclear power. Identifying fire fighting as a crucial sector, it set up Ruhrpumpen Industrial Europa Ltd (RPIE) a Factory Mutual (FM) and Underwriters Laboratories (UL) certified manufacturing (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd.
Conduct Research Top
-
Industrial PCs and DC UPSs: Save Energy and Increase Efficiency (.pdf)
considerable cost savings in purchase cost alone. In these days of ever faster high performance CPUs, ever larger RAM and hard drive sizes and ever lower PC hardware costs, operating cost and energy usage is often overlooked. However, it can be valuable to ask, "What is my total cost of ownership, and how much
-
White Paper: SLC vs MLC: Considering the Most Optimal Storage Capacity
are bad fans and hard disks mainly because of its moving parts. Industrial applications like these require solid-state drives, that is, no moving parts, one of the major advantages over regular hard drives. However, it is crucial to acknowledge the advantages of what these different types of storage
-
Clearly a Great Design
Award winning industrial designer, Nelson Au, was challenged by Seagate Technologies to create a unique look for a new USB pocket hard drive. Offering higher storage capacity, they wanted a recognizable design, to compete successfully in an already crowded market. Given a physical model
-
New Quality by Design Tools for Biopharma
of BioAnalytical Sciences (CBAS) (see " Staffing for Success in an Industrial-Academic Partnership " below) was launched in September 2005, after nearly three years of hard work by Dublin City University, National University of Ireland, Galway, Bristol-Myers Squibb (BMS) and The Irish Industrial
More Information Top
-
A Discrete Time Optimal Control Solution for Hard Disk Drives Servo Design
The TOUSC was setup and verified on a 13KTPI industrial hard disk drive model in Simulink.
-
:: New Materials Zone ::
Other recently identified bacteria and micro-organisms make new minerals such as a magnetic compound of iron called magnetite, which is promising to be useful in nanotechnology applications including magnetic recording devices, hard drives and industrial catalysts.
-
:: New Materials Zone ::
With Intel's ICH5, the PCA-6187 provides two EIDE interfaces (up to four devices), and features a high performance serial ATA interface (up to 150MB/s) which eases cabling to hard drives in industrial chassis with thin and long cables.
-
Advances in Material Science and Technology
In hard disk drive industrial , pattern deformation will effect to reliability especially to fly ability of head over the media.
-
Secure data storage
The implemented configurations of propulsion information systems use only one hard drive ( industrial design).
-
Study ESD effect in the deshunting process of recording head based on machine model
It is well known that the serious problem in Hard Disk Drive industrial is Electrostatic Discharge or ESD effect because ESD can be damage GMR film or Alumina gap in recording head.
-
SMARTREV: a control laboratory on wheels
The on-board computer is an Industrial PC system with an ATXSPII-134 motherboard, Pentium I1 333MHz CPU, 256MB SDRAM memory, 4GB IDE hard drive and industrial enclosure.
-
The Automotive Seating Systems Report
NHK Louisville, a subsidiary of Japan-based NHK Spring, manufactures springs for automobiles, industrial machineryand hard disk drives .
-
The Japanese Automotive Supplier Report
NHK Louisville, a subsidiary of Japan-based NHK Spring, manufactures springs for automobiles, industrial machineryand hard disk drives .
-
NHK Spring - Global Headquarters
NHK Louisville, a subsidiary of Japan-based NHK Spring, manufactures springs for automobiles, industrial machineryand hard disk drives .