Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sterling Systems & Controls
Description: In the industrial processing of bulk solid materials the mixing / blending together of materials in a specific proportion in order to produce a premix or a final mix compound is very common. As an example, to produce a rubber compound a combination of plastic resin (pellets,
- Form Factor: Stand-Alone
- Media: Other, Liquid, Solids / Powder
- User Interface: Computer Programmable
-
Supplier: Kason Corporation
Description: ,000 liters (2 to 180 cu ft), our industrial processing equipment and industrial reacting equipment has been utilized for applications such as batch mixing, sterilizing, drying filter cakes, slurry mixes, and chemical reactions. Our processors and reactors
- Capacity: 2 to 180 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids, Powders or Granules
- Mixer / Homogenizer Location: Top Entry
- Mixer Type: Other Mixer Type
-
Supplier: Bepex International LLC
Description: the chamber walls. In addition to preventing clogging, this action inhibits particulate over densification while yielding a more uniform particle with more consistent density, cohesiveness and solubility. At Bepex, we are committed to developing the best industrial mixing systems with
-
-
Supplier: Baumer Ltd.
Description: Pressure measurement is our home turf: for measuring relative and total pressure you will find products with capsule elements and Bourdon springs at Baumer. Or absolute and differential pressure measuring equipment for pressures from 25 mbar to 1600 bar. Thanks to their robust stainless steel
- Dial Size: 5.91 inch
- Display: Analog
- Media: Liquid, Gas
- Mount / Connection Location: Bottom
-
Supplier: Bepex International LLC
Description: . The Extrud-O-Mix extrusion system is one of several mixing technologies we employ to develop an industrial process system that meets your application requirements. At Bepex, we are committed to developing the best mixing systems using the right technology. Between our
-
Supplier: Bepex International LLC
Description: Extrud-O-Mix is a unique technology that eliminates typical boundaries between mixing and agglomeration equipment. This efficient low pressure mixing and forming extruder can generate uniform, free flowing, dust free pellets or particles. The Extrud-O-Mix is
- Additional Capabilities: Agglomerating
- Application / Industry Use: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Media Type: Powders or Granules
- Mounting: Floor-Mounted
-
Supplier: Bepex International LLC
Description: is specifically designed to avoid the material buildup that often occurs when forming large particles from fine powders. Unlike conventional industrial process equipment, the Flex-O-Mix features a continuously deforming mixing chamber that keeps wetted particles from
- Additional Capabilities: Agglomerating
- Application / Industry Use: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Media Type: Powders or Granules
- Mix Speed: Continuous Speed
-
Supplier: Edwards Vacuum
Description: chemicals and other chemistries for a variety of process applications. The Mix 500 lowers production costs and reduces process variability by improving the quality and consistency of process chemicals. Each Mix 500 System is supported by Edwards' experienced applications team, which is
- Additional Capabilities: Other Additional Capabilities
- Additional Features: Programmable
- Application / Industry Use: Chemical Processing, Other Applications / Industry
- Display Type: Digital Numerical Display
-
Supplier: Marion Process Solutions
Description: WaveMix represents the new wave in thermal processing technology that combines microwave, vacuum and mixing. Wavemix unlocks your potential by using microwave energy to generate returns in your application. Our insight has proven that an agitated bed of material is key to
- Dryer Type: Fluidized Bed Dryer
- Heat Source / Transfer: RF / Microwave / Dielectric
- Material Form: Free Flowing Powders / Granules
-
Supplier: ThermOmegaTech®
Description: Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to
- Actuation: Thermally Actuated
- Media: Water, Hot Water, Cold Water, Steam
- Media Temperature: 366 F
- Number of Ports/Ways: 3
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: When it comes to safety, user-friendly design and quality in equipping your paint-mixing room, do not make any compromises. Rely on the equipment that gives you the best in state-of-the-art technology: the Sartorius TopMix terminal for paint mixing. Installed directly in
- Control Signal Output: Serial / Digital
- Controller Inputs: Serial / Digital Input
- Form Factor: Stand-Alone
- Standards and Compliance: Other
-
Supplier: Sames North American Corporation
Description: Industrial PLC Controls: Ultimate in Robust Operation Open Architecture: Extremely Flexible Interface/Integratio n Advanced Pneumatic Controls: Smaller Panel Footprint & Faster Troubleshooting Performance
- Automation / Control: Automatic
- Features: Color Change
- Power / Driver: Electric
- Spray Technology: Spray / Atomization (Wet Coating)
-
Supplier: Sterling Systems & Controls
Description: Lot tracking, material traceability and validation (using RFID, Barcode, etc.) Supervisory remote control Equipment Partners In addition to our own equipment, we are partnered with our “sister” companies, Prater Industries, Inc. and Industrial Magnetics, Inc., to provide the
- Components: Mixers, Piping, Tanks, Valves
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Location: North America, United States Only
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: MXD Process
Description: CUSTOM EQUIPMENT FOR ANY PROCESS At MXD Process, we excel in the end-to-end process of designing, engineering, and fabricating all our custom processing equipment in-house. Our skilled team of fabricators work to ensure that each project precisely meets the required specifications.
- Components: Mixers, Tanks
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Location: North America, United States Only, Midwest US Only
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: CoorsTek
Description: Ceramic baffles provide more complete mixing of reactant gases in process tubes and chambers, improving uniformity and device yields. Traditional diffusion, LPCVD (Low Pressure Chemical Vapor Deposition), and other batch semiconductor applications require the thermal and purity properties
- Applications: Other
- Material Type: Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Cleaver-Brooks
Description: The perfect burner solution for industrial drying, air heating, or thermal oxidizing processes. These custom systems feature cutting-edge engineering, system modeling, and testing to ensure the highest performance and lowest emissions in your thermal processing application
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Firing: Direct
- Low NOx: Yes
-
Supplier: Cleaver-Brooks
Description: The NXT product line features heavy-duty fan construction to reduce noise and prolong equipment life, a windbox-mounted control panel with swing-away capability for shipment clearance, a custom control system in single-point, parallel, or fully metered configuration, a precise, rugged
- Burner Type: Nozzle Mixing
- Combustion Fuel: Natural Gas
- Firing: Direct
- Low NOx: Yes
-
Supplier: IPI Fabrication
Description: For over 63 years, Industrial Piping, Inc. (IPI) has provided mechanical construction, fabrication, and fire protection services to industrial manufacturing facilities. Today, as a specialty EPC contractor, we offer our customers the best solutions for their industrial process
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery, Waste Water Treatment, VOC Recovery / Abatement
- Location: North America, United States Only, Southern US Only
- Operation / Mounting: Floor / Field, Pilot Plants, Production Plants, Skidded
-
Supplier: Sulzer Ltd.
Description: Self-aspirating submersible aerators for wastewater and water treatment in municipal and industrial plants. Main areas of application are mixing and equalization tanks, activated sludge tanks, SBR, and sludge storage tanks at water depths from 2 to 9 m (7–30 ft). Can operate both as an
-
Supplier: Sulzer Ltd.
Description: Venturi jet aerator is an ideal solution for water depths from 1.5 m to 5 m. It provides cost-effective mixing and aeration in municipal and industrial wastewater applications, storm water retention tanks, and balancing tanks. The Venturi jet aerator is a submersible pump combined with
-
Supplier: Hammond Manufacturing Company Inc.
Description: When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot
- Type: Rack Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: When designing a computer room layout, cooling is one of the most important variables to consider. A popular and cost-effective method of containing heat produced by IT equipment is through a passive hot air chimney. The chimney is fastened to the top-rear of the cabinet and directs hot
- Type: Rack Enclosures
-
Supplier: Smith & Loveless, Inc.
Description: The Smith & Loveless CLAR-I-VATOR® is a high rate, solids contact clarifier used for economical and efficient chemical precipitation in water and wastewater treatment applications. It combines flash-mixing, flocculation, clarification, sludge collection and sludge thickening in
- Application / Industry Use: Waste / Sludge
- Clarifiers: All Clarifiers, Conventional Clarifier
- Sedimentation Equipment: All Sedimentation Equipment
-
Supplier: International Thermal Systems LLC.
Description: . Seal Stage: This stage can be added to apply a rust inhibitor or oil based mix to the part surface to prevent corrosion from occurring should there be long delays between manufacturing processes. This is a non-heated stage. Industrial Parts Washer Available Options Blow
- Machine Mounting: Floor / Skid
- Power Source: Electric
- System Options / Component Types: Complete Machine / Turnkey System
- System Type: Spray Washers
-
Supplier: Carlisle
Description: ) disposable liner separately. Number of Colors: Internal mix spray gun for Multi-Color paints Markets : Construction General Industrial Miscellaneous Painter-Decorator-Co ntractor Wood (Furniture) Wood (Other)
- Application: Coatings / Paint
- Container Type: Can / Pail / Drum
- Dispensing Type: Flat Spray, Round Spray
- Mounting: Container Mounted
-
Supplier: ThermOmegaTech®
Description: Product Description The STVM® Washdown Station has been designed to put the safety of your operators first, thanks to its innovative technology. The system utilizes a thermal element located in the downstream leg of the mixing valve. The thermal element is designed to throttle steam
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Container Type: Gun Handle
- Dispense Rate: 65.15 L/min
- Mounting: Other
-
Supplier: Fortrans Inc.
Description: Fortrans, Inc. is proud to introduce our new 6000 series of high-capacity pH control systems. This automatic pH control equipment uses carbon dioxide (CO2) gas to neutralize large volumes or flows of water in basins, tanks, stormwater resevoirs, boiler blow-down water sumps, or for
- Market: Industrial
- Removal Application: Other
-
Supplier: Fortrans Inc.
Description: concrete plants. This system uses our patented Dif-Jet gas mixing device which dissolves over 90% of carbon dioxide gas into carbonic acid. The 5000B pH Control and Monitoring System for industrial process water from Fortrans offers proven technology to enable operators to control the
- Market: Industrial
- Removal Application: Other
-
Supplier: Visual Sound, Inc.
Description: Exact Furniture - The Exact AU-510 Audio Workstation is designed to hold large mixing consoles, speakers and other audio equipment. There is lots of storage space and the unit has a large number of options you can use ... The Exact AU-510 Audio Workstation is designed to hold large
- Type: Industrial
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EADS51-10-00 Manual Dispenser is a two component dispensing gun designed for s-flange round back 10:1 ratio B-system cartridges. Provides consistent and precise metering for industrial applications with integrated pressure release and no dripping. Housing
- Type: Dispense Only, Mix and Dispense
-
Description: About us Sunkaier is a leading global supplier of process equipment, providing professional products and solutions to customers worldwide, and dedicated to the core technologies: mixing equipment, reacting equipment, thermal separation equipment, mechanical
- Components: Heat Exchangers, Mixers, Piping, Tanks
- Industry Served: Chemicals, Foods / Beverages, Liquid Recycling, Plastics
- Location: North America, East Asia / Pacific Only
- Operation / Mounting: Floor / Field, Production Plants, Skidded
-
Supplier: Visual Sound, Inc.
Description: HSA, Inc. When you need lots of room but sight-lines have to remain clear, choose the HSA Super Extended Rolltop Desk. With 68" of wall-to-wall table width, it can handle larger mixing consoles or systems requiring extra tabletop workspace. With two independently locking undermounted 10 RU
- Type: Industrial
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in
- Actuation: Manual / Hand, Electric, Pneumatic
- Flow (Cv): 2.45 to 224
- Media: Water, Salt Water, Other
- Number of Ports/Ways: 3
-
Supplier: Filamatic
Description: High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the
- Automation: Automatic
- Industry: Industrial / General Use, Chemical / Petrochemical, Cosmetics / Perfumery, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge, Vial, Other
-
Supplier: Scheugenpflug, Inc.
Description: The increasing miniaturization of components in the automotive electronics, industrial electronics, medical electronics, and consumer electronics requires new, innovative dosing solutions. The DosPL DPL2001 piston dispenser takes precise and high-precision dosing to a new level. The new
- Dispense Rate: 0.6004 L/min
- Dispensing Application Type: Fill ("Potting")
- Metering Accuracy: 0.5000 %
- Mounting: Machine Mounted
-
Supplier: Scheugenpflug, Inc.
Description: The DosP DP2001 piston dispenser provides a solution for the industry requirements of Automotive Electronics, Industrial Electronics, Medical Electronics and Consumer Electronics for the shortest cycle times and highest dispensing qualities. It also covers a wide range of materials: In
- Dispense Rate: 1.2 L/min
- Dispensing Application Type: Fill ("Potting")
- Metering Accuracy: 0.5000 %
- Mounting: Machine Mounted
-
Supplier: Sterling Systems & Controls
Description: designing, engineering, and manufacturing batching systems to increase your process performance, improve product consistency, eliminate product waste, and provide robust production data collection and reporting. Batching systems can also include blending/mixing operations, and other process
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Industries Served: Agriculture, Chemical, Food / Beverage, Other
- Location: North America, United States Only
- Services: Control System Design / Programming, Equipment Design, Systems Design / Integration, Process Development
-
Supplier: Filamatic
Description: rates up to 60 CPM. Modular design allows users to "mix and match" the functions needed for specific production requirements. Metering system options include piston and peristaltic pumps.
- Automation: Automatic
- Industry: Industrial / General Use, Chemical / Petrochemical, Cosmetics / Perfumery, Household Product / Merchandise, Medical, Pharmaceutical
- Packaging: Blister Pack, Bottle / Jar, Cartridge, Vial, Other
-
Supplier: Bourns, Inc.
Description: . Some models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.
- Category of Device: Sensor Element / Chip
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Sensor Technology: Potentiometer
-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning
- Actuation: Manual / Hand, Pilot Operated
- Media: Water
- Primary Material of Construction: Brass / Bronze
- Valve Size: 0.5000 to 1 inch
-
Supplier: AMADA Weld Tech
Description: The Uni-Slide bonding system is designed for use in high mix/low volume production or R&D environments. Product is manually loaded, aligned and unloaded in the front position of the slide, and processed in the rear position. Uni-slide produces reliable and consistent results according to the
- Brazing & Soldering: Reflow Soldering
- Equipment Type: Soldering Equipment
- Output Voltage Range: 24 volts
-
Supplier: Datamax-O'Neil
Description: also eliminates the danger of mixing up batch printed labels and saving thousands of dollars in potential shipping errors. The printer can even be mounted on fork trucks for added convenience and versatility. We’ve made integration easy. Replace existing printers using
- Applications: Bar Codes, Commercial / Office, Labels
- Digital Interface: Serial / Digital, Other
- Media Handling: Paper, Fan Fold (Continuous), Roll
- Memory / Storage: Yes
-
Supplier: PPG Protective & Marine Coatings
Description: film build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition coatings
- Features: Protective
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: film build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition coatings
- Features: Protective
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: film build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition coatings
- Features: Protective
- Industry: Marine, OEM / Industrial
-
Supplier: PPG Protective & Marine Coatings
Description: film build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition coatings
- Features: Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Henkel Corporation - Industrial
Description: 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. LOCTITE® PC 7319 is a gray, 2-part, liquid epoxy coating designed to protect equipment and concrete against extreme corrosion caused by chemical exposure. It
- Form: Liquid, Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 150 F
- Substrate / Surface: Metal
-
Supplier: Data Connect Enterprise, Inc.
Description: backup systems in mission-critical applications. Setting a new standard for Carrier Class equipment and Industrial plant-wide applications, robust Ethernet Switch jobs are made easy by the flexibility and power of the Magnum 6K16. With options such as dual-source -48V and 24V DC power
- Area Network Type: Local Area Network (LAN)
- Equipment Type: Switch
- Form Factor: Rack Mount
- Number of Ports: 20 #
-
Supplier: Henkel Corporation - Industrial
Description: Ultra-smooth brushable consistency Kit which is easy to mix and use Reduces downtime Superior adhesion - forms a solid bond Designed to protect against turbulence and abrasion under typical dry service temperatures of -20.2 °F to +199.4 °F (-29 °C to
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: Henkel Corporation - Industrial
Description: downtime to put equipment back in service quickly Easy to mix and use Non-sag paste - allows application versatility for overhead and vertical surfaces Non-shrinking Extends wear life - resists sliding abrasive wear and eliminates costly wear part inventory Can be re-applied to itself
- Form: Paste / Mastic, Transfer Tape
- Industry: OEM / Industrial
- Operating / Use Temperature: 225 F
- Substrate / Surface: Metal
-
Supplier: Alfa Laval Inc.
Description: Sludge dewatering at high volume and high solids loading, with low polymer and power input. The Alfa Laval AS-H Belt Press G2 is a sludge dewatering unit suitable for municipal and industrial applications, delivering continuous dewatering by means of two porous filter belts. The key
-
Supplier: Fortrans Inc.
Description: energy efficient alternative to conventional aeration technology for industrial waste water treatment, aquaculture and hydroponics. The injectors are installed on a grid system above the water surface. The wastewater is continually pumped through the grid and is oxygenated/aerated as it
-
Supplier: GE Grid Solutions
Description: ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial
- Equipment Type: Switch
- Features: Ruggedized
- Form Factor: Rack Mount
- Number of Ports: 10 to 12 #
-
Supplier: Sealevel Systems, Inc.
Description: For industrial computing applications that require embedded USB ports, the HUB4PH-OEM with four USB battery charging downstream ports is the ideal solution. The hub is USB 2.0 compliant, providing a full 480M bps data rate to the host, and is backwards compatible with USB 1.1 and 1.0 devices
- Data Rate: 0.4800 Gbps
- Equipment Type: Hub
- Number of Ports: 4 #
-
Supplier: Sealevel Systems, Inc.
Description: With industrial and OEM applications increasingly adding USB devices, the need for more USB ports becomes a necessity. Sealevel offers the HUB4PH-KT, an internally powered USB 2.0 4-port hub with four Battery Charging Downstream Ports and SeaLATCH locking USB connectors. The hub is USB 2
- Data Rate: 0.4800 Gbps
- Equipment Type: Hub
- Number of Ports: 4 #
-
Supplier: Continental Products Corp.
Description: drawings, 3D representation and advice that will save time and money, our engineering team is a proven, innovative resource. Learn how our industrial mixer engineering services can help your business thrive. A World Leader in Rotary Drum Mixing, Blending, and Coating Technology We’ve
- Components: Heat Exchangers, Mixers
- Industry Served: Chemicals, Foods / Beverages, Plastics, Other
- Location: North America, United States Only, Midwest US Only
- Operation / Mounting: Floor / Field
-
Supplier: Cammda Corporation
Description: The Camm-Pakit™ is the most advanced technology available for packaging two-component and three-component pre-measured liquid systems. These easy-to-use packages are safe, convenient, reliable, and precise. Packages can be any mix ratio in sizes from 2 grams to 6 pounds
- Application: Adhesive / Silicone
- Container Type: Other
- Dispensing Type: Fill ("Potting")
- Mounting: Hand Held
-
Supplier: Hapco, Inc.
Description: 500 Series products are available in a slower speed (20-45 min.) when hand mixing, or a faster speed (3-6 min.) for use with Hapco’s dispensing equipment. All Hapflex™ elastomers are medium-low viscosity, making them easy to handle and pour, yet still provide precise
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: OEM / Industrial, Tooling / Mold Material
- Viscosity: 1850 cP
-
Supplier: Hapco, Inc.
Description: gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black. Hapflex™ 700/800 Series can be used for
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4300 cP
-
Supplier: Hapco, Inc.
Description: gel time for hand mixing or use with equipment. The fast and regular versions can be blended to customize the gel time without the addition of heat. All 700/800 Series products are available in their natural colorless state or black. Hapflex™ 700/800 Series can be used for
- Chemical / Polymer System Type: Polyurethane (PU, PUR), Rubber Based / Elastomeric
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Industry: Electronics, OEM / Industrial, Tooling / Mold Material
- Viscosity: 4000 cP
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue
- Type: Cleaner / Cleaning Agent
-
Supplier: ECE Global
Description: ECE Global provides validation and approval services for the integration of components or skids in operating facilities. Our familiarity with internationally applied industrial codes and standards together with our hands on fabrication/inspecti on experience makes ECE Global a reliable and
- Components: Columns, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Offshore / Marine, Pharmaceuticals, Pulp and Paper
- Location: North America, United States Only, Northeast US Only, Southern US Only, Southwest US Only, Northwest US Only, Midwest US Only, Canada Only, South / Central America Only, Europe Only, South Asia Only, East Asia / Pacific Only
- Low Pressure / Vacuum: Yes
-
Supplier: Epoxies Etc...
Description: :1 volumetric ratio and the hardener is pigmented white to help ensure thorough mixing. This system does not contain fillers and is therefore suitable for TriggerBond packaging and meter mix and dispense equipment.
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Dielectric Constant (Relative Permittivity): 3.61
- Elongation: 3.2 %
Find Suppliers by Category Top
Featured Products Top
-
A World Leader in Rotary Drum Mixing,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Continental Products Corp. A World Leader in Rotary Drum Mixing,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp. -
Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative, proven solutions in mixing, coating and batch process. Our (read more)
Browse Process Equipment and System Integration Services Datasheets for Continental Products Corp. -
Corp. A World Leader in Rotary Drum Mixing,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
mixability of highly non-Newtonian fluids. At the heart of the researchers’ experiments is the TorqSense transducer, which monitors the constantly changing flow characteristics of materials as diverse as tomato ketchup, chocolate, pasta sauce and chicken tikka massala as they are (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
, even mixing from top to bottom. The hand-held models were specially designed for on-site use. They can mix common industrial compounds such as mortar, floor finishes, liquid plastics, coating compounds, paint, varnishes, and adhesives in virtually any vessel: a wheelbarrow, bucket, or even (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to provide them with innovative (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Leader in Rotary Drum Mixing,Blending & Coating Technology Continental Products Corp. specializes in industrial rotary drum mixing, blending and coating equipment - known as the Rollo-Mixer®. Since 1960, we have been working directly with our customers every step of the way to (read more)
Browse Datasheets for Continental Products Corp. -
High viscosity industrial mixtures, regardless of their end use or material composition, are largely prepared through planetary mixing. Finished products and intermediates in the form of pastes or gels, dough-like compounds and other semi-solids formulations share this common processing approach (read more)
Browse Planetary Mixers Datasheets for Charles Ross & Son Company -
and reducing costs. The mixing and diverting valve’s compact design and fast response time to fluctuations in a narrow temperature range make it a foundational component in any industrial application. Available standard in bronze and stainless-steel housings with (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Industrial Mixing for Food
Find out the differences between four different types of food mixers.
-
Industrial Food Mixing Application Guide
At Marion Process Solutions, we work with hundreds of food processors worldwide to fir the right mixer to their application. Sanitation is always the most important factor when it comes to food processing, but within that, each food processing application is unique.
-
Mixing and Bagging Homogeneous Results
Prosel SRL de CV, Monterrey,. Mexico, makes both solid and. liquid processed specialty. chemicals that are used by water treatment. facilities, power plants, petrochemical. facilities, oil refineries, and. steel mills for industrial water treatment,. metal cleaning and finishing,. and other
-
Industrial Adhesive Solution for High Peel Strength
The DM-6012 series products developed by DeepMaterial have a wide industrial window, an operating time of 120 minutes, and high bonding strength after curing. This is a high viscosity, long life, industrial grade epoxy adhesive. After mixing, the two-part epoxy cures at room temperature to form
-
Ultra High Shear Mixing Technology
Since most industrial processes don't take place in a beaker, we must always consider the real world behavior of high-shear batch mixers in large vessels. Thinking on a molecular level, we ask, "How many times does each particle or droplet pass through the high shear zone?" Backing up to see
-
Viscosity Standards: Mixing For The Right Blend
centipoise to 100,000 centipoise. (Values outside this range are also available, but this is the range most often considered by industrial QC labs that work with viscosity standards.) The customer will oftentimes select a standard with centipoise value that closely matches the actual viscosity
-
Industrial Horizontal Mixers: Back to the Basics
When it comes to mixing and blending, as in any established industry, the fundamentals can easily be taken for granted or, worse yet, completely overlooked.
-
Fabrication Shop Finds Niche in Thick-Plate Cutting
supplies heavy industrial mixing equipment to asphalt manufacturers, plus parts for the off-road and agricultural industries.
More Information Top
-
http://www.ons.gov.uk/ons/guide-method/classifications/archived-standard-classifications/uk-standard-industrial-classification-1992--sic92-/uk-sic-2003-index.p...
Industrial mixing equipment for the chemical industry (manufacture) 51.12 .
-
Automation Equipment and Systems
The machine is particularly suitable for the selective disintegrating and refining of electrolysis residue during the purification process of synthetic diamond industrial production; also it can be used as a laboratory or semi- industrial mixing equipment in mining industry, chemical industry, metallurgical …
-
Drop Deformation and Breakup Mechanisms in Viscoelastic Model Fluid Systems and Polymer Blends
Actual mixing experiments on industrial mixing equipment have long shown that the minor phase in polymer–polymer systems can still be dispersed to the micron-scale even when the viscosity ratio is higher than the critical value of 3.4 (Wu, 1987; Favis …
-
New techniques for mixing viscous reacting liquids. Part II. Electrical‐mechanical hybrid mixer
In nearly all industrial mixing equipment , the fluid motions are produced by mechanically applied shear or pressure forces.
-
Effect of the dispersed phase fraction on particle size in blends with high viscosity ratio
In industrial mixing equipment , applicability of the small deformation theory to the prediction of the final particle size of polymer blends is limited, because the capillary number is very large during the initial stages of mixing.
-
Federal Register > Thursday, February 8, 2001 > [66 FR 9607] Lightnin SPX Corp., Wytheville, VA; Notice of Termination of Investigation
Workers produce industrial mixing equipment .
-
Federal Register > Thursday, December 28, 2000 > [65 FR 82396] Investigations Regarding Certifications of Eligibility to Apply for NAFTA Transitional Adjustmen...
industrial mixing equipment .
-
Federal Register > Wednesday, December 6, 2000 > [65 FR 76288] Investigations Regarding Certifications of Eligibility to Apply for Worker Adjustment Assistance
Industrial Mixing Equipment .