Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: surfaces. A custom backlit LCD display provides dual digital display of both current, max, min, difference or average temperatures simultaneously. This provides the user with more information at a glance. It also has standard features like high and low audible and visual alarms, 1mV/Deg analog
- Additional Output Options: Outputs an analog voltage signal, "Output" is a switch or alarm signal
- Emissivity: 0.1000 to 1
- General Features: Laser Spot Aiming / Sighting
- Interface Options: Serial Interface
-
Supplier: InspectorTools
Description: Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings
-
Supplier: OMEGA Engineering, Inc.
Description: The new Omega® mini infrared pyrometer is packed full of exciting new features. Its miniature sensing head measures just 18 x 45 mm (0.71 x 1.8"), making it ideal for mounting in tight spaces. A high ambient version is capable of withstanding temperatures of up to 180°C (356°F)
- Accuracy: 1 ±% Full Scale
- Automatic Emissivity Adjustment: Yes
- Device Category: Sensor / Transducer
- Electrical Outputs: Current, Switch / Alarm, Serial, Other
-
-
Description: Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 250 and 2000 °C. Key Features excellent accuracy
- Additional Output Options: Outputs an analog current signal
- Application Type: Industrial
- Celsius Scale: 250 to 2000 C
- Emissivity: 0.2000 to 1
-
Description: Stationary, fully digital and fast compact pyrometer with analogue output and RS232 or RS485 interface, available with laser pilot light or through lens sighting system or integrated video camera. For temperatures between 600 ... 2500 °C. Key Features excellent
- Additional Output Options: Outputs an analog current signal
- Application Type: Industrial
- Celsius Scale: 600 to 2500 C
- Emissivity: 0.2000 to 1
-
Description: Digital, stationary, fast and compact flame-pyrometer using digital technology with analogue output and RS 232 or RS 485 interface and through lens sighting system for temperatures of 600 up to 3000 °C. Key Features excellent accuracy (0.5%) bus control via RS
- Additional Output Options: Outputs an analog current signal
- Application Type: Industrial
- Celsius Scale: 600 to 3000 C
- Interface Options: Serial Interface
-
Description: Small, short wavelength digital infrared thermometer for non-contact temperature measurement of metallic surfaces, graphite or ceramics between 300 and 2500 °C. Key Features Small housing dimensions for easy installation in confined spaces RS485 interface for
- Additional Output Options: Outputs an analog current signal
- Application Type: Industrial
- Celsius Scale: 550 to 1800 C
- Emissivity: 0.1000 to 1
-
Supplier: OMEGA Engineering, Inc.
Description: backlit LCD features dual digital display of the current and max, min, difference, or average temperatures simultaneously. Standard features include high and low audible and visual alarms, 1 mV/degree analog output, RS232 output, and temperature data storage.
- Additional Output Options: Outputs an analog voltage signal, "Output" is a switch or alarm signal
- Emissivity: 0.1000 to 1
- General Features: Laser Spot Aiming / Sighting
- Interface Options: Serial Interface
-
Supplier: OMEGA Engineering, Inc.
Description: includes a built-in LED display that is switchable between C and F. Standard features include adjustable emissivity, field-adjustable alarm output, and RS232 PC interface. The unit has analog outputs such as 4 to 20 mA, 0/5 Vdc, 0/10 Vdc, 1 mV/Deg, and Type K thermocouple.
- Accuracy: 2 ±% Full Scale
- Battery Powered: Yes
- Device Category: Sensor / Transducer
- Electrical Outputs: Current, Voltage, Other
-
Supplier: TE Connectivity
Description: : RS232/Analogue Output/Span Resolution (DEGC) : .3 Other Optics : Silicon Lens Pixel Type : Thermopile system for industrial use Packaging Features
- Device Category: Element / Chip
- Electrical Outputs: Serial
- Temperature Range: 32 to 572 F
-
Supplier: Win Source Electronics
Description: Manufacturer: OPTEK Technologies Win Source Part Number: 1233125-OP232 Manufacturer Homepage: www.optekinc.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Wireless, Automation &
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Precision Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Precision Nonincendive Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-232 Interface IC 3V to 5.5V, IrDA Infrared Transceiver with Integrated RS-232 Interface
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-232 Interface IC 3V to 5.5V, IrDA Infrared Transceiver with Integrated RS-232 Interface
- IC Package Type: Other
- RoHS Compliant: Yes
- TJ: 0.0 to 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1331869-OP232W Category: Optoelectronics>LED Emitters - Infrared, UV, Visible Packaging: Bulk Type: Infrared (IR) Orientation: Top View Standard Package: 1,000 Mounting: Through Hole Current
- Forward Voltage: 2 volts
- Peak Wavelength: 890 nm
- Viewing Angle: 50 degrees
-
Supplier: Cole-Parmer
Description: lowpower lasers. |Lock the trigger for long-term monitoring. Store up to 100 temperature readings at selectable time intervals with built-in clatalogger. Configure output as either RS-232 or as a one millivolt per degree analog output (cables and software sold separately below).
- Celsius Scale: -30 to 1200 C
- Fahrenheit Scale: -20 to 2200 F
-
Supplier: Cole-Parmer
Description: lowpower lasers. |Lock the trigger for long-term monitoring. Store up to 100 temperature readings at selectable time intervals with built-in clatalogger. Configure output as either RS-232 or as a one millivolt per degree analog output (cables and software sold separately below).
- Celsius Scale: -30 to 1200 C
- Fahrenheit Scale: -20 to 2200 F
-
Supplier: Cole-Parmer
Description: lowpower lasers. |Lock the trigger for long-term monitoring. Store up to 100 temperature readings at selectable time intervals with built-in clatalogger. Configure output as either RS-232 or as a one millivolt per degree analog output (cables and software sold separately below).
- Celsius Scale: -30 to 1200 C
- Fahrenheit Scale: -20 to 2200 F
-
Supplier: Cole-Parmer
Description: lowpower lasers. |Lock the trigger for long-term monitoring. Store up to 100 temperature readings at selectable time intervals with built-in clatalogger. Configure output as either RS-232 or as a one millivolt per degree analog output (cables and software sold separately below).
- Celsius Scale: -30 to 1200 C
- Fahrenheit Scale: -20 to 2200 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: transferred to a computer by way of its RS-232 interface and software. This Data- Logger comes complete with a Data- Logger, allowing the user to program specific time intervals for taking measurements, such as over an entire week. Once a series of measurements have been taken, this
- Celsius Scale: -40 to 500 C
- Fahrenheit Scale: -40 to 932 F
- General Features: Battery Powered
- Interface Options: Serial Interface
-
Supplier: Clairex Technologies, Inc.
Description: TO-46, Dome Lens
- Color: Infrared
- Forward Current: 100 milliamps
- Peak Wavelength: 880 nm
- Viewing Angle: 40 degrees
-
Supplier: Maxim Integrated
Description: The MAX3130/MAX3131 combine an IrDA 1.2 compatible infrared transceiver with an RS-232 interface-all in a single 3V-powered hybrid microcircuit. The infrared transceiver supports IrDA data rates of 2.4kbps to 115kbps. The infrared receive channel provides a
- Device Type / Applications: Transceiver, Other
- IC Package Type: SSOP
- Pin Count: 28 #
- RoHS Compliant: Yes
-
Supplier: Rochester Electronics
Description: MAX3130 3V To 5.5V, Irda Infrared Transceiver With Integrated RS-232 Interface
- Device Type / Applications: Transceiver
- IC Package Type: SOP, SSOP, Other
- Technology: RS232
-
Supplier: Exergen Corp.
Description: The D-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified as to NIST-traceable accuracy on real surfaces of unknown emissivity,
- Additional Output Options: Outputs an analog voltage signal
- Emissivity: 0.8000 to 1
- Fahrenheit Scale: 186 to 1600 F
- General Features: Automatic Emissivity Adjustment
-
Supplier: Exergen Corp.
Description: The DX-Series is an entirely different type of instrument than conventional temperature measuring devices. Designed specifically for the highest possible accuracy, it is the only infrared instrument which can be certified with NIST - traceable accuracy on real surfaces of unknown emissivity,
- Emissivity: 0.8000 to 1
- Fahrenheit Scale: 0.0 to 1000 F
- General Features: Automatic Emissivity Adjustment
- Interface Options: Serial Interface
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS RTU Optical Block: None LED Light
- Beam: Infrared
- Interface: Serial
- Operating Temperature: 32 to 158 F
- Output: Current
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other X-PRO XPC models, please see our X-PRO XPC Marketing Page. Technical Features Model Specific Communication Type: RS-232 MODBUS RTU Optical Block: Type F4, Glass Fiberoptics
- Beam: Infrared
- Interface: Serial
- Operating Distance: 3.5 inch
- Operating Temperature: 32 to 158 F
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Enhancement (RE) technology If configured with an optional hardware extension for resolution enhancement, it can even produce close to photo-realistic IR images with 768 × 576 pixel resolution. Easy system integration Equipped with standard interfaces as FireWire, S-/C-Video, VGA,
- Accuracy: 2 ±% Full Scale
- Ambient Temperature Range: 5 to 122 F
- Analog Video Format: NTSC, PAL
- Analog Video Output: Yes
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Online NDIR flue gas analyzer adopts micro-flow infrared sensor to measure continuously simultaneously concentration of CO, CO2, SO2, NO, O2 with CE certification, it has RS-232 and 4-20mA output, smart operation and various functions. Widely used in pollution emission
- Analyzer Technology: Electrochemical, Infrared, Other
- Application: Continuous Emissions Monitoring
- Display: Digital
- Electrical Outputs: Analog Current, Switch
-
Supplier: Analytical Technology, Inc.
Description: HART™ protocol supports the HART™ Universal and Common Practice Commands at 1200 baud using the Bell 202 FSK modem standard. The MODBUS™ protocol supports 9600 baud access to concentration and status information, and supports alarm setup and many other functions on either RS485 or
-
Supplier: Fluke
Description: : Camera data ports: Image transfer: SD card, USB 2.0, video output DVI-D (HDMI). GigE vision and RS232 available in 2015. SmartView® software: SD card. USB 2.0, GigE Vision and RS232 available in 2015. Get the sharpest ever IR-Fusion® images with an 8 MP visible light
- Cooling: Uncooled
- Detector Type: Flying Spot
- Features & Options: Battery Powered, Built-in Color / Visual Camera
- Measurement Range: -40 to 1200 C
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: computer by way of its RS-232 interface and software. This Data- Logger comes complete with a Data- Logger, allowing the user to programme specific time intervals for taking measurements, such as over an entire week. Once a series of measurements have been taken, this data can be
- Application: General Lab and Industrial
- Connection to Host: USB
- Form Factor: Stand Alone
- Operating Temperature: -40 to 932 F
-
Supplier: Diode Laser Concepts, Inc.
Description: 830nm, standard module, elliptical spot
- Beam Area: 5.2 mm²
- CDRH Classification: Class IIIb
- Laser Type: Laser Diodes
- Laser Wavelength: Red, Infrared
-
Supplier: Ross Optical Industries
Description: These lenses consist of two optical elements, usually of crown and flint glass types, cemented together to form an achromatic doublet. Most often, the crown lens is a biconvex positive lens. Due to the difference in refractive indices, chromatic aberration with respect to two selected wavelengths
- Antireflection Coating: Yes
- Center Thickness: 10.3 mm
- Edge Thickness: 7.5 mm
- Focal Length: 170 mm
Find Suppliers by Category Top
Featured Products Top
-
. The switch and output power of lasers are controlled by the RS232 interface connected to a computer. With high stability and compact design, the high stability lasers are widely used in light instructions, test and analysis equipment, optogenetics, laser medicine and other fields (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
4 -20 mA Up to 0 to 10 volt range Digital RS 232/485 USB Ethernet WiFi Bluetooth Special ranges Custom calibration available Custom Protocols Protocol matching (read more)
Browse Humidity Transmitters Datasheets for Thermalogic Corporation -
A Up to 0 to 10 volt range Digital RS 232/485 USB Ethernet WiFi Bluetooth Special ranges Custom calibration available Custom Protocols Protocol matching (read more)
Browse RTD Temperature Transmitters Datasheets for Thermalogic Corporation -
RS 232, 422 or 485 Ethernet Wifi Bluetooth USB Modbus Custom Protocols Protocol matching Display Options (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Latching limits Isolated outputs Communication Details RS 232, 422 or 485 Ethernet Wifi Bluetooth USB Modbus Custom Protocols Protocol matching (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Details RS 232, 422 or 485 Ethernet Wifi Bluetooth USB Modbus Custom Protocols Protocol matching Display Options .56″ LED digits 32 (read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
. Features: 76° x 32° FOV 160 x 60 resolution High SNR digital output Support 16 groups ROI setting, each group support multi ROIs. Available with USB, RS-232, USB-IO and LAN communication. Optional point-cloud and object coordinate (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd. -
Features: Measuring range: 0.25-8m Large Field of view: 76°*32°; 68°*55° Various communication interfaces: LAN, USB, RS232 High resolution: 160*60; 640*480 High accuracy (±2cm; (read more)
Browse LiDAR Sensors Datasheets for Hypersen Technologies Co., Ltd.
Conduct Research Top
-
IrDA Standard Stack for Microchip 16-Bit MCUs
Infrared communication is a low-cost method of providing wireless, point-to-point communication between two devices. The Infrared Data Association, often referred to as IrDA, was formed in 1994 to develop standard methods for communicating over short-range infrared transmissions. These standards
-
Implementing a Simple Serial Mouse Controller
interfaces to the host via a dedicated interface card or an RS-232 port. Their mechanisms are very similar. The major electrical components of a mouse are: ? Microcontroller ? Photo-transistors ? Infrared emitting diode ? Voltage conversion circuit The intelligence of the mouse is provided
More Information Top
-
Joint effort [mobile robot developments]
The microprocessor- controlled device, with a wide range of functions, has an internal memory capable of storing up to 1500 test results for printing or downloading to a PC via an infra- red RS232 .
-
Geolocation of free-ranging fish on the European continental shelf as determined from environmental variables II. Reconstruction of plaice ground tracks
The reader used a two-way serial RS232 infrared optical link to connect to the tags through a clear window in the tagsÕ bases.
-
A novel microscada system for Middle Egypt Electricity Company
The design principles and priority determination between these communication methods are decided such that keypad, infrared , RS232 , and finally the RS485 in descent order.
-
Three Pahse Double Tarrif Energy Meter from Zhejiang Yongtailong Electronic Co.Ltd, China
We have many communication modes, such as RF, far- infrared , RS232 , RS485, PLC and ZIGBEE etc.
-
Sell single phase din rail power meter
We have many communication modes, such as RF, far- infrared , RS232 , RS485, PLC and ZIGBEE etc.
-
Electronic Energy Meter from Zhejiang Yongtailong Electronic Co.Ltd, China
We have many communication modes, such as RF, far- infrared , RS232 , RS485, PLC and ZIGBEE etc.
-
https://www.duo.uio.no/bitstream/handle/10852/9641/masterthesis.pdf?sequence=1
IrDA infrared port RS232 serial port USB cradle CompactFlash Type I card slot AC input jack Stereo earphone jack Sound .
-
Design and implementation of a hierarchical control system for wheeled mobile robot
Communication unit adopts infrared and RS232 protocol.
-
Handheld DVB-T Digital TV with An Automatic Antenna Selection Method for Mobile Reception
It accepts external control commands, including IR ( infrared ), RS232 , and keypads, to carry the following major functions.
-
Lighting&Sound America Volume 8 Issue 7 July 2011
The product provides a selectable high pass filter plus remote volume control and mut- ing, with optional control via RS232 or Infrared .