-
Supplier: Clampco Products, Inc.
Description: Clampco offers different knobs for custom requirements. The knobs shown at right are specified when operators need to open and close clamps by hand. The plastic knobs are recommended for light-duty applications and should not be exposed to high temperatures. They are commonly
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 303 Stainless Steel Finish:
- Features: Choice of Colors and/or Finishes
- Knob Material: Metal, Other
- Knob Type: Mushroom Shaped Knob
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumbled Insert:
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic, Other
- Knob Type: Push / Pull Knob
-
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: 12L14 Carbon Steel Finish: Black
- Features: Choice of Colors and/or Finishes, Knurled
- Knob Material: Metal, Other
- Knob Type: Instrument / Control Knob
-
Supplier: Jergens, Inc.
Description: Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you’re looking for prototype or production quantities, we can help! Features, Benefits, & Product Specifications: Material: Plastic Finish: Tumble Insert:
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic, Other
- Mounting Type: Threaded Hole / Insert
-
Supplier: Reid Supply
Description: lobed knobs, from plastic knobs to stainless steel and iron, allow with multiple threaded mount types which allow the operator to create a firm and secure grip with just the fingers. . Clamping Star (self-assembly) polypropylene Knob is designed for press-fit assembly with your
- Height: 0.9800 inches
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: lobed knobs, from plastic knobs to stainless steel and iron, allow with multiple threaded mount types which allow the operator to create a firm and secure grip with just the fingers. . Clamping Star (self-assembly) polypropylene Knob is designed for press-fit assembly with your
- Height: 1.25 inches
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: lobed knobs, from plastic knobs to stainless steel and iron, allow with multiple threaded mount types which allow the operator to create a firm and secure grip with just the fingers. . Clamping Fluted (self-assembly) polypropylene Knob is designed for press-fit assembly with
- Height: 0.5900 inches
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: lobed knobs, from plastic knobs to stainless steel and iron, allow with multiple threaded mount types which allow the operator to create a firm and secure grip with just the fingers. . Clamping Fluted (self-assembly) polypropylene Knob is designed for press-fit assembly with
- Height: 0.8600 inches
- Knob Material: Plastic
-
Supplier: Imao-Fixtureworks
Description: Secure clamping by ball locking. High holding capacity by wedge. “ON / OFF” indicator makes locked/unlocked conditions visible. Stainless steel type is also available for food, medical industries. Clamping force: 30 / 50N
-
Supplier: bisco industries
Description: Material: Acetal Copolymer, Finish: Natural, ColorAppearance: Black, Head Style: Knob Style, Type: Stud
-
Supplier: bisco industries
Description: Material: Acetal Copolymer, Finish: Natural, ColorAppearance: Black, Head Style: Knob Style, Type: Stud
-
Supplier: PennEngineering®
Description: Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Other
- Head Type: Other
-
Supplier: PennEngineering®
Description: Colored access panel screws.
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Zinc Plated
- Head Type: Other
-
Supplier: PennEngineering®
Description: Low-profile design satisfies many functional and cosmetic requirements. Type PF50 with convenient large head and Phillips recess for tool or finger operation. Available with six-lobe recess.
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Nickel Plated
- Head Type: Other
-
Supplier: PennEngineering®
Description: Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
- Drive Type: Phillips / Frearson
- Fastener Standards: ASME / ANSI
- Finish: Other
- Head Type: Other
-
Supplier: Imao-Fixtureworks
Description: Heavy-duty quarter turn fasteners with locating function & high clamping force. Can change and locate various attachments and small/big fixtures by one-touch operation. Safe system with high visibility of Locked/Unlocked states by the knob position. Locating repeatability : 0.01mm
- Diameter / Size: 0.2165 to 0.3150 inch
- Locating and Fixturing Pins: Clamping Pin
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: A series of finely finished RS Pro wing knobs. Available as both male and female, these fasteners take simplicity to a new level for your application. Both the body and the insert materials are stainless steel, avoiding the easy thread wear and tear on other materials. All models are
- Diameter / Width: 0.9843 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Metal
- Knob Type: Two Arms / Lobes (T-bar Knob)
-
Supplier: bisco industries
Description: Southco DZUS Tech Line, Press-in, 7.750 mm Fastened Stud Projection, 0.9 mm Min. Outer Panel, Bright Knob, Bulk Packaged
-
Supplier: Pivot Point, Inc.
Description: Quick Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up for "quick release" applications. Used as a convenient way to adjust or remove accessories on equipment. Featuring a black molded knob that is aesthetically pleasing and makes inserting
- Diameter / Size: 0.2500 to 0.3750 inch
- Length: 0.2500 to 2.62 inch
- Material: Steel, Hardened and Ground, Stainless Steel
- Pin Type: Detent Pin
-
Supplier: bisco industries
Description: Knob, Black
- Type: Captive Screws
-
Supplier: J. W. Winco, Inc.
Description: The unique shape of this control lever is suited to be used for most any control applications. The disk cover hides fasteners and provides an area for printing of symbols or logos. After assembly, the self adhesive disk cover is pressed in by hand.
-
Supplier: SPIROL
Description: SPIROL® Series FH300 Headed Helical Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners,
- Diameter / Size: 0.0866 to 0.2500 inch
- English or Metric: Metric
- Length: 0.2362 to 0.9449 inch
- Material: Stainless Steel, Steel, Unhardened
-
Supplier: SPIROL
Description: SPIROL® Series FH200 Headed Straight Knurled Pins are knurled fasteners used to replace screws. Typical applications include: fastening cover plates, name plates, knobs, clamps, brackets, and heat sinks. Since headed knurled pins can be installed faster than threaded fasteners,
- Bulk Package: Yes
- Diameter / Size: 0.0990 to 2.62 inch
- Dowel Pins: All Dowel Pins
- English or Metric: English
-
Supplier: HardwareSource, Inc.
Description: Easy to install screen door or storm door latch available in 5 finishes. For door thicknesses from 7/8" to 1-1/8". Round knob on door inside. Lever on door outside. Privacy lock on inside. Spring latch installs in 5/8" diameter hole
-
Supplier: National Bronze & Metals Inc.
Description: corrosion cracking and to corrosion in general, but where the highest strength is not required. Typical Uses for C31400 Leaded Commercial Bronze: BUILDERS HARDWARE: Door Knobs ELECTRICAL: Connectors for Wire and Cable, Electrical Plug Type Connectors FASTENERS: Screws, Nuts INDUSTRIAL:
- AISI / AA / CDA Grade: 314
- Alloy: Yes
- Applications: Construction & Building / Architectural, Electrical / HV Parts
- Features: Corrosion Resistant, Leaded / Free Machining
-
Supplier: Bluetools
Description: desired setting, then push the knob in until it clicks! Positive locking knob makes accidental setting changes impossible with the CDI torque limiting screwdriver. Automatic lock in counterclockwise direction makes fastener removal a snap. The Micro-Adjustable Series includes
-
Supplier: National Bolt & Nut Corporation
Description: HEX SOCKET SET SCREWS National Bolt & Nut's premium line of hex socket set screws are most regularly used to secure one object against another object, and are ideal for applications involving the fastening of knobs, gears, collars and other devices onto shafts. Designed for
- Drive Type: Hex Socket / Allen
- Inch: # 4, # 5, # 6, # 8, # 10, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 0.1250 to 3 inch
- Material: Steel
-
Supplier: Adams Magnetic Products Co.
Description: attach hooks, knobs, PEMs or other fasteners to accommodate your specific holding requirements. We coat all our round base magnets with nickel or chrome unless otherwise specified, and can also provide custom coatings to meet your environmental requirements. Common applications
- Geometry: Round / Ring / Disc
- Holding Force: 9 to 48 lbs
- Magnet Type: Magnetic Assembly
- Outside Diameter: 0.6250 to 0.9770 inch
-
Supplier: Bluetools
Description: screwdrivers feature the patented Clecomatic clutch. A Clecomatic inline screwdriver starts when the bit is depressed and stops the instant preset torque is reached on the fastener. This feature and the patented clutch mechanism help assure consistent repetition of torque settings over a long
Find Suppliers by Category Top
Featured Products Top
-
Rotation! Secure locks for sliding or rotating adjustment by one-action, just a quarter turn, of the On and Off indicating knob. Using one-touch slide locks or spindle locks will slash setup time and improve reliability in various devices in (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
feature excellent clamping strength up to 450 lbs. These fasteners are designed to be used with the ball-locking receptacles referenced on the table. The fastener pin is mounted to the fixture and the receptacle is mounted to the base. When the knob is rotated, the balls on the pin expand and lock (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
New Lineups of "One-Touch Fasteners" - IMAO Fixtureworks Alternatives to Screws Can be clamped just by turning the knob/pushing the button. No time (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Slash Setup Times with Sliding Locks! Use One Touch Sliding Locks for quick, secure positioning and locking. Prevent misalignment and quickly lock with a quarter turn of the knob or (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Panel Screws And Hardware Large Knob, Spring-Loaded - Types PF11, PF11M, PF11MF, PF11MW, PF12, PF12M, PF12MF, PF12MW, PEM® C.A.P.S® PEM® type PF11 / PF12 family of panel fasteners provides design flexibility by offering three styles of (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
One-Touch Fasteners for quick and easy tool-less clamping. Lock and unlock at the turn of a knob or push of a button! One-Touch Fasteners provide fast, secure locking (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Locate + Fasten in One Operation. Flex Locators. Quick and easy to use, with no tools needed. One-Touch Fasteners securely lock and unlock at the turn of a knob or push of a button. Many styles are available for (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
index finger, you can fully engage these fasteners in about a second. No more hunting for a screwdriver or allen wrench, or cursing because they aren’t where they’re supposed to be. A simple quarter turn of your hand is all that’s required. And the knob on the top of the fastener is (read more)
Browse Quarter Turn Fasteners Datasheets for Imao-Fixtureworks -
Heavy Duty Knob-Locking Pins Datasheet (read more)
Browse Knobs (industrial) Datasheets for Imao-Fixtureworks -
Watch the Video>>>>Quick Locating Fasteners for Position Adjustment One-Touch Indexing Clamps (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
Manual diagnostic radiology
Of the hepatic vein closure others must the disease with to be differentiated the also knotted internal structure.
-
Base knowledge general and Specific pathology
Ampulla Vateri carcinoma: the small, knotted adenocarcinoma of the ampoule mucosa with early closure symptomatology → improves the prognosis because of early diagnosis.
-
Human genetics for biologists
By people, one finds on the chromosomes 13, 14, 15, 21 and: 12 such regions Neuralrohrdefekt: Entwicklungsst�rung of the Neuralanlage with unvollst: ' ndigem closure of the Neuralrohrs Neurollbromatose: Dominantly hereditary disease with multiple occurrence of knotted , soft neurofibromas of the central …
-
Tubare sterility
Peritubare and periovarielle adhesions (Abb. 1), wall unions, knotted rising un gene on the leaving spot of the uterus as well as constriction or the complete closure of the funnel opening is the typical features of a salpingitis and already with naked …
-
Myofibroblastisches sarcoma of the thorax wall
Rib on the left dorsolateral 3,5 cms under inclusion of a knotted working mo running filtrate bis with implantation of a Prolenenetzes and skin defect closure through Advancement-Flap.
-
Scientific review
Section findings: Right Trommelfcll verdiekt and verkaikt ~ an uneven ~ with spiked nnd gone itself knotted Excrescenzen occupied Knochenfli ~ che tensor tympani ~ found … … round window ~ at position of which to reason, closure of the Aditus AD antrum …
-
Periateriitis nodosa by the dog and comparative investigations over this disease in humans and canine
Jaeger country on the arteries of the Mesenteriums cicatricial, strangartige Yerdiekungen and knotted making corrugations, aul] erdem extended Blutgefai ~ e that appeared as dark-red Strange and Ms was the sequence of the lumen closure with niehtgesehichteten Thromben erffillt.
-
Over origin and development the Bacterium termoDuj. = vibrio lineolaEhrb.
An St ~ ick yon becomes one separated s!~.ssen of juicy fruit and kept under water seal , so, some have formed an amount yeast cells haufig … … of which on different SLellenKeimf~den hervorsprossen through which a knotted , kurzzelliger Fadeu arises.
-
Internal medicine
… layers polymorphkernige Infiltrate and secondary thromboses are characterized that can lead to vessel closures and infarctions histological. After decay of inflammation, it comes Mikroaneurysmen for Fibrosierung with cicatricial stenosises and knotted thickenings on the …
-
Internal medicine
… layers polymorphkernige Infiltrate and secondary thromboses are characterized that can lead to vessel closures and infarctions histological. After decay of inflammation, it comes Mikroaneurysmen for Fibrosierung with cicatricial stenosises and knotted thickenings on the …