-
Supplier: Qualtek Electronics Corp.
Description: High Shrink Ratio, Highly Flexible Flame Retardant Polyolefin Tubing 4:1 Shrink Ratio Features/Application s Manufactured with specially developed formulation and technology, it can easily fit over a large diameter connector or transition and shrink down
- Diameter: 4.5 inch
- Features: Flame Retardant
- Length: 48 inch
- Material: Polyolefin, Other
-
Supplier: Allied Electronics, Inc.
Description: for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA
- Features: Flame Retardant
- Length: 300 inch
- Material: Other
- Operating Temperature: Over -70 C
-
Supplier: Allied Electronics, Inc.
Description: for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA
- Features: Flame Retardant
- Length: 300 inch
- Material: Other
- Operating Temperature: Over -70 C
-
-
Supplier: Allied Electronics, Inc.
Description: for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA
- Features: Flame Retardant
- Length: 300 inch
- Material: Other
- Operating Temperature: Over -70 C
-
Supplier: Allied Electronics, Inc.
Description: for: Improved Flexibility Larger Tubing Diameters More that Twice the Tensile Strength of Silicone Rubber Oil Resistance and Flame Retardancy Abrasion Resistance FIT®-600 Applications : XTRA
- Features: Flame Retardant
- Length: 300 inch
- Material: Other
- Operating Temperature: Over -70 C
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this heat shrink? 3:1 heat shrink ratio allows for it to fit over the end of a large connector, but will still shrink down enough to seal to the cable Available in several colors to match your wiring scheme or to color code your cables and
-
Supplier: Waytek, Inc.
Description: " Recovered wall thickness: .025" To measure I.D., open heat shrink to its rounded state and then measure the diameter. Do not measure while flat to get I.D. Order spools by number of feet Boxes over 3 cubic feet are subject to dimensional weight charges for ground shipments For all
- Features: Flame Retardant
- Length: 1200 inch
- Material: Other
- Shrink Ratio: 2 :1
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1052848-CN9515-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Type: Cap Color: Black Package: Bulk Standard Package: 50 Shell Size - Insert: 31 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.400" (10
- Diameter: 0.4000 inch
- Length: 1.2 inch
- Material: Other
- Type: Heat Shrink Caps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1052979-CP7041-000 Category: Cables, Wires - Management>Heat Shrink Boots, Caps Series: ES Type: Cap Color: Black Package: Bulk Standard Package: 15,000 Material: Polyolefin (PO), Semi-Rigid Large Diameter Supplied: 0.225" (5.72mm
- Diameter: 0.2250 inch
- Length: 1.57 inch
- Material: Other
- Type: Heat Shrink Caps
-
Supplier: Win Source Electronics
Description: -Rigid Large Diameter Supplied: 1.571" (39.90mm) Large Diameter Recovered: 0.591" (15.00mm) Total Length Recovered: 3.539" (89.89mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00051138481551,3M155
- Diameter: 1.57 inch
- Length: 3.54 inch
- Material: Other
- Type: Heat Shrink Caps
-
Supplier: Win Source Electronics
Description: -Rigid Large Diameter Supplied: 3.941" (100.10mm) Large Diameter Recovered: 1.770" (44.96mm) Total Length Recovered: 6.402" (162.61mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names:
- Diameter: 3.94 inch
- Length: 6.4 inch
- Material: Other
- Type: Heat Shrink Caps
-
Supplier: RS Components, Ltd.
Description: HA67 high shrink ratio heavy duty heat shrinkable tubing designed to pass over large size connectors and shrink down onto much smaller cable jackets Thick walled heatshrink tubing, halogen free. The thermoplastic adhesive lined tubing. Provides
- Material: Fluoropolymer
- Temperature Resistance: -55 to 110 C
- Type: Shrink Film / Wrap
- Width: 33 mm
-
Description: -3-283:2019 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1. This sleeving has been found suitable up to temperatures of 100 °C. Type A: Medium wall - internal diameter up to 170,0 mm
-
Supplier: DigiKey
Description: HEATSHRINK 3:1 BK 6.4MMX1000'
- Diameter: 0.2520 inch
- Length: 12000 inch
- Material: Polyolefin
- Operating Temperature: -55 to 135 C
-
Supplier: Alpha Wire
Description: Our FIT heat-shrink tubing offers a reliable way to protect and seal terminations or add additional mechanical ruggedness. FIT preferred heatshrink products are made from premium compounds under the tightest manufacturing controls. This means FIT will consistently have excellent
- Material: Other
- Operating Temperature: -55 to 125 C
- Shrink Ratio: 3 :1
- Shrink Temperature: 110 C
-
Supplier: BRIM Electronics, Inc.
Description: SH206 tubings are extruded modified FEP (Fluorinated-Ethylen e-Propylene) Fluoropolymer tubing, with a continuous Oper. Temp. of +205°C (400°F). SH206 can completely shrink at 384°F with partial shrinkage as low as 350°F. Shrinkage ratio -- 1.6:1. Suitable for those
- Diameter: 0.0560 to 1.2 inch
- Material: Other
- Operating Temperature: 205 C
- Shrink Ratio: 1.6 :1
-
Supplier: Utmel Electronic Limited
Description: Heat Shrink Tubing Flexible for High UL/CSA Listed Thin Wall Shrink Ratio 2 1
- Type: Heat Shrink Tubing
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M black polyolefin heat shrink thin-wall tubing is sold 250 pieces per case and is another quality product from 3M. Has a dielectric strength of 900 v/mil. This product starts out with an inner diameter of 0.187 in and after heat is applied it reduces in size to 0.093 in.
- Length: 48 inch
- Material: Polyolefin
- Operating Temperature: 135 C
- Type: Heat Shrink Tubing
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Applications requiring abrasion and mechanical resistance and where exposure to diesel fuels and hydraulic fluids is expected CHARACTERISTICS: PRODUCT DESCRIPTION: Crosslinked, flexible, elastomer polyolefin tubing Colors
- Type: Heat Shrink Tubing
-
Supplier: ICO RALLY
Description: HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to
- Diameter: 1.63 to 1.75 inch
- Length: 600 inch
- Material: Polyolefin
- Operating Temperature: -55 to 135 C
-
Supplier: U.S. Plastic Corporation
Description: Light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Flame retardant. Operating
- Type: Heat Shrink Tubing
-
Supplier: Zippertubing Co. (The)
Description: PRT-ES combines the proven benefits of heat shrinkable tubing (MIL-I-23053/5), a hot melt adhesive and the ease of installation using Zippertubing’s wrap around products. This product is designed to provide an environmentally sealed repair patch to wires and cable diameters
- Features: Flame Retardant
- Material: Polyolefin
- Operating Temperature: -55 to 135 C
- Type: Heat Shrink Tubing
-
Supplier: ALL-STATES, Inc.
Description: HEAT TYPE BLACK COLOR (25) 4 FT 0.187 INCH MIN. EXPANDED DIAMETER 0.093 INCH MAX. RECOVERED DIAMETER 0.02 INCH THICKNESS RAP-TIGHT. BRAND HST-187 MODEL
- Diameter: 0.1870 inch
- Length: 1200 inch
- Type: Heat Shrink Tubing
-
Supplier: Penn-Union Corp.
Description: HEAT TYPE FLEXIBLE POLYOLEFIN MATERIAL CLEAR COLOR 6 INCH 1.5 INCH MIN. EXPANDED DIAMETER 0.75 INCH MAX. RECOVERED DIAMETER 1-1/2 INCH CABLE SIZE 0.04 INCH THICKNESS -55 TO 135 DEG C TEMPERATURE RATING 2:1 SHRINK RATIO 95 DEG C SHRINK TEMPERATURE PSC MODEL
- Length: 6 inch
- Material: Polyolefin
- Shrink Ratio: 2 :1
- Shrink Temperature: 95 C
-
Supplier: TelephoneStuff.com
Description: Heat shrink with a 4:1 shrink ratio is designed be used to insulate and protect oversized electrical and electronic components, cables, terminals and connectors. Tubing Features: - RoHS compliant - Material Adhesive lined irradiated cross-linked polyolefin - Color Black
- Material: Polyolefin
- Type: Heat Shrink Tubing
-
Supplier: LabelValue
Description: White Heat Shrink Tubes 1/2" (12mm) Description Dymo Rhino 18055 white 1/2" heat shrink tubes are designed for any application requiring normal heat shrink tubing, these industrial-grade polyolefin labels help you eliminate one labeling step â€" by
- Diameter: 0.5000 inch
- Length: 60 inch
- Material: Polyolefin
- Type: Heat Shrink Tubing
-
Supplier: Essentra Components
Description: The range of general purpose Heat Shrink Tubing is versatile in terms of application possibilities and style and colour options. The specially designed formulation ensures the tubing to meet the standard of UL224. It is free from environmentally harmful substances such as PBBOs,
- Type: Heat Shrink Tubing
-
Supplier: Ideal Industries, Inc.
Description: HEAT TYPE POLYOLEFIN MATERIAL 6 INCH 0.807 INCH MIN. EXPANDED DIAMETER 0.374 INCH MAX. RECOVERED DIAMETER 2 AWG TO 250 KCMIL CABLE SIZE UL 224, 486D, UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 0.027 INCH
- Length: 6 inch
- Material: Polyolefin
- Operating Temperature: -55 to 125 C
- Shrink Ratio: 2 :1
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Reliable, highest quality sleeve
- Diameter: 0.1181 inch
- Length: 2.36 inch
- Type: Heat Shrink Tubing
-
Supplier: Glenair, Inc.
Description: Cable assemblies, exposed to harsh environmental, mechanical and electromagnetic stress are routinely equipped with heat shrink boots designed to protect critical circuits from environmental and mechanical damage. Glenair offers a complete, turnkey solution to cable and conduit harness
- Features: EMI / RFI Shielding
- Type: Heat Shrink Tubing
-
Supplier: COMPAERO, Inc.
Description: 3/4" size fits wire diameter 0.250" - 0.700"
- Type: Heat Shrink Tubing
-
Supplier: ArKco Sales, Inc.
Description: About Us ArKco Sales, Inc was founded in 1977 as an electro-mechanical manufacturer’s representative, with heavy emphasis on the engineering community, serving customers, distributors, and principals. ArKco Sales facilitates synergistic, innovative, global product solutions for current and new
- Type: Heat Shrink Tubing
-
Supplier: Lapp Tannehill
Description: TE Connectivity's SFR 1-1/2 inch Silicone Elastomer heat shrink tubing is a very flexible, flame-retardant, silicone elastomer tubing with outstanding low-temperature flexibility. Black. TE SFR-1-1/2-0. MANUFACTURER : TE Connectivity MANUFACTURER PART NUMBER : SFR-1
- Diameter: 1.5 inch
- Features: Single Wall, Flame Retardant
- Material: Other
- Operating Temperature: -75 to 180 C
-
Supplier: Heilind Electronics, Inc.
Description: Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
- Type: Heat Shrink Tubing
-
Supplier: TE Connectivity
Description: Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 10.16 MM [.4 INCH ] Product Length : 304.8 MM [12 INCH
- Material: Polyolefin, Other
- Operating Temperature: -55 to 110 C
- Shrink Ratio: 3 :1
- Shrink Temperature: 90 C
Find Suppliers by Category Top
Featured Products Top
-
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
lead, no halogens, has low smoke generation, and produces no toxic fumes when burned. Made from premium compounds under the tightest manufacturing controls, the low-outgassing FIT-221 LSZH tubing features a shrink ratio of 2:1, temperature range of -55°C to +105°C, and ten sizes ranging from 3/64” to 1” in diameter. RoHS Compliant, CA Prop 65, UL 224 VW-1 (125C and 600V), REACH (read more)
Browse Shrink Tubing Datasheets for Alpha Wire -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
voltage insulation, molded parts and end caps, wide range of shrink tubing kits and heat shrinkable cable and wire identification tubing. Specializing in custom cut lengths for all products and special packaging options, we have solutions for all your application needs, including (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Insultab, a Pexco company, has been offering heat shrink products for over 50 years. With a large inventory and variety of heat shrink products, we’re here to help you find the right product for your job (read more)
Browse Shrink Tubing Datasheets for Pexco -
seamless and welded tubing are also related to such properties as strength and durability. Welded tubing’s easier manufacturing process can produce larger diameter tubing with thinner wall sizes for less. Such properties are more difficult to produce in seamless tubing. On the other hand (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
seamless and welded tubing are also related to such properties as strength and durability. Welded tubing’s easier manufacturing process can produce larger diameter tubing with thinner wall sizes for less. Such properties are more difficult to produce in seamless tubing. On the other hand (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
quick and easy installation over large connectors and long wire runs. • Expands to nearly 2 times its nominal diameter • Offered in standard or heavy wall (read more)
Browse Protective Sleeving Datasheets for Waytek, Inc. -
1000°F (540°C) with infinite control by varying the voltage and air velocity supplied. Units are fitted with a tubing "T" for convenient power lead outlet, while larger diameters can be supplied with post terminals on the sheath for direct electrical connections. For easier installation (read more)
Browse Air Heaters Datasheets for Backer Hotwatt Inc. -
Bezel-barrier structure prevents accidental actuation Four 12” 22 AWG stranded wire leads and 0.75” long black shrink tubing Power symbol legend laser etched on inside of cap lens View and Download the Datasheet (read more)
Browse Pushbutton Switches Datasheets for NKK Switches
More Information Top
-
Multimodal neuroimaging with simultaneous electroencephalogram and high-field functional magnetic resonance imaging
A single layered thin plastic membrane was wrapped around each headphone element and sealed to the large diameter shrink tubing using double-sided tape.
-
Arduino Projects to Save the World
Finally, add a larger diameter shrink tube of the same water-resistant type over the entire cable to sensor connection, covering half of the sensor body.
-
Electrical conductivity cell and method for fabricating the same
A final relatively large diameter shrinkable tube is shrunk over both electrodes and their associated glass cylinders.
-
Final report on Task 8: Status report on producing pre-twisted optical fibers and status report on remote optical distance measurement
Two, three inch sections of a larger diameter heat shrink tubing were then slid over the assembly.
-
diameter - offers from diameter manufacturers, suppliers, exporters & wholesalers
Sell Large diameter PE heat shrink tube .
-
shrink tube - offers from shrink tube manufacturers, suppliers, exporters & wholesalers
Sell Large diameter PE heat shrink tube .
-
3D FEM validation of ultra-small inner spiral ribbed copper tube using the tube sinking method
Tube sinking is an incremental metalworking process to size a tube by shrinking a large - diameter tube into a smaller one by drawing through a die; the tube is pointed at one end and pressed between two semi-circular jaws.
-
Solution-phase surface reconstruction and structural transformation in MWNTs
…to follow three different pathways: (1) transformation from a tubular to a spherical / polyhedral onion-like geometry that involves a lower surface energy, (2) surface reconstruction of shells resulting in NT shrinkage from a larger diameter tube with a hollow core…
-
Robot Building for Beginners
If it staunchly resists being pushed on, pick a larger diameter of heat- shrink tubing .
-
Some Advances in Fluorometric Techniques for Water Tracing
A permanent label placed near the top of the bottle can be protected beneath large diameter commercial heat- shrink tubing .