Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: For applications with very large particles or highly viscous fluids, this valve offers the same basic advantages as Unique mixproof valves but are specially designed with large openings up to 45 mm in diameter. Cost effective mixproof valve Alfa Laval Unique
- Actuation: Pneumatic
- Media: Air, Compressed Air
- Media Temperature: 23 to 257 F
- Pressure Rating: 0.0 to 145 psi
-
Supplier: Mueller Company
Description: . Every box is factory tested and has a 150 psig maximum working pressure rating. MUELLER Riser EZ-SETTER Meter Boxes are available for 5/8" to 1" meters. A wide variety of end connections, control valves, box depths, lids and other options provide you with the meter set
-
Supplier: Mueller Company
Description: and makes installation a one man job in most cases. Every box is factory tested and has a 150 psig maximum working pressure rating. MUELLER THERMAL-COIL Meter Boxes are available for 5/8" to 1" meters. A wide variety of end connections, control valves, box depths, lids
-
-
Supplier: Mueller Company
Description: EZ-SETTER Meter Box is available for 5/8" to 1" meters. A wide variety of end connections, control valves, box depths, lids and other options provide you with the meter set that you want. Due to the almost endless combination of features available, each box is custom
-
Supplier: Mueller Company
Description: valves, box depths, lids and other options provide you with the meter set you need. Due to the almost endless combination of features available, each box is custom built to your specifications. See page 8F.4 for options and ordering instructions. MUELLER ADJUSTA-COIL Meter
-
Supplier: Cole-Parmer
Description: " (61 cm) L Use these economical glove boxes on your crowded lab bench or in large walk-in areas. The wide front access door makes loading equipment easy. Clear 1/4"-thick acrylic access and pass box doors ensure good visibility. Painted steel construction endures everyday use.
- Isolator Type: Glovebox
-
Supplier: Rotork plc
Description: Control unit embedded into a limit switch box. The HW series provides, not only a visual and electrical remote position feedback, but, using a solenoid valve integrated into the housing, can also control an automated valve. Available in polyester powder coated aluminum, with
- Position Indication Options: ON-OFF (Two-way)
- Switching Options: Non-Contact Switch or Proximity Sensor
- Type of Position Indicator: Moving Indicator
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve
- Valve Size: 6 to 36 inch
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: DeZURIK, Inc.
Description: extremely important for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive
- Media: Water
- Valve Type: Pinch Valves
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: A new standard for wheel loader productivity, serviceability and styling. Structures and Cast Box Boom Articulated frame design features high-torsion, load-absorbing, front frame and large, modulus, box-section, engine-end frame. Cast box boom and linkage geometry offers
- Horsepower: 880 HP
- Operating Weight: 209278 lbs
- Type: Wheel Loader
-
Supplier: Velan, Inc.
Description: A world-leading range of ball valves for delayed coking and other high temperature slurry applications. Features and benefits AUTOMATION The electric, hydraulic or pneumatic actuator is selected in function of coker service. A large torque safety factor ensures the valve
- Valve Size: 6 to 16 inch
- Valve Type: Butterfly Valves, Other
-
Supplier: Qualitrol Company, LLC
Description: Mechanical device for relief of excessive pressure buildup in large volumes of gas or fluid. Patented dual gasket system provides quick response time and automatically reseals after pressure has subsided. Options include local operation indication, contacts (switches) for operation alarming,
- Media: Gas
-
Supplier: DeZURIK, Inc.
Description: configurations, with less bottom clearance required. This is especially important in low-lying areas where maintaining as much driving head is critical, or where silt, sand and debris might tend to collect beneath the valve. The TF-1 is ideal for manhole applications, such as junction
- Media: Water
- Valve Type: Check Valves
-
Supplier: Rotork plc
Description: Heavy-duty limit switch boxes, designed for hazardous areas, provide a visual and electrical remote position feedback on automated valves. Available in Copper free aluminum, the explosion proof enclosure matches the Ex d IIC T6 standards. The SY limit switch box series, thanks
- Features: Explosion Proof
- Max AC Current Rating: 5 amps
- Max AC Voltage Rating: 250 volts
- Max DC Current Rating: 5 amps
-
Supplier: Rotork plc
Description: Heavy-duty limit switch boxes, designed for hazardous areas, provide a visual and electrical remote position feedback on automated valves. Available in 316 stainless steel, the explosion proof enclosure matches the Ex d IIC T6 standards. The SW limit switch box series, thanks to
- Features: Explosion Proof
- Max AC Current Rating: 5 amps
- Max AC Voltage Rating: 250 volts
- Max DC Current Rating: 5 amps
-
Supplier: American Cast Iron Pipe Company
Description: washers Epoxy coating inside and out Zero leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for
- Media Description: Water (General)
- Pressure Rating: 250 psi
- Valve Size: 14 to 24 inch
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: washers Epoxy coating inside and out Zero leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for
- Media Description: Water (General)
- Pressure Rating: 250 psi
- Valve Size: 14 to 16 inch
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Zero leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Also available
- Media: Water
- Pressure Rating: 250 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 14 to 24 inch
-
Supplier: American Cast Iron Pipe Company
Description: "12" valves have a smooth, larger-than-nominal waterway 100% leak-tight closure 4" and larger sizes certified to NSF/ANSI standard 61 Complies with AWWA C515 4"12" valves have a ductile iron body
- Media: Water
- Pressure Rating: 250 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 2 to 8 inch
-
Supplier: DeZURIK, Inc.
Description: machined lugs in the body on larger sizes), make the KSV valve easy and safe to handle, install and maintain. Robust Packing System The robust packing system includes six rows of a superior expanded PTFE Fiber with Graphite braided packing or PTFE packing, a resilient o-ring to
- Actuation: Mechanical Device, Pneumatic, Other
- Valve Size: 3 to 60 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Ameripack Corporation
Description: Waterproof, crushproof and they float. Protect valuables from the elements. Rugged protection for your 35mm camera's, photography accessories, or CD storage. Also works great as a larger first aid kit. Tough ABS Construction Manual PRV Valve Available in Black and Yellow
- Application: General Use, Military, Shipping
- Features: Magnetic / EMI / RFI Shielded, Moisture Barrier / Proof, Moisture Resistant
- Height: 6.88 inch
- Materials: Plastic
-
Supplier: Andax Industries
Description: Andax Valve Boot Sac. Our valve leak wrap is the answer for substation transformer valves & spigots. The valve sack is contoured to fit large gate valve assemblies. This valve bag completely encloses a gate valve or spigot & absorbs any oil
- Height: 25 inch
- Length: 22 inch
- Type: Bag / Sack, Other
- Width / Diameter: 18 inch
-
Supplier: Andax Industries
Description: Andax 6-inch Dia x 12-inch H Valve Boot Sac - Oil Selective. Our industrial valve absorbent container with oil sorbent is the answer to leaking substation transformer valves or spigots. This oil containment spill bag is egineered to exactly fit valve assemblies with
- Height: 6 inch
- Length: 18 inch
- Type: Bag / Sack, Other
- Width / Diameter: 18 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sperian Saf-T-Fit Plus respirator is packaged 10 per box, comes in white and meets NIOSH 42 CFR 84 standards. Proper sizing is important when buying this part. The size for this product is Large, Medium. These types of products are designed for specific applications which feature
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sperian Saf-T-Fit Plus respirator is packaged 10 per box, comes in white and meets NIOSH 42 CFR 84 standards. Proper sizing is important when buying this item. The size for this product is Large, Medium. These types of items are designed for specific applications which feature ways
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sperian Saf-T-Fit Plus respirator is packaged 20 per box, comes in white and meets NIOSH 42 CFR 84 standards. Proper sizing is important when buying this product. The size for this product is Large, Medium. These types of products are designed for specific applications which
-
Supplier: Cole-Parmer
Description: " (61 cm) L Use these economical glove boxes on your crowded lab bench or in large walk-in areas. The wide front access door makes loading equipment easy. Clear 1/4"-thick acrylic access and pass box doors ensure good visibility. Painted steel construction endures everyday use.
- Isolator Type: Glovebox
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sperian Saf-T-Fit Plus respirator is packaged 10 per box, comes in white and meets NIOSH 42 CFR 84 standards. Proper sizing is important when buying this part. The size for this product is Large, Medium. These types of SKUs are designed for specific applications which feature ways
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts
-
Supplier: Waterman Industries, Inc.
Description: -point wedge action Stainless steel assembly hardware is standard Uses Water control application where a rugged but economical circular opening gate is required, such as small reservoirs, distrubution boxes, ponding areas and pumping stations where fluid and
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: Gate type applications in water treatment facilities. It is an economical gate, ideally suited for effluent ponding installations, pumping stations, and distributing boxes. This gate is a product of many years of field, as well as manufacturing experience, and is of particularly sturdy
- Valve Type: Gate / Knife Valves
-
Description: Shaw-Box 800 Series Wire Rope Hoists are ideally suited for virtually any lifting application. Their modular design and versatility provide a wide range of capacities, lifts, hoist speeds, and control options, making it possible to select the most efficient hoist for the job without wasted
- Hoist Mounting: Trolley Mount
- Lift: 34 ft
- Line Type: Wire Rope / Cable
- Load Capacity: 2000 to 4000 lbs
-
Supplier: Seedburo Equipment Company
Description: The aspirator separates foreign material from granular product by means of spreading flow over an intake cone. The thin stream of material is introduced to a controlled current of air that passes through the material as it falls. Airflow is controlled with a sensitive valve, which restricts
-
Supplier: Cole-Parmer
Description: • Ideal working conditions at a touch • Eliminate reactive air components or maintain perfect temperature/humidity • Fluorescent lighting and ergonomic design enable delicate detail work Use these glove boxes to maintain ideal atmospheric conditions for
- Isolator Type: Glovebox
- Main Chamber Width: 55 inch
-
Supplier: Cole-Parmer
Description: • Ideal working conditions at a touch • Eliminate reactive air components or maintain perfect temperature/humidity • Fluorescent lighting and ergonomic design enable delicate detail work Use these glove boxes to maintain ideal atmospheric conditions for
- Isolator Type: Glovebox
- Main Chamber Width: 55 inch
-
Supplier: Andax Industries
Description: Pelican 0500 Transport Case - Foam Black. Our Pelican 0500 large transport case has an open cell core & solid walls, dual Pressure Equalization Valves & double wide folding handles. This 0500 Transport Case can be turned over for use as a pallet--fits 2 0500 cases per pallet, 4 when
- Height: 28.65 inch
- Length: 39.95 inch
- Width / Diameter: 23.45 inch
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window
- Chamber / Component Type: Baseplate, Box / Degassing Chamber, Base / Service Well, Custom / Specialty Chamber, Glovebox / Weld Chamber, Feedthrough Collar, Load Lock Chamber, Surface Analysis / Universal
- Chamber Material: Aluminum, Stainless Steel, Steel, Other
- Cooling: Yes
- Flange / Fitting Types: Elastomeric (O-ring / Gasket), Threaded / NPT, Weld / Braze Stub, ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), ANSI ASA, Conflat®
-
Supplier: ANVER Corporation
Description: Model #: VT200-2.5-7.5 with VTB-H2-S-HD and (4) T-050105 and VT-RAV-S. Description: VT Series Tube Lifter with Release Assist Valve and Four Pad Attachment. Application: Lifting & Handling Large Boxes up to 280 lb (127 kg).
- Application: General Industrial, Other
- Maximum Load Capacity: 0.0635 tons
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Offset, fixed handle helps prevent load from swinging or changing orientation when lifted. Strong enough for most jobs, yet small enough to fit in a tool box or large pocket. Available in styles for gripping smooth, curved (TL6RH) or smooth, flat nonporous
- Connection: None / Pad Only
- Diameter / Maximum Dimension: 153 mm
- Material: Rubber
- Vacuum Pad Type: Standard, Flat
-
Supplier: Wood's Powr-Grip Co., Inc.
Description: Features: Offset, fixed handle helps prevent load from swinging or changing orientation when lifted. Strong enough for most jobs, yet small enough to fit in a tool box or large pocket. Available in styles for gripping smooth, curved (TL6RH) or smooth, flat nonporous
- Connection: None / Pad Only
- Diameter / Maximum Dimension: 153 mm
- Material: Rubber
- Vacuum Pad Type: Standard, Flat
-
Supplier: U.S. Plastic Corporation
Description: The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize
- Connection: Barbed
-
Supplier: U.S. Plastic Corporation
Description: The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize
- Connection: Barbed
-
Supplier: U.S. Plastic Corporation
Description: The patented 3/8" flow Universal Dispensing Coupler (UDC) provides a universal connection to a 38mm threaded or snap-in fitment neck. Make instant connections to bulk packaging systems including bag-in-box (BIB), flexible and rigid packaging styles. Automatic flush face valves minimize
- Connection: Barbed
- Type: Adapter
-
Supplier: Linemaster Switch Corporation
Description: Maintained Pneumatic Control Purpose large industrial design Features & Benefits Designed for long life operation Full shield covering treadle 3 Holes provided for rigid mounting to floor or equipment Materials
- Function: Maintained Contact, Single Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Momentary Pneumatic Control Purpose large industrial design Features & Benefits Designed for long life operation Full shield covering treadle 3 Holes provided for rigid mounting to floor or equipment Materials
- Function: Momentary Contact, Two Stage
- Protection: Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Momentary Pneumatic Control Purpose large industrial design Features & Benefits Designed for long life operation Full shield covering treadle 3 Holes provided for rigid mounting to floor or equipment Materials
- Function: Momentary Contact, Single Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Linemaster Switch Corporation
Description: Maintained Pneumatic Control Purpose large industrial design Features & Benefits Designed for long life operation Full shield covering treadle 3 Holes provided for rigid mounting to floor or equipment Materials
- Function: Momentary Contact, Two Stage
- Protection: Full Guard, Dustproof
- Switch / Actuation Method: Air Switch, Other
- Switch Base Material: Metal
-
Supplier: Process Sensing Technologies USA
Description: . Features: Trace Nitrogen in Argon/Helium/Crude Argon Compact 3U rackmount enclosure Large scale measurement 4-20 mA output as standard LAN/Web control Range Identification Relay Micro-valve for very low dead volume and fast
- Application: Process Gas
- Features: Self Calibration
- Instrument Type: Analyzer
- Operating Temperature: 50 to 113 F
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength Blade Drive • Specially designed
- Cutting Capacity: 40 inch
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
- Operation: Semi-Automatic
-
Supplier: General Pipe Cleaners
Description: to protect the pump from heat damage, along with a back flow check valve and inlet filter. Complete with tool box. An optional spray wand is available.
- Blast / Jet Pressure: 3000 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine
- Multiple Nozzles: Yes
- Power: 13 HP
-
Supplier: General Pipe Cleaners
Description: 13” pneumatic tires. A wheel brake keeps the machine solidly positioned on the job. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. Complete with tool box, chemical injector, and
- Blast / Jet Pressure: 3000 psi
- Machine Mounting: Cart / Hand Truck, Portable Machine
- Multiple Nozzles: Yes
- Power: 13 HP
Find Suppliers by Category Top
Featured Products Top
-
. laboratory models to 1,000 cu. ft. production units. Standard models as large as 1,000 cu.ft. are being offered, while custom units with larger capacities, vacuum/pressure capability, sight ports, spray bars, pneumatically-operated covers and discharge valves, heating/cooling jacket, explosion (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
temperature. Many applications use liquids with low flash point and, require explosion proof housing (NEMA 7) to avoid potential mishaps. Other useful features found with electric circulation heaters are drain valves. They can be installed in any location on the vessel and allow for easy maintenance (read more)
Browse Circulation Heaters Datasheets for WATTCO -
. Standard safety features include a thermal relief valve to protect the pump from heat damage, along with a back flow check valve and inlet filter. Complete with tool box, chemical injector, and spray wand with trigger. (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
larger and more functional stations for people to inhabit. Also, this may allow for more standardization on lower-cost rockets. A PEDIGREE IN THE SPACE MARKET At Technetics we get excited about this type of out-of-the-box thinking and we are proud to make it all possible by (read more)
Browse Mechanical Seals Datasheets for Technetics Group
Conduct Research Top
-
IR - Benefits - Thinking Outside of the Box (.pdf)
to the operation of the plant. The infrared technology is routinely considered as a tool to be utilized in troubleshooting activities. This paper will focus primarily on a process which has been tested and successfully implemented to identify the condition of relief valves operating within a system at ambient
-
Bioseparations, the Evolution Continues
. Nevertheless, many of these technology tweaks are reducing manufacturing costs and speeding up commercialization, allowing manufacturers to achieve larger economies of scale or to clear regulatory hurdles faster. Because of cleaning costs and associated validation issues, disposable purification
More Information Top
-
The Chemistry of Respiration in the Horse during Rest and Work
From the india rubber union, which was only one foot long, a metal outlet tube was prolonged which curving down- ward terminated in a large valve box , 5 inches square, fixed on a table.
-
Measuring hydrochloric acid and ammonium hydroxide permeation in bulk chemical distribution
Hydrogen chloride levels will rise more slowly in the large valve boxes and more quickly in the confines of the tubing secondary containment.
-
Facilities Site Piping Systems Handbook > PUMP DISCHARGE SYSTEMS
Since there is a probability that air relief devices will discharge some water, the device is usually put in a large valve box with a gravel bottom to adsorb the liquid.
-
Facility Piping Systems Handbook: For Industrial, Commercial, and Healthcare Facilities, Third Edition > SITE UTILITY SYSTEMS
Since there is a probability that air relief devices will discharge some water, the device is usually put in a large valve box with a gravel bottom to adsorb the liquid.
-
Forced two-phase helium cooling scheme for the Mu2e transport solenoid
Upon entry into the Mu2e building, helium is routed through a large valve box known as the “distribution box” and into a helium storage dewar.
-
KTA-GS-64 "thing stand report for regulating intention KTA 2105: protection of nuclear power stations against fragments because of inner accidents"
a) Ballistic fragments It are fragments that only on account of to be accelerated the forces externally acting on them (e.g., blind pipe on large containers container spherical cap, valve spindle, valve cover).
-
Initial performance of upgraded Tevatron cryogenic systems
Refrigerator upgrades included new valve boxes , larger reciprocating expanders, the installation of cold vapor compressors, new sub atmospheric instrumentation and an entirely new distributed controls system.
-
Technology, safety and costs of decommissioning a reference boiling water reactor power station. Volume 2. Appendices. Technical report, September 1977-October...
Boxes , Large Valves are Removed 1.1 x 1O2 6.4 x 10-3 1.0 x 10.
-
Pressure pulsations in the turbine steam-admission path and their influence on the vibration state of the turbine control valves
in the valve box shows a large growth, which points to essential influence of the flow pattern in diffuser seats on the level of flow unsteadiness in the valve box.
-
States > North Carolina > State > Register > 2016 > 02/01/2016
(s) An irrigation contractor shall use valve boxes that are large enough to provide sufficient space for servicing the valve housed inside.