Products/Services for Lazy Susan Bearing With Detent
-
Lazy Susan Bearings - (9 companies)Lazy Susan bearings are used in low-speed applications to rotate a tray, cabinet, table, or display unit. One side of the bearing attaches to a base. The other side attaches to the rotating platform. If the base is fixed, Lazy Susan bearings allow...Shape / TypeFeatures
-
Hinges (industrial) - (433 companies)Torque friction hinges hold doors open and closed at pre-set, detent positions without secondary mechanical supports. Adjust (dampen) the door swing to your specifications. Models may include constant torque friction hinges and adjustable torque...
-
Bearing Isolators - (45 companies)Bearing isolators are dynamic seals designed to protect bearings from outside contaminants. They are comprised of a rotor (rotating) and stator (stationary) member. Bearing isolators are dynamic seals designed to protect bearings from outside...
-
Bearing Rings, Housings, and Flanges - (83 companies)How to Select Bearing Rings, Housings and Flanges. Image Credit: GGB and Basco. Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred...
-
Bearing Retainers and Cages - (19 companies)Bearing retainers or bearing cages are used in rotary and linear bearings to separate and maintain a specified distance between rolling elements, whether they are balls, needle rollers, or rollers. Bearing retainers, also referred to as bearing...
-
Bearing Heaters - (38 companies)Bearing heaters facilitate assembly or disassembly of bearings by heating the bearing or work piece. The heat introduced causes thermal expansion, which allows the bearing to be mounted or dismounted without damage. Bearing heaters use heat...
-
Bearing Pullers - (51 companies)Bearing pullers are devices for assembling and disassembling bearings. They are often hand-held and manually-powered devices, but this area also includes mountable and powered devices like bearing heaters used before assembly. A bearing puller...
-
Bearing Rollers - (29 companies)Bearing rollers are the functional components of friction-reducing roller bearings. Common types of bearing rollers are tapered rollers, cylindrical rollers, spherical rollers, needle rollers, cam follower rollers, and rollers for crossed roller...
-
Bearing Repair Services - (44 companies)Bearing repair services refurbish bearings to original specifications, which can be a cost effective solution for expensive bearings. Bearing repair services refurbish the large, custom bearings that are used in heavy industries such as mining...
-
Linear Bearing Rails - (214 companies)Linear guides and rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides. Linear bearing rails provide a smooth, precision, guiding surface on which the rolling element of a linear bearing rides...
Product News
-
Hartford Technologies, Inc.
Detent Pins Detent pins refer to pins that have a mechanical feature that prevents motion until this feature is released. One simple example is a pin that has a spring-loaded ball pressed into a hole along its length. The pin cannot be disassembled until the ball is pressed into the body of the pin, allowing the pin to slide free. Size Ranges. Diameter: .031 " to 1.000 " (.787mm to 25.4mm). Length: .125 " to 3.000 " (3.17mm to 76.2mm). Standard Materials. Bearing grade chrome steel. Carbon steel. Stainless... (read more)Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
Fairlane Products, Inc.
Ring Handle Detent Pins Detent Pins pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately. (read more)Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Advance Lifts, Inc.
Heavy Duty Ring Bearing Turntables is supported by a high capacity ring bearing. Lower cost than powered ring bearing turntables. Rotation requires physical force be applied by operator. Can be rotated in either direction. Standard platforms are rectangular, round platforms are optional. Platforms are available in standard or high capacity reinforced configurations. Rotational limits can be provided via optional detents, locking pins, and hard stops. POWERED RING BEARING TURNTABLE FEATURES: The motorized rotating platform is supported... (read more)Browse Turntables Datasheets for Advance Lifts, Inc. -
Splendor Industrial Bearing Co., Ltd.
6405 bearing Applications: Welding machines, hydraulic jacks, medical equipment, packaging auxiliary equipment, food and beverage processing equipment, wear-resistant pumps, fire pumps, cutting machines, pulse welding machines, and blowers. (read more)Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd. -
Pacific International Bearing, Inc.
Bearing Basics Bearings whether rolling ball or roller are intended to support and guide using the least amount of friction while rotating or oscillating as elements in machine operation. Bearings are used to transfer loads between machine components providing high precision, low friction and the least amount of noise emissions. SKF Bearings provide a very cost effective means by which to transfer loads, while supporting machine components and conform to ISO standards. For further information please contact... (read more)Browse Roller Bearings Datasheets for Pacific International Bearing, Inc. -
Suzhou Sujing Crystal Element Co.,Ltd
Jewel bearing For the end support of the active portion of instruments and meters (read more)Browse Jewel Bearings, Jewels, and Pivots Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
Suzhou Sujing Crystal Element Co.,Ltd
Sapphire bearing The feature of sapphire bearing is wear resistance, which are used for supporting the movable parts of precision time meter, measuring meter and instrument. (read more)Browse Jewel Bearings, Jewels, and Pivots Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
C-Flex Bearing Co., Inc.
THE BEARING SOLUTION degrees for indefinite life with light loads. In comparison, series 20 bearings which have a heavier spring and can accommodate heavier loads, are rated for rotation angles of +/- 7.5 degrees at zero load for indefinite life while the series 30, which are heavier still, are rated for +/- 3.7 degrees. Geometric Centershift. The rotation of the bearing sleeve segments is facilitated by bending of the flat spring beams which support them. This causes a slight radial shift of the sleeve segments... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Co., Inc. -
Smalley
Bearing Preload Springs - Prolong Bearing Life Smalley Wave Springs are ideal for preloading bearings. The wave spring preloads the bearing through its outer race, taking up play in the bearing. Preloading will reduce bearing damage, wear, noise and vibration. The wave spring prevents sliding between the rolling. elements. Readily Available. 150 Standards matching popular bearing sizes. Stocked from 9 mm to 580 mm in carbon and stainless steel. No-Tooling-Costs TM on customs; .157" to 120" diameters. Browse Parts or Request Samples for Your... (read more)
-
Material flow technique
… feeder), conveying good task of hand 2 damming conveyors for application composition 3 barrier 4 trigger conveyors … l roller conveyor (feeder) with automatic sorting installation of boxes 2 storage distances (roller conveyors) for boxes with automatic delivery, according to application … … conveyor) 5 floor conveyors 6 gravity and driven roller conveyors to the further transport of pallets to the bearing … switch, on the left 45 °, 3 3-path switch, 4 rotary switch ( turntable ), curves and switches …
-
Conveying technique
… feeder), conveying good task of hand 2 damming conveyors for application composition 3 barrier 4 trigger conveyors … l roller conveyor (feeder) with automatic sorting installation of boxes 2 storage distances (roller conveyors) for boxes with automatic delivery, according to application … … conveyor) 5 floor conveyors 6 gravity and driven roller conveyors to the further transport of pallets to the bearing … bearing rollers, 2 switches, on the left 45 °, 3 3-path switch, 4 rotary switch ( turntable ) .
-
Transport and storage logistics
Therefore, this piece good transport means is used in bearings , by Zwischenpufferung, before branches and before discontinuous conveyors, before Palettier automata or production machines and by gathering distances. The carton becomes box a container or the packet through a barrier is blocked e.g., so … Image 5.33 Various driven roller conveyors for pallet transport D: turntable E: .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… night heron'),(14586,'black-eyed pea'),(14587,'black-eyed susan'),(14588,'black-eyed susan vine'),(14589,'black … … 15885,'bone-forming cell'),(15886,'bone-headed dinosaur'),(15887,'bone-idle'),(15888,'bone- lazy '),(15889,'boned' … … 'borderer'),(16145,'borderland'),(16146,'borderline'),(16147,'borderline intelligence'),(16148,'borderline schizophrenia'),(16149,' bore '),(16150,'bore … … 16969,'breach of the peace'),(16970,'breach of trust'),(16971,'breach of trust with fraudulent intent'),(16972 … … 35657,'detective novel'),(35658,'detective story'),(35659,'detective work'),(35660,'detector'),(35661,' detent '),(35662,'detente' …
-
Dictionary of the geology / Dictionary of Geology
… degree of freedom) universally flood Flood f universal mass attraction f general to gas constant general gas constant f of universal gravity of universal stage universal rotating table m of universal three-axis stage dreiachsiger universal rotary table m of universal time … unrestricted movement rock durchbewegung f with mineral extension unsaturated unsaturated in direction of motion unripe peat immature … … water spiegel m upstroke to mountain side f of the resisting body upstream facing of weir to mountain side f of the valley barrier upstream facing of dam to upstream face water side f of the valley barrier , upwardly stroke m, upward … … bearing uranhaltig, uranführend uranium compound uranium compound f uranium content uranium deposit uranium deposit f urandatiert the …
-
Over the methodology of the fraction cutting by chromatography and an improved photoelectric fraction collector
The turntable runs cleanly on a vertically on the mast adjustably and through a Fiihrung Journal and laBt to decrease themselves lei &. bull-ring with screws, which at ends A special locking lever .
-
Manual mechanical engineering
Towing circular conveyor with separate chasses and rails for towing chain and chassis [Dematic GmbH] R rollers of the towing chain chassis; T towing chain rail; N of entrainer cams; M entrainer pawl ; L castors; W of conveying cars (Free car); G … By roller conveyors, transverse conveyors stroke car, turntables , come and shifting cars in question. Thus, one includes the on conveyor systems often significant material amounts in the stock direction also, and …
-
Manual mechanical engineering
Towing circular conveyor with separate chasses and rails for towing chain and chassis [Dematic GmbH] R rollers of the towing chain chassis; T towing chain rail; N of entrainer cams; M entrainer pawl ; L castors; W of conveying cars (Free car); G … By roller conveyors, transverse conveyors stroke car, turntables , come and shifting cars in question. Thus, one includes the on conveyor systems often significant material amounts in the stock direction also, and …
-
Manual mechanical engineering
Allow turntables and shifting stroke cars extensive occupying systems construct themselves. Palettenfdrderer find hauptsiichlich in the bearing Light Rollenfdrderer and Rollchenfdrderer come z.B. by the internal material flow in the production The entrainer cams on the chain that engage in entrainer pawls of the Free cars produce a formschlussige, separable compound between Schleppkreisforderer (powerbahn) and Lastengehiinge (Free car).
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
Raw material fuse card f, deposit fuse card ● mineral planning map raw material investigation … er)stauteil m, n Roll(er)schützentafel f, Roll(er)-falle f, [valley barrier ] ● wheel-mounted … … line (US) rolling hole n, roller f (⚒) [Vertical or inclined pit construction, with round or rectangular … … Spülungschemikal ● triplet chemical, rotary triplet of chemical Rotary(bohr)tisch m RT, turntable ● rotary (table …