Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pelonis Technologies, Inc.
Description: Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure
- Commutation: Brush
- Continuous Current: 0.0700 amps
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.4724 inch
-
Supplier: Pelonis Technologies, Inc.
Description: Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure
- Commutation: Brush
- Continuous Current: 0.1000 amps
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 6 Volt
-
Supplier: Pelonis Technologies, Inc.
Description: Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure
- Commutation: Brush
- Continuous Current: 0.0700 amps
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.3937 inch
-
-
Supplier: Pelonis Technologies, Inc.
Description: Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure
- Commutation: Brush
- Continuous Current: 0.0900 amps
- DC Motor Construction: Coreless / Slotless
- Diameter / Width: 0.2362 inch
-
Supplier: GE Power Conversion
Description: customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability:
- Commutation: Brush
- Environmental Features: Totally Enclosed, Drip-proof, Explosion-proof
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative
- Continuous Torque: 0.3812 In-lbs
- Other DC Voltage: 24 VDC
- Shaft Speed: 6151 rpm
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative
- Continuous Torque: 0.3812 In-lbs
- Other DC Voltage: 12 VDC
- Shaft Speed: 6151 rpm
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative
- Continuous Torque: 0.5938 In-lbs
- Other DC Voltage: 24 VDC
- Shaft Speed: 4913 rpm
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative
- Continuous Torque: 0.1625 In-lbs
- Other DC Voltage: 24 VDC
- Shaft Speed: 10158 rpm
-
Description: Introduction: Low voltage 3 phase brushless DC motor controller for bladeless fan. DC 12/DC24V input, chord wave, hall start + no Hall operation control. Power: 0~60W, with speed control. 2 - pole motor, speed up to 10000 rpm. Application: Bladeless
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 60 watts
-
Description: Introduction: Low voltage 3 phase brushless DC motor controller for blower. DC 12V input, chord wave, no Hall control, Power <100W, with speed control, 2 - pole motor, speed up to 10000 rpm. Application: blower Size: F62*H12
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 100 watts
-
Description: Introduction: Low voltage 3 phase DC brushless motor controller for cordless vacuum cleaner. DC 12 ~ 25V input, chord wave, no hall control. Power: 0~150W, no heat dissipation. Serial communication speed control.1 pole motor speed up to 100000 rpm.
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 150 watts
-
Description: Introduction: Low voltage 3 phase brushless DC motor controller for high-pressure car washer, DC 48V input, square wave, no Hall control, power: 0~300W, with speed control. 3 - pole motor, speed up to 10000 rpm. Application: high-pressure car washer Size:
- AC Input Phase: Three Phase
- Configuration: Panel Mount
- Motor(s) Controlled: DC Brushless Motor
- Rated Power: 0.0 to 300 watts
-
Supplier: Kollmorgen Corporation
Description: 48 V DC 3 sizes with 40, 58 and 70 mm flanges Rated speed range up to 2500 rpm Advantages All the benefits of permanent-excited servo drives in a low voltage environment Replaces existing drives Power range up to 300 W (48 V
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.06 In-lbs
- DC Motor Construction: Other
- DC Voltage: 24 Volt, 48 Volt
-
Supplier: DigiKey
Description: GEARMOTOR 146 RPM 12V LOW NOISE
- DC Voltage: 12 Volt
- Design Units: English
- Diameter / Width: 1.42 inch
- Feedback: Integral Encoder
-
Supplier: Aalborg Instruments
Description: 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 11.2 psi
- Power Source: AC Powered
-
Supplier: Aalborg Instruments
Description: 3 rollers Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 300 RPM Reversible flow Priming function Dispensing function Can be mounted in any direction Long tubing life
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 11.2 psi
- Power Source: AC Powered
-
Supplier: Aalborg Instruments
Description: wall 4 rollers standard, 10 optional to minimize pulsing Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction
- Discharge Size: 0.2500 to 0.5000 inch
- Housing Material: Aluminum, Stainless Steel
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Power Source: AC Powered
-
Supplier: ETEL S.A.
Description: The ETEL TMM torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous
- Continuous Torque: 79.56 to 10354 In-lbs
- Diameter / Width: 5.51 to 20.87 inch
- Features: Torque Motor
- Motor Type: DC Motor
-
Supplier: ETEL S.A.
Description: The TML torque motor is a low weight and low cost version of the famous TMB motor. This motor range is perfectly suited for applications that require the dynamic performance level of a direct drive torque motor while being less demanding in continuous
- Continuous Torque: 217 to 9469 In-lbs
- Diameter / Width: 8.27 to 20.87 inch
- Features: Torque Motor
- Motor Type: DC Motor
-
Supplier: ETEL S.A.
Description: control Low torque ripple Main features External diameter up to 1050 mm Large hollow shaft up to 800 mm Peak torque up to 20800 Nm Speed up to 5450 rpm
- Continuous Current: 13.1 to 337 amps
- Continuous Torque: 706 to 95575 In-lbs
- Diameter / Width: 7.8 to 41.34 inch
- Features: Torque Motor
-
Supplier: ETEL S.A.
Description: coating on stator and rotor 600 VDC bus voltage Very high continuous torque density High peak torque Low torque ripple Compatible with IMTHP module for accurate thermal control Main specifications External diameter up to 1'290 mm Large hollow shaft up to 1'070 mm Peak torque up to 42'900 Nm
- Continuous Torque: 191 to 197345 In-lbs
- Diameter / Width: 6.3 to 50.71 inch
- Features: Torque Motor
- Motor Type: DC Motor
-
Supplier: Constar Motion Co., Ltd
Description: 18mm Brushless DC Motor with Hall Sensor Diameter: 18mm Thickness : 8mm Voltage: 11.4V Max. output power : 1.6W Speed: 14300rpm Applications: UAV gimbals and handheld gimbals Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless
- Continuous Current: 0.1200 amps
- Continuous Torque: 0.0106 In-lbs
- Diameter / Width: 0.7087 inch
- Feedback: Integral Encoder
-
Supplier: Constar Motion Co., Ltd
Description: Big Outrunner Brushless DC Motor Diameter: 48mm Lengh : 31mm Voltage: 18V, 24V, 36V Max. output power : 1609W Speed: 10160rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Continuous Current: 1.1 amps
- Continuous Torque: 3.97 In-lbs
- Diameter / Width: 1.89 inch
- Feedback: Integral Encoder
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC)
- Continuous Current: 2.6 amps
- Continuous Torque: 8.72 In-lbs
- DC Voltage: 24 Volt
- Diameter / Width: 2.52 inch
-
Supplier: Constar Motion Co., Ltd
Description: 15mm 6V Outer Rotor Brushless DC Motor Diameter: 15mm Lengh : 11mm Voltage: 6V, 7.6V Max. output power : 29W Speed: 35000rpm Applications: UAV, Plane, Aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Continuous Current: 0.4000 amps
- Continuous Torque: 0.0354 In-lbs
- Diameter / Width: 0.5906 inch
- Feedback: Integral Encoder
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750
- Commutation: Brush
- Continuous Current: 1.3 to 28.2 amps
- Continuous Torque: 9 to 27 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Dart Controls, Inc.
Description: The advantages of DC adjustable speed drives with PM motors for low horsepower applications are: higher starting torque, wider usable speed and torque range, simpler dynamic braking, lower system cost, faster response, smaller size, more efficient and reliable. Standard features
- Commutation: Brush
- DC Motor Construction: Permanent Magnet
- DC Voltage: 90 Volt
- Design Units: English
-
Supplier: Portescap
Description: 16ECS36 Ultra EC The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also available in a 52mm length. Product Highlights Slotless 2-pole
- Continuous Current: 2.3 amps
- Continuous Torque: 0.0726 In-lbs
- DC Voltage: 12 Volt
- Design Units: Metric
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems
- Continuous Current: 0.2000 to 1.28 amps
- Continuous Torque: 0.2036 In-lbs
- DC Motor Construction: Coreless / Slotless
- Design Units: Metric
-
Supplier: ElectroCraft
Description: The Hansen series 116-1 permanent magnet DC brush motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide very low cogging torque and no preferred rotor position.
- Commutation: Brush
- Continuous Torque: 0.3750 to 0.6875 In-lbs
- DC Voltage: 12 Volt, 24 Volt
- Design Units: English
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly
- Commutation: Brush
- Continuous Current: 0.1200 to 0.7500 amps
- Continuous Torque: 0.0130 to 0.0217 In-lbs
- DC Motor Construction: Coreless / Slotless, Permanent Magnet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPL Low Inertia Motors, 480V AC, 75mm Bolt Circle Frame Size, 1 (One) Magnet Stack, M Winding, 6700 RPM Rated Speed, 18 bit Single-turn Digital High Resolution Encoder, Keyless Shaft, Single SpeedTec Din Connector, 24V DC Holding Brake, , IP66 Shaft Seal Fitted
- Shaft Speed: 6000 rpm
-
Supplier: Sinotech
Description: Slotless Brushless DC Motor Applications Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical Powered surgical handpieces Angioplasty Surgical robot systems
- Commutation: Brushless
- Continuous Current: 0.0900 to 1.14 amps
- Continuous Torque: 0.1592 to 0.3769 In-lbs
- DC Motor Construction: Coreless / Slotless
-
Supplier: Xoxide
Description: , many of which can run very hot. Thankfully, this 1150 RPM fan can handle these scorching components with ease. Infused with innovative technology, the Scythe Gentle Typhoon 120mm Case Fan offers a newly designed motor and support mechanism that uses a double vibration reduction
Find Suppliers by Category Top
Featured Products Top
-
The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (28Series) offers one of the industry’s widepower ranges with standard models available at rated torque between 7-16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 3000 – 8000 RPM. Normal rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The 3X Motion brushless DC motor (33 Series) offers one of the industry’s wide power ranges with standard models available at continuous stall torque rating is 14.16 mN.m. The 3X motion brushless DC motor with standard models have the rated speed between 15000 – 20000 RPM (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
– 6000 RPM. Normal rated Voltage 12V&24V. Features: DC Brushless Motor Big torque, high speed, Multiple lengths are available Water proof IP64 – IP67 IATF16949 certification (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
– 6000 RPM. Normal rated Voltage 12V&24V. Features: DC Brushless Motor Big torque, high speed, Multiple lengths are available Water proof IP64 – IP68 ATF16949 certification UL certification (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
: Voltage range much wide: Low voltage series 12VDC-72VDC High pressure series 220V-380VAC Power level much wide: 50W-- 4KW Speed: 1000 RPM - 10000 RPM Motor flange size: 40mm -- 142mm (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
The BO4840NH2B is a cutting-edge brushless DC motor designed to revolutionize UAV and aeromodelling applications. Embracing electronic commutation over traditional mechanical methods, this motor boasts exceptional reliability and an extraordinarily long operational lifespan. With a compact form (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 3X Motion PG90 Geared Motor is a type of brushed DC motor with planetary gearbox. The 3X motion PG90 offers rated torque 0.86N.m, max torque 1.9N.m and rated speed is 1055 rpm without gearbox. And PG63 geared motor slowed down by planetary gearbox whose ratio is 422:1 can (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
DC Motors: Principle of Operation
Electric motors run by electromagnetism. However, there are also other types of motors that utilize electrostatic forces or piezoelectric effect. In the case of a PMDC {Permanent Magnet DC) motor, motion is produced by an electromagnet (armature) interacting with a fixed field magnet (housing
-
Slotless vs Slotted Brushless DC Motor Designs
Due to their mechanical commutation, brushed DC have limited operational lifetime and are confined to low speeds typically less than 12K rpm.
-
Sensorless BLDC Control with Back-EMF Filtering
This application note describes a sensorless brushless DC (BLDC) motor control algorithm, implemented using the dsPIC (R) digital signal controller (DSC). The algorithm works by digitally filtering the back-Electromotive Force (back-EMF) on each phase of the motor and determining when to commutate
More Information Top
-
Contemporary Computing
SMART moves its arms using low rpm DC motors .
-
White LEDs for lighting remote communities in developing countries
The pedal generator compromises of a simple disk with pedals, which turns a low rpm DC motor /generator via a speed- increasing pulley and poly-fibre belt system.
-
Determination of growth rate depression of some green algae by atrazine
minimize wall growth, the holder was continually rotated by a low rpm DC motor .
-
Practical Antenna Handbook, Fifth Edition > Receiving Antennas for High Frequency
Traditional means of tuning called for using a low - rpm dc motor , or stepper motor, to turn the tuning capacitor.
-
DUAL‐BAND NAVAL IRST MAKES ITS DEBUT
The 5kW 1,000 rpm low noise dc motor shown here is also designed to avoid detection by magnetic sensors through the reduction of stray magnetic fields.
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/jbise.2011.46055
Rotation is achieved by means of a low - RPM DC motor .
-
Explorer
The main propulsion motor is a pressure compensated Hathaway Emoteq 48 V DC, 712 W, low rpm , brushless DC motor , which drives a high-efficiency two-bladed propeller through a 3:1 gear-reduction system.
-
Explorer
The main propulsion motor is a pressure compensated Hathaway Emoteq 48 V DC, 712 W, low rpm , brushless DC motor , which drives a high efficiency two-bladed propeller through a 3:1 gear reduction system.
-
CR4 - Thread: AC or DC Motor?
If you need very high torque at very low RPM need an DC motor .
-
First Steps In Ifremer?s Autonomous Underwater Vehicle Program-A 3000m Depth Operational Survey AUV For Environmental Monitoring
The main propulsion motor is a pressure compensated Hathaway Emoteq 48 Vdc, 712-Watt low rpm , brushless DC motor , which drives a high efficiency 2-bladed propeller through a 3:1 gear reduction .