Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: , achieving large flow and low temperature rise. Anti-vibration pump rubber bracket designed for automotive vibration working condition. Highly adaptable circuit designed specially for unstable automotive voltage and peak voltage. Automotive water-proof connector
- Discharge Size: 0.8661 inch
- Horsepower: 0.0724 to 0.0804 HP
- Maximum Discharge Flow: 9.77 GPM
- Type of Pump: Circulation Pumps
-
Supplier: KSB AG
Description: Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 2109 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems
- Horsepower: 60.31 HP
- Maximum Discharge Pressure: 232 psi
- Maximum Discharge Flow: 3082 GPM
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
-
-
Supplier: KSB AG
Description: 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage, high voltage No. of impeller entries Single entry Type of installation
- Maximum Discharge Pressure: 145 psi
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps
- Water Temperature: 140 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed for dispense. The use of the pump allows for flexible siting of dispense valves inside the machine, including up to approx. 0,4 metre (15,7 inch) above the water level in the boiler. Varying the voltage supplied to the pump will change ist
- Type of Pump: Centrifugal Pumps
- Water Temperature: Up to 203 F
-
Supplier: KSB AG
Description: 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage No. of impeller entries Single entry Type of installation Long
- Horsepower: 429 HP
- Type of Pump: Centrifugal Pumps, Positive Displacement Pumps, Submersible Pumps, Sump Pumps
- Water Temperature: 140 F
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes and
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: -Protection Polarity Protection Dry-running Protection Low or no maintenance Low power consumption Areas of Use Portable power supplies Solar water heater Hot pump air conditioner Air energy water heater Hot
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: -Current Protection ? Blocked-Protection ? Polarity Protection ? Dry-running Protection ? Low or no maintenance ? Low power consumption Areas of Use ? Portable power supplies ? Solar water heater ? Hot pump air
- Discharge Size: 0.5000 inch
- Horsepower: 0.0067 to 0.0201 HP
- Maximum Discharge Flow: 3.33 GPM
- Type of Pump: Centrifugal Pumps, Circulation Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Our TL-B series design features micro centrifugal pumps powered by brushless DC motors. They are designed to be quiet, compact and lightweight. A variety of features, including a seal-less design to prevent leakage, wide range of working voltage, stable performance, long life time,
- Discharge Size: 0.3701 inch
- Horsepower: 0.0069 to 0.0071 HP
- Maximum Discharge Flow: 1.72 GPM
- Type of Pump: Centrifugal Pumps, Submersible Pumps
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for
- Type of Pump: Centrifugal Pumps
- Water Temperature: Up to 203 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: This pump is designed to increase pressure to enable a higher flow rate and improved dispense accuracy. It is ideal for applications where a low water level in a boiler causes an insufficient flow rate through traditional boiler dispense valves. Use of the pump allows for
- Type of Pump: Centrifugal Pumps
- Water Temperature: Up to 208 F
-
Supplier: Xylem Applied Water Systems
Description: Monitor, Protect and Prevent – allowing you to evaluate and respond to the problem before the pump or your boat are damaged. The DiMOND technology automatically runs diagnostics to detect common failures such as run dry,plumbing leaks, over current, under current, low voltage
- Discharge Size: 0.5000 inch
- Maximum Discharge Pressure: 40 psi
- Maximum Discharge Flow: 5 GPM
- Pump Type: Water Pumps
-
Supplier: Watts
Description: switch (N50D) assembly. Model N50S is for burner service with extra terminal for line voltage single pole, double throw service. Model N50D is for line voltage burner service and independent low (or high) voltage alarm, feed valve or pump starter.
- Electrical Output: Switch
- End Fittings: Threaded
- Mounting Type: Insertion Type
-
Description: Introduction: Low voltage 3 phase brushless DC motor controller for automotive water pump. DC 24V input, square wave, hall control. Power: 0~300W, with speed control. 4-pole motor, rotating speed up to 5000 rpm, Car gauge standard. Application: automotive water
- AC Input Phase: Three Phase
- Configuration: PC Board
- Motor Feedback: Hall Effect
- Motor(s) Controlled: DC Brushless Motor
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Discharge Size: 4 inch
- Horsepower: 0.2500 to 60 HP
- Maximum Discharge Flow: 600 GPM
- Type Of Pump: Booster Pumps
-
Supplier: Agilent Technologies - Vacuum Products
Description: The Agilent IDP-10 dry scroll pump is an oil-free, compact, quiet, isolated vacuum pump with remote speed control. The IDP-10 uses an inverter-driven motor, providing uniform vacuum performance at all global frequencies and input voltages. Its consistent global performance and
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
- Pumping Speed: 6 CFM
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against
- Discharge Size: 0.4724 to 0.6693 inch
- Housing Material: Plastic
- Maximum Discharge Pressure: 30 psi
- Maximum Discharge Flow: 7.92E-4 to 3.43 GPM
-
Supplier: Clark Solutions
Description: of fluids including potable water, food quality low viscous syrup and semi-aggressive fluids at relatively high pressures under continuous operation, is available with brass or plastic fittings, with glass or EPDM check valves and a AISI 430 or AISI 630 stainless steel piston. The coil
- Discharge Size: 0.3150 inch
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 43.51 to 58.02 psi
- Maximum Discharge Flow: 0.3786 to 0.4183 GPM
-
Supplier: Agilent Technologies - Vacuum Products
Description: cryopanel further improves pumping efficiency for getterable gases. The StarCell element provides the highest speed and capacity for methane, argon, and helium. Ideal for particle physics and other low-pressure based research such as surface science, nanotechnology, materials science,
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
- High Vacuum / UHV Pump Technology: Ion
- Pumping Speed: 636 CFM
-
Supplier: Watson Marlow Pumps Group
Description: Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against
- Housing Material: Plastic
- Maximum Discharge Pressure: 60 psi
- Maximum Discharge Flow: 4.23 GPM
- Pump Type: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps
-
Supplier: Cole-Parmer
Description: • Flow delivery rate is constant at any voltage from 94 to 264 VAC—not affected by voltage fluctuations • High strokes per minute ensure a more uniform distribution of fluid at low flow rates • Excellent for outdoor use water and UV resistant (shield
- Maximum Discharge Pressure: 100 psi
- Maximum Discharge Flow: 0.1400 GPM
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Taco Comfort Solutions
Description: and long-lasting performance. Ideal for heating and/or air conditioning systems requiring high head performance with relatively low volume. Unique Cartridge Design — The Taco “Cartridge” pumps are the first in-line pumps to be specifically designed for hot water service.
- Type of Pump: Circulation Pumps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: pump at low speeds or in low flow conditions. Pre-Charge Control (Controlled Pipe Fill) This programmable feature eliminates water hammer and extends system life by gradually filling a pipeline before normal full pressure and fl ow operation. Pump motor speed can
- Control Signal Output: Analog Voltage, Serial / Digital
- Controller Inputs: Serial / Digital Input
- Form Factor: Panel / Chassis Mount
- Media: Liquid
-
Supplier: Agilent Technologies - Vacuum Products
Description: The DS-202 is a dual-stage oil-sealed rotary vane pump that delivers a pumping speed of 8.3 m3/hr at 50 Hz, or 5.8 CFM at 60 Hz, and a base pressure of < 2 x 10-3 mbar. The DS-102 has a low sound pressure, and has a 'universal-voltage' single-phase electric motor rated
- Applications: General Purpose / Industrial, Analytical / Scientific, Manufacturing Processing, Medical / Laboratory, Semiconductor Manufacturing
- Lubrication Style: Oil-flooded
- Power Source: AC Single Phase, AC Three Phase
- Pumping Speed: 5.82 CFM
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper
- Application / Industry: Industrial, HVAC
- Compressor Motor Horsepower: 15.28 to 36.45 HP
- Condenser Cooling System: Air-Cooled, Water-Cooled
- Cooling Capacity: 38.2 to 84 kW
-
Supplier: SynSysCo
Description: contaminate of the vacuum process stream SSC compact Dry Scroll pump Features: Low voltage 24VDC and 110VAC configuration Flow Rates from 5 lpm to 50 lpm Base pressures down to 75 milliTorr Very quiet low vibration operation Compact
- Applications: General Purpose / Industrial, Analytical / Scientific, Food Processing, Medical / Laboratory, Other
- Configuration: Individual Vacuum Pump
- Lubrication Style: Dry / Oil-less
- Mechanical Pump Type: Scroll
-
Supplier: Jet Edge
Description: pump:13 gpm (49 L/m) at 60 Hz; 11 gpm (42 L/m) at 50 Hz Lifting Eye Capacity 5000 lb (2270 kg) each Low Pressure Water* See Water Requirements in the product manual. Input pressure: Minimum pressure 60 psi (4 bar) Input temperature: Maximum temperature
- Blast / Jet Pressure: 36000 psi
- Machine Mounting: Floor / Skid
- Power: 50 HP
- Process / Operation: Cutting / Sectioning
Find Suppliers by Category Top
Featured Products Top
-
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
long service intervals (maintenance-free for five years) no particle generation very low noise level in its class The multi-voltage, high-speed, contact-free pumps with peak pumping speeds of 25 and 35 m3/h have been specially designed for use in applications (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Leybold USA Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Rotork releases AC version of PAX1 linear actuator The wider PAX range is made up of a variety of linear actuators and motorised regulators. PAX1 units are flexible, low voltage actuators that are ideal for use in remote explosionproof locations. They offer a thrust output (read more)
Browse Linear Actuators Datasheets for Rotork plc -
Landscape Transformers supply low-voltage 12/13/14/15V power to low-voltage landscape lighting, outdoor lighting, garden lighting, swimming pool, and spa lights in residential and commercial applications. Mounting: Comes with removable and lockable hinged door and mounting (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
The SI-DX incorporates enhanced soft start/soft stop characteristics and motor protection features with built-in bypass in a compact design suitable for pumps, fans and other industrial applications. (read more)
Browse AC Motor Starters Datasheets for Solcon Solutions LLC -
KNF N0150 diaphragm pumps can now be customized with water-cooled heads to prevent pump overheating in process applications where exothermic reactions from helium, xenon, and other gases may produce excessive heat and potentially shorten pump service life. They can ideally serve industries (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
temperature regulation. In an electric vehicle the water pump does three primary functions: Battery Cooling: The main purpose of the water pump in an EV is to cool the high-voltage battery pack. EVs rely on large lithium-ion batteries to store (read more)
Browse Water Pumps Datasheets for Chief Enterprises LLC -
Input leads: water-resistant power cable cord and plug Output leads: terminal block with lugs for low voltage cable connections Protection: Equipped with circuit breakers and (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
This FTP helical gear pump is the ideal solution for low-pressure lubrication applications where low-viscosity fluids are required, such as fire-resistant fluids. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and outlet. of the main channel. Two 1 mL syringes were fastened to a. microsyringe pump (Harvard Apparatus Syringe Pumps,. Plymouth Meeting, PA, USA) and connected to the inlet. tubes. The syringe connected to inlet 1 contained deionized. water, and the syringe connected to inlet 2 contained 0.5 mm
-
Derating For Real World Conditions
pump. motor carrying an inductive load. In inductive load applications, there is a high potential. for the current to increase sharply ... even faster than the temperature. This can occur. if a sump pump would lose its prime and the normal resistance is removed as water. stops flowing through
More Information Top
-
Intel
When the quantity of water required is small, such as with indoor plants, you can use low voltage water pumps that operate between 3V to 9V, and you need a recepticle that collects water and distributes it to the plants.
-
Reviews
Low Voltage Water Pump .
-
Controlled Hydrogen Fleet and Infrastructure Demonstration Project
This system utilizes a medium power low voltage electric water pump .
-
CR4 - Thread: 12 VDC Water Pump
They would also often have low voltage pumps for water movement.
-
Discussion on ¿Electrification of the U.K.A.E.A. Industrial Group factories¿
… field was the explosive failure of a unit transformer in a power station; while attention was directed to the ensuing fire, the consequent voltage surge on the station auxiliary circuits tripped the circulating- water pumps on low voltage , and the back-pressure …
-
Electrical, Information Engineering and Mechatronics 2011
Low - voltage switchgear water pump circuit system offer 380 AC voltage for the water pump through Breaker, AC contactor and so on.
-
Experimental testing of an adaptive model predictive controller on a quad-tank system
In particular, for low pump voltages all the water is fed exclusively into the lower tanks (resulting in an effective value of γ = 1), and as the pump voltage is increased, the effective value of γ decreases until it eventually reaches the …
-
Life assessment of hot section gas turbine components
Poor quality assurance of conventional components (e.g. steam turbines, circulating water pumps , low - voltage and high-voltage switchgear, condenser tubes, cooling towers, valves in the heat recovery steam generator, transformers, air-intake system etc.) has led to significant availability losses! but …
-
The use of LabVIEW and data acquisition unit to monitor and control a bench‐top air‐to‐water heat pump
The final integration of the electrical/electronic system with the mechanical system consisted of running wires from the pressure circuits to the pres- sure transducers, connecting the thermocouple wires to the temperature circuits, and applying low vol- tage power to the water pump .
-
Research on the performance of induction- motor- based residential photovoltaic water pump system
residential photovoltaic water pump system (IMRPWPS) with low DC voltage input (24V DC) are tested in laboratory under four different operation modes, such as efficiency of DC-AC converter with high-frequency DC-DC stage , machine- pump and overall system.