Products/Services for Lvm Air Pump
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...Pump TypePower SourceHousing Material
-
Centrifugal Pumps - (1169 companies)...but many other types exist. AC powered pumps operate on a form of alternating current (AC) voltage, typically from an AC motor. DC powered pumps operate on a form of direct current (DC) voltage, typically from a DC motor or battery. Air (pneumatic...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Hand Pumps and Foot Pumps - (284 companies)...are designed for testing and instrument calibration. Diaphragm pumps - displacement pumps that use a rubber disk to alternate air or fluid. The diaphragm is actuated by the pressures or vacuums created during the pump cycle. Diaphragm hand pumps and foot...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Air Cylinders - (619 companies)Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. They use a compression cycle system to supply heat or remove heat from a temperature-controlled space. Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply...
-
Air Valves - (757 companies)Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
-
Sampling Pumps - (75 companies)Sampling pumps are used to monitor liquids, air, and gases. They are usually portable and developed for specific tasks. Some sampling pumps are designed to move abrasive materials, acids, chemicals, coolants, hazardous materials, gasoline, diesel...
-
Air Compressors - (1113 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air...
Product News
-
Haskel International LLC
Air Driven Refrigerant Pumps Haskel refrigerant pumps are designed for recovery or recharge of fluids, whether they are liquid or gas. The pumps offer you plenty of leverage in terms of their operation. Not only can they condense a common refrigerant without the use of a condenser, but they also provide the flexibility to pump at speeds ranging from near zero to the maximum rate (lbs./minute), or anywhere in between. (read more)Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
Haskel International LLC
Air Driven Liquid Pumps A Haskel pneumatic pump's robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of high-pressure expertise, service and support, our pneumatic pumps are consistently recognized as the most reliable in the industry. (read more)Browse Liquid Handling Pumps Datasheets for Haskel International LLC -
KNF Neuberger, Inc.
DC Powered Pumps for Air and Gases KNF's air, gas & liquid diaphragm DC & BLDC powered pumps are now available from .25 LPM to 300 LPM capacity. They provide consistent, reliable operation over their lifetime. Motor types include brush DC, ironless core, and brushless DC. BLDC types feature available remote speed control. Many are capable of up to 29.9 in.Hg vacuum or 90 psi pressure. They are used in medical diagnostic analyzers, ink-jet printers, personal samplers, and in many other portable devices where small size, low... (read more) -
Busch Vacuum Solutions
Air conditioner for the pump - invented it for you When it 's too hot, we don 't feel well, we get tired, we 're not as productive as usual. Thus, we turn on the air conditioner. Our vacuum pumps are no different. They don 't like it too hot either. At some point, they stop working and production comes to a standstill. To prevent this from happening, we at Busch have invented air conditioning for the vacuum pump: An efficient indirect water cooling system with an automatically connected heat exchanger. It independently maintains the temperature... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Alpha Moisture Systems
Air Sampling Vacuum Pump for Portable Hygrometer The Air Sampling Vacuum Pump provides a portable dewpoint hygrometer with the required airflow to obtain an accurate moisture measurement of a controlled atmosphere or chamber. Applications include dry or clean rooms, glove boxes, environmental chambers, product drying and cool stores. The ASVP is intrinsically safe and can be used in potentially explosive zones and areas in conjunction with the SADPmini2 and SADPmini-Ex dewpoint hygrometers. Please do not hesitate to contact us for price... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Alpha Moisture Systems -
Branch Environmental Corp.
How to Control Odors in Air a gas to a liquid is required. Branch scrubbers are custom designed to fit your specific application. All performance levels are guaranteed. Virtually any material of construction is available. Complete packages with all components including controls, control panel, fans and pumps for a complete single source responsibility. Shop fabricated units up to 50,000 cfm / 8,500 m3/h. Larger units are available using field fabricated designs. Principle of Operation. Packed columns are used for many... (read more)Browse Scrubbers Datasheets for Branch Environmental Corp. -
Leybold USA Inc.
The drawbacks of liquid ring pumps The liquid ring pump has several advantages, including its simple structure, low upfront price, minimal wear and tear, and long operating life. Years ago, when industry concerns over water usage and cost did not exist, liquid ring pumps were inexpensive and simple to use. However, times have changed, and so has the industry 's consideration of water usage. Liquid ring pumps aren 't the most viable option for energy efficiency, production, or maintaining a consistent vacuum. Drawbacks of liquid... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Leybold USA Inc. -
KNF Neuberger, Inc.
Micro Gas Diaphragm Pumps The design of sensitive equipment used for medical, gas sampling, and diagnostic applications is innovating at a rapid pace with a common theme: smaller without sacrificing efficiency or power. KNF micro air pump customization options include chemically-resistant flow path materials such as EPDM, FFKM, PTFE annd PEEK; single or multiple head configurations; fittings, mountings, and wiring harnesses; and DC and BLDC motors to balance performance, cost, and life expenctancy. Specifications... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
jbj Techniques Limited
Hydraulic motor-pump sets to assist in design process simple or complex, standard or bespoke. >> prompt product supply: large stocks for next day delivery on many items. >> machine shop: full machining services for bespoke designs. A motor pump set consists of a prime mover such as a petrol / diesel engine, electric, hydraulic, or air motor connected to a fluid pump / gas pump via a coupling or a bellhousing and coupling combination. The advantage of using a bellhousing being that full concentricity is maintained between... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Vooner FloGard LLC
LIQUID RING VACUUM PUMPS that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called "Vaneslip. " Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter the pump, thereby reducing the flow of vacuum gas being removed from the process. With cast iron pumps in operation, the iron oxide (rust) that forms on the rotor and cone surfaces is physically worn away with use, increasing the clearance... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
-
Encapsulated piscine (tilapia) islets for diabetes therapy: studies in diabetic NOD and NOD ‐SCID mice
Briefly, islets were suspended in 3.3% LVM alginate and aspi- rated through an air jet encapsulation needle ( pump speed 2 ml/min, air flow 6 l/min) at a dis- tance of 120 mm above a beaker containing a ster- ile solution of …
-
Effects of environmental factors on growth of lesions on field bean leaves infected by Botrytis fabae
Air was bubbled through 450 ml of the same saturated salt solution in a jar and was continuously circulated using an electric pump (model LVM , Charles Austen Pumps Ltd, Byfleet, Surrey) through the chamber and solution.
-
Development of a low-cost system for measuring conditional time-averaged gradients of SO2 and NH3
By means of a relay, the data logger activates the air inlet pump , making the gas capture possible only in the desired condi- tions, i.e. excluding bad fetch conditions (low wind speed and wind direction from flow-disturbed ar- eas; see … … BP38OU, BP Solar International Inc.) and a wind power generator (model LVM212 Aero2gen, LVM Ltd., Bedford- shire …
-
Chemical and physical parameters as trace markers of anthropogenic-induced salinity in the Agua Amarga coastal aquifer (southern Spain)
The monthly average air temperature was obtained from El Altet weather station. As regards hydrochemical groundwater characterization, a (submergible) Amazon- LVM pump was used so that water in the piezometer could be renovated before sampling.
-
Effect of alginate composition and purity on alginate microspheres.
… M (IMVM) were compared with one another and others generated with a highly purified LVM (HPLVM) alginate. Droplets of 1.5% alginate from an air -syringe pump were gelled in 1.1% CaCl2 solution.
-
Western Star M4866S (6 × 6) Heavy Engineering Support Vehicle (HESV)
… duty deep double-channel rails with oversized cross-members and an extreme duty rear air suspension subframe. … flatrack carrier including self-containing modules such as a radar station, fuel/water bowser/ pump unit and so … Under the developing Logistic Vehicle Modernisation ( LVM ) programme Gen 1 and Gen 2 Western Star Heavy Engineer …
-
Dubbel
With increasing phase angle ' o, the amplitude factor of mehrzylindriger pumps increases, the frequency factor goes back to the value of the number of cylinder. … the fluctuating volume of liquid V between line and pulsation damper, the air volume of the … !1 D p ~ PM A=.%LVm /: .
-
http://www.efsa.europa.eu/en/scdocs/doc/26e.pdf
… 16 for mancozeb (WP), 8 for mancozeb (liquid), 4 for chlorothalonil (spraying) and 12 for chlorothalonil ( LVM ). Inhalation exposure was monitored with portable air pumps and XAD-4 tubes.
-
Real Time Three‐Dimensional Echocardiographic Evaluations of Fetal Left Ventricular Stroke Volume, Mass, and Myocardial Strain: In Vitro and In Vivo Experiment...
… aimed to assess the feasibility and reproducibility of nongated RT3DE to determine SV, LVM , and myocardial strain … … of 8 fresh rab- bit hearts and then connected to a calibrated pulsatile pump (Harvard Apparatus, South … … The balloon and the pump system were filled with water, and all the air bubbles were removed …
-
Characteristics of the Ecosystems of Water Bodies Separating from Kandalaksha Bay of the White Sea
During the summer expeditions, the daytime air temperature rose, as a rule, to 17–19°C. Water samples were taken by using a pumping system consisting of a labeled hose, a small-size submerged LVM pump (Great Britain), and a car battery.