-
Supplier: RS Components, Ltd.
Description: -power drives. DC linking and DC filtering in industry and traction convertors. DC linking in wind turbine converters. DC linking in low-power drives. Impulse discharge capacitors for magnetizing and welding. Capacitance = 420µF Voltage = 1.1kV dc Mounting Type = Plug In
- Capacitance Range: 420 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: -power drives. DC linking and DC filtering in industry and traction convertors. DC linking in wind turbine converters. DC linking in low-power drives. Impulse discharge capacitors for magnetizing and welding. Capacitance = 390µF Voltage = 2kV dc Mounting Type = Plug In Tolerance
- Capacitance Range: 390 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: -power drives. DC linking and DC filtering in industry and traction convertors. DC linking in wind turbine converters. DC linking in low-power drives. Impulse discharge capacitors for magnetizing and welding. Capacitance = 420µF Voltage = 1.1kV dc Mounting Type = Plug In
- Capacitance Range: 420 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polypropylene
-
-
Supplier: RS Components, Ltd.
Description: -power drives. DC linking and DC filtering in industry and traction convertors. DC linking in wind turbine converters. DC linking in low-power drives. Impulse discharge capacitors for magnetizing and welding. Capacitance = 460µF Voltage = 900V dc Mounting Type = Plug In
- Capacitance Range: 460 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polypropylene
Find Suppliers by Category Top
More Information Top
-
A practical guide to permanent magnet DC motor production magnetizing
Pulse lengths of up to 10 milliseconds are normal for the capacitor discharge magnetizer with multi-turn fixtures.
-
Finite element demagnetization analysis of permanent magnet synchronous motor considering magnetization process
The pulsed field magnetometer HyMPulse system made by Metis: a) PC with data-acquisition card, b) measurement unit and probes, c) closed circuit cooler and d) capacitor discharge magnetizer .
-
The design of radial-field multipole impulse magnetizing fixtures for isotropic NdFeB magnets
Equivalent circuit representation of a capacitor discharge magne- tizer and magnetizing fixture.
-
The analysis of a magnetizing fixture for a multipole Nd-Fe-B magnet
A capacitor discharge magnetizer is used to produce a high current pulse of short duration in this fixture.
-
Multi-pole magnetization of high resolution magnetic encoder
As rotatory multi-pole magnetization with capacitor discharge magnetizer has been studied in (l), two methods for modulation of the magnetizing current are introduced.
-
An overview of magnet processing
Like the capacitor discharge magnetizer , capacitors are charged,then dumpedthrough a coil.
-
MAGNETIC AND SUPERCONDUCTING MATERIALS (IN 2 VOLS): PROCS OF THE FIRST REGIONAL CONFERENCE
A capacitor discharge magnetizer was used to magnetize the specimens.
-
Design, microfabrication and testing of a CMOS compatible bistable electromagnetic microvalve with latching/unlatching mechanism on a single wafer
The next step is to magnetize the CoNiMnP magnet by a capacitor discharge magnetizer that microcoil (Au) . membrane . valve’s base (NiFe) .
-
Bidirectional electromagnetic microactuator with microcoil fabricated on a single wafer: static characteristics of membrane displacements
A capacitor discharge magnetizer that consists of a solenoid coil fixture is used to generate this high magnetic field, Hs > 2500 kA m−1 .
-
Table of contents
Efficiency evaluation of an air solenoid in a capacitor discharge magnetizer .