-
Supplier: LJ Star
Description: maintain. The two-color indicator, easily read from a distance, is mounted on the chamber but completely isolated from the process fluid. The indicator magnetically locks onto the position of the float inside the sealed chamber, moving up and down as the position of the float changes,
- Device Classification: Level Gauge
- Level Measurement Type: Continuous Level
- Maximum Operating Pressure: 900 psi
- Media Type: Liquid
-
Supplier: Infineon Technologies AG
Description: The TLE5041plusC wheel speed sensor is designed for sophisticated vehicle control systems. It accurately senses rotational speed, enabling designers to integrate indirect tire pressure monitoring in anti-lock breaking (ABS) and electronic stability control (ESP)systems. TLE5041plusC is based
- Packing Method: Other
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: : Magnetic range and sensitivity (gain), polarity of the output slope Offset Bandwidth Clamping levels Temperature compensation coefficients to accomodate most common magnet materials Memory lock Supply voltage 4.5-5.5 V (4-7 V
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: and magnetic field values in calibration mode Programming and operation of multiple sensors with common power supply Two-point calibration of magnetic transfer function Potential Applications Robust replacement of potentiometers: No mechanical
- Package Type / Mounting: Surface Mount (SMD), Other
- Packing Method: Tape Reel
- Standards: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: correction: SPC protocol modes: synchronous transmission, dynamic range selection, ID selection mode,SPC unit time,Magnetic range and sensitivity (gain), polarity of the output slope,Offset,Bandwid th,Clamping levels,Customer temperature compensation coefficients,Memory lock
- Package Type / Mounting: Other
- Packing Method: Other
- Standards: RoHS Compliant
-
Supplier: Cole-Parmer
Description: • Cast aluminum housing with durable, epoxy-powder coating resists commonly used acids • Read results from the front or back of the balance • Positive load stops • Lockable tare for containers up to 2270 g • Oversized plate for larger containers • Magnetic damping speeds up weighing
- Capacity: 44.1 lbs
- Type: Mechanical Scale / Balance
-
Supplier: Euchner-U.S.A., Inc.
Description: head with integral evaluation unit / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AR with guard locking is based on the proven transponder
- Maximum Current: 0.0800 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: industries. [Range of Application] Precise positioning, dispensing, spray painting, visual inspection, moving, grabbing, cutting and welding, automatic assembly, automatic locking screws, palletizing, etc. Such as: PCB board detection, optical disc stacking device, parts pick and place
- Bearing Type: Linear Guide Bearing
- Carriage Load: 33.08 to 55.12 lbs
- Drive Specifications: Ball Screw
- Features: Adjustable Stroke, Magnetic Switch, Multi-position, Side Motor / Mount
-
Supplier: TiMOTION Technology
Description: of standby power consumption. A sophisticated housing design, with reliable mechanical stability, provides an alternative motor solution for various medical beds. General Features Main voltage: 100~240V AC (input); SMPS 29V DC , 2.5A (output) Max load: 6,000N in push
- Actuation Type: Electrical
- Features: Integral Sensor, Magnetic Switch, Self-locking
- Mounting Type: Clevis or Eye
- Rated Force: 1349 lbs
-
Supplier: Euchner-U.S.A., Inc.
Description: -in evaluation and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AP with guard locking is based on the proven transponder principle. The CET-AP has an integrated
- Maximum Current: 3 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 131 F
-
Supplier: ARGAL s.r.l.
Description: Close coupled magnetic drive chemical pump HERMETIC PUMPS Magnetic driven pumps are defined “hermetic” for any rotating seal is abolished and the sole loss of liquid possible between front and rear casing is prevented by a static seal of the O ring type
- Discharge Size: 1.26 to 1.97 inch
- Housing Material: Plastic
- Maximum Discharge Flow: 74.85 to 396 GPM
- Media Temperature: -22 to 230 F
-
Supplier: BERNSTEIN AG
Description: SLK / SLM safety position switches with interlock function are available in versions with spring force locking action and magnetic force locking action. The separate actuator is connected formfit with the safety guard. It transfers the locking force to the safety guard
- Maximum AC Voltage: 230 volts
- Maximum Current: 5 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 158 F
-
Supplier: Euchner-U.S.A., Inc.
Description: in series. The ESL is equipped with two easily visible LEDs for status indication, permitting rapid diagnosis. Features Simple and flexible mounting without mechanical effort Lockable with removable key to protect against unintentional machine standstill
- Interlock Switch Style: Keyed or Tongue Style Interlock Switch
- Maximum Current: 150 amps
- Maximum DC Voltage: 24 volts
- Operating Temperature: -13 to 176 F
-
Supplier: Krueger Sentry Gauge Co.
Description: Plastic Calibration, HDPE Lock Nut, Duro Nitrile Gasket, Aluminum Bushing, Galvanized Steel Rods, Nitrophyl Floats or HDPE Floats. This is the standard At A Glance Drum Gauge Model. The base construction is an aluminum bushing and galvanized wetted rods with HDPE Floats for the 1
- Device Classification: Level Gauge
- Instrument Display Options: Analog Meter or Indicator
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: PI (Physik Instrumente) L.P.
Description: 3-phase magnetic direct drives do not use mechanical components in the drivetrain, they transmit the drive force to the motion platform directly and without friction. The drives reach high velocities and accelerations. Ironless motors are particularly suitable for positioning tasks
- Drive Mechanism: Direct Drive
- Features: Center Bore, Brake / Lock
- Load Capacity: 4.5 lbs
- Operating Temperature: 32 to 104 F
-
Supplier: TiMOTION Technology
Description: Operational temperature range at full performance: +5°C~+45°C Options: Overload clutch, Hall sensor(s), POT, manual crank function Mechanical or electromagnetic brake Higher duty cycle (25%), corrosion proof
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw, Handwheel/Crank
- Features: Brake / Clutch Combination, Integral Sensor, Magnetic Switch, Self-locking, Water Resistant (Sealed)
-
Supplier: Hymark/Kentucky Gauge
Description: on request Features Precision and maintenance free steel roller guideway integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks Rugged table top for use with a wide range of materials
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Mounting / Loading Options: Benchtop / Floor, Handheld / Portable
- Range: 240 inch
- Resolution: 1.00E-3 inch
-
Supplier: Hymark/Kentucky Gauge
Description: ) Power supply: 110V ACWorking height: 36in, others on request Features Precision and maintenance free steel roller guideway integrated into aluminum extrusion Welded steel frame construction on wheels with swivels and locks
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Mounting / Loading Options: Benchtop / Floor, Handheld / Portable
- Range: 240 inch
- Resolution: 1.00E-3 inch
-
Supplier: Magmotor Technologies, Inc.
Description: field generated from an integral magnetic bearing and motor to support and spin the rotor. The non-contacting rotor floats in the process chamber and is actively controlled by external displacement sensors. The system is capable of indexing and locking in discrete angular positions.
- Drive Mechanism: Direct Drive
- Features: Center Bore
- Load Capacity: 2 lbs
- Operating Temperature: 125 F
-
Supplier: PI (Physik Instrumente) L.P.
Description: PIShift Piezo motors Compact, cost-effective inertia drive (Stick-Slip). When at rest, the drive is self-locking, requires no current and generates no heat. It holds the position with maximum force Alignment of Mechanical and Optomechanical Components Stable
- Blocked Force: 22 to 100 N
- Diameter or Height: 14 mm
- Electrical Connectors: Other
- Length: 48.5 to 68.5 mm
-
Supplier: WETKEYS, LLC
Description: %bleach No mechanical parts to minimize failures Lockable Tactile feedback similar to standard keyboard Full size keyboard USB or PS/2 1U keyboards tray
- Applications: General Purpose / Commercial
- Keyboard Interface: USB
- Operating Temperature: 32 to 158 F
-
Supplier: Visual Sound, Inc.
Description: meters with accurate VU or PPM ballistics Innovative LED display of phase/polarity relationships Thorough magnetic shielding for placement next to video monitors Quick and easy installation: simply slide in the rack and connect audio and AC power Levels and ballistics are DIP-switch settable
-
Supplier: Lift Products, Inc.
Description: often only one inch per pump. The 12 volt electrical system includes battery and charger. Push button lift and lower control is in the handle and a magnetic backed remote lift/lower control with 6 ft. cord is optional. An automatic floor lock that keeps the unit from moving while in
- Lift Drive / Actuation: Electric Motor
- Lift Mechanism: Scissor Lift
-
Supplier: Carr Lane Manufacturing Co.
Description: 100 Lbs Holding Capacity FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking
- Actuation: Pneumatic
- Body Material: Stainless Steel, Steel
- Clamping Force: 100 lbs
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: 850 Lbs Holding Capacity FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel
- Actuation: Pneumatic
- Body Material: Stainless Steel, Steel
- Clamping Force: 850 lbs
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: 200 Lbs Holding Capacity FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if
- Actuation: Pneumatic
- Body Material: Stainless Steel, Steel
- Clamping Force: 200 lbs
- Clamping Mechanism: Lever
-
Supplier: Carr Lane Manufacturing Co.
Description: 1000 Lbs Holding Capacity FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails
- Actuation: Pneumatic
- Body Material: Stainless Steel, Steel
- Clamping Force: 1000 lbs
- Clamping Mechanism: Lever
-
Supplier: RS Components, Ltd.
Description: 42 Piece 1/4in ratchet handle, bit & socket set. Reversible 72 tooth ratchet. Ergonomic magnetic bit holder. Manufactured from Chrome Vanadium with SuperLock Set Type = Mechanical Set Contents = Reversible Ratchet Handle with Flexible Head: 72 Teeth, Sliding T-Bar, Extension
-
Supplier: RS Components, Ltd.
Description: applications. The magnetic guard locking device is largely non-wearing, compared with mechanical technologies. System optimised for safe position monitoring with process guarding. Suitable for the highest safety requirements. Highest level of manipulation protection (coding).
- Maximum DC Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: applications. The magnetic guard locking device is largely non-wearing, compared with mechanical technologies. System optimised for safe position monitoring with process guarding. Suitable for the highest safety requirements. Highest level of manipulation protection (coding).
- Maximum DC Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: applications. The magnetic guard locking device is largely non-wearing, compared with mechanical technologies. System optimised for safe position monitoring with process guarding. Suitable for the highest safety requirements. Highest level of manipulation protection (coding).
- Maximum DC Voltage: 24 volts
-
Supplier: Marposs Corp
Description: . TECH SPECS Any mechanical gauge head, with M10, M6 or M3, 5 thread can be mounted very quickly by means of an adapter to convert the handle to a plug, snap or depth gauge. Customers can choose between two systems: Direct Lock and Star-Lock, to conveniently
- Display: Digital Display
- Resolution: 3.94E-6 inch
-
Supplier: Euchner-U.S.A., Inc.
Description: / safety module, and a digitally coded actuator. Unlike universally coded magnetic switches, the CES actuators are uniquely coded and cannot be bypassed by any means. The safety switch CET-AX with guard locking is based on the proven transponder principle. When used in conjunction with
- Maximum DC Voltage: 24 volts
- Operating Temperature: -4 to 131 F
-
Description: The Pratt & Whitney Electro limit® Indicator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Digital Display
- Gage Type: External Micrometer
- Graduation / Resolution: 1.00E-7 inch
-
Description: The Pratt & Whitney Electro limit® Comparator offers the same resolution and accuracy as our laser-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our
- Display: Digital Display
- Gage Type: Comparator, Gaging System / Station
- Gaging Technology: Electronic
- Graduation / Resolution: 1.00E-7 inch
Find Suppliers by Category Top
Featured Products Top
-
, food processing equipment, metal working equipment, wood working and packaging machines. Features & Benefits Magnetic-latching design … controls access to hazardous areas until safe conditions exist (100 lbs. locked holding force (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
Ranging from miniature couplings, all steel gear couplings, flexible spider couplings, shaft couplings, torque limiting couplings, disc and grid type couplings, ATEX compliant and shaft locking devices. Magnetic couplings for power transmission between (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
from sabotage or vandalism, or do you need something stronger and robust to withstand the extreme conditions you would find, for example, in the marine or aviation industries? The screw will need to have the correct mechanical properties to be successful. Design factors include the metal it is made (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Versatile mechanical/color keying options High chemical resistance Autoclavable and sterilizable Versatile coding possibilities Up to 26 positions > 2,000 mating cycles Push-pull locking 2 sizes available (read more)
Browse Electrical Connectors Datasheets for DigiKey -
traction considerations -floor friction considerations • Lighting (LED requirements) • Surface finishes -Marking (pad print, silk screen, labeling) -Paint Type, texture • Safety Features: -Electronic lockout -vs- Mechanical Lock -Positive stop design (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
considerations - floor friction considerations Lighting (LED requirements) Surface finishes - Marking (pad print, silk screen, labeling) - Paint Type, texture • Safety Features: o - Electronic lockout -vs- Mechanical Lock (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Mounting Cable Ties • Allow for quicker mechanical mounting and reduced cost (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
• Safety Features: o - Electronic lockout -vs- Mechanical Lock - Positive stop design o Magnetic Immunity Testing required (Prototypes, Impact, Environmental, Shipping, Production, ATE) Traceability (serial labels, bar-coding, Intelligent (read more)
Browse Datasheets for Linemaster Switch Corporation -
and mechanical indicators, the dynamic range (ratio of range/accuracy) of 2000 for our indicator far exceeds that of other indicators, typically replacing the full indicator product line of other manufacturers. The Electrolimit Indicator is the ultimate indicator for measuring flat, cylindrical (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-based instruments, but at a fraction of the cost. When compared with other electronic and mechanical comparators, the dynamic range (ratio of range/accuracy) of 2000 for our comparator far exceeds that of other comparators, typically replacing the full comparator indicator product line of other manufacturers (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
CR4 - Thread: How Can I Understand Push-Button Mechanical Keyless Locks
… of a mechanical push-button keyless cipher type lock. i don't wanna go out and spend a bunch of money on one just to tear it apart. i am a woodworker, and i make homemade magnetic mechanical locks and hidden secret drawers …
-
Modularity in small machine tools
For this purpose, purely mechanical or magnetic locks are integrated into the edge modules.
-
U.S.-Russia MPC and A upgrades at the Beloyarsk Nuclear Power Plant
VehiclePortal Area withElectric Gatesand VehicleIsolationArea The reinforced guard post has thick, double-sided steel construction doors equipped with mechani- cal and magnetic locks .
-
Projektierung of automation installations
Mechanical device electrically actuated Y brake, clutch, valve; actuators stroke apparatus; braking fan; regulating drives; locking magnets ; mechanical barriers ; motor potentiometers; permanent magnets teletypewriter; electrical typewriters; printer; plotter; operating plate recorder; tripping coils .
-
Projektierung of automation installations
Mechanical device electrically actuated Y brake, clutch, valve; actuators stroke apparatus; braking fan; regulating drives; locking magnets ; mechanical barriers ; motor potentiometers; permanent magnets teletypewriter; electrical typewriters; printer; plotter; operating plate recorder; tripping coils .
-
Using MR elastography to image the 3D force chain structure of a quasi-static granular assembly
The first was to vary the frequency of oscillation of the phase locked mechani- cal and magnetic field gradient oscillations.
-
North America Access Control Growth to Outpace Latin America through 2016
Since the cost of the wireless lock devices are much more expensive compare with magnetic locks or mechanical systems, the market has yet to hit critical mass.
-
Advances in Reconfigurable Mechanisms and Robots I
Types of docking connectors vary from magnetic devices to mechanical locks and use a variety of actuator types [14, 15].
-
Modeling and Control for Efficient Bipedal Walking Robots
Better mechanisms should be investigated, possibly using mechanical instead of magnetic locking forces.
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1381_web.pdf
It should be ensured that the mechanical stops and magnetic locks are properly set and adjusted to prevent accidental motion or collision against other mechanical parts or the patient.