MECHANICAL SHAKER DUST COLLECTORS
Products/Services for Mechanical Shaker Dust Collectors
-
Dust Collectors and Dust Collector Filters
-
Dust collectors are used in many processes to either recover valuable granular solid or powder from process streams or to remove granular solid pollutants from exhaust gases and work environments.
Methods
There are a number of different methods...
-
Baghouses and Baghouse Filters
-
Cleaning air must be filtered. Provides no effective means for removing residual
dust buildup. Requires more maintenance than other types due to
dust re-entrainment on the bags.
Shaker <.
Shaker baghouses use
mechanical shaking or vibrating actions...
-
Separators, Classifiers, and Screeners
-
Screeners, classifiers and separators are used to separate materials by particle size. Screeners, classifiers,
shakers, and separators are used for classification of powders or other bulk materials. Classification is done by particle size, density...
-
-
Mist Collectors
-
Mist
collectors reduce the amount of mist in the workplace atmosphere. Mist
collectors and fume
collectors reduce the amount of mist, aerosols and fumes in the workplace atmosphere. They can be used for treating media streams involving combinations...
-
Laboratory Shakers
-
Laboratory
shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. Laboratory
shakers and rotators...
-
Plugs, Stoppers, and Inserts
-
...pressure ratings and
mechanical strength for its cost. Polyethylene (PE) comes in high density (HD) and low density (LD) forms. The high density form is a high strength, rigid plastic with temperature resistance up to 215 F. The low density form...
-
Shale Shakers
-
Shale
shakers are a piece of solids removal equipment that is primarily used to remove large solids, called cuttings, from drilling fluid. They are also used in coal cleaning and mining operations as the large vibrating basket and specialty designed...
-
Shaker Controllers
-
Shaker controllers are hardware/software devices that generate one or more analog drive signals that are applied to an amplifier /
shaker / test device for the purpose of creating a specified vibration environment at one or more points on a test...
-
Dust and Debris Control Products
-
Dust control products and debris control products protect equipment, valuable inventories and people from unacceptable or dangerous contamination.
Dust control products and debris control products protect equipment, inventories and personnel from...
-
Shock and Vibration Testing Shakers
-
...and vibration testing
shakers can operate under a number of different principles.
Mechanical shakers use a motor with an eccentric on the shaft to generate vibration. Electrodynamic
shakers use an electromagnet to create force and vibration. Hydraulic...
Product News
-
Griffin Filters, LLC
When would I use a mechanical shaker collector?
It is used when periodic shutdown is possible for cleaning the bags. During normal operation, when the magnehelic gauge reaches a 6" pressure drop, it is time to shut down the baghouse and shake the bags. A silo filling operation with a standard tank truck takes about 45 minutes to complete. At the end of this cycle the bags need to be cleaned.
(read more)
-
Griffin Filters, LLC
Filter Bags - Shaker Collectors Customized For You
Our standard filter bags are constructed with 9oz woven polyester, but we also offer special materials and finishes to meet your unique dust collection requirements. Our prices are always competitive, and many filters ship within 24 hours.
(read more)
-
-
-
-
-
-
Camfil APC
Dust Collector with Explosion Vent
Gold Series X-Flo dust collectors equipped with an X-Vent explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil APC's dust collector designs; from our patented Cambar door system, which allows for fast, safe and trouble free filter change-outs (no tools required) to durable construction using the heaviest gauge steel (7-10 gauge) on the market today. Applications: Abrasive Blasting. Thermal...
(read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil APC
-
Clean Air Industries
AMTECH ADT Dust Collectors
Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by Clean Air Industries, ranging from 1,000 to 3,000 CFM. * Advanced Up-Flow System: Our unique design features vertically positioned filters, ensuring zero particulate re-entrainment. The result? Extended filter longevity and optimal performance. * Venturi Assist Excellence: Experience the pinnacle...
(read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries
-
-
Biosolids Treatment Processes
The silo should be
equipped with an exhaust fan (at least 1000 cfm capacity) and a dust collector (prefer-
ably a mechanical shaker type) with approx 250 ft2
of cloth area.
-
Advantages Of Cleaning Without A Venturi In Pulse Jet Baghouse Collectors
The reverse-jet cleaning system with venturi allows for continuous cleaning of the dust collector with almost no moving parts, compared to the reverse-air and mechanical - shaker , which have a significant amount of moving parts.
-
Advantages of Cleaning without a Venturi In Pulse Jet Baghouse Collectors (.pdf)
The reverse-jet cleaning system with venturi allows for continuous cleaning of the dust collector with almost no moving parts, compared to the reverse-air and mechanical - shaker , which have a significant amount of moving parts.
-
Renewable Energy Systems
In other versions of this type of dust collector ,
several systems working in parallel are combined into
a separate compact filtration unit, which can then also
be cleaned periodically by means of a mechanical shaker system and a removable tray for ash…
-
Influence of Mechanical Collection on Electrostatic Precipitator Sparkover Voltage---A Laboratory Simulation
Two different commercial devices were used to simulate
the effects of a mechanical collector on the flyash and to
separate the flyash into different particle-size fractions. .... One device was a Ro-Tap testing sieve shaker , and the
second was an Aerotex dust collector, size 1.
-
Materials Handling Handbook 2nd Edition Complete Document
Bag cages or thimble sheets were used in some dust collectors before 1900. .... Reverse air collectors and collectors with mechanical shakers were perfected in the 1920s and
1930s.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Locating and Estimating Air Toxics Emissions > ...
Typically,
particulate emissions from these processes are captured by a
ventilation system comprising one or more mechanical collectors with a fabric filter in a series. .... Because the dust from these
units is returned to the process, they are considered to be
process .... The
industry uses shaker , reverse air, and pulse jet filters, as well
as some cartridge units, but…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Air Quality Planning and Standards > Guidance Documents > [FDBKF2003110515110257671]...
Some facilities use an air
pollution control system comprising one or more mechanical collectors with a fabric filter in series. .... Because the dust from these units is returned to the process, they are considered to be process .... The industry uses shaker , reverse air, and pulse jet filters as well
as some cartridge units, but…
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > AP-42, Compilation of Air Pollutant Emission Factor...
Some facilities use an air
pollution control system comprising one or more mechanical collectors with a fabric filter in series. .... Because the dust from these units is returned to the process, they are considered to be process .... The industry uses shaker , reverse air, and pulse jet filters as well
as some cartridge units, but…
Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.