Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: -2:2017 has been developed on the basis of ISO 10350-1, as at the moment, no standard exists for the acquisition and presentation of comparable single-point data for thermoplastic elastomers. After publication of this document and the analogous document for polyurethanes
-
Supplier: ASTM International
Description: This classification system covers polychlorotrifluoroe thylene (PCTFE) plastics that consist of at least 90% chlorotrifluoroethyl ene and are suitable for extrusion and for compression and injection molding. The remaining 10% may include chemical modifications, such as co
-
Supplier: Accuris
Description: PLASTICS - POLYAMIDES - DETERMINATION OF 'MELTING POINT'
-
-
Supplier: Accuris
Description: MELTING POINT DETERMINATION OF PLASTICS - FISHER-JOHNS METHOD
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 62379463755 light tan 3794B hot melt adhesive is compatible with plastics, paper and die-cut labels materials. Additionally, this hot melt adhesive is a high melt adhesive with a melting point of 224 F.
- Cure Type / Technology: Thermoplastic / Hot Melt
- Viscosity: 8100 cP
-
Supplier: Accuris
Description: METHODS OF TESTING PLASTICS - PART 1: THERMAL PROPERTIES - METHOD 123B: DETERMINATION OF THE MELTING POINT OF POLYAMIDES
-
Supplier: Accuris
Description: METHODS OF TESTING PLASTICS PART 1: THERMAL PROPERTIES METHOD METHOD 123A: DETERMINATION OF THE MELTING POINT OF SYNTHETIC RESINS (CAPILLARY TUBE METHOD)
-
Supplier: Mitsui Chemicals America, Inc.
Description: ARLEN™ is a heat resistant, modified polyamide 6T developed by Mitsui Chemicals, Inc. With a high melting point (320°C) and a rigidity level comparable to super engineering plastics, it possesses strong dimensional stability and chemical resistance. In addition, the effect
-
Supplier: ASTM International
Description: plastics in accordance with good commercial practice, with the color, finish, and internal defects of the PTFE products in conformity with the requirements specified. Visual inspection, examination for internal defects, and tests for specific gravity, tensile strength, elongation,
-
Supplier: ASTM International
Description: plastics in accordance with good commercial practice, with the color, finish, and internal defects of the PTFE products in conformity with the requirements specified. Visual inspection, examination for internal defects, and tests for specific gravity, tensile strength, elongation,
-
Supplier: Indium Corporation
Description: melting point of 157°C but a high boiling point of 2080°C; one of the highest liquidus temperature range of any metal. Indium has a low vapor pressure making it ideal for use in high vacuum applications. Indium is soft, pliable and malleable, even
- Form / Shape: Bar Stock, Block / Billet
- Material: Specialty / Other
- Type: Anode / Anode Material
Find Suppliers by Category Top
Featured Products Top
-
Profile Polypropylene balls have excellent chemical resistance and low density, as well as the highest melting point of the volume thermoplastics. They are excellent electrical insulators, with low dielectric constant and loss factors. Polypropylene balls are (read more)
Browse Plastic and Rubber Balls Datasheets for Hartford Technologies, Inc. -
Delrin® 150 black is a homopolymer acetal material that is manufactured by Ensinger (using DuPont™ Delrin® resin) and sold under the tradename TECAFORM® AD black. Delrin® 150 black exhibits a high melting point and high strength, but is sensitive to hydrolysis with (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
for structural and bearing applications, and tend also to resist friction and chemicals. However, semi-crystalline polymers don’t bond or mold easily, and have only average resistance to impact and a very narrow temperature melting point. Themosetting plastics, like (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
-Performance Plastics High-performance plastics like polyphenylene sulfide (PPS) and polyetheretherketone (PEEK) offer greater strength, stiffness and dimensional stability. PPS is a semi-crystalline thermoplastic used in high temperature engineering, with a melting point of 536° F (280° (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
Back End Test & Related Materials No segment of Semiconductor plastics have been more impacted from miniaturization than Back End Test. Almost all IC devises must be tested for (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Port Plastics, Inc. -
wide range of industries.For aerospace and semicon industry the high purity and low outgassing are additional benefits of Polyimide plastics. POLYIMIDES HAVE (read more)
Browse Polymer and Plastic Composites Datasheets for Ensinger, Inc. -
Series 65 Blind End and Series 63 Through Hole Molded-In Inserts are designed for maximum pull-out and torque performance, and are often the Insert of choice for thermosets and engineered plastics with a high percentage of filler. The minor thread diameter tolerance (read more)
Browse Threaded Inserts Datasheets for SPIROL -
– A company in Brazil that designs fitness training equipment that simulates the movements of a surfboard reduced costs by 70 percent and maintenance by switching to bearings manufactured by igus, the Germany-based motion plastics specialist. Surf Evolution allows (read more)
Browse Lead Screws and ACME Screws Datasheets for igus® inc. -
EXAIR’s Mini Cooler with Dual Point Hose Kit provides a stream of 20°F (-7°C) cold air to prevent heat buildup, reduce downtime and increase productivity. It is effective on small machining operations to eliminate burning, melting and heat related (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
allows detection of smaller objects, if compared to standard sensors, but larger than those a laser can detect. When compared to laser sensors, the PointSpot beam is not only more economical, it’s also safer, as there are no concerns with damaging people’s vision and (read more)
Browse Photoelectric Sensors Datasheets for CARLO GAVAZZI Automation Components
Conduct Research Top
-
Fiber Laser Welding of High Integrity Implantable Medical Devices
, such as electronic chips, lower melting point plastics, and organic materials. Properly selected laser beam characteristics, such as diameter of the beam and energy distribution within the focused spot in welding area, may significantly improve welding process increasing yield during production
More Information Top
-
ZCP2004ITSC0169
Thermal spraying on PBS plastic in this investigation could imply both new application of thermal spraying and new possibilities of surface modification of low- melting point plastic .
-
Machinery's Handbook 29 Complete Document
For low- melting point plastics , soft cotton buffs are best, with surface speeds of 4,000 to 5,000 feet per minute (1220-1525 m/min) using a wet or greasy tripoli or silica compound.
-
Carbon Nanotube Reinforced Composites
This avoids the damage of substrates from exposure to high temperatures and allows the use of low- melting point plastics as substrate materials for nanotubes deposition.
-
Fiber Laser Welding of High Integrity Implantable Medical Devices
The greatest challenge for welding is that the miniature components have limited heat sink ability, particularly if the components contain heat sensitive elements, such as electronic chips, lower melting point plastics , and organic materials.
-
Effects of Fats and Oils on Rheological, Fatty Acid Profile and Quality Characteristics of South Indian Parotta
The fats that are used in the preparation of bakery products range in their consistency from liquid oils to high melting point plastic fats.
-
Flexible Electronics
… 4 describes how the understanding of the mechanical stability of thin films on foil substrates and low-temperature processing of conventional inorganic materials, such as amor- phous silicon (a-Si:H), can be used for integration onto low melting point plastic platforms.
-
Ethylene oxide penetration of the silicone coating used as a lubricant on disposable syringe rubber plunger tips and hypodermic needles
With the introduction of medical devices made from comparatively low melting point plastics , the ability to sterilize these instruments by autoclaving was no longer feasible; subsequently, ethylene oxide has been utilized and found effective (without high temperature) as a chemical sterilant.
-
Subcutaneous absorption kinetics of benzyl alcohol II
With the introduction of medical devices made from comparatively low melting point plastics , the ability to sterilize these instruments by autoclaving was no longer feasible; subsequently, ethylene oxide has been utilized and found effective (without high temperature) as a chemical sterilant.
-
Consolidated Undrained Triaxial Test Procedure For Shales
sealed in a low melting point plastic .
-
News & Views
reason, rubber and low melting point plastics present no problem.