-
Supplier: RS Components, Ltd.
Description: Osram POWERBALL HCI-ET Super 4Y are metal halide lamps with ceramic technology for enclosed luminaires. They are suitable for use in applications such as: Streets, outdoor lighting, industrial installations, exhibition halls and trade fairs. POWERBALL lamps provide good colour
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 7900 lm
- Lamp Bases: Other Lamp Bases
-
Supplier: RS Components, Ltd.
Description: Osram POWERBALL HCI-TT Super 4Y are metal halide lamps with ceramic technology for enclosed luminaires. They are suitable for use in applications such as: Streets, outdoor lighting, industrial installations, exhibition halls and trade fairs. POWERBALL lamps provide good colour
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 12000 lm
- Lamp Bases: Other Lamp Bases
-
Supplier: RS Components, Ltd.
Description: Osram POWERBALL HCI-ET Super 4Y are metal halide lamps with ceramic technology for enclosed luminaires. They are suitable for use in applications such as: Streets, outdoor lighting, industrial installations, exhibition halls and trade fairs. POWERBALL lamps provide good colour
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 6100 lm
- Lamp Bases: Other Lamp Bases
-
-
Supplier: RS Components, Ltd.
Description: Osram POWERBALL HCI-TT Super 4Y are metal halide lamps with ceramic technology for enclosed luminaires. They are suitable for use in applications such as: Streets, outdoor lighting, industrial installations, exhibition halls and trade fairs. POWERBALL lamps provide good colour
- Color Temperature: 3000 K
- High Intensity Discharge (HID) Lamp Type: Metal Halide Lamps
- Initial Lumens: 32000 lm
- Lamp Bases: Other Lamp Bases
-
Supplier: Edmund Optics Inc.
Description: include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally,
- Color Temperature: 5300 K
- Lifetime: 6000 hours
- Wavelength: 250 nm
-
Supplier: Edmund Optics Inc.
Description: include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally,
- Color Temperature: 5300 K
- Lifetime: 6000 hours
- Wavelength: 250 nm
-
Supplier: ASTM International
Description: calibrated against natural sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and
-
Supplier: ASTM International
Description: natural sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and tungsten-halogen lamps,
-
Supplier: ASTM International
Description: calibrated against natural sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and
-
Supplier: ASTM International
Description: calibrated against natural sunlight cannot be employed to measure the total ultraviolet irradiance of a fluorescent ultraviolet lamp. 1.3 Calibrations performed using this test method may be against natural sunlight, Xenon-arc burners, metal halide burners, tungsten and tungsten
Find Suppliers by Category Top
Featured Products Top
-
, but they utilize metal spacers and are primarily used for UV bandpass filters. Multiband filters are bandpass filters with several passbands: that is, a series of discrete high transmission and low transmission regions. They are used to combine multiple beams of light and can even be used to (read more)
Browse Optical Filters Datasheets for Shanghai Optics -
metal alloy coating onto a specific type of substrate which is determined by the wavelength region of interest. Absorbing ND filters are produced using Schott NG glass, and rely strictly on the absorptive effects of the glass to obtain the desired attenuation level (read more)
Browse Neutral Density Filters Datasheets for Andover Corporation -
surface quality. Attributes of a Soft Coat (Traditional) Filter Optical Performance: UV to Near Infrared filters that block well beyond 1200nm. Shelf Life: Andover (read more)
Browse Optical Coating Services Datasheets for Andover Corporation -
filter tubes and other functional ceramic products. And we has the ability to process the small ceramic tube, rod grinding machining, and carry out the research and development and production capacity of brazing connection of ceramic and metal materials. For custom fabrication, you are welcome to (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
www.shanghai-optics.com An optical coating may be a simple layer of metal such as aluminum, or it may be a complex dielectric coating formed of multiple thin layers of material, where the composition, thickness, and number of layers is (read more)
Browse Optical Coating Services Datasheets for Shanghai Optics
More Information Top
-
Review of recent advances in non 3D dosimeters
Mrčela et al used both tungsten and UV filtered metal halide lamps, and found increased reproducibility in readings with optical annealing [8].
-
Nanocrystal clusters in combination with spectral imaging to improve sensitivity in antibody labeling applications of fluorescent nanocrystals
The image frame at the left is a good approximation of what would be observed using a single bandpass filter to image this sample under UV illumination (300-400 nm metal halide lamp with UV filter set).
-
Color design for an LCD projector
n1\Mirror uvCondenser UV and IR Metal Halide Filter Lamp .
-
Metal Halide Fiber Optic Illuminator 115 VAC 50 60 Hz from Cole-Parmer
Many of these metal halide light sources have UV filters ; I'd prefer output down to 330 nm.
-
Novel holographic color filters with double transmission holograms
The type of the light source is metal halide lamp with a UV filter , and extend of illuminating light .
-
Material study for the solar module under high concentration UV exposure
Fig. 1 Photograph of the newly-developed weathering meter with water-cooled Fe metal halide UV lamp, cold filters and D1 water shower for simulation of water condensation.
-
Functional role of anthocyanins in high‐light winter leaves of the evergreen herb Galax urceolata
Light was supplemented during this time by a 1000- W metal halide lamp equipped with a UV filter , a water bath, and shade cloths to obtain the desired PPFDs.
-
Novel holographic colour filters with double-transmission holograms
The light source employed is a metal - halide lamp with a UV filter , and an illumination light angle of ±5◦ .
-
SYNTHESIS AND CHARACTERISATION OF MATERIALS FOR
PHOTOELECTROCHEMICAL APPLICATIONS
…Yamor-pH2 exhibits an interesting property of being both surface adsorbent and photoactive under visible light for photodecolourisation of aqueous solution of methylene blue by using a 250 W metal halide bulb equipped with UV cut-off filter (λ>420 nm) under…
-
Synthesis of Visible-Light-Activated Yellow Amorphous
TiO2 Photocatalyst
The visible light photoactivity was evaluated on the basis of the photobleaching of methylene blue (MB) in an aqueous solution by using a 250 W metal halide bulb equipped with UV cutoff filter (λ > 420 nm) under aerobic conditions.