-
Supplier: RAD
Description: Maximum Payload: System Pressure = 100 psi (6.9 bar) Maximum Acceleration/Deceler ation = 1G - 386 in/s2 (9.8 m/s2) Part Friction (µ) = 0.25 Metric Specifications Model Number Collet Series Collet
- Gripper Actuation: Pneumatic
- Gripping Force: 194 to 5787 N
- Gripping Torque: 0.1000 to 13.8 N-m
- Number of Grips: 3
-
Supplier: C-Flex Bearing Co., Inc.
Description: , however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is presently under development for the lattice servo coupling and will be available
- Angular Misalignment: 7 degrees
- Axial Misalignment: 0.0201 to 0.0492 inch
- Bore Diameter: 0.1575 to 1.26 inch
- Coupling Diameter: 0.7480 to 2.5 inch
-
Supplier: C-Flex Bearing Co., Inc.
Description: , however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is presently under development for the lattice servo coupling and will be available
- Angular Misalignment: 7 degrees
- Axial Misalignment: 0.0079 to 0.0201 inch
- Bore Diameter: 0.1575 to 1.26 inch
- Coupling Diameter: 0.7480 to 2.5 inch
-
-
Supplier: C-Flex Bearing Co., Inc.
Description: , however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is presently under development for the lattice servo coupling and will be available
- Angular Misalignment: 7 degrees
- Axial Misalignment: 0.0201 to 0.0492 inch
- Bore Diameter: 0.1575 to 1.26 inch
- Coupling Diameter: 0.7480 to 2.5 inch
-
Supplier: C-Flex Bearing Co., Inc.
Description: , however, they may be provided with C-Flex patent pending progressive clamp bushings, which will allow for secure mark free clamping of the coupling to a shaft. A collet style shaft locking design is presently under development for the lattice servo coupling and will be available
- Angular Misalignment: 5 degrees
- Axial Misalignment: 0.0059 to 0.0142 inch
- Bore Diameter: 0.1575 to 0.9843 inch
- Coupling Diameter: 0.7480 to 2.5 inch
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Category: Tube Fitting
- Connection: Threaded
- English Size: 0.1250 inch
- Size: English, Metric
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Application: Pneumatic Fitting
- Metric Size: 152 mm
- Size: Metric
- Type: Elbow, Union
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Application: Pneumatic Fitting
- Metric Size: 152 mm
- Size: Metric
- Type: Tee, Union
-
Supplier: Allied Electronics, Inc.
Description: When the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Stud Is Electroless Nickel Plated Standard with Preapplied
- Application: Pneumatic Fitting
- English Size: 0.2500 inch
- Material: Stainless Steel
- Size: English, Metric
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Application: Pneumatic Fitting
- Metric Size: 152 mm
- Size: Metric
- Type: Tee, Swivel
-
Supplier: Hi-Tech Controls, Inc.
Description: These new models have been released in technopolymer, maintaining the same technical characteristics as the existing camozzi fittings range. Lightweight, adaptable and they allow for easy maintenance of the collet and the internal seal. All materials, but the internal seal, can easily be
- Application: Pneumatic Fitting
- Metric Size: 152 mm
- Size: Metric
- Type: Elbow, Swivel
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Power S1/S6: 13,50Kw/16,20kW Connection type: Collet ER40 Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 18.000rpm Rotation: Right
- English or Metric: Metric
- Input Voltage (if applicable): 380 volts
- Operating Speed: 12000 rpm
- Spindle Power: 18.09 to 21.71 HP
-
Supplier: HSD S.p.A.
Description: TECHNICAL SPECIFICATIONS Power S1/S6: 13,50Kw/16,20kW Connection type: Collet ER40 Rated voltage: 380V Rated speed: 12.000 rpm Max speed: 18.000rpm Rotation: Right
- English or Metric: Metric
- Input Voltage (if applicable): 380 volts
- Operating Speed: 12000 rpm
- Spindle Power: 18.09 to 21.71 HP
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Category: Tube Fitting
- Metric Size: 4 mm
- Size: Metric
-
Supplier: Allied Electronics, Inc.
Description: the Fitting Is Removed from the Tubing, the Chuck and Collet Are Released, Thus Preventing Them from Biting into the Tube Excessively Unique Shape Allows Easy Tube Release The Body and Threaded Portion Can Turn Independently Standard with Preapplied Thread Sealant
- Category: Tube Fitting
- Connection: Threaded
- English Size: 0.1250 inch
- Size: English, Metric
-
Supplier: RS Components, Ltd.
Description: The KJ series from SMC are one touch mini fittings available for use with SMC miniature valves and actuators. Compact collet design allows for easy disassembly with strong tube gripping. Electro less nickel plating. Large retaining force. Can be used for a wide range of pressures from a low
- Metric Size: 4 mm
- Size: Metric
- Type: Tee, Adapter
-
Supplier: RS Components, Ltd.
Description: Supplied in a metal storage box, complete with collets. Metric chucks are supplied with 6, 10, 12, 16mm collets, enabling them to hold any cutter from 1.5 to 20mm diameters. Imperial chucks have 1/4, 3/8, 1/2, 5/8 inch collets, making them suitable to hold any
- Application: Lathe / Turning
-
Supplier: RS Components, Ltd.
Description: Supplied in a metal storage box, complete with collets. Metric chucks are supplied with 6, 10, 12, 16mm collets, enabling them to hold any cutter from 1.5 to 20mm diameters. Imperial chucks have 1/4, 3/8, 1/2, 5/8 inch collets, making them suitable to hold any
- Application: Lathe / Turning
-
Supplier: RS Components, Ltd.
Description: Supplied in a metal storage box, complete with collets. Metric chucks are supplied with 6, 10, 12, 16mm collets, enabling them to hold any cutter from 1.5 to 20mm diameters. Imperial chucks have 1/4, 3/8, 1/2, 5/8 inch collets, making them suitable to hold any
- Application: Lathe / Turning
Find Suppliers by Category Top
More Information Top
-
New Items Machining - Grainger Industrial Supply
16.00mm, Number of Flutes 4, Thread Type Metric Course, Pitch Diameter Limits 6H, List Number T300 .... • ER Collet , 16C ER Collet,16C .
-
Mathematics of Complexity and Dynamical Systems
dy ( 16c ). .... metric Resonance. .... of one-dimensional unimodal maps satisfying the “ Col- let –Eckmann condition”.
-
Handbook of Green Chemistry Vol 7
16c . .... Liang, C., Collet , F., Robert-Peillard,. .... The study of green metrics [1–9] is now an established tool used to gauge and rank material…
-
Computational Complexity
In: Keijzer M, Tettamanzi A, Collet P, van Hemert J, Tomassini M (eds) Ge- netic Programming: 8th … such as clustering, cannot be approached by RST, since cluster- ing uses the metric of the ambient .... The membership functions for E; E, and U are given in Fig. 16c .
-
Computer Vision and Graphics
Collet , A., Berenson, D., Srinivasa, S.S., Ferguson, D.: Object recognition and full pose registration from a .... To evaluate classification algo- rithms here the precision and recall performance metrics were used that are defined .... University of Rzesz´ow, 16c Rejtana Av., 35-959 Rzesz´ow, Poland .
-
Advances in Multimedia Information Processing - PCM 2009
Salzenstein, F., Collet , C.: Fuzzy Markov random fields versus chains for multi- spectral image segmentation. .... We also introduce a new metric , enhancement rate, to evaluate the effectiveness of a 3D mesh abstraction .... 0. 16c = .
-
Encyclopedia of Social Network Analysis and Mining
Am Sociol Rev 73:519–542 Molm LD, Collet JL, Schaefer DR. .... Users with pay accounts are also able to export all the metrics in different formats for further .... 16c .c 1/2 log n and kC D n2=3 .
-
Handbook of Natural Computing
winning neuron ià for a training input at time t is defined as (> Fig. 16c ):. .... the aggregate value (or priority) of requests filled, or to optimize some other metric of resource utilization. .... In: Collet P et al. (ed), Genetic .
-
SOFSEM 2007: Theory and Practice of Computer Science
6a , 8b , 12c , 18d 8a , 12b , 16c , 18d 32a, b, c , 48d. .... philippe. collet @unice.fr. .... An additional goal is to propose a metric to evaluate parse tree quality and select the best…
-
Bailey's Industrial Oil and Fat Products, Volume 5, Edible Oil and Fat Products: Processing Technologies
extruded collets , or prepressed cake. .... scrubber will keep solvent loss below 1.89 L (0.5 gal) per metric ton of material … LMH) Content(ppm) 8 60 30 N/A N/A N/A N/A 17.8 <2c 16c 10c 7d 2d…