-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking device Scope of delivery Instruction manual Setting standard (from measuring range 25-50
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: External Micrometer
- Graduation / Resolution: 3.94E-4 inch
- Mounting / Loading: Handheld / Portable
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Hard lacquered steel frame Spindle and anvil made of hardened steel, carbide tipped Heat insulators Rapid drive with integrated ratchet Locking device Sliding spindle Scope of delivery Instruction manual Setting standard (from
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: External Micrometer
- Graduation / Resolution: 3.94E-4 inch
- Mounting / Loading: Handheld / Portable
-
Supplier: KEYENCE
Description: TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - Laser, Optical - LED, Optical - Video / Imaging
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
-
Supplier: KEYENCE
Description: LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 1.00E-5 inch
-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Digital Display
- Gage Type: External Micrometer
- Graduation / Resolution: 7.00E-7 inch
-
Supplier: KEYENCE
Description: LS-7000 LED Optical Micrometer The LS-7000 LED Optical Micrometer is the first of its kind by replacing the traditional laser based technology with a new LED based technology. By replacing the aging rotating mirror found in traditional laser scan micrometers with a GaN green
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - LED
- Graduation / Resolution: 2.00E-6 inch
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Micrometer Head
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 4.00E-5 inch
-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer, Internal Micrometer
- Gaging Technology: Mechanical
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Locking device Carbide tipped spherical measuring faces Interchangeable extensions 44 Cv with cylindrical gage rods that are spring-mounted
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: Internal Micrometer
- Gaging Technology: Mechanical
- Graduation / Resolution: 3.94E-4 inch
-
Supplier: Mahr Inc.
Description: Product features Satin chrome finished operating and display units Measuring head and End piece with mounting bore for interchangeable anvils Rigid, lightweight tubular construction Spindle is hardened through-out and ground, stainless Locking device Interchangeable extensions 44 Cv with cylindrical
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: Internal Micrometer
- Gaging Technology: Mechanical
- Graduation / Resolution: 3.94E-4 inch
-
Supplier: Unitron Ltd.
Description: Micrometer drums for use in microscope measuring
- Display: Dial / Analog / Direct Reading Scale
- Gage Type: Micrometer Head
- Gaging Technology: Mechanical
- Graduation / Resolution: 5.00E-4 inch
-
Supplier: RIFTEK
Description: High precision micrometers with telecentric lenses Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the beam’s path are accurately measured
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser, Optical - LED
- Non-contact: Yes
- Range: 0.1969 to 0.9843 inch
-
Supplier: RIFTEK
Description: Direct through beam micrometers Long distance between transmitter and receiver Optical micrometers use a “shadow” measurement principle whereby collimated laser light is transmitted towards a receiver. The edges of the shadow cast by an object in the
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser, Optical - LED
- Non-contact: Yes
- Range: 0.9843 to 3.86 inch
-
Supplier: REED-Direct
Description: MICROMETER, DIGITAL, 1"-0.00005" 6 digit LCD display mm/inch select and zero button
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Digital Display
- Gage Type: External Micrometer
- Graduation / Resolution: 5.00E-5 inch
-
Supplier: Flexbar Machine Corporation
Description: fitted case Instant inch/metric conversion. Model No. 15752, 1-2" (25-50mm) Electronic Micrometer. Includes Setting Standards.
-
Supplier: Flexbar Machine Corporation
Description: Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15751, 0-1" (0-25mm) Electronic
-
Description: range of applications. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part or gages such as pins, plugs, and threads including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME,
- Anvil / Spindle Type: Standard Type - Flat Anvil
- Display: Dial / Analog / Direct Reading Scale, Digital Display
- Gage Type: External Micrometer
- Gaging Technology: Mechanical
-
Supplier: Transcat, Inc.
Description: Product Highlights Caliper-type jaws for making inside dimension (ID) measurements Vernier scale in metric units for taking precise inside dimension (ID) measurements Locking clamp to hold measurements in place Satin chrome finish helps resist rust and reduce glare Carbide-tipped measuring
-
Supplier: Flexbar Machine Corporation
Description: fitted case Instant inch/metric conversion. Model No. 15753, 2-3" (50-75mm) Electronic Micrometer. Includes Setting Standards.
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2520 is a compact laser micrometer with integrated controller. High resolution, 46 mm of measurement range and variable distances permit a lot of applications in quality control and production control. The measurement object can be placed at any position within the light curtain
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
Supplier: Reid Supply
Description: The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch
- Gaging Technology: Mechanical
- Graduation / Resolution: 3.94E-4 inch
- Range: 0.2560 inch
-
Supplier: Reid Supply
Description: The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch
- Gaging Technology: Mechanical
- Graduation / Resolution: 9.84E-4 inch
- Range: 25 inch
-
Supplier: Reid Supply
Description: The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch
- Gaging Technology: Mechanical
- Graduation / Resolution: 9.84E-4 inch
- Range: 0.5000 inch
-
Supplier: Reid Supply
Description: The Mitutoyo micrometer accessories provide highly accurate positioning adjustments at versatile angles for machine and fixture applications as well as tight spaces. Designed for batch or mass production measurements in manufacturing and quality assurance. Available in Metric and Inch
- Range: 2 inch
-
Supplier: Unitron Ltd.
Description: Direct reading on screen measurements of objects
- Display: Digital Display
- Gage Type: Other
- Gaging Technology: Other
- Mounting / Loading: Benchtop / Floor
-
Supplier: Micro-Epsilon Group
Description: optoCONTROL 2500 is a laser thrubeam micrometer with integrated high resolution CCD camera. The high performance data in combination with the very favorable system price define a new level of performance for laser micrometers. Measuring ranges (mm): 34 Linearity max. 0.01mm
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
-
Supplier: Transcat, Inc.
Description: lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized unit of
- Gage Type: External Micrometer
- Graduation / Resolution: 5.00E-5 inch
- Range: 1 to 2 inch
- Units: English, Metric
-
Supplier: Transcat, Inc.
Description: lights indoors or filters out UV light No-glare black wrinkle finish on frame Hard and stable one-piece thimble with rachet lock permits one-hand operation of micrometer and uniform contact pressure Inch/millimeter metric conversion provides simple, universal, standardized
- Gage Type: External Micrometer
- Graduation / Resolution: 5.00E-5 inch
- Range: 3 to 4 inch
- Units: English, Metric
-
Supplier: Flexbar Machine Corporation
Description: Inch/Metric conversion Automatic zero-setting Min/Max values Hold function SPC output Includes fitted wooden caseModel No. 15777, Electronic Digtal Depth Micrometer,0-6" range
-
Supplier: Micro-Epsilon Group
Description: The optoCONTROL 1200 is based on the principle of light quantity measurement. The compact laser micrometer has all the evaluation electronics integrated in the case and the mounting is very flexible. High dynamic applications can be measured due to the measuring rate of 100 k
- Display: Digital Display
- Gage Type: External Micrometer, Other
- Gaging Technology: Optical - Laser
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
Supplier: Micro-Epsilon Group
Description: The optoCONTROL 2520 is a high performance, self contained laser micrometer with integrated controller and many programmable functions. It has a maximum measurement width of 46mm and the transmitter to receiver gap can be up to 2m (further can be achieved with reduction in measurement
- Gage Type: External Micrometer
- Gaging Technology: Optical - Laser
- Graduation / Resolution: 3.94E-5 inch
- Mounting / Loading: Machine Mounted, Benchtop / Floor, Automatic / Inline
-
Supplier: Transcat, Inc.
Description: Features Adjustable contacts on thimble end Adjustable sleeve Insulating handles Lock nuts Specifications Micrometer Type: Fixed Range Inside Micrometers Set Range (mm): 50 - 150mm Graduations (mm): 0.01mm Measuring Rods
- Range: 1.97 to 5.91 inch
- Units: Metric
-
Supplier: PI (Physik Instrumente) L.P.
Description: 0.1 Micron Sensitivity 1 Micron Graduations Travel to 20 mm
- Display: Dial / Analog / Direct Reading Scale
- Gaging Technology: Mechanical
- Graduation / Resolution: 3.94E-5 inch
- Mounting / Loading: Handheld / Portable
-
Supplier: Titan Tool Supply, Inc.
Description: one A.C. adapter comes complete with a plastic storage case. Advantages of MDD-2 Series Micrometer Head Instant Inch-Metric Conversion. Operates directly from main power supply or from Ni-Cad batteries. Low Price. Memory and Recall Memory (Continuous Memory
- Display: Digital Display
- Graduation / Resolution: 5.00E-5 inch
- Mounting / Loading: Handheld / Portable
- Range: 0.0 to 2 inch
-
Supplier: Edmund Optics Inc.
Description: number of multi-axis configurations.Stage s are available in sizes ranging from 30mm x 30mm to 125mm x 125mm, as well as, in English or Metric micrometer or lead screw versions. Both leadscrew and micrometer drives offer 0.5mm pitch. Metric micrometers show 0.01mm
- Bearing Type: Crossed Roller Slide
- Carriage Length: 2.76 inch
- Carriage Load: 6.62 lbs
- Carriage Width: 2.76 inch
Find Suppliers by Category Top
Featured Products Top
-
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
lbs on our larger sizes. Straight line positioning accuracy is 0.0005" per inch of travel. All model numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
The optoCONTROL 2520 optical laser micrometer offers high accuracy and variable mounting distances up to 2m. The distance between the measurement object and the (read more)
Browse Micrometers Datasheets for Micro-Epsilon Group -
components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
numbers are available with inch or metric micrometers and mounting holes. Most models are available with locking micrometers and all models can be supplied with our Posi-Lock friction locking mechanism to secure the table. Versatile - Reduced overall length makes Isotech Side drive (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
information. Universal Supermicrometer® Model 501 & 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. Click here for more information. Universal Supermicrometer® Model 501 & 504 The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01). (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
CR4 - Thread: Mechanical Metric Micrometer
Mechanical Metric Micrometer .
-
Machinery's Handbook 29 Complete Document
Reading a Metric Micrometer .— The spindle of an ordinary metric micrometer has 2 threads per millimeter, and thus one complete revolution moves the spindle through a dis- tance of 0.5 millimeter.
-
micrometers exporter - micrometers manufacturers, exporters, factories, suppliers, China micrometers
Starrett Metric Micrometer Set S436mdxrlz 150-300mm 6pc .
-
Rational wire tables
The size of wire on a burnt-out coil or on a reel which has lost its label is best determined with a metric micrometer reading to 0.01mm.
-
MICROSURGERY AND VISIBLE LIGHT TELEVISION *
The slides are driven by metric micrometer heads, permitting positioning to within less than 5p.
-
Laboratory Measurement of the Durability of Paving Asphalts
They include: (a) Use numbered paired plates— measure the thickness at each end of the pair set together without shims over the central part with a metric micrometer capable of measuring to 1 ^m.
-
CR4 - Thread: BDV Limit Switch
Next in Forum: Mechanical Metric Micrometer .
-
CR4 - Thread: Cable Size
Previous in Forum: Mechanical Metric Micrometer .