Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Sensors, Inc.
Description: MicroSpeed Controller Features • 0.01% speed regulation in Master Mode • Zero cumulative error in Follower Mode • Isolated drive reference voltage • Incremental speed adjustment for operator control • Diagnostics for easy
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Configuration: Stand Alone, Panel Mount
- Features: Alarm / Status Monitoring, Self-Diagnostics
-
Supplier: Magnatex Pumps, Inc.
Description: ‘Big Drive’ Vector Control Capability in a micro drive - delivering outstanding performance for a wide range of demanding loads. Advanced Magnetic Flux Vector Control gives 120:1 speed range All capacities have built-in brake chopper USB
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
- Maximum Output Voltage: 0.0 to 10 volts
-
Supplier: Magnatex Pumps, Inc.
Description: Low Cost Sub-Micro VFD Digital setting dial with integrated display, making configuration fast and easy Control remotely or with built-in digital control Low cost and Mitsubishi Electric quality ensure solid solutions Magnetic Flux Vector Control with auto-tuning Safety stop function
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
- Maximum Output Voltage: 0.0 to 10 volts
-
-
Supplier: STW Technic
Description: Same functionality as the other ESX family but a smaller package
- Communication Standards: CANbus, RS232, Other
- Features: Encoder Feedback, Multi-Speed, Data Logger / Recorder
- Flash Memory (RAM): 512 MB
- Form Factor: Panel Mount
-
Supplier: Allied Electronics, Inc.
Description: The CPM2A brick-style controllers offer one of the most powerful, small-scale control solutions in the industry today. They provide 20, 30, 40 or 60 I/O point CPUs, pulse I/O for position control, multiple communications ports and a powerful instruction set. Expandable Up to
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: The FX3GE combines the powerful FX3G CPU with built-in Ethernet communications and analog I/O to provide a cost-effective micro PLC that can meet the needs of a wide variety of applications right out of the box. Features: • 3rd Generation Compact PLC • Highly flexible
- Expandable: Yes
- Features: Timer(s)
- Mounting: DIN Rail
- Number of Inputs: 2
-
Supplier: Enervex, Inc.
Description: The Danfoss Model VLT MicroDrive is an industrial type variable frequency drive that is designed specifically to control and adjust the speed of EXHAUSTO fans. The Danfoss VLT2800 is a control used in the CASV, CASI, MDVS and MCAS systems. The drives are available from 1 HP and up. The
- Control Technique: PID Control
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control
- Number of Control Outputs: 1 outputs
-
Supplier: IC Realtime, LLC
Description: can be accessed directly through the DVR interface. You can set all of the presets as well as tours, patterns and swings via the DVR with no additional joystick or controller. This camera is great when the normal range of a speed domes will just not do. 1/4" Sony EX-VIEW CCD 480 TV
- Camera Function: Video
- Features: Dome, Outdoor Rated
- Horizontal Resolution: 480 to 540 lines
- Output: NTSC, PAL
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Yaskawa designed the iQpump Micro with pump service operators and pump system owners in mind. iQpump Micro offers ease of setup and comprehensive pump and motor protection features. The integrated pump specific software and set up parameters allow the operator to program control values
- Form Factor: Panel / Chassis Mount
- Media: Liquid
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Computer Programmable, Ethernet / Networkable
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: display, increased low speed performance and the ability to install one of the many 700 Series option cards allows the E700 to be used in the most demanding applications. With a standard 5 year warranty, quality and reliability is essentially guaranteed. The E700 Series promises to continue
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount
-
Supplier: Actuonix Motion Devices
Description: L12-I Linear Actuator with Internal Controller The L12 are our standard line of Micro Linear Actuator. They are built to last, constructed using an anodized aluminum shaft, all-metal gearbox, stainless steel screw and bearings. The L12-I series has an embedded internal position
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: The CPM2A brick-style controllers offer one of the most powerful, small-scale control solutions in the industry today. They provide 20, 30, 40 or 60 I/O point CPUs, pulse I/O for position control, multiple communications ports and a powerful instruction set. Expandable Up to
- Computer Interface: Single Serial Interface
- Mounting: Other
- Number of Inputs: 18
- Number of Outputs: 12
-
Supplier: Allied Electronics, Inc.
Description: Omron's powerful CPM2C micro controller redefines the traditional micro PLC. The CPM2C's 33 mm width allows it to fit into small spaces, offers 119 instructions and has processing speeds rivaling many ‘small’ PLCs. The 20 I/O units with relay outputs are the smallest
- Computer Interface: Single Serial Interface
- Number of Inputs: 12
- Number of Outputs: 8
- Output: Relay Output
-
Supplier: Rochester Electronics
Description: NCV70522DQ - Micro-Stepping Motor Driver
-
Supplier: Dart Controls, Inc.
Description: A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Variable Speed Drive
- Configuration: Panel Mount, DIN Rail, Other
-
Supplier: Rochester Electronics
Description: AMIS-30622 - I2C Micro-Stepping Motor Driver
-
Supplier: Cole-Parmer
Description: as a penny, perfect for cuvette stirring. Their compact size makes them ideal for use with cuvette holders and photometers. Stir volumes up to 5 mL. The 04651-36 and -56 include a 7-watt controller and the 04656-60 includes a more powerful 20-watt controller for higher speeds.
-
Supplier: Cole-Parmer
Description: as a penny, perfect for cuvette stirring. Their compact size makes them ideal for use with cuvette holders and photometers. Stir volumes up to 5 mL. The 04651-36 and -56 include a 7-watt controller and the 04656-60 includes a more powerful 20-watt controller for higher speeds.
-
Supplier: ElectroCraft
Description: provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient motion! Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle). Encoder feedback or Ix
- Configuration: OEM Module, Panel Mount
- Continuous Output Current: 6 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
- Features: Regenerative Braking
-
Supplier: ElectroCraft
Description: provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient motion! Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle). Encoder feedback or Ix
- Configuration: Panel Mount
- Continuous Output Current: 12 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
- Features: Regenerative Braking
-
Supplier: ElectroCraft
Description: provides high dynamic response resulting in a robust motor controller with low torque ripple that produces smoother, more efficient motion! Open-loop stepper motors support single step up to 256 micro-steps (1MHz max step rate @50% ± 10% duty-cycle). Encoder feedback or Ix
- Configuration: OEM Module, Panel Mount
- Continuous Output Current: 6 amps
- Drive Type: DC Brushed Motor, DC Brushless Motor
- Features: Regenerative Braking
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone, Panel Mount
- Continuous Output Current: 5 amps
- Features: Soft Start, Home / Limit Switch Input, Auxiliary I/O, Alarm / Status Monitoring
-
Supplier: Actuonix Motion Devices
Description: do not have an internal controller or end-limit switches. You can use your PQ12 -P as a Linear Servo using the LAC (Linear Actuator Control) board. This combination has all the same functionality as the L12-I plus USB support, speed control, sensitivity control, position control, and
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Motor Features: Linear Position Feedback
-
Supplier: Actuonix Motion Devices
Description: receiver, an Arduino board, or a VEX micro-controller, the L12-R servo will function in place of a regular rotary servo, but gives you the added benefit of linear motion. Our L12 line are constructed using an anodized aluminum shaft, metal gearbox, brass screw and steel ball bearings. These
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: Precision Surfacing Solutions
Description: machines of the microLine© series, AC 700 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter
- Automation: None / Manual
- Industry / Product Applications: Finishing
- Mounting: Floor / Stationary (Machine Tool)
- Power: 2.01 to 30.83 HP
-
Supplier: Xoxide
Description: components are isolated from the rest of your system. It also comes equipped with a built-in fan controller, allowing you to control the speed of the included 120mm intake fan, as well as change the color of the LED on the fan between red, blue, and just plain off. Grab one of these
-
Supplier: Premier Lighting & Production Company
Description: Rosco Gobo Rotators accept "B" size patterns, steel or glass, and are fitted into the iris slot of an ellipsoidal spotlight. These gear-driven rotators are available in single or double gobo configurations, and in variable or fixed speeds. Controllers required for variable speed
-
Supplier: Premier Lighting & Production Company
Description: Rosco Gobo Rotators accept "B" size patterns, steel or glass, and are fitted into the iris slot of an ellipsoidal spotlight. These gear-driven rotators are available in single or double gobo configurations, and in variable or fixed speeds. Controllers required for variable speed
-
Supplier: Actuonix Motion Devices
Description: L12-S Linear Actuator with Limit Switches The L12 series is our standard line of Micro Linear Actuator. If you need a reliable, affordable motion device, our L12-S series is for you. The L12-S comes with end-limit switches that will turn off power to the motor when the device reaches 1
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Gear Drive
- Material: Aluminum, Steel, Stainless Steel
-
Supplier: OMEGA Engineering, Inc.
Description: The Eaton Logic Controller (ELC) is Eaton Cutler-Hammer's latest offering into the PLC (Programmable Logic Controller) market. Less than half the size of a typical brick PLC, the ELC is a micro-PLC with features previously found only in larger, much more expensive rack-mount
- Application Software Included: Yes
- Computer Interface: Multiple Serial Interface
- Expandable: Yes
- Features: Nonvolatile Memory (EEPROM, etc.), Visual Indicators
-
Supplier: Allied Electronics, Inc.
Description: Features: Max. 264 I/O Datalink Up to 32 PLCs Easy Programming 20 kHz High Speed I/O Standard RS232C Port, Optional RS485/RS232 Port UL, c-UL, Class 1 Div 2, CE, A
- Computer Interface: Single Serial Interface
- Expandable: Yes
- Input: Analog Input
- Maximum Number of Channels: 4
-
Supplier: Maxim Integrated
Description: Housed in a 32-pin, 5mm x 5mm QFN package, the MicroPHY® is the smallest Fast Ethernet PHY available that provides a full 802.3 media independent interface (MII) to the system media controller. The 78Q2123/2133 MicroPHYs are designed to meet the growing demands of nontraditional
- Device Type / Applications: Transceiver
- IC Package Type: QFN
- Pin Count: 32 #
- RoHS Compliant: Yes
-
Supplier: SIE Computing Solutions, Inc.
Description: connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power
- Backplane Bus / Standard: Other
- CE / FCC Certified: Yes
- Cooling Fans: 8
- Meets UL, CSA, and TUV Requirements: Yes
-
Supplier: HORIBA Instruments, Inc.
Description: PROFIBUS™, and EtherCAT®. The SEC-N100 Series offers high accuracy (+/- 1.0% S.P. *1) and high-speed response. This mass flow controller also has multi-gas/multi-rang e function emphasizing its' cost reduction capabilities in your process. *1 Excluding SEC-N17X Series
- Mass Flow Rate: 2.75E-5 to 2.75 lbs/min
- Electrical Output: Analog Current, Analog Voltage
- End Fittings: Compression, VCO® / VCR®
- Features: Controller Functions
-
Supplier: Nordson EFD
Description: Nordson EFD’s PICO® Pµlse™ exchangeable, modular jet valve technology dispenses with industry-leading accuracy and speed to apply very precise, repeatable micro-deposits at 500Hz continuous and bursts up to 1500Hz. The PICO Pµlse delivers faster
- Batch (Syringe): Yes
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Dot
- Mounting: Machine Mounted
-
Supplier: Aerotech, Inc.
Description: Program in AeroBasic using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, Managed C++ or LabVIEW Standard quadrature or optional analog sin/cos encoder feedback with up to 65,536X interpolation Programmable micro-step resolution
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Ethernet, USB
- Configuration: Stand Alone
- Features: Auxiliary I/O, Self-Configuration / Auto-tuning, Self-Diagnostics
-
Supplier: Nordson EFD
Description: The 745NC Square Wave™ high-speed, non-contact dispense valve applies controlled amounts of liquid flux on cell bus bars and solder-coated ribbon used in the photovoltaic (PV) and other industries. Used in cell string attachment, the 745NC’s innovative solenoid technology
- Application: Flux / Solder
- Continuous Feed: Yes
- Dispensed From: Barrel / Syringe
- Dispensing Application Type: Bead
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Multi-axis Controller, Servo Amplifier, Variable Speed Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
-
Supplier: Aerotech, Inc.
Description: Design Features Network drives through a high-speed serial interface to coordinate up to ten axes of motion Coordinate motion using up to five independent tasks Drive and control linear or rotary brushless, DC brush servo, and micro-stepping motors
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Application Categories: Multi-axis Controller, Servo Amplifier, Variable Speed Drive, PWM Drive, DSP-based
- Configuration: Stand Alone, Panel Mount
-
Supplier: Precision Surfacing Solutions
Description: all machines of the microLine© series, AC 1500 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by
- Automation: None / Manual
- Industry / Product Applications: Cleaning / Surface Preparation, Finishing
- Mounting: Floor / Stationary (Machine Tool)
- Power: 34.85 to 48.25 HP
-
Supplier: Precision Surfacing Solutions
Description: microLine© series, AC 1200 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters which
- Automation: None / Manual
- Industry / Product Applications: Cleaning / Surface Preparation, Finishing
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Precision Surfacing Solutions
Description: the microLine© series, AC 530 is based on tried and tested core components such as high-precision, pneumatic pressure system, non-contact micro measuring controller, powerful drive technology, and the PC assisted machine control. Software has been developed by Peter Wolters
- Automation: None / Manual
- Industry / Product Applications: Cleaning / Surface Preparation
- Mounting: Floor / Stationary (Machine Tool)
- Power: 1.74 to 13.4 HP
-
Supplier: Microchip Technology, Inc.
Description: overall system costs, with the incorporation of leadership functionality, including; Multi-Host Endpoint Reflector, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple downstream USB
- Device Type: Serial Hub
-
Supplier: Versitron, Inc.
Description: six asynchronous data streams may be accommodated by one MicroModem: 2 high-speed signals on the clock and data lines 4 low-speed signals on the control lines Small enough to connect directly to data terminal and communications equipment, these products offer
- Form Factor: Module
- Primary Network: RS232/422/485, Other
- Primary Port Maximum Cable Distance: 2000 m
- Secondary Port Connectors: Other
-
Supplier: Versitron, Inc.
Description: data streams may be accommodated by one MicroModem: 2 high-speed signals on the clock and data lines 4 low-speed signals on the control lines Small enough to connect directly to data terminal and communications equipment, these products offer versatile solutions
- Form Factor: Module
- Primary Network: RS232/422/485, Other
- Primary Port Maximum Cable Distance: 2000 m
- Secondary Port Connectors: Other
-
Supplier: Delta Electronics (Americas)
Description: The VFD-EL series is multiple function new generation micro type AC drive. It has built in EMI filter, RFI switch, easy DC bus sharing for side-by-side installation, high precision current detection, overload protection, and a built In keypad.
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Communication Standards: CANopen, DeviceNet, PROFIBUS®, RS485
- Configuration: Stand Alone, Panel Mount, DIN Rail
-
Supplier: RS Components, Ltd.
Description: A compact and highly efficient motor controller for the RS Pro range of centrifugal micro-pumps. The EQi controller accepts and input voltage of up to 30 volts and pump speed can be controlled from a potentiometer on the board or via a 0-5v external signal. With voltages
-
Supplier: RS Components, Ltd.
Description: A compact and highly efficient motor controller for the RS Pro range of centrifugal micro-pumps. The EQi controller accepts and input voltage of up to 30 volts and pump speed can be controlled from a potentiometer on the board or via a 0-5v external signal. With voltages
-
Supplier: RS Components, Ltd.
Description: A compact and highly efficient motor controller for the RS Pro range of centrifugal micro-pumps. The EQi controller accepts and input voltage of up to 30 volts and pump speed can be controlled from a potentiometer on the board or via a 0-5v external signal. With voltages
-
Supplier: RS Components, Ltd.
Description: A compact and highly efficient motor controller for the RS Pro range of centrifugal micro-pumps. The EQi controller accepts and input voltage of up to 30 volts and pump speed can be controlled from a potentiometer on the board or via a 0-5v external signal. With voltages
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC223 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory and integrated sensorless stall detection. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC223 allows up to four bit of micro
-
Stirring Rods - 50088118 - Thermo Scientific Cimarec Mini with 7-watt controller 115V -- GO-04651-44Supplier: Cole-Parmer
Description: as a penny, perfect for cuvette stirring. Their compact size makes them ideal for use with cuvette holders and photometers. Stir volumes up to 5 mL. The 04651-36 and -56 include a 7-watt controller and the 04656-60 includes a more powerful 20-watt controller for higher speeds.
-
Supplier: Cole-Parmer
Description: as a penny, perfect for cuvette stirring. Their compact size makes them ideal for use with cuvette holders and photometers. Stir volumes up to 5 mL. The 04651-36 and -56 include a 7-watt controller and the 04656-60 includes a more powerful 20-watt controller for higher speeds.
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC222 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings.The TMC222 allows up to four bit of microstepping and a coil current of up to 800 mA. After
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC211 is a combined micro-stepping stepper motor motion controller and driver with RAM and OTP memory. The RAM or OTP memory is used to store motor parameters and configuration settings. The TMC211 allows up to four bit of microstepping and a coil current of up to 800 mA. After
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and
- Control Signal Output: Serial / Digital
- Controller Inputs: Serial / Digital Input
- Form Factor: Circuit Board
- PC-Based Controller: Yes
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC457 is a high-end single axis micro stepping motion controller for 2-phase bipolar stepper motors, piezo motors (Piezo LEGS™). Via step / direction interface 3-phase stepper motors can also be controlled (requires additional TMC332). It adds to any microcontroller or processor
Find Suppliers by Category Top
Featured Products Top
-
Micro850 and Micro870 2080-Lx0E controllers using the (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
controller firmware revision 14, and Micro850 2080-L50E and (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
interface. Materials are stored in an expandable materials database. The controller is primarily used for high speed measurement and monitoring tasks in the glass and electronics industry. (read more)
Browse Thickness Gages Datasheets for Micro-Epsilon Group -
. The IC fully integrates sensing elements, voltage regulators, analog-to-digital converters, and a digital controller to adaptively measure the magnetic signal and provide a robust, low-jitter AK Protocol output over the two-wire interface. The A19351 features Allegro’s SolidSpeed (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
. The FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
high precision speed control and optimal power in the smallest size. The micro brushless series also includes 6 and 12 mm motors. The new motors are ideal for a variety of applications in the medical device, robotics and optics and photonics markets (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Recently announced addition to the KNF liquid pump line is the high pressure version NF1.5_DCB-4 transfer and metering pump. It features a long-life, low EMI/RFI premium quality 4-wire brushless dc motor, with integrated logic-controlled variable-speed motor controller. The new NF1 (read more)
Browse Evaporators Datasheets for KNF Neuberger, Inc. -
Welcome to our Grenoble Space Center of Excellence. This is the place where we manufacture Digital Radiation tolerant Space electronic components. In our Space portfolio, we have GHz Class Processors, High Speed memories, Micro-controllers which are all serving dedicated needs in (read more)
Browse Microcontrollers (MCU) Datasheets for Teledyne e2v Semiconductors -
FAULHABER Speed Controller SC5008 and the Motion Controller MCDC 3006 can be used to control the micro motor's speed or to manage it when deployed as a positioning drive. Founded in (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
maxon is once again expanding its range of configurable drives with more brushless DC motors, gearheads, and encoders from the ECX series. There is also news on positioning controllers in the micro segment. The ECX series is growing with the addition of the maxon (read more)
Browse DC Motors Datasheets for maxon
Conduct Research Top
-
Implementation of an Asynchronous Serial I/O
The PIC16C5X series from Microchip Technology Inc., are 8-bit, high-speed, EPROM-based microcontrollers. This application note describes an implementation of an asynchronous serial I/O using a PIC16C5X micro-controller. These microcontrollers can operate at very high speeds with a minimum cycle
-
TechBrief: Using SRAM with a PIC16CXX
There are applications where a significant amount of data memory is required beyond what is in the micro-controller. For example, buffering communications data, creating large volatile tables and arrays. One interesting application is voice storage and playback. Some applications require relatively
More Information Top
-
Intermediate Robot Building
339 Microcontroller Speed ...............................................................................................................................
-
The Art of Hardware Architecture
As microcontroller speed increases, the current requirements also increase.
-
Robot Builder's Bonanza, Fourth Edition > Understanding Microcontrollers
All about Microcontroller Speed .
-
Thirty-Two Bit Embedded Microcontrollers and Semiconductors for Fuel Cell Applications in the Transportation Arena
Like the other aforementioned applications, fuel cells will require powerful control systems, which are only made possible through the integration of high- speed microcontrollers .
-
Novel Power Electronics Systems for Wind Energy Applications: Final Report; Period of Performance: August 24, 1999 -- November 30, 2002
In our current prototype, the switching frequency is equal to 50 kHz; this allows the sizes of the reactive elements to be better optimized according to the capabilities of the power semiconductor elements, rather than the microcontroller speed .
-
System level dimensioning of low power biomedical Body Sensor Networks
C. Influence of microcontroller speed .
-
Wireless camera network system: Test of concept
In respect to the hardware specifications of the computer that this program was running on (Intel Core i5 2.4 GHz, 8 GB RAM) and the image transfer from the camera to the microcontroller speed this time difference is negligible.
-
A study on Reducing the Computing Burden of Misfire Detection using a Conditional Monitoring Method
So a high- speed microcontroller should be equipped to monitor misfires in the engine with the conventional detection algorithm.
-
Fuzzy Control System for Intelligent Car
Microcontroller Speed Sensor .
-
ICEBERG: an embedded in-circuit emulator synthesizer for microcontrollers
How does the added ICE circuitry impact the microcontroller speed ?