-
Supplier: Fredericks Company - Televac
Description: The 0728-1025-99 TrueTILT™ electrolytic tilt sensor has a robust ceramic construction providing durability while maintaining superior tolerances and sensor to sensor performance. It is an economical tilt sensor ideal for a versatile range of
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -4 to 212 F
- Output: Analog
-
Supplier: DigiKey
Description: SWITCH TILT MICRO 1MA SMD
- Operating Temperature: 14 to 140 F
- Supply Voltage: 2.4 to 3.6 volts
- Tilt Angle: 40 to 80 degrees
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI825 is a Digital tilt sensor which took RION company three years to develop professional for various industry angle controlling and measuring. The core of Digital tilt sensor is using the micro-mechanical control principle, dual-core measurement unit, can use
- Accuracy: 0.0030 degrees
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: 14 to 158 F
-
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: convenient to use, In addition, supporting the selection of DMI410 (SMI410) with the use of separate measurement, used in combination with the Division LCA series tilt sensor, the transmission mode wireless or wired optional, wireless using one-to-one band transmission, transmission
- Accuracy: 0.0500 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -4 to 149 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI420 is a digital tilt sensor with good performance and low price, which took RION company three years to develop professional for various industry angle controle and measuring. The core of this product is using the micro-mechanical control principle, dual-core measurement
- Accuracy: 0.0050 to 0.0500 degrees
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -4 to 149 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: SCA110T is a single axis tilt sensor with analog voltage output, the user simply collecting the tilt sensor voltage value then can calculate the inclination of the current object. Built-in (MEMS) micro solid pendulum into angle changes by measuring the static
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -40 to 185 F
- Output: Analog
-
Supplier: Comus International
Description: The micro vibration switch detects vibrations by means of a micro ball (d=0.8 mm). The ball bridges two contacts reducing the resistance between the two external connection pads from several mega ohms (>30MOhm) to below 100 ohms.
- Tilt Switch: Yes
-
Supplier: Advanced Orientation Systems, Inc.
Description: This special all Solid State Analog Vdc output tilt modules are built around a customized state of the art CMOS components. In a single (7001) and dual axis (7002) versions it provides an economical and reliable tilt sensing solution for applications requiring superior Mid-Wide range
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -40 to 212 F
- Output: Analog
-
Supplier: Spectron Glass and Electronics Inc.
Description: The Spectrotilttm II MICRO 50 is a Dual Axis Digital Inclinometer, which delivers an RS232 output. It combines the quality and reliability of the SP 5000 Series tilt sensor, with a microprocessor and 12 bit A to D converter. It features the same open architecture as the rest of
- Form Factor: Module / Standalone
- Number of Axes: 2
- Operating Temperature: -4 to 158 F
- Output: Digital
-
Supplier: Infineon Technologies AG
Description: Description: Tunneling Magneto Resistive (iTMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the sensor can be connected directly to the microcontroller without any further amplification. In addition, i
- Accuracy: 1 degrees
- Form Factor: Integrated Chip (IC)
- Output: Analog
-
Supplier: Infineon Technologies AG
Description: Description: Tunneling Magneto Resistive (iTMR) technology is offering high sensing sensitivity with a high output voltage so that no internal amplifier – thus the sensor can be connected directly to the microcontroller without any further amplification. In addition, i
- Accuracy: 1 degrees
- Form Factor: Integrated Chip (IC)
- Output: Analog
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's wireless-enabled sensors and switches combine time-proven MICRO SWITCH™ performance with the latest wireless technology. These highly flexible new performers enable reliable remote monitoring where wiring is impractical - or impossible. Designed for demanding industries
- Certifications / Approvals: CE Certification?
-
Supplier: US Digital
Description: The A2T is a single axis, digital gravity angle sensor. The A2T serves as a full 360 range absolute tilt sensing programmable level with either digital or analog output. Internally, a rotary bar coded disk is mounted to a weighted gravity driven wheel. A micro-controller strobes
- Accuracy: 0.1800 to 0.2500 degrees
- Form Factor: Module / Standalone
- Number of Axes: 1
- Operating Temperature: -13 to 158 F
-
Supplier: Jewell Instruments, LLC
Description: in a small and convenient package for applications requiring a compact dual axis solution. Features & Benefits ±1° to ±90° Input Full Range Micro Radian Resolution Available Internal Temp Sensor High Level ± 5
- Form Factor: Module / Standalone
- Operating Temperature: -40 to 176 F
- Tilt Angle: -90 to 90 degrees
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's wireless-enabled sensors and switches combine time-proven MICRO SWITCH™ performance with the latest wireless technology. These highly flexible new performers enable reliable remote monitoring where wiring is impractical - or impossible. Designed for demanding industries
- Certifications / Approvals: CE Certification?
-
Supplier: Mad City Labs, Inc.
Description: “tilt” (?X?Y). The large center aperture provides excellent access for microscopy optics, sample Nano-Align5 constructed from aluminum. holders, and probe placement. The Nano-Align5 includes internal sensors with proprietary PicoQ® technology for
- Axis Configuration: X-Y-Z Axes, Tip/Tilt Axes
- Carriage Load: 0.4410 to 1.1 lbs
- Drive Specifications: Other
- Motor Specifications: Other
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment
- Interface: USB
- Type: Laboratory / Analytical Balance
-
Supplier: Cole-Parmer
Description: • Designed for users who work in regulated environments that require high accuracies • Color touch screen with picture graphic menu • Optoelectronic level sensor with alarm function and user interface • isoCAL fully automatic, motorized calibration and adjustment
- Interface: USB
- Type: Laboratory / Analytical Balance
-
Supplier: Columbia Research Labs, Inc.
Description: most applications. Like the single-axis SA-107LN, these multi-axis sensors allow measurements in the low frequency micro-G range. Aside from the traditional DC-coupled zero output, the SA-207LN and SA-307LN Accelerometers provide AC-coupled zero output which eliminates
- Acceleration: -50 to 50 g
- Device Type: Sensor / Transducer
- Frequency Range: 75 to 300 Hz
- Maximum Shock: 1000 g
-
Supplier: Allied Electronics, Inc.
Description: Features Measure: AC/DC Voltage up to 600 V, AC/DC Current up to 10 A, Resistance, Capacitance, Frequency, Duty Cycle Temperature measurement with selectable F/C (AM-240 only) AC/DC micro Amps for sensors diagnosis
- AC Current Range: 0.0 to 10 amps
- AC Voltage Range: 0.0 to 600 volts
- Capacitance Range: 0.0400 to 400 microF
- DC Current Range: 0.0 to 10 amps
-
Supplier: Columbia Research Labs, Inc.
Description: most applications. These sensors utilize low noise electronics in conjunction with the force balance principle to make possible measurements in the low frequency micro-G range. Aside from the traditional DC-coupled zero output, the SA-107LN(C) also provides AC-coupled zero output which
- Acceleration: -2 to 2 g
- Device Type: Sensor / Transducer
- Frequency Range: 100 to 200 Hz
- Maximum Shock: 200 g
-
Supplier: Columbia Research Labs, Inc.
Description: most applications. These sensors utilize low noise electronics in conjunction with the force balance principle to make possible measurements in the low frequency micro-G range. Aside from the traditional DC-coupled zero output, the SA-107LN(C) also provides AC-coupled zero output which
- Acceleration: -2 to 2 g
- Device Type: Sensor / Transducer
- Frequency Range: 100 to 200 Hz
- Maximum Shock: 200 g
-
Supplier: RS Components, Ltd.
Description: This ABUS WLAN pan/tilt camera is a versatile surveillance solution for home or office. The camera can be connected to a network wirelessly without an extra LAN cable and has motion detection with a PIR sensor and an integrated loudspeaker WiFi pan/tilt camera with infrared
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Output: Other
-
Supplier: RS Components, Ltd.
Description: FLIR HD Micro PT IP cameras offer the most compact pan/ tilt viewing solution at outstanding value. With a miniature and discreet form factor at 2.2in./57mm height and 5.1in./130mm diameter, the Micro PT packs impressive performance with HD picture quality, Edge storage
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Imaging Technology / Camera Type: Other
-
Supplier: RS Components, Ltd.
Description: that even distant image sections can be viewed up-close to enable exact person recognition 3x optical and 16x digital zoom for detailed images. Web and mobile access to live images and panning, tilting and zooming using the IPCam app or a browser. Integrated microSD card slot for
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Shutter Type: Rolling Shutter
-
Supplier: LORD MicroStrain Sensing Systems
Description: can be employed to measure vibration or acceleration, or as a tilt sensor or inclinometer. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term
- Acceleration: -10 to 10 g
- Features: Battery Powered, Wireless
- Frequency Range: 1 to 512 Hz
- Operating Temperature: -4 to 140 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: can be employed to measure vibration or acceleration, or as a tilt sensor or inclinometer. The node can simultaneously log data to internal memory and/or transmit real-time data to a host computer at user programmable data rates up to 4096 Hz. Its form factor allows remote, long term
- Features: RoHS, Adjustable Output Power, LED Indicators, Data logging
- Form Factor / Package: Stand Alone
- Maximum Transmission Distance: 70 to 2000 m
- Operating Frequency: 2400 MHz
-
Supplier: D-Link Systems, Inc.
Description: with frame rates up to 30 fps. Video can be saved to a network drive, onboard storage with its built-in microSD card slot or to an NVR (network video recorder) or VMS (video management software). High Definition Surveillance The DCS-3511 is built with a megapixel image sensor to
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Maximum Frame Rate: 30 fps
- Output: RS485, Ethernet
-
Supplier: Security Camera Warehouse
Description: audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: 3-axis mechanism (pan / tilt / roll) Removable IR-cut filter for Day/Night function External microphone Built-in IR LED 2-way audio One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC12V / AC24V / Po
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: 2-way audio AAC and G.711 audio codec One sensor input and alarm output TV-out support Micro SD/SDHC Card Slot DC 12V / AC 24V / PoE Motion detection Tampering alarm Privacy mask Removable IR-cut filter for Day/Night function
- Camera Function: Video
-
Supplier: RS Components, Ltd.
Description: high resolution, with 1280 x 720 pixels at 25 fps. Motion detection with PIR sensor. Integrated IR LED, activated in the dark. Internet and mobile access to live video feed via IPCam app and browser. Images sent by e-mail. Integrated micro-SD card slot for internal data storage, which
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 1280 lines
- Output: Other
-
Supplier: AXIS Communications, Inc.
Description: through four microSDHC memory card slots. The video encoder supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. It features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external relays and
-
Supplier: Panavision, Inc.
Description: inches to 27 inches. The 90mm macro focuses through normal magnification ratios to macro (1:1) and down to micro. (Micro magnification is where the image on the film or sensor is larger than life-size.) Panavision® Frazier Lens System - FLS The Frazier Lens System features a
- Adjustability: Fixed Focal Length
- Application / Specialty: Close-up, Other
- Focal Length: 14 to 200 mm
-
Supplier: AXIS Communications, Inc.
Description: 7214 provides edge storage through a microSDHC memory card slot. It supports all types of analog cameras including PTZ (pan/tilt/zoom) and PTZ domes. The encoder features both RS-422 and RS-485 for controlling analog PTZ cameras. Configurable inputs/outputs can be connected to external
-
Supplier: ANVER Corporation
Description: battery powered unit consisting of a pressure sensor, an audible warning horn, red warning light, and test switch that are all controlled by a solid state microchip. All ANVER Vacuum Lifters, Vacuum Tilters, and Specialty Vacuum Lifting Machinery can be equipped with a VLS-08 Series
- Media: Gas
- Type: Digital
-
Supplier: Larson Electronics LLC
Description: detecting range, has a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Gefran inclination sensors to their growing lineup of position transducers. Gefran sensors use cutting-edge MEMS technology (micro-electromechanical devices integrated onto a single silicon chip) to provide reliable and precise tilt angle measurement with respect (read more)
Browse Datasheets for Automationdirect.com -
Tilt switches are used to sense movement (tilt) of a device above and below a horizontal axis. A typical use is in a thermostat. A glass mercury switch is mounted to a bi-metallic spring which expands and contracts with temperature. As the spring moves, the switch contacts pass through the (read more)
Browse Tilt Switches Datasheets for Comus International -
sensors from laser range finders to sonar that provides 3-D mapping of the facility with obstacle-avoidance capabilities. Multiple I/O channels enable two-way communication among doctor, patient, and staffers, while making it easy to interface with diagnostic equipment. Control can take place (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The PDT1004 is a multi-function sensor constructed around small profile housings for ease of mounting on anywhere your application requires. Features MEMs Based Sensor Mechanical Stress Resistant Vibration Resistant No Mechanical Parts Smart Signal Conditioning by Micro-Controller Short Circuit (read more)
Browse Tilt Switches Datasheets for Comus International -
capacitive displacement sensor and particularly stands out due to its excellent price/performance ratio. The measurement system consists of one controller and the respective demodulator for the sensor. The controller can be extended to 4 channels. All capacitive displacement sensors from Micro-Epsilon can (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
More Information Top
-
Design of Omni-Directional Tilt Sensor Based on
Machine Vision
[5] J.-H. Zhou, J.-Z. Wu and M.-Q. Xu, “The Micro Tilt Sensors of Image-Based Identification,” Automation, Vol. 27, No. 11, 2006, pp. 39-44.
-
OSA | Research on Sensor Design for Internet of Things and laser Manufacturing
The main contents include studying on the structure designing of silicon micro tilt sensor , data acquisition and processing, addressing implanted and building Local Area IOT with wireless sensor network technology.
-
An ultra-low-power micro-optoelectromechanical tilt sensor
[4] L. Zhao, and E. Yeatman, “ Micro Capacitive Tilt Sensor for Human Body Movement Detection,” Proceedings of Body Sensor Networks, vol.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
L. Zhao, E.M. Yeatman, Inherently digital micro capacitive tilt sensor for low power motion detection, in Proceedings of Eurosensors, Dresden, Sept 2008, pp. 621–624 12.
-
4th International Workshop on Wearable and Implantable Body Sensor Networks (BSN 2007)
Micro Capacitive Tilt Sensor for Human Body Movement Detection............................................................................
-
Optical tilt sensor with direct intensity-modulated scheme
L. Zhao and E. M. Yeatman, “ Micro capacitive tilt sensor for hu- man body movement detection,” in Proceedings of the International .
-
A Micropower Tilt-Processing Circuit
[3] L. Zhao and E. M. Yeatman, “ Micro capacitive tilt sensor for human body movement detection,” in Proc. Int.
-
A micropower tilt processing circuit
[3] L. Zhao and E. M. Yeatman, “ Micro Capacitive Tilt Sensor for Human Body Movement Detection,” 4th International Workshop on Wearable and Implantable Body Sensor Networks (BSN 2007), vol.
-
Tilt Sensors
Micro Capacitive Tilt Sensor for Human Body Movement Detection .
-
Micropower arcsine circuit for tilt processing
Transducers, Solid-State Sensors, Actuators & Microsystems, Boston, MA, USA, 2003, Vol. 2, pp. 1279–1282 2 Zhao, L., and Yeatman, E.M.: ‘ Micro capacitive tilt sensor for human body movement detection’, Proc. BSN Workshop, 2007, 13, pp. 195–200 3 Constandinou, T…