-
Description: Designed and proven by qualifications testing for the most severe military equipment environments. Units utilize a hermetically sealed construction and meet humidity and seal requirements of MIL-STD-810 Method 507 procedure 1 and seal requirements of MIL-STD-202 Method 112, Cond. A and C.
- Bellows, Gaiter or Boot: Yes
- Connector / Protocol Support: None
- Grip Style: Straight or Conical Tube, Other
- Joystick Controller Application: Heavy Duty Joystick Controller, Precision Joystick Controller
-
Description: Designed for military applications where humidity requirements per MIL-STD-202 apply. Semiconductor piezoresistive elements are protected by an internal flexible metal bellows. The case is constructed of sturdy brass and black anodized aluminum alloy. A variety of mounting options, fingertip
- Bellows, Gaiter or Boot: Yes
- Connector / Protocol Support: None
- Grip Style: Straight or Conical Tube, Other
- Joystick Controller Application: Heavy Duty Joystick Controller, Precision Joystick Controller
-
Description: Models 475 and 485 have a designator and two axis control with switch. Models 475 and 485 are for use in control grips such as Model 1505. They include a joystick with spring loaded axial motion to operate an SPDT switch. The Model 475 is for less severe environments. Model 485 is sealed for
- Bellows, Gaiter or Boot: Yes
- Grip Style: Custom, Other
- Joystick Controller Application: Heavy Duty Joystick Controller, Precision Joystick Controller
- Joystick Technology: Resistive
-
-
Supplier: Larson Electronics LLC
Description: . IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired
-
Supplier: Larson Electronics LLC
Description: accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions.
-
Supplier: HydraForce, Inc.
Description: controller for use as a stand alone system, or for working together in a large complex network with other devices using its onboard CAN communications. The ECU-MS is equipped with 25 inputs and 12 or 20 outputs to interface with HydraForce joysticks, sensors, displays and valves.
- Communication Standards: CANbus, RS232
- Features: Anti-Vibration, PID Control, Data Logger / Recorder, Up / Downtime Tracking, Other
- Form Factor: Desktop / Stand Alone / Tower
- Industry: Marine, Military, Industrial
-
Supplier: HydraForce, Inc.
Description: controller for use as a stand alone system, or for working together in a large complex network with other devices using its onboard CAN communications. ECU-MM is equipped with ample inputs and outputs to interface with HydraForce joysticks, sensors, displays and valves. There are 44
- Communication Standards: CANbus, RS232
- Features: Anti-Vibration, PID Control, Data Logger / Recorder, Up / Downtime Tracking, Other
- Form Factor: Desktop / Stand Alone / Tower
- Industry: Marine, Military, Industrial
-
Supplier: Larson Electronics LLC
Description: hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the
-
Supplier: Larson Electronics LLC
Description: WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control
-
Supplier: Xoxide
Description: throttle flight controller ever created, Saitek X52 is sure to please even the most hardcore of virtual pilots. Fully loaded with programmable controls, the Saitek X52 Flight System has been engineered from realistic, military-spec materials and made to be fully customizable,
Find Suppliers by Category Top
Featured Products Top
-
Microprocessor Based Indicating Temperature and Process Controls
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Microprocessor Based Indicating Temperature and Process Controls
Indicating microcontroller based controls where a visual indication is necessary, featuring a variety of indicating microprocessor based 1/8 DIN and touchscreen displays built to your needs.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
If you need temperature, humidity or process controls that are accessible via internet, Wifi, Bluetooth, computer, ethernet or point-on-point, we have the expertise to make it happen.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
What makes us different is not so much the control or the actual medium of the touchscreen, but it’s the fact that we can build it, and we can do all the code and make the displays on all the graphics to the exact way our customers want them. When they take it out of the box, it does exactly what they need.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
We can work from your drawings, sketches, descriptions, ideas or obsolete products to meet your exact needs.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package.
(read more)
Browse Temperature Controllers Datasheets for Thermalogic Corporation -
Drive, AC, 0.5HP, 480V, 1.2A, CT, OP
(read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
The 2852-LT provides reliable level monitoring of liquids and solids for measurement and control. The unit continuously monitors the liquid or solids level in a tank, stand-pipe or containment. Outputs include analog, digital, and relay control for interface to alarms, valves, pumps and other process monitoring equipment.
(read more)
Browse Level Controllers Datasheets for Arjay Engineering -
Commander S is the perfect solution for repeat builds and quick start-ups. Simply configure, confirm, and go.
(read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics
More Information Top
-
ATK unveils MAWS for self-protection
Below-decks, the MAWS remote operator console features a touch panel display, function and safety switches and either dual grips or a military standard video game-type joystick controller .
-
ATK unveils MAWS for self-protection
Below-decks, the MAWS remote operator console features a touch panel display, function and safety switches, and either dual grips or a military standard video game-type joystick controller .
-
Daco Scientific Ltd
Modular and custom-built controllers Daco produces joysticks , trackerballs, and other hand controllers for commercial and military applications.
-
Watching Earth from Space
A small research satellite that allows ground controllers to control its video camera using a joystick has been tried out by the US military .lO As noted above, the latest Keyhole satellites can dwell on a scene while it is in view …
-
Advanced Drive by Wire Design, the Military Solution
CONCLUSION The driver, using a Joystick /Yoke/VCP, controls Military Vehicle Mobility. … the Joystick/Yoke (Steering Position, Brake Force and Throttle Position) are provided dual paths to their respective controllers .
-
Electromagnetic Compatibility Engineering Complete Document
The three major EMC regulations are the FCC rules, the European Union’s regulations, and the military standards. The following products are temporarily exempt from the FCC requirements: Digital electronics in transportation vehicles Industrial control systems Test equipment Home appliances Specialized medical devices Devices with power consumption not exceeding 6 nW Joystick controllers or similar devices Devices with clock frequencies …
-
Military use of robots increases | EurekAlert! Science News
Using something as simple and as common as this video game controller also has added benefits in a military setting. … than carting around a heavy laptop and being forced to focus on a joystick and screen, soldiers …
-
Control grip from Aerco brings intuitive control and freedom of movement to military personnel
The new, patented FMCU (Freedom of Movement Control Unit) from Ultra Electronics Measurement Systems (MSI) and available in the UK from Aerco, is designed to suit a generation of military personnel that cut its teeth on joysticks and game controls. … controls, MSI is the first manufacturer to design a fully ruggedised âgame-styleâ controller for military applications.
-
Evaluation of range parameters of the cameras for security system protecting the selected critical infrastructure of seaport
… Border protection Long range target tracking Portable/rapid deployment applications Military and battlefield applications … … accessories Expansion to have on-screen display of compass heading, camera identity and zoom level Available in choice of colour finishes and camouflage effects The VIT Controller offers hi contrast colour … … proportional PTZ control via joystick with fine tuned focus …
-
KADDB Remote Weapon Station
The control console comprises a joystick hand controller to control the pan and tilt function of the weapon station with a separate control for operating the weapon, camera and lasers. … system operator views the images generated by the camera on a 8.4" military specification LCD flat …