-
Supplier: Beswick Engineering Co., Inc.
Description: The needle valve can be used to control mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The valve is also available with options such as a panel mount thread and a knob for easy adjustment. Maximum inlet pressure is 300 psig.
- Actuation: Manual / Hand, Electric, Other
- Connection: Threaded, Cartridge / Manifold, Compression Fitting, Tube Fitting, Metal Face Seal
- Flow (Cv): 0.0 to 0.0810
- Material of Construction: Brass / Bronze, Stainless Steel, Other
-
Supplier: Spraying Systems Co.
Description: Wide angle FullJet nozzles feature a solid cone-shaped spray pattern with a round impact area and spray angles of 102º to 120º at 10 psi (0.7 bar). They produce a uniform spray of medium to coarse drops across their entire spray area. This yields excellent results in spraying
- Maximum Flow: 9 to 22.94 GPH
- Maximum Pressure: 10 to 80 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Spraying Systems Co.
Description: In-line style WhirlJet spray nozzles future a hollow cone spray pattern with a ring-shaped impact area and uniform spray distribution. The spray caps are interchangeable within each inlet connection size group. The in-line style has a lower profile projection when installed in a tee or
- Maximum Flow: 21 to 66.41 GPH
- Maximum Pressure: 10 to 100 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
-
Supplier: Spraying Systems Co.
Description: Medium capacity, square spray FullJet nozzles feature a solid cone-shaped spray pattern with a square impact area and spray angles for 61º to 82º. They produce a uniform spray of medium to large drops across their entire spray area over a wide range of spraying pressures and flow rates
- Maximum Flow: 885 to 3951 GPH
- Maximum Pressure: 5 to 150 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide even spray coverage when several
- Maximum Flow: 84.85 to 849 GPH
- Maximum Pressure: 5 to 500 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Kuriyama of America, Inc.
Description: Constant gallonage in all positions. Flush without shutting down nozzle. Two-part rubber bumpers provide maximum protection and easier grip. Approvals and Standards - The VIPER® CG™ nozzle is National Fire Protection Association (NFPA) 1964
- Application: Fire Protection
- Media: Water
-
Supplier: EXAIR
Description: EXAIR's 1/4 NPT external mix wide angle flat fan pattern nozzles are great where a high volume of liquid is needed over a wide area such as a conveyor line. Because they are external mix, airflow and liquid flow can be controlled independently. Common applications are those which
- Application: Coating / Painting, Other
- Maximum Flow: 31 GPH
- Maximum Pressure: 60 psi
- Media: Coatings / Inks, Water
-
Supplier: Suzhou Sujing Crystal Element Co.,Ltd
Description: Gemstones have high hardness, wear resistance, corrosion resistance and low friction properties. They are made of artificial gemstone materials and are inlaid with non-ferrous metals and other materials as coats.
- Media: Water
- Nozzle Material: Other
-
Supplier: ABB Measurement & Analytics
Description: flow rates than an equivalent orifice plate at the same design differential pressure. The flow nozzle is available to 3 standards and in designs for either clamping between flanges (within the bolt circle) or for welding into the pipe.
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Nozzle Form: In-line
- Nozzle Material: Steel - Stainless
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays
- Application: Cleaning / Blowoff, Coating / Painting, Other
- Maximum Flow: 4.2 to 37.8 GPH
- Maximum Pressure: 400 psi
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Description: For use in low pressure, high volume blower systems
- Media: Air / Gases, Oil, Water
- Nozzle Form: In-line
- Nozzle Material: Thermoplastic
- Spray Pattern: Stream
-
Supplier: KMT Waterjet Systems
Description: waterjet, KMT Waterjet offers cutting nozzles that deliver high-pressure water at speeds that slice through diverse materials with ease. With KMT self-aligning AUTOLINE nozzles, stone cutting is just as precise as paper cutting or food cutting. Just as important as
- Application: Cutting / Machining
- Media: Water
- Nozzle Form: In-line
- Spray Pattern: Stream
-
Description: A high-pressure Lance is attached to a standard gun handle to provide a safe working distance between operator and spray surface. Nozzles are attached to the opposite end of lances and are sized to provide a certain pressure depending on the flow. Nozzle sizes are viewed
- Application: Cleaning / Blowoff
- Maximum Flow: 288 to 402 GPH
- Maximum Pressure: 2600 to 5100 psi
- Media: Water
-
Supplier: Nortec
Description: Nozzle discharges atomized water particles in a fine fog pattern, 3-10 microns in size, by using compressed air to create a vacuum over the water orifice, which then draws water into the airflow as it exits the nozzle. This action mixes the air and water
- Application: Humidification
- Maximum Pressure: Over 70 psi
- Media: Water
- Nozzle Form: Right Angle
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: We are specialized in designing and manufacturing customized micro jet, nozzle, injector, valve, as well as all kinds of micro filters. We are not only professional in the machining, but also experienced in applications and their different requirements, including spray angle, flow control
- Application: Coating / Painting, Cutting / Machining, Fuel Injection
- Media: Fuel (Liquid), Steam, Water
- Multiple Orifices: Yes
- Nozzle Form: In-line
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas
- Application: Cleaning / Blowoff, Cutting / Machining, Other
- Media: Air / Gases, Coatings / Inks, Water
- Nozzle Form: In-line
- Nozzle Material: Other
-
Supplier: Lechler, Inc.
Description: Lechler axial full cone nozzles offer superior distribution of liquid throughout the entire circular impact area. This uniform distribution is achieved through the use of an x-style vane whose design is optimized to assure a consistent spray angle at any given liquid capacity. The large free
- Application: Cleaning / Blowoff, Coating / Painting, Spray Drying, Other
- Maximum Flow: 10.2 to 30.6 GPH
- Maximum Pressure: 10 to 150 psi
- Media: Chemicals, Water
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 0° solid stream to 110° fans measured at 40 psi. Spray angles generally increase with pressure. TYPICAL APPLICATIONS: Suitable for a
- Application: Cleaning / Blowoff
- Maximum Flow: 10.8 to 2460 GPH
- Maximum Pressure: 300 psi
- Media: Chemicals, Water
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Application: Cleaning / Blowoff
- Maximum Pressure: 4000 psi
- Media: Water
- Nozzle Form: In-line
-
Supplier: General Pump
Description: Sewer Jet Nozzle, #3 Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems. Application
- Application: Cleaning / Blowoff, Other
- Maximum Flow: 201 GPH
- Maximum Pressure: 5000 psi
- Media: Water
-
Supplier: WLC Company, Inc.
Description: 10/24 thread size
- Media: Water
-
Supplier: Armstrong International
Description: The 038 nozzle is suggested for washdown applications below 140°F (60°C). The rear trigger reduces operator fatigue, and the unit conforms to the familiar spray nozzle design common in many facilities. This nozzle is stainless steel with a gray rubber cover. [Weight: 2-1/2 lb
- Adjustable Flow / Pattern: Yes
- Application: Cleaning / Blowoff, Other
- Maximum Flow: Up to 420 GPH
- Maximum Pressure: 150 psi
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Hose connections for use on valves and pipes with front side sealed G 3/4 male thread. The materials in contact with media have international drinking water approvals for hot potable water. The connectors can manually be tightened by a G 3/4 female threaded swivel nut. (Different
- Media: Water
- Nozzle Form: In-line, Right Angle
-
Supplier: Victaulic Co. of America
Description: For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast
- Application: Fire Protection, Other
- Maximum Flow: 156 GPH
- Maximum Pressure: 90 psi
- Media: Air / Gases, Water
Find Suppliers by Category Top
Featured Products Top
-
Introducing Ruby High-Pressure Water Nozzles: Unleash Unmatched Performance We are excited to present our Ruby High-Pressure Water Nozzles, engineered to redefine your high-pressure water applications. These nozzles are a breakthrough in terms of durability, performance (read more)
Browse Nozzles Datasheets for Suzhou Sujing Crystal Element Co.,Ltd -
entrained by high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling, humidifying, wetting and (read more)
Browse Nozzles Datasheets for Vortec -
Water Jets vs. Cable Machines: What’s the difference? Question: We use cable drain cleaners at our facility, but my young guys keep telling me I should switch to high-pressure water jets to do the same job. Are they right? (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
. Why Do Water Pumps Need Motor Thermal Protectors? Water pumps belong to the high-power machine. Their motor easily leads to heat in the operation process is because of mechanical failure, winding unbalance, overload, and other reasons. When the water (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Saftty Electronic Technology Co., Limited -
. Why Do Water Pumps Need Motor Thermal Protectors? Water pumps belong to the high-power machine. Their motor easily leads to heat in the operation process is because of mechanical failure, winding unbalance, overload, and other reasons. When the water (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Saftty Electronic Technology Co., Limited -
The HTC52 Series is a miniature, robust pressure sensor with calibrated and temperature compensated SPI, I2C or analog output. A variety of output configurations, including resolution, sampling rate, output interface are available to provide a simple and ready to use solution for many (read more)
Browse Pressure Sensors Datasheets for Servoflo Corporation -
solution is electronic fuel injection. As the fuel is under several bar of pressure, the vaporization of fuel is ruled out even at high altitudes. Injectors spray the fuel into the inlet pipe. This allows a free, aerodynamic inlet path with no Venturi nozzles. The engine can "breathe" freely and (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
to 600 mm. Being low-voltage motors with a voltage supply of less than 42 V, they satisfy the requirements for underwater operation. The high level of efficiency maintains the waste heat inside of the enclosed housing, which is kept at positive pressure with compressed air, within reasonable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
reduce compressed air consumption and noise drastically as compared to open jets, copper tubes and iron or steel pipes without an engineered nozzle. Perfect for all types of blow off, conveying, cooling and drying applications, jets are available in a variety of high and low thrust models. Since (read more)
Browse Nozzles Datasheets for Vortec -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Room climate technique 2, band
They can work thereby with lesser nozzles and higher nozzle pressures and with lesser water -air-number.
-
Living of system
With aid of a high - pressure pump, the water with 1.000 psi (6.894 kPa) pressure through fine nozzles is pressed and the water jet is converted into small droplets of 5 µm.
-
2007 Index IEEE Transactions on Biomedical Engineering Vol. 54
… Micro-Particles Following Biolistic De- livery; TBME Aug. 2007 1507-1513 Liu, Y., The Use of Miniature Supersonic Nozzles for Microparticle Accelera- tion … … of a Computer-Assisted High - Pressure Injection Device for Vertebroplasty … … Soft Tissues Using Ultrasound Water Jet Indentation: A Phantom …
-
Technical hydraulics
The water vapor wanted to bring Laval into nozzles to high speeds (by very low pressure ratios p2 / p1) and therewith the blades of a steam turbine wheel load (so-called Laval-steam turbine). … that we had so far always used them a simple convergent nozzle at small values of the …
-
Technical hydraulics
The water vapor wanted to bring Laval into nozzles to high speeds (by very low pressure ratios p2 / p1) and therewith the blades of a steam turbine wheel load (so-called Laval-steam turbine). … that we had so far always used them a simple convergent nozzle at small values of the …
-
Technical hydraulics
The water vapor wanted to bring Laval into nozzles to high speeds (by very low pressure ratios p2 / p1) and therewith the blades of a steam turbine wheel load (so-called Laval-steam turbine). … that we had so far always used them a simple convergent nozzle at small values of the …
-
Pahl / Beitz construction lesson
leaky flange connections, perforated hoses, nozzles for the high pressure water processing obtuse parts, that to be able to move perpendicularly relative to the body and push or drive it Parts that move against each other or against solid parts so that Your least distance is lesser …