-
Supplier: DigiKey
Description: STEP MOTOR HYBRID BIPOLAR 6.84V
- Design Units: English
- Diameter / Width: 2.25 inch
- Operating Temperature: -4 to 104 F
- Other DC Voltage: 6.84 VDC
-
Supplier: FKN Systek, Inc.
Description: Rugged Stepper Motors for Harsh Environments Nema sizes 23, 34, and 42 Step accuracy ±3% based on a 1.8° step angle Ambient temperature range -30°C - 80°C (Special versions with extended temperature available) Insulation class "F
- Current per Phase: 1 to 12 amps
- Design Units: English
- Environmental Features: Dust-proof, Drip-proof
- Feedback: Integral Encoder
-
Supplier: AMETEK Specialty Motors
Description: Stepper Motors size NEMA 17 and 22 HY Series - sizes available 16 - 17 - 22 - steps per revolution 100 - 200 - bipolar holding torque up to 114 Ncm low inertia HS Series (high torque density) - sizes available 17 - 22
- Motor Shape: Cylindrical Body
- NEMA Frame Size: 17 to 42 #
- Orientation: In-line, Single-ended
-
-
Supplier: DigiKey
Description: STEPPER MOTOR
- DC Voltage: 24 Volt
- Design Units: English
- Diameter / Width: 1.67 inch
- Operating Temperature: -4 to 122 F
-
Supplier: Infineon Technologies AG
Description: load, over-temperature SMD package PG-DSO-24-16 Green Product (RoHS compliant) AEC Qualified Benefits Diagnosis via status flag to detect short circuit and over-temperature Potential Applications Stepper Motor in automotive and industrial applications Idle speed control Light
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: DigiKey
Description: STEP, F2, SQ.28, 1.8, , , BIPOLA
- DC Voltage: 24 Volt
- Design Units: English
- Operating Temperature: 14 to 122 F
- Other DC Voltage: 24 VDC
-
Supplier: DigiKey
Description: STEP, F2, SQ.56, 1.8, IP65, , BI
- Design Units: English
- Diameter / Width: 2.21 inch
- Operating Temperature: 14 to 122 F
- Shaft Size: 0.2500 inch
-
Supplier: Infineon Technologies AG
Description: neg. deadband and angle-amplification are programmable with external resistors. An internal window-comparator controls the input line. In the case of a fault condition, like short circuit to GND, short circuit to supply-voltage, and broken wire, the MOTIX™ TLE4209G stops the motor immediately
- Configuration: IC / PCB-Mounted
- Drive Type: Bipolar Stepper Motor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to
- Current per Phase: 0.5000 amps
- Design Units: Metric
- Diameter / Width: 1.38 inch
- Housing Length: 0.6299 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ? NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Brake ? Suitable for the factory automation industry ? Excellent performance with SR/STF stepper drivers
- Rotor Inertia: 0.0030 oz-in-sec²
- Shaft Size: 0.3150 inch
- Static / Holding Torque: 212 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Moons' Electric Co. Ltd.
Description: ? NEMA23(56mm) 1.8°2-Phase Hybrid Stepper Motor with Gearbox ? Suitable for the factory automation industry ? Excellent performance with SR/STF stepper drivers
- Geared: Yes
- Gearing (if applicable): Planetary
- Rotor Inertia: 1.22 oz-in-sec²
- Shaft Size: 0.5512 inch
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make
- Continuous Torque: 0.9563 In-lbs
- Other DC Voltage: 12 VDC
-
Supplier: IntelLiDrives, Inc.
Description: Control Modes Indexer, Point-to-Point, PVT Camming, Gearing Position, Velocity, Torque Command Interface CANopen, Devicenet ASCII, discrete I/O Stepper commands -±10V position/velocity/to rque -PWM velocity
- Communication Standards: CANopen, DeviceNet, Ethernet, RS232
- Configuration: OEM Module, Stand Alone, Panel Mount
- Continuous Output Current: 5 to 10 amps
- Drive Type: Microstepping Motor
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Step Accuracy ±5% ? Axial load 40N(9 Lbs.)Push ? Axial load 130N(30 Lbs.)Pull ? Radial load 70N(15.5 Lbs.)at the flat center ? IP Rating 40 ? Excellent performance with SR/STF stepper drivers
- Rotor Inertia: 0.0030 oz-in-sec²
- Shaft Size: 0.2500 inch
- Static / Holding Torque: 212 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Utmel Electronic Limited
Description: Unipolar Stepper Motor Driver 16-Pin TSSOP Tube
- Continuous Output Current: 0.2000 amps
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 8 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Supports two or four axes of open-loop stepper One clock output (up to 25 MHz) and direction output per axis One non-isolated digital input/output per axis (5 VDC) 5-24 VDC opto-isolated CW/CCW/HOME inputs Drive Enable outputs (5
- Communication Standards: Ethernet, IEEE 1394 (FireWire®)
- Motor Technology: Hybrid Stepper Motor
- Number of Axes / Motors: 1 to 4
-
Supplier: Allied Electronics, Inc.
Description: STEPPER MOTOR DRIVER, 16 PIN DIP
- Device Type / Applications: Other
-
Supplier: Sinotech
Description: Ambient Temperature ------------ -25 to +40 deg C Dielectric Strength -------- 950V AC 50Hz 1 minute Temperature Rise -------------------- ------------- 85K Insulation Resistance ------500VDC 100Mohm Min Insulation Class -------------------- ------------------- B
- Continuous Current: 6 amps
- DC Voltage: 90 Volt, 160 Volt
- Design Units: Metric
- Diameter / Width: 4.33 inch
-
Supplier: Kollmorgen Corporation
Description: -1/2 time rated current (instantaneous) ±5% typical step accuracy Available with eight connections Class F insulation system Standard keyway
- Current per Phase: 10.6 to 21 amps
- Design Units: English
- Diameter / Width: 6.64 inch
- Feedback: Integral Encoder
-
Supplier: Texas Instruments
Description: 2.0A Unipolar Stepper Motor Driver with On-Chip Indexer (Step/Dir Ctrl) 16-HTSSOP -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 2 amps
- Supply Voltage (DC): 8.2 to 60 volts
-
Supplier: Infineon Technologies AG
Description: can be driven in forward (cw), reverse (ccw), brake and high impedance modes where as Stepper- Motors can be driven in No-Current, negative / positive output current modes. These various modes can easily be achieved via standard parallel interface of the device to a microcontroller.
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 150 C
- Peak Output Current: 0.8000 amps
- Supply Voltage (DC): 8 to 18 volts
-
Supplier: Texas Instruments
Description: Automotive 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 125
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 125 C
- Peak Output Current: 1.6 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Texas Instruments
Description: 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-VQFN -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 1.6 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Texas Instruments
Description: 1.6A Bipolar Stepper Motor Driver with On-Chip 1/32 Microstepping Indexer (Step/Dir Ctrl) 28-HTSSOP -40 to 85
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 85 C
- Peak Output Current: 1.6 amps
- Supply Voltage (DC): 8.2 to 45 volts
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
Supplier: Moons' Electric Co. Ltd.
Description: ? High Torque ? Long Life,Low Losses ? Small Size,High Efficiency ? Available options for Wire Harness, Flexible Coupling, Damper
- Rotor Inertia: 1.98E-4 oz-in-sec²
- Shaft Size: 0.1969 inch
- Static / Holding Torque: 14.3 In-oz
- Step Angle: 1.8 degrees
-
Supplier: Equipment Solutions, Inc.
Description: SMC2 Stepper Motor Copntroller was designed to allow the rapid implementation of stepper motor solutions in products requiring automation. Measuring only 1.6" x 1.6" (40mm x 40mm), the fully intelligent stepper motor Controller + Drivers are
-
Supplier: ElectroCraft
Description: Powerful. Adaptable. The ElectroCraft Torque Power™ Enhanced Nema 11 is the newest member of our TPE range. Produced using advanced manufacturing techniques, this high performance stepper motor leads the field in terms of torque per frame size. Motors are available with
- Current per Phase: 1.8 amps
- Design Units: Metric
- Diameter / Width: 1.1 inch
- Features: Torque Motor
-
Supplier: Acme Chip Technology Co., Limited
Description: Bipolar Motor Driver Bipolar Parallel 16-SOIC
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: operation. The TMC260 can be driven with Step & Direction signals as well as by serial SPI™ interface. Using the microPlyer allows to operate the motor with highest 256 µStep smoothness reducing the input frequency to 16 µSteps. A full set of protection and diagnostic
-
Supplier: Anaheim Automation, Inc.
Description: Precise motion at low cost, can be customized
- Current per Phase: 0.6000 amps
- Design Units: Metric
- Diameter / Width: 1.38 inch
- Environmental Features: Totally Enclosed
-
Supplier: NMB Technologies Corporation
Description: 17PM-F442B Hybrid Stepper can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any
- Continuous Current: 1.6 amps
- Diameter / Width: 1.65 inch
- Housing Length: 1.89 inch
- NEMA Frame Size: 17 #
-
Supplier: ElectroCraft
Description: This bipolar stepper drive provides microstepping to 1/16 resolution built into a fully enclosed rugged aluminum case. It can be DIN-rail mounted or panel mounted for fast integration. The mode of operation is set by simple DIP switches. Features include an internal oscillator that
- Configuration: Panel Mount, DIN Rail
- Continuous Output Current: 10 amps
- Drive Type: Bipolar Stepper Motor
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD63511EFV is stepper motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A. The input
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
- Peak Output Current: 1 amps
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63510AEFV is stepping motor drivers of 1/16 micro step(sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 1.0A. The
- Driver Type: Other
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
Find Suppliers by Category Top
Featured Products Top
-
The 3X Motion hybrid stepper motor (39 Series ) offers one of the industry’s wide power ranges with standard models available at holding torque from 9 N.cm to 28 N.cm. The 3X motion stepper motor with standard models have normal step angle deg 1.8° and 0.9° (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
, allowing it to run up to 104°F (40° C) cooler than the conventional stepper motors. This offers significant benefits, including 100% torque utilization with no compromise. Designed with the step angle selector, switching from 1.8° or 0.9° packages is as simple as setting the dial. For (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
-performance timers/counters, this microcontroller is suitable for motor control applications, such as precise control of stepper motors or servo motors. Low-Power Applications: The PIC18F46K22 (read more)
Browse Ceramic Capacitors Datasheets for Nova Technology(HK) Co.,Ltd -
Cost, High Performance Stepper Motor Translation Stages / Linear Slides for Automation Designed for multi-axis stacking, optional linear encoder, compact (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
applications with the 3X Motion 39 Series hybrid stepper motor, a powerhouse designed for precision and reliability. With a broad power range, holding torque from 9 N.cm to 28 N.cm, this motor is a (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
In a Pack of 5, Texas Instruments DRV8829PWP, Stepper Motor Driver IC, 45 V 3.5A 28-Pin, HTSSOP Specifications Manufacturer: Texas Instruments Manufacturer Part Number: DRV8829PWP Product Category: AC Motor Drives DC Input: 8 volts Operating Temperature: -40 to 150 C (-40 to 302 F) (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
A&D applications: Brush DC Coreless, Brushless DC (BLDC), and Stepper. DC Coreless and BLDC motors are usually selected for their higher efficiencies and lower weight, with BLDC motors being available in both cylindrical and flat forms and utilizing slotted and slotless winding technologies. Stepper (read more)
Browse Brushless Motors Datasheets for Portescap -
MICROMO." Automation the baton The team went with a brushed motor that delivered 16 mNm of torque, adding a planetary gearbox that brought the total reduction ratio to 14:1. Including a 512-line magnetic encoder helped ensure accuracy. Although (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Oriental Motor is pleased to introduce the EH Series, an electric gripper powered by the AZ Series DC input motor and driver. The EH Series was designed to support the robotics and similar markets where a gripper is necessary in certain application. The EH Series electric gripper is (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA
More Information Top
-
Development of a System for Temperature Profile Characterization of Baths
In the unipolar stepper motor control- ler card, oscillation is achieved with a 4MHz crystal and the PIC16f84 ; in the bipolar stepper motor , there is another oscillation unit.
-
Wireless voice command system based on Kalman filter and HMM models to control manipulator arm
However, since the robot arm in this paper needs to perform simpler tasks than those in [9] do, the computer board of the robot arm consists of a PIC16F84 , four power circuits to drive the stepper motors and one H bridges driver …
-
A Miniature Falling Weight Device for Non-Intrusive Characterization of Soils in the Centrifuge
The mini-FW is an autonomous system run by a microcontrol- ler, PIC16F84 of Microchip, which operates the following func- tions: (1) The coil starts at any position and the microcontroller sends a signal to the stepper motor to take down the …
-
Arabic spotted words recognition system based on HMM approach to control a didactic manipulator
… in [3] do, the computer board of the robot arm consists of a PIC16F84 , four power circuits … drive the stepper motors and one H bridges driver using .
-
The Essential PIC18® Microcontroller
… PIC16C71, 88, 210, 303 PIC16C84, 210, 303 EEPROM Data module, 539 PIC16F627A, 210 PIC16F84 , 88 EEPROM Data … … multiplication, 124 sine look-up, 546 SPI Read function, 387 SPI Read subroutine, 386, 400 SPI Read/Write subroutine, 397 SPI Write function, 383 SPI Write subroutine, 382 square root, 191, 192, 194, 260, 280 squaring, 259 stepper motor , 367 USART, 435 Program …
-
Computer Interfaces, page 3
To build it, you will need a PIC16F84 (a 16C84 will probably also work, but I don't … A worked Stepping Motor Example - Perhaps some of the most commonly available stepping motors, for the … In addition to a stepper , a typical full-height 5.
-
Integrated electronic module for controlling a turbomolecular pump
Another microcontroller, PIC16F84 , is used as slave device. Its task is only to control the proper operation of motor and to generate correct sequence of … [7] SGS-THOMSON MICROELECTRONICS, "L297 Stepper Motor Controller Datasheet", ST Microelectronics, 1996.
-
The Quintessential PIC® Microcontroller
… 411 – PIC16F73, 72, 449 – PIC16F74, 241 – PIC16F83, 72, 497 – PIC16F84 , 72–90, 187, 192 … … 260 – 7-segment decoder, 160, 176, 534 – Software stack, 176 – SPI output, 534 – SPI Read, 335 – SPI Write, 330 – Square root, 172, 173, 229, 257 – Squaring, 228, 489 – Stepper motor , 319 – USART, 381 …
-
Practical Aspects of Embedded System Design using Microcontrollers
… February 2005 35. ww1.microchip.com/downloads/en/DeviceDoc/30292c.pdf: PIC datasheet 36. web.mit.edu/rec/datasheets/ PIC16F84 .pdf PIC Data … Serial interface, 69–78, 87, 88, 93, 94, 96 Servo controller, 136–141 Seven segment display, 32–37 Shift operators, 22 Sine wave, 56–57, 97–98 Stepper motor , 50, 52, 77–78 System-on-chip (SoC), 4, 49, 58, 126–128, 130, 134, 135, 137, 141 .
-
Automated System for UWB Antennas Characteristics Measurement
Furthermore, when the occasion requires, recalculation of angles is effected from degree measure into the control commands for stepper motor . Application of microcontrollers MSP430F148 (Texas Instruments) and PIC16F84 (MicroChip) permitted the authors to develop a portable computer …