-
Supplier: Accuris
Description: GUIDELINES FOR PIPE SUPPORT CONTRACTUAL RELATIONSHIPS *** CONTENTS OF THIS SP HAVE NOW BEEN INCORPORATED INTO MSS SP-58-2009*
-
Supplier: Accuris
Description: PIPE HANGERS AND SUPPORTS - FABRICATION AND INSTALLATION PRACTICES*** CONTENTS OF THIS SP HAVE NOW BEEN INCORPORATED INTO MSS SP-58-2009*
-
Supplier: Accuris
Description: GUIDELINES ON TERMINOLOGY FOR PIPE HANGERS AND SUPPORTS *** CONTENTS OF THIS SP HAVE NOW BEEN INCORPORATED INTO MSS SP-58-2009*
-
-
Supplier: Accuris
Description: RECOMMENDED RULES AND GUIDELINES FOR SI (METRIC) DATA IN MSS STANDARDS
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YXL; MOTORCYCLE SFT SHELL
-
Supplier: R. S. Hughes Company, Inc.
Description: OCCUNOMIX SP-MSS-YL; MOTORCYCLE SFT SHELL
-
Supplier: VAST STOCK CO., LIMITED
Description: Slide Switches SP3T SL SW VERT AG
-
Supplier: DigiKey
Description: RELAY REED SPST 2A 24V
- DC Coil Voltage: 24 volts
- Mounting: PC Board
- Operating Temperature: -40 to 221 F
- Pole Specifications: Single Pole (SP)
-
Supplier: Acme Chip Technology Co., Limited
Description: RELAY (HG) 1FA 2150 O 24 V DW RE
- DC Coil Voltage: 24 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Description: RELAY REED SPST 2A 5V THRU-HOLE
- DC Coil Voltage: 5 volts
- Mounting: Other
- Pole Specifications: Single Pole (SP)
- Throw Specifications: Single Throw
-
Supplier: Heilind Electronics, Inc.
Description: MSS1300G04=SP3T SL SW VERT AU
-
Supplier: DigiKey
Description: SWITCH SLIDE SP3T 0.4VA 20V
- Actuator / Handle Material: Thermoplastic / Plastic
- Features: Illuminated Switch?
- Maintained Switch Function: ON / ON (Low / High)
- Maximum Mechanical Life: 15000 (#)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SLIDE SP4T 0.4VA 20V
- Maintained Switch Function: ON / ON (Low / High)
- Maximum AC Voltage: 20 volts
- Maximum DC Voltage: 20 volts
- Momentary Switch Function: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Apem Inc. Win Source Part Number: 1102089-MSS22G Packaging: Bulk Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Current Rating: 0.4VA (AC/DC) Actuator Material: Thermoplastic Voltage Rating - AC: 20V Voltage
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
-
Supplier: RAB Lighting
Description: FULL CUTOFF TYPE BRONZE POLYESTER POWDER COATED FINISH UL APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 10 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE LPACK[R] BRAND
- Application: Outdoor
- Ballast Included: Yes
- Lamp Type: LED
- Light Fixture Voltage: 120 volts
-
Supplier: PHOENIX CONTACT USA
Description: Network cable, Ethernet CAT6 A (10 Gbps), 8-position, PUR, water blue RAL 5021, Plug straight M12 SPEEDCON / IP65, coding: X, on Plug straight M12 SPEEDCON / IP65, coding: X, cable length: 15 m
- Application: Networking
- Cable Length: 49.21 ft
- Cable Shielding: Braid, Foil / Copper Tape
- Standards: RoHS
-
Supplier: RFMW
Description: Diode, Schottky, Beam Lead B10B
-
Supplier: DigiKey
Description: ZEROBIAS 18GHZ DIODE SCHTKY B10D
- Package Type: Other
- Tj: -65 to 150 C
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Cordset, 4 Pole, M12 Male Straight, 10M, 18awg, 4A, Orange, PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 18 AWG
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Cordset, 4 Pole, M12 Female Straight, 10M, 18awg, 4A, Orange, PVC
- Application: Industrial / Instrumentation and Control, Networking
- Cable Assembly Gender: Female-Female
- Cable Length: 32.81 ft
- Connector Type: Other
-
Supplier: Mencom Corporation
Description: Profibus PA, Cordset, 4 Pole, Male Straight / Female Straight, 10 Meters, 18 awg, 8A, Orange, PVC, Stainless Steel
- Cable Assembly Gender: Male-Female
- Cable Length: 32.81 ft
- Connector Type: Other
- Number of Conductors: 4 #
-
Supplier: Mencom Corporation
Description: Foundation Fieldbus, Cordset, 4 Pole, 7/8UN2 Female Straight, 10M, 18awg, 8A, Orange, PVC
- Cable Conductor: Copper and Copper Alloys
- Cable Insulation: Polyvinyl Chloride (PVC)
- Cable Jacket: Polyvinyl Chloride (PVC)
- North American (AWG): 18 AWG
-
Supplier: DigiKey
Description: 3/8"D X 3/4"L DOOR CONTACT WHITE
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Fiber Optic Cable, Glass, Diffuse (Bifurcated Cable), Standard Bundle 1.2mm (0.046in), Stainless Steel, 1.2 mm (0.046 in) Diameter, Randomized Arrangement, .91 m (36 in.)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1379244-MSS300R Category: Audio Products - Speakers Fake Threat In the Open Market: 43 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: Mallory Sonalert Products Inc. Package: Bulk Product Status: Active HTSUS: 8518.29.8000 Size
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003539-MSS1048-184K LB Packaging: Cut Tape Termination: SMD/SMT Length: 10.5 mm Shielding: Shielded Inductance: 180 µH Tolerance
- Core Material: Ferrite
- DCR: 0.3565 ohms
- Inductance Range: 180 microH
- Inductance Tolerance: 10 (+/- %)
-
Supplier: Win Source Electronics
Description: : MSS50 Categories: Discrete Semiconductor Products Case / Package: E45 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0060
- Package Type: SOT3, Other
-
Supplier: Inorganic Ventures
Description: 125 mL size, 10 µg/mL standard
- Form: Liquids
- Inorganic / Organic: Inorganic Chemicals
-
Supplier: Teledyne DALSA
Description: This silicon-proven IP design describes a general purpose Analog to Digital Converter (ADC) for low-power applications. The converter is a charge-redistributio n successive-approxima tion type converter. The key feature of this ADC is its low power consumption. This is achieved by using an
- Gain: 80 dB
- Type: Converter
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Fan, 50x10mm, 5VDC, 10CFM, Sealed Sleeve Bearing, Wire Leads
-
Supplier: Advantech
Description: -stop, high-speed, streaming data of samples to host memory. The low-cost PCI-1714UL offers 10 MS/s on each channel at a stable rate, and has also been equipped with a universal PCI interface. 4 single-ended analog input channels 12-bit A/D converter, with up to 30 MHz sampling
- Analog Input Channels: 4 #
- DC Voltage Input: Yes
- Resolution: 12 bits
- Sampling Frequency: 30000 kHz
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: OPW Engineered Systems
Description: All Sure Seal LBV Series 100 Ball Valves conform to the following specifications: ASME B16.5, ASME B16.10, ASME B16.42, ISO 5211, and MSS-SP25. ISO 5211 mounting flange allows direct mounting of actuators, eliminating costly automation hardware Separate lined ball and stem
- Actuation: Manual / Hand
- Agency / Standard: ASME, MSS, ISO
- Connection: Bolt Flange
- Pressure Rating: 250 psi
-
Supplier: Merit Sensor Systems
Description: Features Range: -15 to 5 PSIG Type: Gage Media Air, gases and liquids Packaging: Bulk Flexibility: Sensitivity, resistance, bridge, constraint, etc. Temperature Range: 10 to +90 C Benefits Performance: Enjoy best-in-class performance due to
- Operating Temperature: 10 to 90 C
- Package Type / Mounting: Surface Mount (SMD)
- RoHS Compliant: Yes
- Sensor Grade / Operating Range: Automotive, Industrial
Find Suppliers by Category Top
Featured Products Top
-
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
positions, available with an Inconel X-750 springs, 0.5 psi cracking pressure and it meets or exceeds MSS-SP 61 specifications. Metal-to-metal seats or soft seats for zero leakage. Applications include liquids, gases, or steam. Tapped lifting lug holes are provided in the body for ease of installation in (read more)
Browse Check Valves Datasheets for DFT Inc. -
-guided/Dual-guided stem Severe duty 410 trim and carburized bushings Meets API 594 face-to-face dimensions Class 600/900/1500 RF Meets MSS SP-61 seat leakage Horizontal or vertical installation. For more information on the WLC® BF or other severe service (read more)
Browse Industrial Valves Datasheets for DFT Inc. -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
hammer. Ideally suited for demanding clean water VFD controlled pump booster systems, Model 888S6VFD is available in six different sizes (2” thru 6”). Model 888S6VFD 2” thru 6” are designed to fit ASME Class 125/150 & ASME 250/300 flanges and they meet MSS-SP (read more)
Browse Check Valves Datasheets for Flomatic Valves -
installation Protected spring Easy maintenance Versatile ASME 150 To 2500 - 1" to 36" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage Options Inconel® X-750 Spring Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Seat leakage per MSS SP-61 Tapped holes in the body for lifting lugs Options: - Soft Seat / * NACE / - 316 SS spring (read more)
Browse Check Valves Datasheets for DFT Inc. -
CF8M Stainless steel seat, disc & bushing Nitronic 60 stem Inconel® X-750 spring Tapped holes in body for lifting lugs Seat leakage per MSS SP-61 Options - 316 SS spring - Soft Seat (read more)
Browse Check Valves Datasheets for DFT Inc. -
- 2" to 10" - ASME 150/300 - MSS 126 Face-to-face - ASME 600, 900, 1500 - API-594 Face-to-face • Standard body material: - A216 Grade WCB carbon steel (read more)
Browse Check Valves Datasheets for DFT Inc. -
• Easy maintenance • Versatile • ASME 150 To 2500 - 1" to 42" Line size - 316 SS trim - RF Flanged Ends - MSS-SP61 seat leakage (read more)
Browse Check Valves Datasheets for DFT Inc.