-
Supplier: Visual Sound, Inc.
Description: area. Pair the Multi Format Imager with Da - Lite's Cinema Contour, Da-Snap or Imager fixed frame projection screens that are available in 13 fabric choices in either front or rear projection styles. Combined with the Multi Format Imager masking
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Multi-Mask Imager is a fixed frame screen that features both horizontal and vertical masking and is available with a choice of eleven projection
-
Supplier: Visual Sound, Inc.
Description: Da - Lite Screen Company LLC Provides a perfectly flat viewing surface for video projection applications. The Multi-Mask Imager is a fixed frame screen that features both horizontal and vertical masking and is available with a choice of eleven projection
-
-
Supplier: Visual Sound, Inc.
Description: Draper, Inc. The Access MultiView/Series E offers total flexibility. One screen, two formats. Ceiling-recessed, motorized projection screen with independently motorized masking system installed in the same case for dual format projection.
-
Supplier: Optoma Technology, Inc.
Description: laptop computers, tablets, smart phones, Blu-ray players and gaming systems. Auto Keystone automatically optimizes the image shape for non-standard projection setups, while Instant On/Off minimizes time to projection. User controls and media navigation are provided through an
-
Supplier: Optoma Technology, Inc.
Description: Optoma TL50W 500 LED Lumens, 3000:1 Mobile PC-Free, Lampless Projector Green and PC-Free Projection Road-warrior professionals will love the Optoma TL50W LED portable projector for its compact size and powerful features, which support business presentations
-
Supplier: Optoma Technology, Inc.
Description: computers, tablets, smart phones, Blu-ray players and gaming systems. Auto Keystone automatically optimizes the image shape for non-standard projection setups, while Instant On/Off minimizes time to projection. User controls and media navigation are provided through an innovative
-
Supplier: Optoma Technology, Inc.
Description: ), 3D content and 3D glasses are required for 3D viewing. State-of-the-Art DLP Technology Projectors with Texas Instrument’s DLP® with BrilliantColor technology feature multi-color processing to produce accurate and vibrant colors on the screen. The HD33 multi
Find Suppliers by Category Top
Featured Products Top
-
are complex, multi-element lenses and come in different resolutions and with different depths of field. There are two main types of projection lenses; zoom or fixed focus. A zoom projection lens is designed with multiple focal lengths and the ability to project a clear, high (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
ClearView™ projection port window glass is fabricated using an optically clear, colorless glass with a 2-sided, multi-layer broadband anti-reflective coating, increasing transmissivity thereby ensuring a high quality, bright and sharp screen image. Transmission rate is between 98% and 99 (read more)
Browse Glass Materials Datasheets for Abrisa Technologies -
. Other models are also available to meet different needs, from economical aluminum options to edge-to-edge glass options for sleek, high-end displays. Single- and multi-touch displays allow machine builders (read more)
Browse Human Machine Interfaces Datasheets for Allen-Bradley / Rockwell Automation -
outside XFdtd. Wrapping Flexible PCB and 2D Sheets: Wrap a full, multi-layer flexible PCB design onto a form in one easy step, or wrap a sheet onto an arbitrarily shaped (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
them down into a format the software can read. Processing – The step to analyze the combination of words to extract the meaning. The analog audio is converted to digital signals to compare to a database with the signals of different words. It typically (read more)
Browse Diodes Datasheets for MDE Semiconductor, Inc.
More Information Top
-
The hybrid theatre
Therefore fly space for both screens would be a necessity to allow multi format projection use.
-
Tubular Motor Exporters, Tubular Motor Selling Leads
[ Related Keywords : multi format electric screen , 150 motorized screen, motorized projection screen ] .
-
New Perspectives in Information Systems and Technologies, Volume 1
…located within Rensselaer Polytechnic Institute's Experimental Media and Performing Arts Center, a 2044m2 facility that includes several different large physical spaces, all with both fixed and re- configurable seating, large format projection screens , high-resolution projection equipment, multi -channel audio, wired and…
-
Georgia's End User Computing Research Center: the Executive 2000 project
A variety of presentation media and formats are available in such a room, from a multi -purpose large projection screen , to advanced audio, video, and computer equipment.
-
Artificial Computation in Biology and Medicine
This project is a real multi dimensional data sce- nario, with multiple image formats and data ranging from cognitive screening questionnaires to biochemical and genetic profiles.
-
Computer Applications for Modeling, Simulation, and Automobile
The video projected on the 110°~360° curve screen had to realize the environment map by installing multi cameras, and the master formats in various forms could finally be output.
-
Shielding films to drive greater adoption of touch screens for large-format, multi-touch displays
In addition to large format touch screen displays, the properties of Sante FS200 Touch Films are ideal for applications across a wide array of products with varying multi -touch technology platforms, including projected capacitive, G/F, G/F/F and other touch module constructions.
-
Mixed Reality In Architecture, Design And Construction
As illustrated below Video- datAR is a multi - screen projection display linked to three databases: motion and time-lapse video of the site, a 3D-design model database, and a building performance database that displays information in a graphical format .
-
Android Studio New Media Fundamentals
…Application resource system, 134 Aspect ratio digital image math, 15 screen shapes, 15 2D radio … naming conventions, 132 ProAndroidWearable project , 130 project folder hierarchy … concepts and terminology adaptive multi -rate audio codecs, 40 … rate optimization, 37 file formats , 37 frequency, 35 MP3…
-
Integrated Dual-Display-Based 3G Mobile Phone / Wireless Terminal
…hybrid 3G mobile phone and wireless terminal, which provides integral video projection onto two VGA/2 displays … the integral video VGA format and enabling visual presentation … pages, PC mainstream SW screens (such as e.g … of e-mail clients), multi -media content etc.