Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Plansee SE
Description: Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will
- Metal / Alloy Types: Niobium / Niobium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Plansee SE
Description: Niobium and tantalum sheets can be deformed very well even far below room temperature. Whether for punching, cutting, deep drawing or pressing: You can machine our niobium and tantalum sheets without difficulty to meet your specific requirements. Tantalum and niobium are
- Metal / Alloy Types: Niobium / Niobium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Plansee SE
Description: onlineshop plansee-express.com Our ribbons made of molybdenum, tantalum, niobium and their alloys excel due to their outstanding purity and constant high quality. They are used, among other things, as lamp components where they provide excellent performance due to their very low production
- Metal / Alloy Types: Niobium / Niobium Alloy
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
-
Supplier: Plansee SE
Description: In high-pressure sodium vapor lamps and ceramic metal halide lamps, the electrical discharge takes place in ceramic vessels - the so-called burners. Niobium pins are a key component that ensures the flow of electricity in these lamps. Niobium has approximately the same thermal
- Metal / Alloy Types: Niobium / Niobium Alloy
- Shape / Form: Other
-
Supplier: AVX Corporation
Description: Niobium Oxide Capacitors AVX Niobium Oxide OxiCap® Capacitors are solid electrolytic capacitors based on Niobium Oxide (NbO) anode material instead of traditional Tantalum, offering non-Tantalum material solutions. Niobium is widely available material, next element to
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Pfaltz & Bauer, Inc.
Description: Niobium Phenoxide
-
Supplier: Ed Fagan, Inc.
Description: Niobium, also termed Columbium, is a shiny grey metal that takes on a bluish tinge when exposed to air at room temperature. Due to its low capture cross section for thermal neutrons, Niobium has application in the nuclear industry. Niobium can be electrically heated and anodized
- Alloy: Yes
- Applications: Nuclear
- Coil Stock: Yes
- Features: Corrosion Resistant
-
Supplier: ATI
Description: Niobium, Hafnium, Tantalum, & Vanadium Alloys
- Metal / Alloy Types: Niobium / Niobium Alloy, Tantalum / Tantalum Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: DigiKey
Description: 33µF Niobium Oxide Capacitor 10V 2312 (6032 Metric) 500 mOhms
- Capacitance Range: 33 microF
- Capacitance Tolerance: 20 (+/- %)
- Dissipation Factor: 6 %
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: DigiKey
Description: 22µF Niobium Oxide Capacitor 8V 1411 (3528 Metric), 1210 1.8 Ohms
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Dissipation Factor: 10 %
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: DigiKey
Description: 10µF Niobium Oxide Capacitor 8V 1411 (3528 Metric), 1210 1 Ohms
- Capacitance Range: 10 microF
- Capacitance Tolerance: 20 (+/- %)
- Dissipation Factor: 10 %
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: DigiKey
Description: 15µF Niobium Oxide Capacitor 4V 1206 (3216 Metric) 2 Ohms
- Capacitance Range: 15 microF
- Capacitance Tolerance: 20 (+/- %)
- Dissipation Factor: 6 %
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Chivine Resources, Inc.
Description: Is the inorganic compound with the formula Nb2O5. It is a colourless insoluble solid that is fairly unreactive. It is the main precursor to all materials made of niobium, the dominant application being alloys, but other specialized applications include capacitors, lithium niobate, and optical
- Inorganic Compounds: Other
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures,
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Electronics / RF-Microwave
- Features: Corrosion Resistant
- Metal / Alloy Types: Niobium / Niobium Alloy
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1673 Nb(C2H5O)5 CAS#:3236-82-6 F.W.:318.21 NFPA#: Specific Gravity: 1.270 DOT:3/II Descriptions: Pale yellow crystaline Specification TEST 1. Assay (metals basis) 99.99% Properties No properties.
- State of Matter: Powder
- Type: Acid
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5054 Nb2O5 CAS#:1313-96-8 F.W.:265.81 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.998% min. Properties No properties.
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Non-Metal Compounds: All Non-Metals, Oxides
- State of Matter: Powder
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000495-NOJC336M006R WJ Category: Capacitors>Niobium Oxide Capacitors Series: OxiCap® NOJ Package: Tape & Reel (TR) Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF
- AC Rated Voltage (WVAC): 6.3 volts
- Capacitance Range: 33 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 10V 2.2O@100kHz 10uF CASE-A-3216 Niobium Oxide Capacitors ROHS
- Capacitance Range: 10 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 10 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Niobium Oxide Capacitors
- Technology: Monolithic / Single Layer
-
Description: Capacitors - Niobium Oxide Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: ASTM International
Description: Specification for Primary Niobium
-
Supplier: Lingto Electronic Limited
Description: CAP NIOB OXIDE 330UF 20% 4V 2917
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Description: magnets for aerospace, consumer electronics, medical and superconducting applications DESCRIPTION Niobium is a very soft refractory metal with an extremely high melting point and corrosive resistant properties. High thermal/electric conductivity, easily fabricated and bio-compatible.
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Biocompatible / Biomaterial, Electronics / RF-Microwave, Other
- Coil Stock: Yes
- Features: Corrosion Resistant
- Finish: Rolled / Drawn
-
Supplier: VAST STOCK CO., LIMITED
Description: Niobium Oxide Capacitors 6.3volts 22uF 20%
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1774 CAS#: F.W.: NFPA#:4-0-2 Specific Gravity: 1.010 DOT:8/6/II Descriptions: Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: 2% Hydrofluoric acid 3. NIST Traceable Properties No properties.
- Function: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1775 CAS#: F.W.: NFPA#:4-0-2 Specific Gravity: 1.010 DOT:8/6/II Descriptions: Specification TEST 1. Concentration 10,000 +/- 100 ug/ml 2. Matrix: 2% Hydrofluoric acid 3. NIST Traceable Properties No properties.
- Function: Reagent
- Reference / Chemical Standard: Yes
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Intermediate for sol-gel perovskites.1 Intermediate for lead magnesium niobates.2 Intermediate for acentric piezoelectric LiNbO3 films.3 Forms ferroelectric films in combination with
- Boiling Point: 288 F
- Flash Point: 165 F
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development.
- Inorganic Compounds: Other
- Ionic Component: Transition Metals (Ti, Fe, Ni, etc)
- Metalloids: All Metalloids, Silicides
- State of Matter: Powder
-
Supplier: CSA Group
Description: ISO 22033:2011 specifies an inductively coupled plasma/atomic emission spectrometric method for the determination of the mass fraction of niobium between 0,1 % and 10 % in nickel alloys.
-
Supplier: SAE International
Description: This specification covers a columbium (niobium) alloy in the form of sheet, strip, and plate.
-
Description: The method is based on passing a solution of the sample in a hydrochloric-hydrofl uoric acid mixture through an ion exchange column, removal of all elements other than niobium and tantalum by washing, separation of niobium and tantalum from the resin bed, gravimetric determination of
-
Supplier: RS Components, Ltd.
Description: AVX oxicap capacitors feature niobium oxide as the main material for the anode electrode for general applications. Niobium oxide has much higher ignition energy (200 times) and much lower burning rate than pure metal materials such as Tantalum or Niobium. This feature means that
- Capacitance Range: 100 microF
- Capacitance Tolerance: 20 (+/- %)
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Inorganic Ventures
Description: 125mL size, Concentrations at 1000 µg/mL
- Form: Liquids
- Inorganic / Organic: Inorganic Chemicals
-
Supplier: MACOM
Description: MACOMs BOO and BSP Series Capacitors are designed to facilitate bread-boarding or to use where a trimming capability is required. These devices feature the same dielectric layer and bonding surfaces as our 9000 and 9100 Series chip capacitors. By connecting the pads in parallel, the capacitance
- Capacitance Range: 1.50E-6 to 2.25E-5 microF
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: Utmel Electronic Limited
Description: 6% 2uA ±20% 10V 2.2O@100kHz -55?~+105? 10uF CASE-A-3216 Niobium Oxide Capacitors ROHS
Find Suppliers by Category Top
Featured Products Top
-
typically use expensive materials like niobium, zirconium, titanium and nickel to counteract the corrosive environment inside the cell to maximize the cells lifespan. The expansion process is the most cost effective way to produce an open area product from the expensive materials. Dexmet helped create (read more)
Browse Nickel and Nickel Alloys Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
What is Inconel 718 Inconel 718 is an age-hardenable Nickel-Chromium-Columbium (Niobium)-Molybdenum alloy with excellent corrosion resistant properties. It is a high strength alloy that is compatible in both high and low temperature environments (-423 F – 1300 F (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
immediate shipment. Available Alloys Stainless Steel Nickel Titanium Cobalt Copper Aluminum Niobium Nitinol Zirconium Electric, Gas Sealing & Low Thermal Expansion (read more)
Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Engineered Materials, a subsidiary of PPG's aerospace division
Power Applications for our Expanded Metal Foils
expanded materials typically only seen in primary batteries. Electrolyzers & Fuel Cell Expanding is the most economical way of creating an open area product from expensive and exotic materials. Dexmet can expand materials from niobium, zirconium, titanium and nickel to meet (read more)
Browse Metal Foils and Foil Stock Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
PLATINODE® Platinized Titanium Anodes Customized electrode production with pure platinum PLATINODE® describes the refractory metals, such as titanium and niobium (read more)
Browse Anodes Datasheets for Umicore Metal Deposition Solutions -
Engineered Materials, a subsidiary of PPG's aerospace division
Electrolyzer & Fuel Cell Technologies
(SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make it a more economical solution over similar perforated or chemically-etched products. The unique simultaneous (read more)
Browse Perforated Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
), solid oxide (SOFC), and other fuel cell applications. When working with expensive materials like niobium, zirconium, silver, titanium and nickel, expanded products provide efficiency advantages that make it a more economical solution over similar perforated or chemically-etched products. The unique (read more)
Browse Anodes Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
performance Extremely close dimensional, camber, and flatness tolerances Precision slitting, edging, levelling and packaging Extensive selection of stainless steel, special metals, nickel alloys, titanium, cobalt, niobium, nitinol, and exotic alloys in stock ISO (read more)
Browse Rolled Metals and Drawn Metals Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
, cobalt, niobium, nitinol, and exotic alloys in stock ISO Certified Rolls Royce, GE and Pratt & Whitney approved NADCAP approved lab Custom R&D quantities in addition to large production runs 12 facilities in North America, Asia and (read more)
Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
alloys, titanium, cobalt, niobium, nitinol, and exotic alloys in stock ISO Certified Rolls Royce, GE and Pratt & Whitney approved NADCAP approved lab Custom R&D quantities in addition to large production runs 12 facilities in North America (read more)
Browse Stainless Steel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc.
Conduct Research Top
-
Special Metal Spotlight: Niobium
Niobium is named for Niobe, the daughter of Tantalus, a Greek god. It has been confused with tantalum, named for Tantalus, and it also is called columbium due to confusion over its properties when it was originally discovered. Like its namesake, who was a controversial figure in ancient mythology
-
Non-Contact 3D Surface Metrology of Large Grain High Purity Niobium by SLCM and FESEM
Abstract - Non-Contact 3D Surface Metrology of Large Grain High Purity Niobium by. SLCM and FESEM. Z.H. Sung, P.J. Lee and D.C, Larbalestier. Applied Superconductivity Center, National High Magnetic Field Laboratory,. Florida State University, FL, 32310.
-
PhysicsWorld: Superconductivity and Quantum Hall Effect Coexist In Novel Nitride Material
of gallium nitride and niobium nitride, could be used for "topological" quantum computing and to make more energy-efficient electronic devices.
-
Corrosion Resistance of Metals in Various Chemical Media
Details corrosion resistance of reactive metals including Tantalum, Niobium, Zirconium, Titanium, Alloy B,Alloy C, Monel, Inconel, and 316SS. Chemicals include a wide range of acids, salts, and miscellaneous other solutions in various concentrations and temperatures. Please note: This information
-
State subsidy for PLATINODE (R) HC - lead anodes in hard chrome plating are deprived of economic advantage
With our PLATINODE (R) HC platinised titanium or niobium anode, which was specially developed for hard chrome processes and is manufactured using the highest-quality of all electrocatalytic coating processes (high-temperature electrolysis), significant energy savings are possible compared to lead
-
Engineering Thin Medical Parts Through Photo Etching
to these specialty materials, photo etching is. highly suitable for other metals including beryllium copper, stainless. steels, niobium, silver, brass and spring steels.
More Information Top
-
Ultra-High Temperature Materials I
8 Niobium . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
RF Superconductivity: Volume II: Science Technology and Applications
Technology Cavity Fabrication Advances 203 Overview 203 Niobium Material 204 Specifications 204 Availability of High RRR Nb …
-
The Physical Metallurgy of Microalloyed Steels 2nd Edition
… applied to a class of higher strength low carbon steels containing small additions of niobium and/or vanadium.
-
PROCEEDINGS OF THE USAEC SYMPOSIUM ON ZIRCONIUM ALLOY DEVELOPMENT, HELD IN CASTLEWOOD, PLEASANTON, CALIFORNIA, NOVEMBER 12-14, 1962
… Effects of Heat Treatment on the Mechanical Properties of Zirconium-2 1/2 u/o Niobium Alloy - presented by …
-
Advances in Metallic Biomaterials
Other examples of metallic biomaterials are magnesium-based alloys, tantalum-based alloys, niobium -based alloys, and precious …
-
Landolt-Börnstein
Sinterwerkstoffe-Wolfram-Rhenium- tantalum molybdenum niobium Vanadin-Chrom- cobalt nickel manganese Edelmetalle- copper antimony zinc-cadmium-lead …
-
Patty's Toxicology 6 Volume Set (with Index) 6th Edition
Vanadium, Niobium , and Tantalum .
-
Materials Handbook
Niobium and Niobium Alloys ....................................................................343 4.3.6.1 .
-
ZIMR2906P405
Extractive metallurgy of niobium , tantalum, and vanadium c. K. Gupta A comprehensive review is presented of the …