Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zurn Industries LLC
Description: 250 psi, maximum working water temperature of 140°F, and hydrostatic test pressure of 500 psi. To view all options, see the Specification Sheet - 48 Features And Benefits Non-rising stem, resilient wedge gate valve Available with flanged, grooved, or flanged x grooved end
- Media: Water
- Valve Type: Gate / Knife Valves
-
Supplier: NIBCO INC.
Description: saturated steam to 353°F/178°C, 200 psi/13.8 bar non-shock cold working pressure, Rising stem, Solid wedge, Screw-in bonnet, Class 125 threaded end connections, Use in U.S. drinking water applications is prohibited after January 3, 2014 Dezincification resistant, Conforms to MSS
- Actuation: Manual / Hand
- Connection: Threaded
- Pressure Rating: 200 to 250 psi
- Valve Size: 0.2500 to 4 inch
-
Supplier: NIBCO INC.
Description: exact seating tolerances to insure long term reliable service. 250 psi/17.2 bar non-shock cold working pressure, Non-rising stem, Solid wedge, Push-on end connections, Dezincification resistant, Use in U.S. drinking water applications is prohibited after January 3, 2014 Conforms
- Actuation: Manual / Hand
- Media: Water, Cold Water, Ground Water
- Pressure Rating: 200 to 250 psi
- Primary Material of Construction: Brass / Bronze
-
-
Supplier: Watts
Description: Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast iron handwheel.
- Media: Water
- Valve Size: 2 to 12 inch
- Valve Type: Gate / Knife Valves
-
Supplier: DME Company
Description: ¦ Heavy duty die cast brass ¦ Screwed bonnet, non-rising stem, solid wedge disc and integral seats ¦ Recommended for non-stem use ¦ Asbestos free graphite packing ¦ Pressure Rating: 200 W.O.G. non-shock ¦ Very economical
- Actuation: Mechanical Device
- Media: Other
- Number of Ports/Ways: 2
- Pressure Rating: 200 psi
-
Supplier: Watts
Description: Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free*
- Media Description: Water (General)
- Valve Size: 0.5000 to 1 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Watts
Description: Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, solid wedge
- Media Description: Water (General)
- Valve Size: 0.5000 to 3 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with wholesome (potable) water Inside screw pattern with non-rising stem
- Media Description: Water (General)
- Valve Type: Gate / Knife Valves
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Robust and high quality bronze body with integral seating surfaces Offers the ultimate in dependable service wherever minimum pressure drop is important WRAS approved for use with wholesome (potable) water Inside screw pattern with non-rising stem
- Media Description: Water (General)
- Valve Type: Gate / Knife Valves
-
Supplier: Asahi/America, Inc.
Description: /America sliding plug design provides a larger seating area than conventional gate valves, it can be used for throttling. This significantly larger seating area, which runs 360 degrees around the cylindrical plug, has also virtually eliminated the valve chatter normally
- Actuation: Manual / Hand
- Material of Construction: PVC, Other
- Valve Size: 1.5 to 14 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Asahi/America, Inc.
Description: /America sliding plug design provides a larger seating area than conventional gate valves, it can be used for throttling. This significantly larger seating area, which runs 360 degrees around the cylindrical plug, has also virtually eliminated the valve chatter normally
- Actuation: Electric
- Media Temperature: 150 F
- Valve Type: Gate / Knife Valves
-
Supplier: Asahi/America, Inc.
Description: /America sliding plug design provides a larger seating area than conventional gate valves, it can be used for throttling. This significantly larger seating area, which runs 360 degrees around the cylindrical plug, has also virtually eliminated the valve chatter normally
- Actuation: Electric
- Media Temperature: 150 F
- Valve Type: Gate / Knife Valves
-
Supplier: KSB AG
Description: Weld end gate valve with bolted or pressure seal bonnet, forged or welded body, non-rotating stem, wedge-type or with parallel discs, made of steel or stainless steel. Applications Reactor cooling, safety feed, feed water, live steam, cleaning and condensate systems
- Actuation: Electric, Pneumatic
- Media: Water, Hot Water, Cold Water
- Media Temperature: 32 to 689 F
- Number of Ports/Ways: 2
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Actuation: Manual / Hand
- Number of Ports/Ways: 2
- Primary Material of Construction: Stainless Steel
- Valve Size: 0.5000 to 6 inch
-
Supplier: KSB AG
Description: Design Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature
- Connection: Butt Weld
- Material of Construction: Steel
- Media: Other
- Metal Seated: Yes
-
Supplier: KSB AG
Description: Design Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications In industrial plants, waste water and process engineering, food industry
- Actuation: Manual / Hand, Electric, Pneumatic
- Media: Water, Hot Water, Cold Water, Wastewater, Other
- Media Temperature: 14 to 248 F
- Number of Ports/Ways: 2
-
Supplier: KSB AG
Description: Design Cast gate valve to API 600 with bolted bonnet. Outside screw and yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure
- Actuation: Manual / Hand, Electric
- Media: Water, Hot Water, Cold Water, Gas, Steam, Other
- Media Temperature: 32 to 1099 F
- Number of Ports/Ways: 2
-
Supplier: Victaulic Co. of America
Description: smooth inner flow path. Only available with a Non-Rising Stem (NRS) operator When installed using Victaulic Style SC77 installation-ready™ shouldered couplings, the shouldered gate valve assembly is up to 1/3 less weight then a flanged valve
- Actuation: Manual / Hand
- Pressure Rating: 363 psi
- Primary Material of Construction: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: General The gates shall be self-contained with yoke mounted bench stand operators with rising stem, or self-contained with either non-rising stem extension (NRE) or rising stem extension (RSE), or with separate stem guides and operators, in
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: The canal gates shall be Waterman Model C-20 or approved equal. General The gates shall be self-contained with yoke and bench stand operators; self-contained with either non-rising stem extension (NRE) or rising stem extensions (RSE); or gates with
- Valve Type: Gate / Knife Valves
-
Supplier: Waterman Industries, Inc.
Description: . Commonly used for pumping stations, effluent ponding installations, and distributing boxes. Features The P-32ff Sluice Gate is ruggedly constructed of high strength, close-grained cast grey iron. Stainless steel non-rising stems with 29º acme threads are standard. Primarily
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Iron wedge, symmetrical & fully encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS
- Actuation: Manual / Hand
- Media: Water, Potable Water
- Pressure Rating: 150 to 300 psi
- Primary Material of Construction: Cast Iron
-
Supplier: Waterman Industries, Inc.
Description: has a powerful center wedge closing action, but is always easily opened. A bronze non-rising stem is standard and features rugged modified acme threads. Seat faces are iron (bronze optional). Guide rails on 6" - 14" are cast iron. Guide rails on 16" and larger are stainless steel
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: encapsulated with molded rubber; no exposed iron • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-rings), with fourth o-ring serving as dirt seal • 2" square wrench nut – open left or open right (optional handwheel available
- Media: Water, Potable Water
- Pressure Rating: 150 to 300 psi
- Primary Material of Construction: Cast Iron
- Valve Size: 14 to 36 inch
-
Supplier: Mueller Company
Description: & fully encapsulated with molded rubber; no exposed iron. • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) – open left or open right 30" - 48" require a Spur Gear or
- Media: Water, Potable Water, Other
- Pressure Rating: 175 to 250 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 14 to 48 inch
-
Supplier: Mueller Company
Description: & fully encapsulated with molded rubber; no exposed iron. • Non-rising stem (NRS) • Triple O-ring seal stuffing box (2 upper & 1 lower O-ring) • 2" square wrench nut (optional bevel or spur gearing) – open left or open right 30" - 48" require a Spur Gear or
- Media: Water, Potable Water, Other
- Pressure Rating: 175 to 250 psi
- Primary Material of Construction: Ductile Iron
- Valve Size: 14 to 48 inch
-
Supplier: Zurn Industries LLC
Description: indicator post flange and operating nut, which are easily adaptable to vertical indicator posts and wall type indicator posts. To view all options, see the Specification Sheet - PI Features And Benefits Non-rising stem gate valve with attachment plate for indicator post
- Media: Water
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: Hot forged brass gate valve and DZR brass gate valve with forged brass screwed bonnet, non rising stem and solid wedge disc. Manufactured to BS5154/B - PN 20. BS1 kitemark approved: License no. KM-06254 Connection = 2 in BSPT Maximum Working Pressure
- Pressure Rating: 290 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 2 inch
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: Hot forged brass gate valve and DZR brass gate valve with forged brass screwed bonnet, non rising stem and solid wedge disc. Manufactured to BS5154/B - PN 20. BS1 kitemark approved: License no. KM-06254 Connection = 1 in BSPT Maximum Working Pressure
- Pressure Rating: 290 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 1 inch
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: Hot forged brass gate valve and DZR brass gate valve with forged brass screwed bonnet, non rising stem and solid wedge disc. Manufactured to BS5154/B - PN 20. BS1 kitemark approved: License no. KM-06254 Connection = 1 in BSPT Maximum Working Pressure
- Pressure Rating: 290 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 1 inch
- Valve Type: Gate / Knife Valves
-
Supplier: RS Components, Ltd.
Description: Hot forged brass gate valve and DZR brass gate valve with forged brass screwed bonnet, non rising stem and solid wedge disc. Manufactured to BS5154/B - PN 20. BS1 kitemark approved: License no. KM-06254 Connection = 1-1/2 in BSPT Maximum Working
- Pressure Rating: 290 psi
- Primary Material of Construction: Brass / Bronze
- Valve Size: 1.5 inch
- Valve Type: Gate / Knife Valves
-
Supplier: Accuris
Description: German Language - VALVES FOR HEATING INSTALLATIONS - GATE VALVES ND 10 WITH NON RISING STEM OF NON-FERROUS METAL - CONNECTING DIMENSIONS
-
Description: . This Standard Practice applies to standard, special, and limited Class 150 through Class 4500 (including intermediate classes) ASME B16.34 type gate, globe, and angle valves designed with rotating/rising and non-rotating/rising stems. This Standard Practice
-
Supplier: Rotork plc
Description: operate valves and sluice gates, both in rising and non-rising stem modes. Product Features: Pinion and gear are both lodged between pillow blocks thus allowing for maximum thrust Accurate design ensures maximum performance and durability By minimising the
- Gearing Arrangement: Bevel / Miter
- Output Torque: 619469 In-lbs
- Reducer Input: Solid Shaft
Find Suppliers by Category Top
Featured Products Top
-
MultiPack® is specifically designed for multiturn and non-rising stem valves such as Asahi’s type-14 diaphragm and (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
position indication even during power loss Hollow output drive to accept rising valve stems Detachable thrust and non-thrust base options Multi-turn output torque up to 10,800 Nm (7,966 lbf.ft) Part-turn output torque up to 205,600 Nm (151,643 lbf.ft) (read more)
Browse Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
What is a Rotary Electric Actuator and How Does it Operate on MultiTurn Valves
The newest addition to Asahi/America 's Series 19 actuation product line is the MultiPack (R) rotary electric actuator. The Series 19 MultiPack (R) is specifically designed for multiturn and non-rising stem valves such as Asahi 's type-14 diaphragm and gate valves.
More Information Top
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
Cast Iron Non Rising Stem Gate Valve , Flanged Wedge Disc Gate Valve 2" 4" .
-
iso2531 ( Page 6 ) - offers from iso2531 manufacturers, suppliers, exporters & wholesalers
Cast Iron Non Rising Stem Gate Valves , Flanged Resilient Seated ...
-
flanged gate valve - offers from flanged gate valve manufacturers, suppliers, exporters & wholesalers
Cast Iron Non Rising Stem Gate Valve , Flanged Wedge Disc Gate ...
-
gate valve - offers from gate valve manufacturers, suppliers, exporters & wholesalers
RESILIENT SEATED NON RISING STEM GATE VALVE Design and manufacture conform DIN3352, BS5163 Flange dimensions conform ...
-
Chinese Electrical Ceramics Manufacturers, Chinese Electrical Ceramics Products Directory
Cast Iron Non Rising Stem Gate Valve , Flanged Wedge Disc Gate Valve 2" 4" .
-
En1092 - En1092 Manufacturers, Suppliers
Cast Iron Non Rising Stem Gate Valve , Flanged Wedge Disc Gate Valve 2" 4" .
-
iso2531 ( Page 5 ) - offers from iso2531 manufacturers, suppliers, exporters & wholesalers
Cast Iron Non Rising Stem Gate Valves , Flanged Resilient Seated ...
-
Pressure Pn 10 Exporters, Pressure Pn 10 Selling Leads
RESILIENT SEATED NON RISING STEM GATE VALVE Design and manufacture conform DIN3352, BS5163 Flange dimensions conform...
-
Gate Valves - Gate Valves Manufacturers, Suppliers
RESILIENT SEATED NON RISING STEM GATE VALVE Design and manufacture conform DIN3352, BS5163 Flange dimensions conform to DIN PN10/PN16, EN1092-2 Face to face dimension conform to DIN3202 F4, BS5150&BS5163 PN16...
-
Awwa Exporters, Awwa Selling Leads
Sell DIN3352 F4 F5 Non rising stem gate valve .