-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount .25A 100Vdc Dual Normally Closed
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid-state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi
-
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From one of the world's smallest single-pole, 4-pin relays to multi-pole and multi
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of solid state relays uses discrete semiconductor components and the patented OptoMOS® architecture to deliver fast, reliable, bounce-free switching in a compact design. From small single-pole, 4-pin relays to multi-pole and multi-function devices,
-
Supplier: Micropac Industries, Inc.
Description: ordering part number; consult with Micropac factory for detail. The part is normally shipped with gold plated leads, but lead finishes per MIL-PRF-38534 are available. Functionally, the device operates as a single-pole, normally closed (1 Form B) solid state
- Application Type: General Application Relay
- Dropout Voltage: 0.6000 volts
- Features: TTL Compatible
- Input (Pick-up) Voltage Range: 1 to 1.9 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount Normally Closed Form 1B
- Input Current Range: 0.0500 amps
- Operating Temperature: -40 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount Normally Closed Form 1A
- Input Current Range: 0.0500 amps
- Operating Temperature: -40 to 185 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount SP, Normally-Closed OptoMOS Relay
-
Supplier: Airotronics
Description: TBKA timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available only for 8-40 VDC. Ease of installation and hook-up is a primary design benefit. All models are available with integral time adjustment knob or factory-fixed time, and
- Contact Configuration: Normally Closed (NC)
- Display: None
- Field Selectable: Yes
- Input Controls: None, Analog
-
Supplier: Airotronics
Description: TBL timers are solid state output units with digital timing and come in a 1 5?8" square case. They are available for 8-40 VDC. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only three
- Contact Configuration: Normally Closed (NC)
- Display: None
- Field Selectable: Yes
- Input Controls: None, Analog
-
Supplier: Airotronics
Description: THL timers are solid state output units with digital timing. The THL comes in a 2" square case. Ease of installation and hook-up is a primary design benefit. All models with integral time adjustment knob or factory-fixed time require only two connections. They may be wired in-line just
- Contact Configuration: Normally Closed (NC)
- Display: None
- Field Selectable: Yes
- Input Controls: None, Analog
-
Supplier: Allied Electronics, Inc.
Description: 2.5-125 Amp; 120/240, 480 VAC; AC OutputFeaturing state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on
-
Supplier: Allied Electronics, Inc.
Description: 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn
-
Supplier: Allied Electronics, Inc.
Description: 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn
-
Supplier: Automation24, Inc.
Description: The electronic overload relay 3RB31134PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced using the SIRIUS overload relay 3RB31134PB0. One normally closed and one
- Mounting: Other
- Operating Temperature: -13 to 140 F
-
Supplier: Automation24, Inc.
Description: The electronic overload relay 3RB31234PB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 1-4 A, the variety of types can be considerably reduced using the SIRIUS overload relay 3RB31234PB0. One normally closed and one
- Mounting: Other
- Operating Temperature: -13 to 140 F
-
Supplier: Automation24, Inc.
Description: The electronic overload relay 3RB31234SB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 3-12 A, the variety of types can be considerably reduced using the SIRIUS overload relay 3RB31234SB0. One normally closed and one
- Mounting: Other
- Operating Temperature: -13 to 140 F
-
Supplier: Automation24, Inc.
Description: The electronic overload relay 3RB31234QB0 from Siemens ensures continuous motor and plant protection. Thanks to the wide setting range of 6-25 A, the variety of types can be considerably reduced using the SIRIUS overload relay 3RB31234QB0. One normally closed and one
- Mounting: Other
- Operating Temperature: -13 to 140 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: This slim RG design is capable of detecting various failure modes occurring to the heaters and also to the product itself. Failures which can be detected include partial load failure, heater loss, open circuit SSR, short circuit SSR and SSR over temperature. A normally closed,
- Application Type: General Application Relay
- Dropout Voltage: 1 volts
- Features: Reverse Protection, Visual Indicator
- Input (Pick-up) Voltage Range: 3.8 volts
-
Supplier: Sensata Technologies
Description: Mini-SIP SSR Ratings to 1A @ 60 VDC Bi-polar Transistor Output DC Control Normally Open or Normally Closed Output
- Input (Pick-up) Voltage Range: 3 to 60 volts
- Input Current Range: 0.0150 amps
- Input Voltage Type: DC
- Maximum Current: 1 amps
-
Supplier: Allied Electronics, Inc.
Description: 125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of
- Input (Pick-up) Voltage Range: 32 volts
- Input Voltage Type: DC
- Maximum Current: 125 amps
- Mounting: Panel
-
Supplier: RS Components, Ltd.
Description: These single pole miniature solid state relays have normally closed (1-Form-B) contacts and feature a 4-pin SOP package. They are able to provide 1500 Vrms of input to output isolation by taking advantage of optically coupled MOSFET technology. The outputs have
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: RS Components, Ltd.
Description: These single pole miniature solid state relays have normally closed (1-Form-B) contacts and feature a 4-pin SOP package. They are able to provide 1500 Vrms of input to output isolation by taking advantage of optically coupled MOSFET technology. The outputs have
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: RS Components, Ltd.
Description: These single pole miniature solid state relays have normally closed (1-Form-B) contacts and feature a 4-pin SOP package. They are able to provide 1500 Vrms of input to output isolation by taking advantage of optically coupled MOSFET technology. The outputs have
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: RS Components, Ltd.
Description: These single pole miniature solid state relays have normally closed (1-Form-B) contacts and feature a 4-pin SOP package. They are able to provide 1500 Vrms of input to output isolation by taking advantage of optically coupled MOSFET technology. The outputs have
- Mounting: PC Board
- Turn-on Switching: Other
-
Supplier: Edwards Vacuum
Description: of loads without additional relays or external power supplies. This switch should not be used for safety critical applications. For many interlock applications the Edwards IS16K may be more suitable.
- Normally Open/Closed: Normally Open, Normally Closed
- Switch Technology: Solid-state
- Switched AC Volts: 250 volts
- Switched Current: 10 amps
-
Supplier: Migatron Corporation
Description: RPS-450 product line features solid state construction including the solid state relay outputs. The sensor operates in the ultrasonic spectrum and is therefore not heard. For initial setup purposes, a built in potentiometer and LED indicator are provided. The LED
- Body: Cylindrical
- Operating Distance: 5 to 72 inch
- Operating Temperature: 32 to 140 F
- Switch Type: Normally Open, Normally Closed
-
Supplier: Time Mark Corporation
Description: The Model 264 3-Phase Monitor continuously monitors 3-phase Wye or Delta systems for abnormal conditions. The solid-state electronic sensing circuit drives two separate single pole relays, one normally open and the other normally closed. An adjustable trip delay
- Features: Automatic Reset, Visual Indicator
- Frequency Sensing Range: Up to 60 Hz
- Operating Temperature: -20 to 130 F
- Phase Failure (Loss): Yes
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Side mount
- Pole and Throw Specifications: Single Pole, Single Throw (SPST), Single Pole, Double Throw (SPDT)
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2" tall, easy
- Accuracy: 0.5000 ±% FS
- Display: Digital
- Features: Temperature Compensation
- Material to Measure: Liquid, Gas
-
Supplier: Banner Engineering Corp.
Description: Overview Increases the switching current capacity of low voltage primary safety devices to 6 amps Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ
- Mounting: DIN Rail
- Power Supply: AC Power Supply, DC Power Supply
-
Description: CMOS digital circuitry Time delays to 3 minutes Adjustable time delay No first cycle effect SPST 20 Ampere Output rating (limited by terminals, relay rated at 35 or 60 Amps) NEMA 4 enclosure External terminal strips for all connections Fully Solid State
-
Supplier: Gems Sensors & Controls
Description: retaining clip. The 20 VA switch is suitable for most solid state control circuits, by using a relay interface the switch can be made capable of switching higher current loads. The unit is easy to install and can be top or bottom mounted. Using an extension pipe and proper
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: -40 to 300 F
- Maximum Operating Pressure: 1000 psi
- Meter Technology: Mechanical / Magnetic Floats
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts
- Additional Pressure Reading: Gauge
- Additional Signal Output: Analog Voltage, Analog Current
- Features: Temperature Compensation
- Normally Open/Closed: Normally Open, Normally Closed
Find Suppliers by Category Top
Featured Products Top
-
detection, connected load detection, open/closed relay detection, and fuse or circuit breaker status. For more information on Crouzet’s Solid State Relays or to find the right solution for you, log on to Heilind.com. (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
RGS1P Solid State Relays require a proper external heat sink before they can be used in an application. (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
CARLO GAVAZZI is proud to announce our newest generation of solid state relays and contactors, the RG Series. This new range of AC and DC solid state switching devices is an ideal solution for switching resistive, slightly inductive and motor loads, thanks to the reduced size (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
Read the white paper on NRG Digital solid state relays. Now enable prediction of machine failures, maximizing plant efficiency. Digital solid state relays now enable prediction of machine failures, maximizing plant efficiency. Click to download the paper. Contact Us Today! (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
What is a Solid State Relay / Contactor? A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application (read more)
Browse Solid State Relays Datasheets for Sensata Technologies -
Solid State Relays (SSR) manufactured by the Comus Group of companies are sold around the world. The sign, with no moving parts, means that solid state relays have an almost unlimited life expectancy compared with electromechanical relays. With no mechanical parts there is no contact bounce, no (read more)
Browse Solid State Relays Datasheets for Comus International -
Carlo Gavazzi is proud to announce our new RGC2 and RGC3 Series of 3-phase switching solid state relays and contactors. They are an addition to our existing RGC1 single phase (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
Carlo Gavazzi is pleased to announce the launch of our new RG..M Series of single-phase solid state relays and contactors with integrated monitoring features. The RG..M consists of solid state switches that integrate monitoring features for (read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components -
CARLO GAVAZZI is proud to announce the launch of our new 25 amp RF1 Series Compact Solid State Relay. The RF1 Series provides compact solid state switching suited for applications with confined space. Long lifetime is ensured by CARLO GAVAZZI’s new assembly technology that significantly reduces stresses of the power semiconductor.
(read more)
Browse Solid State Relays Datasheets for CARLO GAVAZZI Automation Components
More Information Top
-
Development and implementation of an angle detector using nanoporous silicon-based photovoltaic sensor
IR receiver actuates a solid state normally closed relay .
-
Design and Testing of a Device To Introduce a Lag-time Treatment Between the Inflow and Outflow Hydrographs of a Sedimentation Basin
The outlet valve was driven by a gear motor controlled by four 40-amp normally closed solid - state relays designed to be opened by a signal from a programmed electronic logic Basic-X chip connected to a calibrated ultrasonic level sensor.
-
Clare Introduces New Family Of 4-Pin Solid State Relays For Reed Relay Replacement
…Inc., a wholly owned subsidiary of IXYS Corporation, recently announced the immediate availability of their new 4-pin, Standard In-Line Package (SIP) 1-Form-A (Single Pole, Normally Open) and 1-Form-B (Single Pole, Normally Closed ) Solid State Relays (SSRs).
-
High-power current source with real-time arbitrary waveforms for in vivo and in vitro studies of defibrillation
As a safety measure, a pair of normally closed solid - state relays , controlled by software with the Enable signal, is implemented to discharge the capacitor bank when powered-off.
-
Development and operation of research-scale III-V nanowire growth
reactors
Each interlock consists of a set of logic en- coded by a series of normally closed or normally open solid state relays that are driven by various setpoint sig- nals.
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
Typically, the contacts of a normally closed relay or a solid state relay are used to apply the alternator resid- ual voltage directly to a full wave bridge and to the exciter field.
-
Advances in Power and Electrical Engineering
K - solid state relay coil and normally closed contacts; L -electrical apparatus release .
-
Equipment for combinatorial electrochemical polymerization and high-throughput
investigation of electrical properties of the synthesized polymers
Electropolymerization part of the system. . multiplexer includes 96 channels of a 4A switch configuration (four normally open contacts based on high impedance reed relays MEDER) with a 2B switch configuration (two normally closed contacts based on solid state relay AD4C212). .
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
Typically, the contacts of a normally closed relay or a solid - state relay apply the alternator residual voltage directly to a full wave bridge and to the exciter field.
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
Typically, the contacts of a normally closed relay or a solid - state relay are used to apply the alternator residual voltage directly to a full wave bridge and to the exciter Þeld.