NSE URC22B UNIVERSAL REMOTE CONTROLLERS
Products/Services for Nse Urc22b Universal Remote Controllers
-
Industrial Remote Controls
-
Industrial
remote controls are wireless input devices that are used to control machines and equipment to which they are not directly linked. They use radio frequency (RF) signals, digital pulses, or infrared light to send signals from transmitters...
-
Universal Process Controllers
-
Universal process
controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal process
controllers...
-
Universal Joints
-
Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service.
Universal joints, or u-joints are flexible mechanical...
-
-
Motor Controllers
-
Motor
controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor
controllers receive supply voltages...
-
Remote Terminal Units (RTUs)
-
...or process equipment. They serve as slave units to supervisory
controllers or supervisory control and data acquisition (SCADA) masters.
Remote terminal units are located near the monitored process and transfer data to the
controller unit on command...
-
Remote Control Software
-
Remote control software is used to manage devices and processes at
remote locations. For example,
remote desktop software can be used to control a personal computer (PC) or server at another office or location.
Remote control software is used...
-
Motion Controllers
-
Motion
controllers range from simple linear
controllers to complex, user-programmable modules that act as
controllers within complex integrated multi-axis motion systems. Motion
controllers are components that range from ON/OFF devices with simple...
-
Flow Controllers
-
...switches, dials and potentiometers. Digital user controls are typically keypads, menus and other digital interfaces. A
remote computer can also program these
controllers. Common computer interfaces are serial and parallel, but other options...
-
Temperature Controllers
-
Temperature
controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level. Temperature
controllers maintain a set temperature level using input from a sensor...
-
CNC Controllers
-
...and include RS232, RS422, and RS485. Some CNC
controllers use the
universal serial bus (USB), a 4-wire, 12-Mbps serial bus for low-to-medium speed peripheral device connections to personal computers (PC). Others can be interfaced to the World Wide...
Product News
-
Arjay Engineering
Arjay's remote monitoring system
Manual. Brochures. 4500-RMS Remote Monitoring System. A simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4500-RMS is well suited for applications where it is inconvenient or impossible to directly connect to your instruments to view or retrieve data or where constant monitoring is required. Typical industries include manufacturing, power, water, wastewater, oil & gas, parking garages. The system is equipped...
(read more)
Browse Process Monitors Datasheets for Arjay Engineering
-
Knick Interface LLC
Universal Transmitter for Resistance Applications
The Knick A20230 provides connection possibilities for all standard potentiometers for angle, position determination, path measurement, or setpoint specification. Any special measuring task can be addressed with customer specific versions of A20230 in the same 6 mm housing. https://www.knick-international.com/en/products/interface-technology/proline/resistance-transmitters/sensotrans-r-a-20230/. Facts and Features. Universal usability: with potentiometers, resistive sensors, remote resistance...
(read more)
-
Siemens Process Instrumentation
SITRANS RD200 Remote Digital Display
The SITRANS RD200 is a universal input, panel mount remote digital display for pressure, temperature, weighing, and other process instrumentation. Data can be remotely collected, logged and presented from as many as 100 displays on your local computer using the free downloadable RD Software. The display accepts a single input of current, voltage, thermocouple, and RTD. The RD200 can be set up as a standard panel mount, or combined with optional enclosures to allow it to house up to 6 displays...
(read more)
Browse Digital LED Displays Datasheets for Siemens Process Instrumentation
-
Arjay Engineering
Remote monitoring system for pumping stations
Pumping stations are a vital part of our wastewater infrastructure, requiring constant monitoring to ensure proper functionality. Arjay 's Remote Monitoring System allows remote access to alerts, notifications, live data and history of up to 10 field devices. Saving you time, costs, manpower and ensuring pumps & equipment are operating correctly. 4500-RMS - Remote monitoring system for your field instruments. Simplify your monitoring approach with Arjay 's remote monitoring system. Offering...
(read more)
Browse Pump Controllers Datasheets for Arjay Engineering
-
Arjay Engineering
Remote monitoring system for field Instruments
Manual. Brochures. 4500-RMS Remote Monitoring System. Monitor your field instruments from anywhere in the world using Arjay 's Remote Monitoring System. Equipped with the WebAdvantage reporting system allows constant monitoring of multiple controllers and data access from your devices. The 4500-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4500-RMS is well suited for applications...
(read more)
Browse Process Monitors Datasheets for Arjay Engineering
-
Cincinnati Sub-Zero Products
Remote Conditioners
Cincinnati Sub-Zero 's dual-purpose Remote Conditioners are designed to either deliver temperature-conditioned air to remote sites or operate as completely independent, self-contained temperature/ humidity test chambers. Why purchase two separate chambers? This unique chamber provides the benefits of two different products in one unit. It may be operated as either a stand-alone Temperature Chamber or as a Remote Conditioner. Remote conditioners are ideal for testing odd shape products that do...
(read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products
-
-
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints
china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan...
(read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint
China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR...
(read more)
Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Allen-Bradley / Rockwell Automation
Supercharge Response Time w/ Remote Access
FactoryTalk Remote Access from Rockwell Automation (R) enables secure connections to equipment, allowing teams to respond to needs faster and rapidly resolve production issues from anywhere in the world. FactoryTalk Remote Access quickly connects domain experts to critical issues, no matter the physical location of either, increasing responsiveness and reducing the costs associated with travel and asset downtime. FactoryTalk Remote Access is one of the solutions in the new FactoryTalk (R) Optix...
(read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation
Columbus McKinnon Corporation
Fuji Electric Corp. of America
Fuji Electric Corp. of America