Products/Services for Oasys M13 MUX
-
IC Analog Multiplexers - (83 companies)Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.ConfigurationNormal ConditionApplications
-
Network Multiplexers - (122 companies)Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block.
-
Wavelength Division Multiplexers (WDM) - (200 companies)Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
-
Video Multiplexers - (122 companies)Video multiplexers handle several video signals simultaneously for programmable event monitoring, display, and recording.
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc.
-
Primers and Adhesion Promoters - (309 companies)Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
-
Video and Audio Software - (175 companies)Video and audio software is used to process audio and video signals. Applications can include motion analysis, security, ID systems, etc.
-
Fibers and Filaments - (206 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications.
-
CompactPCI Switches and PXI Switches - (20 companies)CompactPCI switches and PXI switches are used in industrial systems to connect test points or devices to instruments for the purpose of testing, measuring or monitoring the system.
-
Sample-and-Hold Amplifiers - (44 companies)The acquisition time depends on the size of the hold capacitor. Times from the HOLD command issuance are measured from the 1.4 V point of the control waveform. A multiplexer (MUX) combines two or more inputs into a single output. In electronics...
Product News
-
Mouser Electronics
Gate Driver + MOSFET for 5-24V Line Power MUX Toshiba Gate Driver + MOSFET for 5-24V Line Power MUX is important in applications that require main power supplies to have backups. It is also important for swapping between charging protocols like Wireless to USB. Toshiba 's TCK42xG gate driver series solution addresses a variety of challenges present in power multiplexing. (read more) -
DigiKey
LQ050 Series Load Switch blocking backward current flow through the system. When the load switch IC turns off, it may be necessary for the output capacitor to discharge quickly to prevent unpredictable behavior of the downstream devices due to slow capacitor discharge. The load switch ICs are ideal for battery-charged device power-saving, power sequence control, and power MUX (PMUX) applications. Applications. Bluetooth (R) headsets. Computing electronics. Data storage and SSDs. Doorbells. Door locks. Internet of Things... (read more)Browse Pressure Switches Datasheets for DigiKey -
VAST STOCK CO., LIMITED
High-Performance 24-Bit ADC: ADS1248IPWR High-Performance ADC: 24-bit precision and 2k samples per second provide accurate data conversion. 4 or 7 input channels support both differential and single-ended input types, catering to various application needs. Flexible Data Interface: Utilizes SPI data interface for easy integration into various systems. MUX-PGA-ADC configuration enables flexible signal multiplexing and gain control. Stable Operational Performance: Employing Sigma-Delta architecture for high accuracy and low noise data... (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED
-
Analogue-digital ASICs: circuit techniques, design tools and applications
The aspect ratio of M11, M13 are equal to twice the value of M12,M14 and as … o,y 11 r i #q> CM ^ MUX cJp/ 4-X fi4-v; *j-2K … oriented to the stage-by-stage design of operational amplifiers, and IDDAC [6], OASYS [3] and OPASYN …
-
Device-Level Modeling and Synthesis of High-Performance Pipeline ADCs
Mux M13 [8] R. Harjani, R. Rutenbar, and L. R. Carley, “ OASYS : A framework for analog circuit synthesis …
-
Analog Circuits and Systems Optimization based on Evolutionary Computation Techniques
MUX S3 … rules [4] have been used in the first attempts by TAGUS [5]-[6], OASYS [7], BLADES [8 … M13 .
-
On the Move to Meaningful Internet Systems 2002: CoopIS, DOA, and ODBASE
http://ipsi.fhg.de/ oasys / This card contained a MIL-STD-1553 MUX bus interface card and the Ethernet interface for the … Information Management Group Department of Computer Science University of Manchester Oxford Road, Manchester M13 9PL, UK .