-
Supplier: Microchip Technology, Inc.
Description: voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6441 op amp is designed with Microchip’s advanced CMOS process and offered in the 5-pin SC70 and SOT-23 single packages. All
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6444 op amp is designed with Microchip’s advanced CMOS process and offered in the TSSOP and SOIC packages. All devices are
- Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: voltage as low as 1.4V. These features make the family of op amps well suited for single-supply, battery-powered applications. The MCP6442 op amp is designed with Microchip’s advanced CMOS process and offered in TDFN, SOIC and MSOP packages. All devices are
- Package Type: Other
-
-
Supplier: Allied Electronics, Inc.
Description: Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X
- Bandwidth: 2.8 MHz
- CMRR: 90 dB
- Gain-Bandwidth Product (GBW): 2.8 MHz
- Input Bias Current (IBIAS): 2.00E-5 µA
-
Supplier: Allied Electronics, Inc.
Description: Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X
- Bandwidth: 2.8 MHz
- CMRR: 90 dB
- Gain-Bandwidth Product (GBW): 2.8 MHz
- Input Bias Current (IBIAS): 2.00E-5 µA
-
Supplier: Analog Devices, Inc.
Description: Product Details The OP196 family of CBCMOS operational amplifiers features micropower operation and rail-to-rail input and output ranges. The extremely low power requirements and guaranteed operation from +3 V to +12 V make these amplifiers perfectly suited to monitor
- Gain-Bandwidth Product (GBW): 0.4500 MHz
- Input Offset Voltage (VOS): 0.3000 millivolts
- Operating Temperature: -40 to 125 C
- Package Type: SOIC
-
Supplier: Microchip Technology, Inc.
Description: The MCP604 quad operational amplifier (op amp) has a gain bandwidth product of 2.8 MHz with low typical operating current of 230 uA. The MCP604 uses Microchip's advanced CMOS technology, which provides low bias current, high-speed operation, high open-loop gain and rail-to-rail output
- Package Type: Other
-
Supplier: Analog Devices, Inc.
Description: Product Details The OP290 is a high performance micropower dual op amp that operates from a single supply of +1.6V to +36V or from dual supplies of ±0.8V to ±18V. Input voltage range includes the negative rail allowing the OP290 to accomodate
- Gain-Bandwidth Product (GBW): 0.0200 MHz
- Input Offset Voltage (VOS): 0.5000 millivolts
- Operating Temperature: -40 to 85 C
- Package Type: PDIP
-
Supplier: Analog Devices, Inc.
Description: Product Details The OP196 family of CBCMOS operational amplifiers features micropower operation and rail-to-rail input and output ranges. The extremely low power requirements and guaranteed operation from +3 V to +12 V make these amplifiers perfectly suited to monitor
- Gain-Bandwidth Product (GBW): 0.4500 MHz
- Input Bias Current (IBIAS): 0.0500 µA
- Input Offset Voltage (VOS): 0.3000 millivolts
- Operating Temperature: -40 to 125 C
-
Supplier: Analog Devices, Inc.
Description: Product Details The LT6202/LT6203/LT6204 are single/dual/quad low noise, rail-to-rail input and output unity gain stable op amps that feature 1.9nV/v Hz noise voltage and draw only 2.5mA of supply current per amplifier. These amplifiers combine very low noise and supply
- Gain-Bandwidth Product (GBW): 100 MHz
- Operating Temperature: 0.0 to 70 C
- Package Type: SOIC, SSOP
- Pin Count: 14
-
Supplier: Maxim Integrated
Description: The MAX9636/MAX9637/MAX9 638 are single-supply, CMOS input op amps featuring wide bandwidth at low quiescent current, making them suitable for a broad range of battery-powered applications such as portable medical instruments, portable media players, and smoke detectors.
- CMRR: 86 dB
- Gain-Bandwidth Product (GBW): 1.5 MHz
- Input Bias Current (IBIAS): 8.00E-7 µA
- Input Current Noise (In): 0.0500 pA/rt.Hz
-
Supplier: Allied Electronics, Inc.
Description: Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X
- Bandwidth: 0.0100 MHz
- CMRR: 95 dB
- Input Bias Current (IBIAS): 0.0020 µA
- Input Offset Voltage (VOS): 0.1500 millivolts
-
Supplier: Allied Electronics, Inc.
Description: Operational Amplifiers include single, dual or quad amplifiers in space-saving packages. These devices operate down to 1.8 V and feature rail-to-rail inputs and outputs for improved system performance and low current consumption for extended battery life (600 nA for MCP604X and 614X
- Bandwidth: 0.1550 MHz
- CMRR: 91 dB
- Gain-Bandwidth Product (GBW): 0.1550 MHz
- Input Bias Current (IBIAS): 8.00E-5 µA
-
Supplier: Maxim Integrated
Description: The MAX4291/MAX4292/MAX4 294 family of micropower operational amplifiers operates from a 1.8V to 5.5V single supply or ±0.9V to ±2.75V dual supplies and has Rail-to-Rail input/output capabilities. These amplifiers provide a 500kHz gain-bandwidth product and 120dB open
- CMRR: 90 dB
- Gain-Bandwidth Product (GBW): 0.5000 MHz
- Input Bias Current (IBIAS): 0.0550 µA
- Input Current Noise (In): 0.0500 pA/rt.Hz
-
Supplier: Maxim Integrated
Description: The MAX4240–MAX4244 family of micropower op amps operate from a single +1.8V to +5.5V supply or dual ±0.9V to ±2.75V supplies and have Beyond-the-Rails™ inputs and rail-to-rail output capabilities. These amplifiers provide a 90kHz gain-bandwidth product
- CMRR: 94 dB
- Gain-Bandwidth Product (GBW): 0.0900 MHz
- Input Bias Current (IBIAS): 0.0060 µA
- Input Current Noise (In): 0.0500 pA/rt.Hz
-
Supplier: Maxim Integrated
Description: The MAX4464/MAX4470/MAX4 471/MAX4472/MAX4474 family of micropower op amps operate from a single +1.8V to +5.5V supply and draw only 750nA of supply current. The MAX4470 family feature ground-sensing inputs and rail-to-rail output. The ultra-low supply current,
- CMRR: 95 dB
- Gain-Bandwidth Product (GBW): 0.0400 MHz
- Input Bias Current (IBIAS): 0.0015 µA
- Input Offset Voltage (VOS): Up to 7 millivolts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 017287-INA214AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/µs Current - Input Bias: 28µA Voltage - Input Offset: 1µV
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Package Type: Other
- Quiescent Current (IQ): 65 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1045540-INA215AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/µs Current - Input Bias: 28µA Voltage - Input Offset
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Package Type: Other
- Quiescent Current (IQ): 65 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1045541-INA215AIDCKT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/µs Current - Input Bias: 28µA Voltage - Input Offset
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Package Type: Other
- Quiescent Current (IQ): 65 µA
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 017281-INA211AIDCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/µs Current - Input Bias: 28µA Voltage - Input Offset: 0.55µV
- Operating Temperature: -40 to 125 C
- Output Options: Inverting
- Package Type: Other
- Quiescent Current (IQ): 65 µA
-
Supplier: Renesas Electronics Corporation
Description: The ISL28194 is micropower op amps optimized for low-power applications. The part is designed for single-supply operation from 1.8V to 5.5V, making it suitable for applications with two 1.5V alkaline batteries. The ISL28194 consumes typically 330nA of supply
- Bandwidth: 0.0035 MHz
- CMRR: 100 dB
- Input Bias Current (IBIAS): 1.50E-5 to 8.00E-5 µA
- Input Offset Voltage (VOS): 2 millivolts
-
Supplier: Renesas Electronics Corporation
Description: The ISL24020 is a low power, high voltage rail-to-rail inputoutput amplifier. Operating on supplies ranging from 5V to 15V, while consuming only 2.5mA per amplifier, the ISL24020 has a bandwidth of 60MHz (-3dB). It also provides common mode input ability beyond the supply rails, as
- Bandwidth: 60 MHz
- Number of Devices in Package: 1
- Rail-to-Rail Input: Yes
- Rail-to-Rail Output: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD
- CMRR: 60 dB
- Gain-Bandwidth Product (GBW): 0.0040 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 8 millivolts
-
Supplier: ROHM Semiconductor USA, LLC
Description: Ultra Low Power CMOS Op-Amp BU7265/BU7205/BU7271 /BU7245 family (Input-Output Full Swing) and BU7411 / BU7421 / BU7475 (ground sense) are monolithic IC. Supply current is very small (BU7265/BU7411 family: 0.35[µA], BU7421 family: 8.5[µA], BU7271 family: 8.6[µA]), and VDD
- CMRR: 60 dB
- Gain-Bandwidth Product (GBW): 1 MHz
- Input Bias Current (IBIAS): 1.00E-6 µA
- Input Offset Voltage (VOS): 6 millivolts
-
Supplier: Broadcom Inc.
Description: -782T. A differential output voltage is created on the other side of the ACPL-782T optical isolation barrier. This differential output voltage is proportional to the motor current and can be converted to a single-ended signal by using an op-amp as shown in the recommended application circuit
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 125 C
- Optocoupler Input: AC, DC
- Optocoupler Output: Other
-
Supplier: RS Components, Ltd.
Description: The NCP4300A is an integrated circuit specifically designed to control the output current and voltage levels of switch-mode battery chargers and power supplies. Low Input Offset Voltage: 0.5 mV Typical. Low Supply Current: 210 µA per Op-Amp. Medium Bandwidth: 0.7 MHz Typical.
- Gain-Bandwidth Product (GBW): 0.7000 MHz
- Operating Temperature: 0.0 to 105 C
- Package Type: SOIC, Other
- Pin Count: 8
-
Supplier: RS Components, Ltd.
Description: The NCP4300A is an integrated circuit specifically designed to control the output current and voltage levels of switch-mode battery chargers and power supplies. Low Input Offset Voltage: 0.5 mV Typical. Low Supply Current: 210 µA per Op-Amp. Medium Bandwidth: 0.7 MHz Typical.
- Device Type: Operational Amplifiers
- Package Type: SOIC, Other
-
Supplier: Infineon Technologies AG
Description: Integrated current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 50 GPIOs 7 serial communication blocks 2 type-c ports Packing type: tray Benefits
- Internal RAM Size: 32 KB
- Internal ROM Type: Flash
- Life Cycle Stage: Other
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: operational amplifier has high accuracy and stability for an instrumentation amplifier structure. The expansion board also contains a TSU104 nanopower op-amp, and a TSV734 micropower op-amp for mobile applications. Seven predefined configurations:. Instrumentation amplifier structure.
- Category: Development Suite / Kit
-
Supplier: Autec Power Inc.
Description: The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ??18.4×65.2mm. Optional features include 2 Hour charge time, Overcharge/Discharge Protection, and Short Circuit Protection. The
- Applications: Other
- Battery Type: Rechargeable (Secondary) Batteries
- Height: 1.91 to 8.27 inch
- Lithium Secondary Batteries: Lithium-ion
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY ALKALINE 9V
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 9 volts
-
Description: BATTERY ZINC CARBON 9V
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Zinc-carbon, Other
- Standard Battery Sizes: Other
- Voltage: 9 volts
-
Supplier: Panasonic OEM Battery Group
Description: Panasonic's alkaline batteries are designed with a power density that enables them to last longer while still supporting industrial strength applications. Standardized with high-current and large capacity, the Alkaline series provides customers with high performance results.
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide
- Standard Battery Sizes: 9V
-
Supplier: Westinghouse Electric Corporation
Description: Westinghouse Battery specializes in the research, development and manufacture of quality-constructed battery, charger,and related energy products. With a wide range of quality products, our distribution network is on every continent and in many countries worldwide. Our international
- Applications: General Purpose
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Secondary Batteries: Rechargeable Zinc / Alkaline / Manganese Dioxide, Metal / Air
- Specialty Cells: Coin Cell or Button Cells
-
Supplier: Exide Technologies
Description: Exide has a full line of golf cart batteries to fit just about any application from golf carts to floor scrubbers. Vibration Resistant Cast-on strap/through-partit ion connectors provide improved electrical conductivity and strength for superior vibration resistance
- Applications: Electric Vehicle
- Battery Type: Rechargeable (Secondary) Batteries, Lead Acid Batteries
- Secondary Batteries: Other
- Voltage: 6 to 12 volts
Find Suppliers by Category Top
Featured Products Top
-
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Littelfuse Expands ITV9550 Battery Protector Series to Include 60 A Rating to Prevent Battery Pack Damage The latest ITV9550 addition provides a 60 amp, three-terminal fuse in a 9.5 x 5.0 mm footprint. The innovative design incorporates an embedded fuse and heater elements that (read more)
Browse Fuses Datasheets for Littelfuse, Inc. -
regulators • High voltage bi-polar supplies (positive/negative switching) • High voltage Op-Amp • Solid state variable load simulation The high-reliability and flexibility of these series make them well suited for a variety of industries (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. E-T-A power relays are ideal for switching high current loads up to 300 amps as well as battery management in buses, trucks, construction machinery, agricultural vehicles and forestry equipment and specialty vehicles. The power relays are made with high-end and corrosion (read more)
Browse Protective Relays and Monitoring Relays Datasheets for E-T-A Circuit Breakers -
BlockMaster Electronics has expanded its line of PCB Screw Terminal Blocks with our new OP-930-P35 single pole terminal blocks. The OP-930-P35 single pole terminal block has a current rating of 40A at 1,000V. Terminals are brass / nickel plated. Comes standard (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics has expanded its line of PCB Screw Terminal Blocks with our new OP-930-P35 single pole terminal blocks. The OP-930-P35 single pole terminal block has a current rating of 40A at 1,000V. Terminals are brass / nickel plated. Comes standard (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey -
PRODUCT DESCRIPTION Description: This High Amp Time Delay Relay from EGRIS maximizes operations by preventing unnecessary battery (read more)
Browse Time Delay Relays Datasheets for Chief Enterprises LLC -
Item # ACS150-03U-01A2-4 Drive, AC, 0.5HP, 480V, 1.2A, CT, OP (read more)
Browse Motor Controllers Datasheets for Galco Industrial Electronics -
used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments. These connectors (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
More Information Top
-
Simple Autonomous Chaotic Circuits
The circuit was constructed using a TL084 quad op - amp , powered by a single 9v battery .
-
Interfacing with C++
If not, check: – Incorrect IC orientation, faulty IC socket connections, + 9V internal power supply, flat 9V battery , short-circuits, open-circuits, and a faulty LM358 IC. With the DAC output at –5V (all DAC logic inputs pulled to +5V), the non- inverting input of the ‘Buffer’ op - amp (U10, pin 3) should also be –5V.
-
Three steps to chaos. II. A Chua's circuit primer
The op amp subcircuit consisting of AI,A2 and Rl-Rs functions as a nonlinear resistor NR with driving-point char- acteristic as shown in Fig. 19. Using two 9V batteries to power the op amps gives V+ = 9V and V - = - 9V .
-
MONITORING POWER PLANT EFFICIENCY USING THE MICROWAVE-EXCITED PHOTOACOUSTIC EFFECT TO MEASURE UNBURNED CARBON
Op - Amp Circuit Board 9V - Battery Packs .
-
Medical Electronics / Biomedical Circuits page 1
The beeper is powered from a 9v battery and requires the machine to have a power switch with a third set of contacts . . . The current from a reversed biased photodiode is converted into a voltage using an op amp circuit.
-
LMC6036IM National Semi | Buy
The LMC6035/6 is an economical, low voltage op amp capable of rail-to-rail output swing into loads of 600. The 2.7 supply voltage corresponds to the End-of-Life voltage (0. 9V /cell) for three NiCd or NiMH batteries in series, making the LMC6035/6 well suited for portable and rechargeable systems.
-
INA333 | Single Supply | Instrumentation Amplifier | Description & parametrics
The versatile 3- op amp design, small size, and low power make it ideal for a wide range of portable applications. It operates with power supplies as low as 1.8V (±0. 9V ), and quiescent current is only 50µA—ideal for battery -operated systems.
-
Microprocessor based algorithms for controlling Electromyogram-driven devices
Following the pre-amplifier was high-pass and low-pass filters constructed using an operational amplifier integrated circuit (LM324N quad op - amp ). The circuit was powered by two 9V batteries to provide ± 9V source.
-
CR4 - Thread: How to Connect DC AMP Meter With Battery
Re: How to connect DC AMP meter with battery … not accept the idea that there is more than one way to achieve the OP 's goal. For the reasons you've stated, you dislike the . 9V drop across two diodes that a bridge will …
-
Current measurements under ice
… by RS422 and from which power is provided from the solar panel-charged batteries at the surface. Schmitt trigger circuit set to switch the capacitor to the MAVS at 9v and disconnect the capacitor … The schematic drawing for the Schmitt trigger circuit of Fig. 6 shows an LM10 reference voltage and Op Amp circuit with an FET switch and the various connectors used in this circuit for the British Antarctic Survey MAVS.