-
Supplier: Newport Corporation
Description: Light Shaping Diffusers® smooth and homogenize light sources with hotpots and uneven light distribution, providing uniform illumination for critical applications. These diffusers efficiently and precisely distribute light into specific cone angles. Precisely control beam
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular, Square
- Diffuser Type: Opal Diffusers
- Rectangular Width: 50.8 mm
-
Supplier: ifm electronic gmbh
Description: For installation to a ring light illumination unit Quick and easy mounting and fixing Robust design for use in harsh industrial environments For increasing the sensitivity of object recognition sensors
- Diameter, Square Side, or Rectangular Length: 122 mm
- Diffuser Shape: Rectangular
- Diffuser Type: Opal Diffusers
- Rectangular Width: 122 mm
-
Supplier: Newport Corporation
Description: The 10DIFF-VIS Flashed Opal Optical Disk Diffusers is significantly less expensive than integrating spheres and is easily mounted in a simple optic holder. Diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or angle
- Diameter, Square Side, or Rectangular Length: 25.4 mm
- Diffuser Shape: Circular
- Diffuser Type: Opal Diffusers
-
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in
- Thickness: 3 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in
- Thickness: 2 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in
- Thickness: 3 mm
-
Supplier: Knight Optical (UK) Ltd
Description: Flashed opal offers a more thorough diffusion with a distribution close to Lambertian, with the brightness of the diffuser being independent of the viewing angle. Such wide scattering angles will inevitably reduce brightness, however Opal diffusers can be very useful in
- Thickness: 3 mm
-
Supplier: Edmund Optics Inc.
Description: increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This
- Diffuser Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This
- Diffuser Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This
- Diffuser Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: Edmund Optics Inc.
Description: increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This
- Diffuser Shape: Circular
- Diffuser Type: Holographic Diffusers
-
Supplier: VAST STOCK CO., LIMITED
Description: Keylock Switches DIFFUSER OPAL FOR
- Actuator Specifications: Keylock
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators DIFFUSER OPAL FOR
- Lamp Type: LED Lamps
-
Supplier: Hubbell Lighting, Inc.
Description: REFLECTOR WITH DROP OPAL DIFFUSER TYPE GLASS DIFFUSER MATERIAL CLEAR ALZAK REFLECTOR FINISH PBX/RMN/IBX/IBX6/TBX /TBXIC SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL, COMMERCIAL APPLICATION INSULATED
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: RS Components, Ltd.
Description: This IP65 Led bulkhead features die-cast aluminium base and cover, polycarbonate opal diffuser, grey powder coated finish and steel gear tray. This LED bulkhead offers an energy saving and cost effective solution compared to standard bulkhead luminaires. Ideal applications of this LED
- Lamp Power: 15.5 watts
-
Supplier: RS Components, Ltd.
Description: This IP54 Led bulkhead features polycarbonate base and polycarbonate opal diffuser. This LED bulkhead offers an energy saving and cost effective solution compared to standard bulkhead luminaires. Ideal applications of this LED bulkhead are in corridors, foyers and general circulation
- Lamp Power: 15.5 watts
-
Supplier: RS Components, Ltd.
Description: This IP65 Led bulkhead features black polycarbonate base and polycarbonate opal diffuser. This LED emergency bulkhead offers an energy saving and cost effective solution compared to standard bulkhead luminaires. Ideal applications of this LED bulkhead are in walkways, entrances,
- Lamp Power: 15.5 watts
-
Supplier: RS Components, Ltd.
Description: This IP65 Led bulkhead features polycarbonate base and polycarbonate opal diffuser. This LED bulkhead offers an energy saving and cost effective solution compared to standard bulkhead luminaires. The Microwave sensor on this luminaire provides automatic control of lighting. Ideal
- Lamp Power: 15.5 watts
-
Supplier: Holtkoetter International, Inc.
Description: Schott OPALIKA® Milchüberfangglas generates a light that is similar to natural sky lighting: it optimally diffuses the light with hardly any shadows. The double-layered glass is made with a polished clear layer on top of a white flashed opal layer of glass. In addition, the fixtures
-
Supplier: Holtkoetter International, Inc.
Description: Schott OPALIKA® Milchüberfangglas generates a light that is similar to natural sky lighting: it optimally diffuses the light with hardly any shadows. The double-layered glass is made with a polished clear layer on top of a white flashed opal layer of glass. In addition, the fixtures
-
Supplier: Holtkoetter International, Inc.
Description: Schott OPALIKA® Milchüberfangglas generates a light that is similar to natural sky lighting: it optimally diffuses the light with hardly any shadows. The double-layered glass is made with a polished clear layer on top of a white flashed opal layer of glass. In addition, the fixtures
-
Supplier: Hubbell Lighting, Inc.
Description: CONE WITH DROP OPAL DIFFUSER AND REFLECTOR TYPE GLASS DIFFUSER MATERIAL WHITE CONE, CLEAR ALZAK REFLECTOR FINISH PBX/RMN/TBX/TBXIC/QB X/CBX/CBXIC/HBX/SBX SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL WET LOCATION, RESIDENTIAL
- Application: Commercial, Residential
- Lamp Type: Fluorescent, Incandescent, Metal Halide
- Light Fixture Type: Ceiling Fixtures, Recessed Lights
-
Supplier: Generation Brands
Description: STEEL (BODY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL SILVER LEAF PATINA (BODY), IVORY (SHADE), OPAL ETCHED (DIFFUSER) FINISH 14-3/4 INCH 6-3/4 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE
- Lamp Type: Incandescent
- Light Fixture Type: Ceiling Fixtures
- Light Fixture Wattage: 60 watts
-
Supplier: Juno Lighting Group
Description: SATIN ALUMINUM FINISH 44 INCH 1.5 INCH 12 LAMP(S) LED LAMP TYPE INJECTION MOLDED FROSTED DIFFUSE OPAL POLYCARBONATE LENS LENS TYPE JUNO[R] BRAND APPROVAL UL, CUL APPLICATION DRY LOCATION COLOR TEMPERATURE 3000
- Lamp Type: LED
- Light Fixture Type: Wall Fixtures
-
Supplier: Total Plastics, Inc.
Description: Opal white Lexan™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms of design freedom, aesthetics and weathering properties. It combines high impact
- Chemical / Polymer System Type: Polycarbonate (PC)
- Thermoplastic: Yes
-
Description: or prismatic material or may contain lenses or other devices to redirect the light. Light is distributed in an interior by output components, commonly diffusers made of opal or prismatic material. The major emphasis of this Report is on passive zenithal systems, the most commercially
Find Suppliers by Category Top
More Information Top
-
Image quality assessment using different types of optical diffusers for photoacoustic tomography
Opal diffusers provide highly uniform diffusion, thus they are commonly used to produce Lambertian source.
-
A simple and effective fabrication method for various 3D microstructures: backside 3D diffuser lithography
Similar to the sandblasted diffuser, one side of an opal diffuser (figure 4(b)) is flashed with a milky white ‘opal’ coating to diffuse light evenly.
-
Radiometric Standards And Sources For Calibration Of Optical Radiation Measurement Systems
The opal diffuser once again limits the calibrated wavelength region to 350- 1100nm.
-
Fabrication of a uniform microlens array over a large area using self-aligned diffuser lithography (SADL)
The diffusing angle of the opal diffuser plate was 120◦ which is suitable for the spherical shape MLA, whereas the sandblasted diffuser plate had a diffusing angle of 18◦ preferable for the parabolic MLA [18].
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/76249/1/chd046_5_198.pdf
0.01 ; 0, opal diffuser ; B, bath made of brass filled with silicon oil, which can be agitated .
-
http://dspace.mit.edu/bitstream/handle/1721.1/28242/50547882-MIT.pdf?sequence=2
of an opal diffuser , can cause wavelength dependent phase shifts as well.
-
The distance dependences and spatial uniformities of spectral irradiance standard lamps
The flashed opal diffuser , interference filter and silicon photodiode are all aligned on the optical axis for optimal rotational symmetry of the angular responsivity.
-
Spot Sensitometer For Astronomical Use
FILTERS OPAL DIFFUSER .
-
The conditions required for the maintenance of binocularity in the kitten's visual cortex.
Goggles: opal diffuser over left eye, matched neutral density filter over right K296 .
-
An LED-based Flasher System for VERITAS
Each telescope is supplied by one fibre, which ends approximately four metres from the front of the camera in a termination box equipped with an opal diffuser .