Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Analog Devices, Inc.
Description: Product Details The AD5273 is a 64-position, one-time programmable (OTP) digital potentiometer4 that employs fuse link technology to achieve permanent program setting. This device performs the same electronic adjustment function as most mechanical trimmers and variable
- Operating Temperature: -40 to 105 C
- Tolerance: 30 +/- %
-
Supplier: Infineon Technologies AG
Description: TLD7002-16 OTP PRG - OTP programmer evaluation board page The TLD7002-16 OTP PRG board is used to write/read/emulate the OTP (One Time Programmable) memory of devices such as TLD7002-16ES. Summary of Features The board has a socket to program
- Category: Development Board
-
Supplier: Maxim Integrated
Description: The MAX14832 is a 24V, 100mA driver for industrial binary sensors. The device is configurable through one-time programming (OTP) and integrates the common high-voltage circuitry needed for industrial binary sensors into a single-device solution. Integrated transient protection
- Device Type / Applications: Transceiver
- IC Package Type: TDFN
- Pin Count: 10 #
- RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: One-Time-Programmabl e Program Memory 1 µs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)
- Clock Speed: 4 MHz
- Data Bus: 8 Bit
- IC Package Type: PDIP
- Internal RAM Size: 0.0250 KB
-
Supplier: Allied Electronics, Inc.
Description: One-Time-Programmabl e Program Memory 1 µs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)
- Clock Speed: 4 MHz
- Data Bus: 8 Bit
- IC Package Type: SOIC
- Internal RAM Size: 0.0250 KB
-
Supplier: Allied Electronics, Inc.
Description: One-Time-Programmabl e Program Memory 1 µs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)
- Clock Speed: 4 MHz
- Data Bus: 8 Bit
- IC Package Type: SOIC
- Internal RAM Size: 0.0410 KB
-
Supplier: Allied Electronics, Inc.
Description: One-Time-Programmabl e Program Memory 1 µs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)
- Clock Speed: 4 MHz
- Data Bus: 8 Bit
- IC Package Type: PDIP
- Internal RAM Size: 0.0250 KB
-
Supplier: Silicon Labs
Description: Features 25 MIPS 8051 CPU 8, 4, 2 or 1.5 kB one time programmable (OTP) code memory 256 or 128 B RAM 10-bit ADC Up to 8 digital I/O, 5 V tolerant 1.8 to 3.6 V supply
- A/D Converter: Other
- IC Package Type: Other
- Internal RAM Size: 0.2560 KB
- Internal ROM Type: Flash
-
Supplier: Nordic Semiconductor ASA
Description: The nRF24LU1+ OTP is highly integrated, lower cost, ultra low power (ULP) 2.4GHz RF SoC for the 2.4GHz ISM (Industrial, Scientific and Medical) band. It includes a 2.4GHz RF transceiver core, 8-bit CPU, full-speed USB 2.0 device controller, and embedded OTP (One Time
- Clock Frequency: 2400 MHz
- Processor Core: ARM
-
Supplier: Nordic Semiconductor ASA
Description: The nRF24LE1 OTP is highly integrated and low cost, ultra low power (ULP) 2.4GHz RF SoC for the 2.4GHz ISM (Industrial, Scientific and Medical) band. It includes a 2.4GHz RF transceiver core, 8-bit CPU, and embedded OTP (One Time Programmable) memory. With peak
- Clock Frequency: 2400 MHz
- Processor Core: ARM
-
Supplier: Analog Devices, Inc.
Description: Product Details The AD5172/AD5173 are dual-channel, 256-position, one-time programmable (OTP) digital potentiometers1 that employ fuse link technology to achieve memory retention of resistance settings. OTP is a cost-effective alternative to EEMEM for users who do not
- Mounting / Packaging: Other
- Operating Temperature: -40 to 125 C
- Tolerance: 20 +/- %
-
Supplier: Maxim Integrated
Description: -level FS pins. The MAX9471/MAX9472 feature a one-time-programmabl e (OTP) ROM, allowing one-time programming of the two PLL outputs. The MAX9471/MAX9472 include two basic configurations. In one configuration, the OTP ROM sets PLL1 output to any frequency
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT27LV040A is a high-performance, low-power, low-voltage, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With
- Access Time: 90 ns
- Data Retention: 20 years
- Density: 4000 kbits
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT27LV256A is a high-performance, low-power, low-voltage 256-Kbit One Time Programmable EPROM organized as 32-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. Typical
- Access Time: 90 ns
- Data Retention: 20 years
- Density: 256 kbits
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT27BV010 is a high-performance, low-power, Battery-Voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 2.7V to 3.6V; any byte can be accessed in less than 90 ns. With typical power consumption of
- Access Time: 90 ns
- Data Retention: 20 years
- Density: 1000 kbits
- IC Package Type: Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With
- Access Time: 90 ns
- Data Retention: 20 years
- Density: 2000 kbits
- IC Package Type: Other
-
Supplier: Integrated Device Technology
Description: configure the PLL and output, the IDT251 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 4 selectable configuration registers. The device employs Phase-Locked Loop ( PLL ) techniques to run from a standard
- Bus Interface / Output Type: Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.3100 to 200 MHz
-
Supplier: Win Source Electronics
Description: : PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Popularity:
- Clock Speed: 16 MHz
- Data Bus: 8 Bit
- Internal RAM Size: 32 KB
- Internal ROM Type: OTP, Other
-
Supplier: Win Source Electronics
Description: /O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 256 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC
- Clock Speed: 16 MHz
- Data Bus: 8 Bit
- Internal RAM Size: 32 KB
- Internal ROM Type: OTP, Other
-
Supplier: Integrated Device Technology
Description: electronic systems. Using IDT 's VersaClockTM software to configure PLLs and outputs, the 348 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four
- Bus Interface / Output Type: Other
- Features / Standards: Lead Free
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.2500 to 200 MHz
-
Supplier: Integrated Device Technology
Description: VersaClockTM software to configure PLLs and outputs, the 345 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include eight selectable configuration registers, up to two sets of four low-skew outputs, and optional
- Bus Interface / Output Type: Other
- Features / Standards: Lead Free
- Operating Temperature: 0.0 to 70 C
- Output Frequency: 0.2500 to 200 MHz
-
Supplier: Integrated Device Technology
Description: ). Using IDT 's VersaClock™ software to configure the PLL and output, the 252 contains a One-Time Programmable ( OTP ) ROM to allow field programmability. Programming features include 2 selectable configuration registers. The device employs Phase-Locked Loop ( PLL
- Bus Interface / Output Type: Other
- Features / Standards: Lead Free
- Operating Temperature: 0.0 to 70 C
- Output Frequency: 0.3140 to 200 MHz
-
Supplier: Win Source Electronics
Description: Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 17 Program Memory Size: 4KB (4K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 768 x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name:
- Clock Speed: 25 MHz
- Data Bus: 8 Bit
- Internal RAM Size: 4 KB
- Internal ROM Type: OTP, Other
-
Supplier: Win Source Electronics
Description: Connectivity: I2C, SPI, UART/USART, USB Peripherals: POR, PWM, WDT Number of I/O: 15 Program Memory Size: 16KB (16K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 1.25K x 8 Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.25 V Family Name: C8051T
- Data Bus: 8 Bit
- Internal RAM Size: 16 KB
- Internal ROM Type: OTP, Other
- Number of I/O Ports: 15
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, CMOS, 2K X 8-BIT, ONE TIME PROGRAMMABLE (OTP) PROM, MONOLITHIC SILICON
-
Supplier: Analog Devices, Inc.
Description: simple interface while achieving maximum performance. Programmable bias settings enable performance/power dissipation trade-off optimized for each application. Filter calibration is accomplished with any reference clock rate from 20 to 80 MHz. One time programmable
- Device Type: Variable Gain Amplifiers
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: SiTime Corporation
Description: outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one time programmable (OTP) non-volatile memory for factory pre-programmed devices.
-
Supplier: SiTime Corporation
Description: fractional translations and provide 4 clock outputs. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable (OTP) non-volatile memory for factory
- Bus Interface / Output Type: CMOS, LVPECL, LVDS, Other
- Device Type: Clock Generator
- Operating Temperature: -40 to 85 C
- Output Frequency: 5.00E-7 to 2949 MHz
-
Supplier: RFMW
Description: are independently enabled to meet any power up or power down sequencing needs. Each LDO regulator requires only a small ceramic capacitor output for stability. Output voltages are programmed via an integrated One Time Programmable (OTP) process during manufacturing
-
Supplier: Datakey
Description: ) slot can be configured for read-only or read/write access in either clear or encrypted modes. There is also a 64-byte One Time Programmable (OTP) Zone. Data may be written until the zone is locked. The OTP zone can also be used to track usage, where once a bit
- Data Retention: 10 years
- Density: 4.5 kbits
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial, Industrial
-
Supplier: RS Components, Ltd.
Description: Microchipâ??s PIC12 Microcontrollers (MCUs) were the worldâ??s first 8-Pin microcontrollers. Originally launched as One Time Programmable (OTP) parts, this range of devices continues to expand as extra features and further improvements are added. The PIC12F629
- Clock Speed: 20 MHz
- Data Bus: 8 Bit
- IC Package Type: SOIC
- Internal RAM Size: 0.0640 KB
-
Supplier: RS Components, Ltd.
Description: The silicon labs clock generator / clock buffer Si5338/Si5356 Field Programming Kit lets the user write a new configuration file to the one-time programmable (OTP) non-volatile memory (NVM) in the Si5338/Si5356. The kit consists of the Field Programmer (Si5338-PROG-EVB),
- Category: Development Suite / Kit
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: inexpensive microcontroller the TMC211 forms a complete motion control system. Specifications Motor driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V
-
Supplier: Infineon Technologies AG
Description: . A comprehensive and configurable protection feature set is implemented. Only a minimum of external components are required with the low pin count DSO-14 package. The integrated HV startup cell and advanced burst mode enable to achieve low stand-by power. In addition a one-time-programming
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: control system. The TMC223 is fully upwards compatible to the TMC222. Specifications Motor driver 2-phase bipolar stepper motor controller+driver Controls one stepper motor with four bit micro stepping Programmable coil current up to 800 mA / supply voltage
Find Suppliers by Category Top
Featured Products Top
-
ensure cost-effective pricing, consistent raw material inventory and supply continuity devoid of global market factor fluctuations with accommodation for specified timed releases and deliveries. These programs not only help Abrisa Technologies plan our purchasing volume and production throughput but (read more)
Browse Optical Manufacturing Services Datasheets for Abrisa Technologies -
drum through 122 degrees of rotation at an angular speed of one revolution per minute. A TorqSense transducer is used to measure the torque during this operation. An adjustable torque pass/fail criteria is incorporated into its programmable logic controller software, so that it is adaptable (read more)
Browse Torque Sensors Datasheets for Sensor Technology, Ltd. -
. Bin Service One of the outstanding services Bayou City Bolt has developed for its customers is the Bin Service Program. Bayou City Bolt will help resolve your inventory problems and keep your (read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc. -
) Embedded memory Up to 256KB of flash Up to 100KB of RAM 2KB of One-Time Programmable (OTP) ROM 6-channel Direct Memory Access (DMA) Low device and system cost Single 3.3-V supply No power sequencing requirement (read more)
Browse IC Interfaces Datasheets for Acme Chip Technology Co., Limited -
inductor, and a controller, with only minimal external components needed for configuration and loop compensation. The devices’ compact size dramatically increases power density, while their high level of integration reduces design complexity and time to market. The regulators’ controllers (read more)
Browse IC Power Supplies Datasheets for New Yorker Electronics Co., Inc. -
with fully integrated connectivity for real-time visibility across your worksites from day one. The ALTAIR io 4 is now available and ready to ship, with different subscription, pricing, and device protection options, based on your program’s needs. Request a discovery meeting to talk to an MSA connected solutions expert to learn more. (read more)
Browse Gas Sensors Datasheets for MSA Safety -
ML models deployed Security Management Incorporate advanced authentication mechanisms like biometrics, OTPs, hardware tokens, etc., to safeguard console access How Clovis accelerates the time-to-market for products (read more)
Browse Digital Cameras Datasheets for e-con Systems™ Inc -
five IEC61131-3 programming languages. Interface to automation, monitoring and control systems external to the machine are provided by the discrete and analog I/O, or via the EtherNet/IP and Modbus/TCP digital networks. An optional OPC server allows for the transfer of real time data over (read more)
Browse Motion Controllers Datasheets for Yaskawa America, Inc. - Motion Division -
world's most demanding test applications. AMETEK Programmable Power boasts one of the industries' broadest portfolios of programmable power products under the well-known and respected Sorensen, Elgar, and California Instruments brands. AMETEK Programmable Power’s products serve a wide (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
. Important to note about our rapid prototyping program: A Non-Recurring Engineering (NRE) charge will apply. Tooling is limited to a one-time use. Design and material verification is required prior to manufacturing of prototypes. FAIR and PPAP are (read more)
Browse Rapid Prototyping Services Datasheets for Zatkoff Seals & Packings
Conduct Research Top
-
Using Low-Cost OTP Microcontrollers to Simplify Embedded Applications
Developers are always looking for ways to reduce the cost of their embedded systems without compromising the availability of peripherals or system performance. This white paper explores the option of using one-time programmable (OTP) microcontrollers (MCUs) as a way to not only reduce costs
-
How to Implement ICSP Using PIC16CXXX OTP MCUs
In-Circuit Serial Programming (ICSP?) is a great way to reduce your inventory overhead and time-to-market for your product. By assembling your product with a blank Microchip microcontroller (MCU), you can stock one design. When an order has been placed, these units can be programmed with the latest
-
Implementing Ohmmeter/Temperature Sensor
cost ? Few external components required ? Fully programmable. PIC16C5X Microcontrollers are offered as One Time Programmable (OTP) EPROM devices. ? Available off the shelf from distributors ? Calibration in software for improved measurement accuracy ? Power savings using PIC16C5X?s Sleep mode
-
PLD Replacement
are ideal for PLD-type applications because: ? Very low cost ? Few external components required ? Fully programmable. PIC16C5X Microcontrollers are offered as One Time Programmable (OTP) EPROM devices. ? Available off the shelf from distributors ? Calibration in software for improved measurement
More Information Top
-
AN11292v.1.pdf (AN11292.zip)
LPC1800/LPC4300 One- Time Programmable ( OTP ) configuration .
-
Page 3. Semiconductor parts with 728 in root number
8-Bit CMOS ROM Based and One- Time Programmable ( OTP ) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging .
-
Page 4. Semiconductor parts with 878 in root number
8-Bit One- Time Programmable ( OTP ) Microcontroller .
-
http://www.nxp.com/documents/user_manual/UM10430.pdf
– 64 bit+ 256 bit One- Time Programmable ( OTP ) memory for general-purpose customer use.
-
m66p54 datasheet : Datasheets for Electronic Components and Semiconductors
One- time programmable ( OTP ) speech synthesizer .
-
Page 65. Semiconductor parts with 010 in root number
FEATURE-ENHANCED Z8PLUS 1K ROM ONE- TIME PROGRAMMABLE ( OTP ) MICROCONTROLLER .
-
SAB7 datasheet : Datasheets for Electronic Components and Semiconductors
8-Bit CMOS ROM Based and One- Time Programmable ( OTP ) Microcontroller with 1k to 4k Memory, Power On Reset, and Very Small Packaging .
-
http://eprint.iacr.org/2012/555.pdf
A one- time program ( OTP ) [GKR08, GIS+10] for a function f allows a party to evaluate f on a single input x chosen by the party dynamically.
-
http://www.nxp.com/documents/user_manual/UM10315.pdf
APB clock for One- Time Programmable ( OTP ) memory RNG_PCLK .
-
Counterfeit Integrated Circuits
At the foundry, each IC in a wafer generates a random number (TRN) and stores it internally in a one- time programmable ( OTP ) device.