-
Description: unstable; flame arresters used for carbon disulphide, due to its special properties; flame arresters whose intended use is for mixtures other than gas-air or vapour-air mixtures (e.g. higher oxygen-nitrogen ratio, chlorine as oxidant, etc.); flame
-
Supplier: Emerson Automation Solutions – Rosemount
Description: oxygen probe and the electronics are intrinsically safe without requiring costly design modifications such as flame arrestors. The oxygen probe is constructed of ceramic materials capable of withstanding high process temperatures. Also, the analyzer eliminates the use of
- Display: Digital
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe
- General Gas Types: Combustible Gas
-
Supplier: Delphian Corporation
Description: The CommonSensor allows the user control over the cost of sensor use. By having the ability to replace sensor elements and flame arrestors, instead of the whole sensor, the user can keep the system operational with less expenditure for spares and labor.
- Electrical Outputs: Analog Current
- Features: Hazardous Environments
- Measurement Type: %Volume
- Number of Gases Sensed: Single Gas
-
-
Supplier: Process Sensing Technologies USA
Description: analyzer for measurements in gases such as hydrogen, nitrogen, methane, biogas, or carbon dioxide. The analyzer is housed in an IP66 rugged casing, making it suitable for a wide range of applications. The XTP601 can be supplied with flame arrestors, as either explosion-proof and
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume
- Operating Temperature: 41 to 131 F
-
Supplier: CSA Group
Description: gases, which tend to self-decompose (e.g. acetylene) or which are chemically unstable; - flame arresters used for carbon disulphide, due to its special properties; - flame arresters whose intended use is for mixtures other than gas-air or vapour-air mixtures (e.g. higher
-
Supplier: CSA Group
Description: ISO 5175-1:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air incorporating a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes for welding,
-
Supplier: CSA Group
Description: ISO 5175-2:2017 specifies the general requirements and tests for safety devices for fuel gases and oxygen or compressed air which do not incorporate a flame (flashback) arrestor used downstream of manifold, cylinder and/or pipeline outlet regulators, and upstream of blowpipes
-
Supplier: Process Sensing Technologies USA
Description: Explosion-proof oxygen analyzers are designed for petrochemical industries processes containing hydrogen and other flammable gases. These trace and percentage oxygen analyzers are supplied in rugged Exd enclosures with flame arrestors and suitable for hazardous areas. The
- Display: Digital
- Features: Self Calibration
- Instrument Type: Analyzer
- Measurement Type: %Volume, Trace
-
Supplier: RS Components, Ltd.
Description: Resettable flashback arrestors for use with oxygen and acetylene, fully compliant with EN730 Lift-to-reset operation with status indication. H & SE approved flame-arresting element. Non-return valve to prevent reverse gas flow. Incorporates both pressure and thermal trip
-
Supplier: RS Components, Ltd.
Description: Resettable flashback arrestors for use with oxygen and acetylene, fully compliant with EN730 Lift-to-reset operation with status indication. H & SE approved flame-arresting element. Non-return valve to prevent reverse gas flow. Incorporates both pressure and thermal trip
-
Supplier: RS Components, Ltd.
Description: GCE safe guard 3 flash back arrestor which is regulator mounted, incorporates an improved sintered filter and thermal trip device. The thermal trip device, activated by heat, permanently cuts off the gas supply. The non return valve prevents the reverse flow of gases. The safe guard 3 also
-
Supplier: Staubli Electrical Connectors
Description: Mounted on the exit pressure regulator, the Stäubli SUPER-PARFLAM couplings ensure the installations are protected with 3 integrated safety devices: gas non-return valve, flame arrestor, and the thermal cut-off valve. Gas flow is stopped automatically on disconnection. For
- Coupling / Adapter: Yes
-
Supplier: Exide Technologies
Description: ) Cover: Acrylonitrile Butadiene Styrene (ABS) Plastic Optional: Polycarbonate Jar and Cover, UL 94 - V-0, 28% Limiting Oxygen Index (L.O.I.) Optional: PVC Jar and Cover, UL 94 - V-0, 32% Limiting Oxygen Index (L.O.I.) Posts: Four - 38.1mm (1.50") square Vents: GNB "Pre-Vent"
- Applications: Industrial / Forklift
- Capacity, Amp Hours (AH): 2504 to 4000 ampere-hr
- Technology: Flooded (or Wet)
- Terminations: Bolt-on
Find Suppliers by Category Top
Featured Products Top
-
the processing facility. The factors that facilitate such explosions are: Combustible dust particles, i.e., the explosion’s fuel Oxygen Dispersion of dust particles – when accumulated dust is lifted in the air (read more)
Browse Bulk Handling Conveyors Datasheets for Cablevey Conveyors
More Information Top
-
BJ Process and Pipeline Services Introduces Mobile Flare System
These include oxygen monitors, flame and detonation arrestors , and fail-safe PLC.
-
CR4 - Thread: Oxy Acetylene Carburising Flame
You might be interested in: Dissolved Oxygen Sensors, Flame Photometers, Flame Arrestors .
-
Current status of environmental, health, and safety issues of nickel metal-hydride batteries for electric vehicles
In addation to safety measures that prevent hydrogen gas buildup (e.g., adequate ventilation mechanisms), flame arrestors specifically designed for hydrogen- oxygen flames should be considered for battery and vehicle designs.
-
Safety evaluation of the ITP filter/stripper test runs and quiet time runs using simulant solution. Revision 3
The oxygen concentration is verified using an oxygen monitor after the purge is completed Flame arrestor on the vacuum relief of the FeedTank and on the conservation vent of the Flush Tank Administrative controls to purge the tank if nitrogen pressure is .
-
IEEE Guide for Batteries for Uninterruptible Power Supply Systems
There are conditions of cell operation where explosive mixtures of hydrogen and oxygen may be present; therefore, flame arrestors should be provided.
-
Chemical Technicians' Ready Reference Handbook, Fifth Edition > PLUMBING, VALVES, AND PUMPS
A safety device required on all flammable gas and oxygen lines is a flash arrestor .