Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB Peripheral Controllers for SuperSpeed // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3017-BZXI
- Device Type / Applications: CardBus Controller, Line / Bus Controller
- IC Package Type: Other
- Pin Count: 6 #
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB Peripheral Controllers for SuperSpeed // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXI
- Device Type / Applications: CardBus Controller, Line / Bus Controller
- IC Package Type: Other
- Pin Count: 6 #
- RoHS Compliant: Yes
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB Peripheral Controllers for SuperSpeed // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3015-BZXIT
- Device Type / Applications: CardBus Controller, Line / Bus Controller
- IC Package Type: Other
- Pin Count: 6 #
- RoHS Compliant: Yes
-
-
Supplier: Infineon Technologies AG
Description: Home // Products // Universal Serial Bus (USB) // USB Peripheral Controllers for SuperSpeed // EZ-USB™ SX3 FIFO to USB 5 Gbps Peripheral Controller // CYUSB3016-BZXCT
- Device Type / Applications: CardBus Controller, Line / Bus Controller
- IC Package Type: Other
- Pin Count: 6 #
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: connect and disconnect. An internal serial interface engine (SIE) handles low-level USB protocol details such as error checking and bus retries. The MAX3421E operates using a register set accessed by an SPI interface that operates up to 26MHz. Any SPI master (microprocessor,
- Device Type / Applications: Other
- IC Package Type: QFN, Other
- Pin Count: 32 #
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: The MAX3420E contains the digital logic and analog circuitry necessary to implement a full-speed USB peripheral compliant to USB specification rev 2.0. A built-in full-speed transceiver features ±15kV ESD protection and programmable USB connect and disconnect. An internal
- Device Type / Applications: Other
- IC Package Type: QFN, Other
- Pin Count: 24 to 32 #
- RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type / Applications: Line / Bus Driver
- IC Package Type: DIP
-
Supplier: Renesas Electronics Corporation
Description: The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a
- IC Package Type: QFP
-
Supplier: Renesas Electronics Corporation
Description: The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a
- IC Package Type: PLCC
-
Supplier: Renesas Electronics Corporation
Description: The Intersil 82C55A is a high performance CMOS version of the industry standard 8255A and is manufactured using a self-aligned silicon gate CMOS process (Scaled SAJI IV). The MX82C55A has identical features as the X82C55 with the exception of no bus hold devices on the port pins. It is a
- IC Package Type: PDIP
-
Supplier: Lansdale Semiconductor, Inc.
Description: Intel developed the 8080A microprocessor and its family of support peripherals for military applications
- Device Type / Applications: Line / Bus Driver
- IC Package Type: DIP
- Number of Devices in Package: 1 #
-
Supplier: Utmel Electronic Limited
Description: HI-SPEED USB PERIPHERAL CONTROLLER
- Features: RoHS Compliant
- IC Package Type: QFP, Other
- Supply Voltage: -3.3 V, 3 V, Other
- TJ: -20 to 85 C
-
Supplier: Texas Instruments
Description: 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus 0-XCEPT -55 to 210
- Density: 32000 kbits
- IC Package Type: Other
- Operating Temperature: -55 to 210 C
- Screening Level: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: MC68B21 - PERIPHERAL INTERFACE A
- Device Type / Applications: Port / Bus Expander, Sensor Interface
-
Supplier: Lingto Electronic Limited
Description: PROG PERIPHERAL INTERFACE
-
Supplier: Aaeon Systems Inc.
Description: The PFM-C20N sells with the option to have either PC/104 or PCI-104 expansion interfaces and uses the NXP Semiconductor SJA 1000 chipset for CAN2.0 support with speeds of up to 1MBps. The PFM-C20N includes options for setting the IRQ's for CAN buses as well as setting the PCI clock and
- Product Type: Bus Interface / Adapter Module
-
Supplier: Lingto Electronic Limited
Description: IC USB SUPERSPEED PERIPHERAL 131
-
Description: IC USB SUPERSPEED PERIPHERAL 121
- Features: RoHS Compliant
-
Description: IC PROG PERIPHERAL INTFC 40DIP
- Device Type / Applications: Port / Bus Expander, Sensor Interface
- IC Package Type: DIP, Other
- RoHS Compliant: Yes
- Supply Voltage: Other
-
Supplier: ARM Inc.
Description: The AHB MC is an Advanced Microcontroller Bus Architecture (AMBA) compliant System-on-Chip (SoC) peripheral. It is developed, tested, and licensed by ARM Limited. The AHB MC takes advantage of the newly developed Dynamic Memory Controller (DMC) and Static Memory
- Type: Bus / Interface
-
Description: IEC 62680-2-1:2015 defines an industry-standard USB. The specification describes the bus attributes, the protocol definition, types of transactions, bus management, and the programming interface required to design and build systems and peripherals that are compliant with
-
Description: This standard specifies a serial, backplane, test and maintenance bus (MTM-Bus) that can be used to integrate modules form different teams or vendors into testable and maintainable subsystems. Physical, link, and command layers are specified. Standard interface protocol and
-
Supplier: CSA Group
Description: IEC 62680-2-1:2015(E) defines an industry-standard USB. The specification describes the bus attributes, the protocol definition, types of transactions, bus management, and the programming interface required to design and build systems and peripherals that are compliant
-
Supplier: ACCES I/O Products, Inc.
Description: Peripheral Interface chip, type 8255-5 provides three 8-bit ports (A, B, and C) for each 24-bit group. Each port can be independently programmed for either input or output. Port C can also be configured as two 4-bit ports. These cards fully implement Mode 0 of the 8255 PPI chip.
- Computer Bus: ISA / EISA
- Connection to Host: Direct Backplane Interface
- Digital I/O Channels: 144 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: DigiKey
Description: USB FULL-SPEED PERIPHERALS
- Device Type / Applications: Line / Bus Controller
- IC Package Type: Other
- Pin Count: 32 #
- Supply Voltage: Other
-
Supplier: DigiKey
Description: USB FULL-SPEED PERIPHERALS
- Bias / Operating Current: 25 mA
- IC Package Type: Other
- Pin Count: 40 #
- Supply Voltage: Other
-
Supplier: Maxim Integrated
Description: The MAX7317 serial-interfaced peripheral provides microprocessors with 10 I/O ports rated to 7V. Each port can be individually configured as either an opendrain output, or an overvoltage-protecte d Schmitt input. The MAX7317 supports hot insertion. All port pins remain high
- Features: RoHS Compliant
- IC Package Type: QFN, QSOP, Other
- Pin Count: 16 #
- Technology: SPI
-
Supplier: ACCES I/O Products, Inc.
Description: provided from a type 8255 Programmable Peripheral Interface (PPI). The PPI has 24 I/O bits which may be programmed in three modes of operation: Mode 0: Each group of 8 I/O bits may be setup to be input or output. Mode 1: Each group may be setup to have eight lines of input or
- Analog Input Channels: 6 #
- Digital I/O Channels: 24 #
- Form Factor: Printed Circuit Board (PCB)
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: 8255-5 Programmable Peripheral Interface (PPI) chip. They can be programmed to accept inputs or to provide outputs on three 8-bit ports: designated Ports A, B, and C. Port C can be further divided into two 4-bit nibbles. Each I/O line is buffered by a type 74ABT245B tristate buffer
- Form Factor: Full-Size PCI
- Number of ports: 24
- Product Type: Other
- Technology: PCI
-
Supplier: WINSYSTEMS, INC.
Description: WinSystems’ PCM-CAN-2-ISO is a PC/104-compliant, isolated Controller Area Network (CAN Bus) peripheral module. This board uses two NXP SJA-1000 CAN controller ICs with advanced features for use in automotive and industrial applications. Features Two NXP SJA-1000
- Connector: Other
- Data Rate: 1000 kbps
- Device Type: Serial Adapter
- Mounting / Form Factor: Printed Circuit Board (PCB)
-
Supplier: Allied Electronics, Inc.
Description: In addition to microcontrollers with integrated CAN ports, Microchip offers peripherals designed to provide flexible, cost-effective options for implementing complete CAN nodes. The 18-pin MCP2510 is the easiest to use, most cost-effective, stand-alone controller on the market today. It
- Device Type / Applications: Other
- IC Package Type: SOIC
-
Supplier: SAE International
Description: Procedures included within this specification are intended to cover performance testing at all phases of development, production, and field analysis of any USB cable assemblies and associated connections that constitute the electrical connection systems between the consumer peripheral
-
Supplier: Sealevel Systems, Inc.
Description: The 7161 PCI serial interface provides sixteen RS-232 serial ports capable of data rates to 460.8K bps. Each RS-232 port implements all modem control signals for maximum compatibility with a wide range of peripherals. The board is Universal Bus (3.3V and 5V) compatible and
- Connector: DB25
- Data Rate: 461 kbps
- Network / Bus: PCI
- Number of Ports: 16
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 1236234-PCF8574PN Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Consumer
-
Supplier: Allied Electronics, Inc.
Description: USB Connector, Material Contacts Phosphor Bronze, Contact Plating Gold Amphenol's U27 and RoHS compliant UE27 series are designed in accordance with Universal Serial Bus Specification 2.00. This type of connector is designed to replace all the various input/output interfaces used on
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
KBytes internal SRAM External bus interface for up to 16Mbytes SRAM External bus interface for up to 128Mbit SDRAM Peripheral features Four-channel DMA controller Eight-channel event system Eight 16-bit timer (read more)
Browse Microcontrollers (MCU) Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Protects secure memory blocks Prevents reverse-engineering of firmware Serial port peripherals Two Serial Communications Interface (SCI) [UART] modules Two Serial Peripheral Interface (SPI) modules One Inter-Integrated-Circuit (I2C) bus (read more)
Browse IC Interfaces Datasheets for Acme Chip Technology Co., Limited -
. Versatile Connectivity: It features Serial Communications Interface (SCI), Serial Peripheral Interface (SPI), Inter-Integrated-Circuit (I2C), Multichannel Buffered Serial Port (McBSP), and Enhanced Controller Area Network (eCAN). Universal Serial Bus (USB (read more)
Browse IC Interfaces Datasheets for Acme Chip Technology Co., Limited -
core is fitted with an embedded version of EDI so that the user can code “from the UltimET Advanced” as he was used to code from his own computer. It has direct and full access to a TCP/ IP connection and one standard Serial Peripheral Interface (SPI) connection to (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
Conduct Research Top
-
Using PIC16C5x as a Smart IIC Peripheral
considerable logic circuitry, at a cost competitive with lower mid-range PLDs. To minimize the engineering overhead of adding multiple controllers to a product, it is convenient for the auxiliary controllers to emulate standard I/O peripherals. A common interface found in existing products is the I 2 C
-
Interfacing Microchip SPI Serial EEPROMs to NXP P89LPC9XX Microcontrollers Using Hardware Peripheral
peripheral. This often offers a faster serial bus and a quicker time to market, in addition to reduction in code size. This application note provides assistance and source code to ease the design process of interfacing an NXP P89LPC952 microcontroller to a Microchip SPI serial EEPROM, using the hardware
-
Software Implementation of I²C Bus Master
PIC16CXXX devices, such as the PIC16C64 and PIC16C74, have on-chip hardware which implements the I 2 C slave interface, while other PIC16CXXX devices, such as the PIC16C71 and PIC16C84, do not have the same on-chip hardware. This application note does not describe the I 2 C Bus specifications
-
Using a Hardware Module to Interface
a. simple Serial Peripheral Interface (SPI) compatible. serial bus. Bus signals required are a clock input (SCK). plus separate data in (SI) and data out (SO) lines. Access to the 25XXX serial EEPROM is controlled. through a Chip Select (CS) input. Maximum clock. frequencies range from 3 MHz to 20 MHz
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
Serial Peripheral Interface (SPI) compatible serial bus. Bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the 25XXX serial EEPROM is controlled through a Chip Select (CS) input. Maximum clock frequencies range from 3 MHz to 20 MHz
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
applications. The bus is * Built-in write protection controlled by the microcontroller (master), which This application note is part of a series that provide accesses the 25XXX serial EEPROM (slave) via a source code to help the user implement the protocol simple Serial Peripheral Interface (SPI
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
AN1197 Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs The main features of the 25XXX serial EEPROMs are: Author: Alexandru Valeanu * SPI-compatible serial interface bus Microchip Technology Inc. * EEPROM densities from 128 bits to 512 Kbits * Bus speed from 3 MHz to 20 MHz
-
SPI bus communication with LDE/LME pressure sensors
This Application Note discusses methods and special considerations related to the Serial Peripheral Interface (SPI) protocol used to communicate digitally with LDE and LME series pressure sensors.
More Information Top
-
Surviving the SOC Revolution
can be reused across a wide range of application sets, the RTOS for the proces- sor(s),a system bus, a bridge to a peripheral bus, and an off-chip peripheral bus interface .
-
COM Express Design Guide
SPI – Serial Peripheral Interface Bus ...............................................................................118 .
-
Developing a Reusable IP Platform within a System-on-Chip Design Framework targeted towards an Academic R&D Environment
2.1.1 Peripheral Bus Interface .
-
https://www.duo.uio.no/bitstream/handle/10852/10106/Mo.pdf?sequence=1
82 6.3.2 Serial Peripheral Interface Bus (SPI) . . . . . . . . . . . . . . . . .
-
http://www-cs.intel.com/content/dam/doc/datasheet/7300-chipset-memory-controller-hub-datasheet.pdf
Memory subsystem on the Intel® XScale core DDR SDRAM or Peripheral Bus Interface busses.
-
https://www.duo.uio.no/bitstream/handle/10852/11228/dahl.pdf?sequence=1
A Serial Peripheral Interface Bus (SPI) scheme designed by H˚akon A. Hjortland is used as an interface between the internal registers and the outside world.
-
https://www.duo.uio.no/bitstream/handle/10852/10954/Masteroppgave_MatsRandgaard.pdf?sequence=1
SPI (Serial Peripheral Interface bus ) er en synkron seriell bus med 3 eller 4 signallinjer, klokke, inndata, utdata og slavevelger (eng: slave select) [Wikipedia, SPI].
-
https://www.duo.uio.no/bitstream/handle/10852/11032/masteroppgavexforxxyvindxNyborgxHauback.pdf?sequence=1
Serial Peripheral Interface buss (SPI buss) er en standard for synkron seriell dataoverføring.