-
Supplier: Georgia-Pacific Corporation
Description: high-temperature requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance.
- Filler Material: Aramid Fiber
- Form: Casting Resin
-
Supplier: Protavic America, Inc.
Description: PNU-46203™ is an electronics grade, two-component polyurethane adhesive or encapsulant for high temperature resistance. PNU-46203™ is designed for the encapsulation by casting of completed circuit boards. Cured PNU-46203™ is expected to meet the flammability requirements of UL
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 6.89 to 7.01
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 6.85 to 7.6
-
-
Supplier: Protavic America, Inc.
Description: The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar
- Chemical / Polymer System Type: Polyurethane (PU, PUR)
- Composition: Two Component System, Filled
- Cure Type / Technology: Thermosetting / Crosslinking
- Dielectric Constant (Relative Permittivity): 8.27 to 8.46
Find Suppliers by Category Top
Featured Products Top
-
ELANTAS PDG, Inc. manufactures custom casting resins to match your specifications. Follow us on: Facebook (read more)
Browse Casting Resins Datasheets for ELANTAS PDG, Inc. -
resin to undergo a chemical reaction to begin the hardening process. Hot box: Hot box processes use heat and a catalyst to harden the core's sand. The resin used may consist of phenolic or furan resins along with an acid salt catalyst. Linseed core oil is a traditional binder used with (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
/ PVC alloy ABS Polycarbonate POM PEI Phenolic (read more)
Browse Casting Resins Datasheets for Port Plastics, Inc. -
We manufacture austempered, high silicon molybdenum, high nickel, and heat-resistant ductile iron sand castings with slim wall, complex geometry, and tight tolerance features. Our automatic and manual resin sand, and automatic green sand molding lines process castings of a few pounds up to 20 (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
diagnostic equipment. These products are featured with an overall length or diameter up to two meters with close tolerances for profile and linear dimensions. The medical sand castings are produced on our IMF automatic resin sand molding lines. We have multiple production lines for varying (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
Casting & Potting Materials ELANTAS PDG, Inc. offers a wide range of high performance casting resins and potting resins. Our 2-component casting and potting materials (read more)
Browse Casting Resins Datasheets for ELANTAS PDG, Inc. -
EV Motor Rotor Rod Sensor Support Automotive Sand Casting We manufacture and supply iron sand castings via both green sand and resin sand casting processes that require high performance and intricate structure. Typical sand casting parts include: Intake and Outlet Manifold Exhaust Pipe (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
Impro is rated among global top foundries for complex and high-performance sand castings. We are equipped to produce both resin sand and green sand casting of ductile iron, gray iron and compacted graphite iron from a few kilograms up to a few tons. Located in Mexico and China, we Impro can (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
specifications. Materials include aluminum alloy, carbon steel, stainless steel, titanium, and superalloy in various profiles, including bar stock, billet, castings, and forgings. The sand casting capabilities include resin sand and green sand casting processes, producing parts from a few kilograms up to several (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc. -
mounting. Shell Mold Casting Shell mold casting is an expendable mold casting process that uses a resin covered (read more)
Browse Metal Casting Services Datasheets for Impro Industries USA, Inc.
More Information Top
-
Phenolic‐formal resins
The physical properties of the end products in general resemble those of the standard phenolic casting resins .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Thermosets, Reinforced Plastics, and Composites
Phenolic casting resins are available as syrupy liquids produced in huge kettles by the condensation of formaldehyde and phenol at high temperature in the presence of a catalyst and the removal of excess moisture by vacuum distillation.
-
Modern Plastics Handbook > Thermosets, Reinforced Plastics, and Composites
Phenolic casting resins are available as syrupy liquids produced in huge kettles by the condensation of formaldehyde and phenol at high temperature in the presence of a catalyst and the removal of excess moisture by vacuum distillation.
-
Polymer Technology
It is for this reason that cast phenolic resins have never developed as was orig- inally hoped, but they still continue to find uses in such applications as billiard balls, umbrella handles, furniture handles, pipe and pen stems as well as cutlery …
-
Rapid estimate of solid volume in large tuff cores using a gas pycnometer
They are precision ground to perfect spheres (product information sheet) and are made from a cast phenolic resin , the exact properties of which are proprietary to Belgian Aramith (Muller Sporting Goods sales representative).
-
Electrical insulating materials
Plastics made from cast phenolic resins have always played an important role in general utility trade, and their possible uses for electrical purposes have been considered from time to time.
-
Landolt-Börnstein
Phenol casting resin .
-
Encyclopedic Dictionary of Polymers
It is a catalyst for vinyl polymerizations, and an additive for phenolic casting resins .