Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro Optical Components, Inc.
Description: Quadrant photodiodes are used for a variety of alignment applications including laser beams and position sensing. They are available in 2.5, 5.0 and 7.9 mm diameter active areas. Quadrant Photodetector Features Si-PIN photodiode Spectral range 400 – 1100
- Active Area Diameter or Length: 2.5 to 7.9 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Silicon
- Photodiode Package / Mounting: Leaded, Through Hole Technology (THT)
-
Supplier: DigiKey
Description: SENSOR PHOTODIODE 940NM RADIAL
- Dark Current: 30 nA
- Operating Temperature: -40 to 85 C
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Leaded
-
Description: SENSOR PHOTODIODE PIN
- PN, PIN, or Avalanche: PIN Photodiode
-
-
Supplier: Clairex Technologies, Inc.
Description: Fiber Optic Components
- Dark Current: 5 nA
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Leaded
- Rise Time: 6 ns
-
Supplier: OSRAM Opto Semiconductors
Description: 2-Chip SMT PIN Photodiode
- Active Area Diameter or Length: 2 mm
- Active Area Height: 2 mm
- Array: Yes
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: DigiKey
Description: SENSOR PHOTODIODE TO46
- Dark Current: 20 nA
- Operating Temperature: -55 to 125 C
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: SENSOR PHOTODIODE 935NM
- Dark Current: 1 nA
- Operating Temperature: -40 to 100 C
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: SENSOR PHOTODIODE 880NM
- Dark Current: 100 nA
- Operating Temperature: -55 to 125 C
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Surface Mount Technology (SMT)
-
Supplier: OSRAM Opto Semiconductors
Description: Ultra fast SMT PIN Photodiode in small Chipled package,
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Surface Mount Technology (SMT)
- Spectral Response: IR
- Spectral Response Range: 400 to 1050 nm
-
Supplier: OSRAM Opto Semiconductors
Description: High speed SMT PIN Photodiode with Vlambda characteristic, high linearity, excellent IR suppression
- Active Area Diameter or Length: 2.65 mm
- Active Area Height: 2.65 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Surface Mount Technology (SMT)
-
Supplier: OSRAM Opto Semiconductors
Description: SMT PIN Photodiode in SMR Package, Radiant Sensitive Area 1 x 1 mm²
- Active Area Diameter or Length: 1 mm
- Active Area Height: 1 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Surface Mount Technology (SMT)
-
Supplier: VAST STOCK CO., LIMITED
Description: Photodiodes 10mm sqd PIN dect Photodiode
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface
- Active Area Diameter or Length: 2.84 mm
- Active Area Height: 2.84 mm
- Dark Current: 5 nA
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface
- Active Area Diameter or Length: 0.4000 mm
- Active Area Height: 0.4000 mm
- Dark Current: 2 nA
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface
- Active Area Diameter or Length: 4 mm
- Active Area Height: 4 mm
- Dark Current: 5 nA
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: OSI Optoelectronics
Description: OSI Optoelectronics offers a line of high quality and reliability plastic encapsulated photodiodes. These molded devices are available in a variety of shapes and sizes of photodetectors and packages, including industry standard T1 and T13/4, flat and lensed side lookers as well as a surface
- Active Area Diameter or Length: 0.4000 mm
- Active Area Height: 0.4000 mm
- Dark Current: 2 nA
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: First Sensor AG
Description: Quadrant photodiodes are discrete components that usually feature four optically active areas separated by a small gap. These photodiodes are used in many applications for detecting the position of laser beams, collimators and other applications to facilitate adjustment. Features:
- Active Area Diameter or Length: 14 mm
- Dark Current: 10 nA
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Through Hole Technology (THT), Other
-
Supplier: Excelitas Technologies Corp.
Description: The UV-215BGH/340 is a UV-Enhanced Silicon PIN Photodiode with a 5.5 mm active diameter chip in a hermetically-sealed TO-8 package. This photodiode is designed for the 250 nm to 1150 nm wavelength range with a peak sensitivity at 900 nm. It also features low noise, a wide
- Active Area Diameter or Length: 1 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Silicon
- Photodiode Package / Mounting: Leaded, Through Hole Technology (THT), Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- PN, PIN, or Avalanche: PIN Photodiode
- Spectral Response Range: 900 nm
-
Supplier: Marktech Optoelectronics
Description: Marktech offers a large assortment of Photo Detectors ranging from standard silicon detectors including Photo Diodes, Photo Transistors; Avalanche Photodiodes to InP and InGaAs Pin Photodiodes. Our silicon detectors have a spectral sensitivity range in the 400nm to 1100nm for
- Active Area Diameter or Length: 0.0400 mm
- Active Area Height: 230 mm
- Dark Current: 0.2000 nA
- Operating Temperature: -20 to 85 C
-
Supplier: Allied Electronics, Inc.
Description: Optoisolator; Analog; 8-Pin DIP; Photodiode; w/Feedback Photodiode
- Mounting Option: Surface Mount
- Optocoupler Output: Photodiode
-
Supplier: IDEA, Inc.
Description: Lead (Pb) free, black lens
- Active Area Diameter or Length: 5.25 mm
- Active Area Height: 7.6 mm
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Silicon
-
Supplier: MACOM
Description: MACOM offers various PIN photodiodes to support PAM-4 and 400G Ethernet applications with both singlets and arrays. Our proprietary design offers high quantum efficiency and high reliability for industry leading performance.
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Package / Mounting: Bare Die
- Sensitivity: 0.8800 A/W
- Spectral Response: IR
-
Supplier: Rochester Electronics
Description: SFH250 - Photodiode Detector, 100Mbps
- PN, PIN, or Avalanche: PIN Photodiode
-
Supplier: Opto Diode Corporation, an ITW Company
Description: FEATURES Circular active area (4 quadrants) TO-5, 5 pin package 100% internal QE
- Active Area Diameter or Length: 1.25 mm
- Active Area Height: 1.25 mm
- Operating Temperature: -10 to 40 C
- Photodiode Package / Mounting: Leaded
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372043-VEMD2523X01 Category: Sensors, Transducers - Optical Sensors - Photodiodes Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 34 pct. MSL Level: 2A (4 Weeks) Mfr: Vishay Semiconductor Opto Division Series
-
Supplier: MOXTEK, Inc.
Description: The XPIN® detector is Moxtek’s best performing Si-PIN detector. XPIN detectors use a silicon PIN diode, multi-layer collimator, and thin DuraBeryllium® window, achieving great resolution and x-ray sensitivity. The XPIN preamp provides a low-noise signal output to an analog or
- PN, PIN, or Avalanche: PIN Photodiode
- Photodiode Material: Silicon
- Spectral Response: X-ray
-
Supplier: Light in Motion LLC
Description: Features Daylight Filter; BPW34FS Clear Lens; BPW34CS Chip Size 3mm square Sensitive area 2.55 mm square High Sensitivity Low Capacitance Reception Angle 120 degrees Surface Mount Package options: Suffix GR : Gullwing ( overmount PCB ) Suffix ZR : Z bend ( undermount PCB )
- Output Type: Current Output
- Photosensor Type: PIN Photodiode
- Spectral Response: 730 to 1100 nm
-
Supplier: Allied Electronics, Inc.
Description: Silicon PN Photodiode, TO-5 Package, 9 µA (Typ.) Short Circuit Current, -0.05 %/K (Typ.) Temperature Coefficient High sensitivity Low dark current High shunt resistance Excellent linearity For photodiode and photovoltaic cell operation
- Dark Current: 2 nA
- Operating Temperature: -40 to 125 C
- Photodiode Package / Mounting: Through Hole Technology (THT), Other
- Rise Time: 3100 ns
-
Supplier: Micropac Industries, Inc.
Description: The 61060 is a Silicon Photodiode in a unique 0.080 diameter coaxial package designed to be mounted in arrays. Fast operating speed makes this device the best option in applications where speed consideration predominate. It is available with a wide angle flat lens or narrow angle domed lens
- Dark Current: 25 nA
- Operating Temperature: -55 to 125 C
- PN, PIN, or Avalanche: PN Photodiode, PIN Photodiode
- PSD: Yes
-
Supplier: Utmel Electronic Limited
Description: PHOTODIODE SILICON PIN SMD
- Diode Type: Other
- RoHS Compliant: Yes
- Tj: -40 to 110 C
- VR: 20 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PHOTODIODE 410NM MODULE
-
Supplier: TE Connectivity
Description: Application : Fluorescence Detection, Photometry, Spectroscopy, Medical Equipment, Analytical Instruments Optical Sensor Package : Transistor Outline (TO) Product Type Features Optical Detector Type : Pin
- Operating Temperature: -40 to 212 F
-
Supplier: TE Connectivity
Description: Product Type Features Optical Detector Type : Pin Photodiode Optical Sensor Product Type : Detector Signal Characteristics Operating Wavelength (NANOM) : 500 - 900 Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-104 - 185 DEGF ]
- Operating Temperature: -40 to 185 F
- Technology: Photoelectric Sensors
-
Supplier: RS Components, Ltd.
Description: Silicon PIN Photodiode - Optocouplers, Photodetectors & Photointerrupters - Photodiodes
- Photodiode Material: Silicon
- Photodiode Package / Mounting: Connectorized, Other
- Spectral Response: IR
- Spectral Response Range: 790 to 1050 nm
Find Suppliers by Category Top
Featured Products Top
-
The IBH7000 consists of input LED optically coupled to two PIN photodiode detectors in a hermetic 8-pin DIP package. The input side photodiode allows an external feedback loop to ensure constant LED light output. A matched output photodiode drives an output circuit (read more)
Browse Optocouplers Datasheets for Isobaud, Inc. -
The AFBR-25x1CZ receiver consists of an IC with an integrated photodiode providing a TTL logic families compatible output. In combination with the Broadcom AFBR-15x9Z or AFBR-16x9Z transmitter any type of signal from DC up to 5MBd at distances up to 50 meters with 1mm 0.5NA POF and 500 meters (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
and a 4-pin SO6 measuring 3.7 mm × 7.0 mm × 2.1 mm. Photovoltaic Output Toshiba offers two different photovoltaic output photocouplers. They employ a photodiode array as the primary method of coupling. Both perform similarly, offering short circuit current (read more)
Browse Emergency Stop Switches Datasheets for DigiKey -
voltage Applications: Voltage follower/buffer/amplifier Charge integrator Photodiode amplifier Data acquisition systems High performance portable instruments Signal conditioning circuits Sensor and transducer (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc.
Conduct Research Top
-
Amplifying High-Impedence Sensors ? Photodiode Example
amps, is broken down into four design steps: DC, stability compensation, closed-loop gain and noise This design step sets the DC gain and bias point to reduction. ensure proper operation. It also addresses DC offsets. A design using a PIN photodiode (light detector) illus- High-impedance sensors have
More Information Top
-
Integrated Silicon Optoelectronics
Lateral PIN photodiodes , for instance, have been improved with the trench technology known from dynamic random access memory (DRAM) technology.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38685/164437296-MIT.pdf?sequence=2
Utilizing these Ge-on-Si films, vertically illuminated Ge-on-Si pin photodiodes are fabricated in a CMOS compatible process.
-
Optoelectronic Sensors
PIN Photodiodes for the Visible and Near-Infrared . . .
-
Page 37. Semiconductor parts with 300 in root number
InGaAs PIN PD MODULES InGaAs PIN PHOTODIODE WITH GI-50 MULTI-MODE PIGTAIL .
-
http://eprints.hud.ac.uk/8766/1/Fghosnafinalthesis.pdf
This thesis describes the novel technique of designing the optical receiver that consists of PIN photodiode as a photodetector, Semiconductor optical amplifier .
-
Elements of Photonics, Volume II, For Fiber and Integrated Optics
… amera / 798 Miscellaneous Types of Light Detectors / 800 P IN Photodiode and APD / 801 12.4.1 Physical Structures of PIN a nd APD Photodetectors / 801 12.4.2 Responsivity of the PIN Photodiode and APD / 803 …
-
Page 3. Semiconductor parts with 341 in root number
Supply voltage:0.3-3.8V; InGaAs PIN photodiode with preamp: 1.3/1.55um, 156, 622Mbps/1.25, 2.5Gbps.
-
Page 4. Semiconductor parts with 442 in root number
High-performance IR emitter and IR PIN photodiode in subminiature SMT package .
-
Page 3. Semiconductor parts with 342 in root number
InGaAs PIN photodiode with preamp .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25476/Kim_washington_0250O_10230.pdf?sequence=1&isAllowed=y
Flow-Through PIN Photodiodes for Integrated Micro Diagnostic Biosensors .