-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length. Manufacturer Part Number: 2
- Form / Shape: Flat / Bar Stock
- Overall Length: 48 inch
- Overall Width / O.D.: 2 inch
-
Supplier: U.S. Plastic Corporation
Description: This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes.
- Form / Shape: Flat / Bar Stock
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length. Manufacturer Part Number: 3/4SQ
- Form / Shape: Flat / Bar Stock
- Overall Length: 48 inch
- Overall Width / O.D.: 0.7500 inch
-
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length. Manufacturer Part Number: 1SQ
- Form / Shape: Flat / Bar Stock
- Overall Length: 48 inch
- Overall Width / O.D.: 1 inch
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length. Manufacturer Part Number: 1SQ 48
- Form / Shape: Flat / Bar Stock
- Overall Length: 48 inch
- Overall Width / O.D.: 1 inch
-
Supplier: Total Plastics, Inc.
Description: Acrylic W Bar
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Flat / Bar Stock
-
Supplier: Total Plastics, Inc.
Description: Acrylic J Bar
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Flat / Bar Stock
-
Supplier: Total Plastics, Inc.
Description: Acrylic Z Bar
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Flat / Bar Stock
-
Supplier: U.S. Plastic Corporation
Description: Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed or embossed. Sunlight and wear resistance. Acrylic extrusions are easily sawed, drilled, milled, engraved
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Flat / Bar Stock
-
Supplier: U.S. Plastic Corporation
Description: PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Flat / Bar Stock
- Thermoset / Crosslinked: Yes
-
Supplier: U.S. Plastic Corporation
Description: Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed or embossed. Sunlight and wear resistance. Acrylic extrusions are easily sawed, drilled, milled, engraved
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Flat / Bar Stock
-
Supplier: Trim-Lok, Inc.
Description: Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound.
- Chemical / Polymer System Type: Specialty / Other
- Form / Shape: Flat / Bar Stock
- Material Type / Grade: UL Approved
- Overall Thickness: 0.2500 to 0.7500 inch
-
Supplier: Materion Corporation
Description: PROtherm (formerly MoldMAX SC) is a high conductivity, moderately high strength, copper nickel beryllium alloy by Materion Brush Performance Alloys.
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Shape / Form: Squares / Square Bar, Flats / Rectangular Bar
-
Supplier: Total Plastics, Inc.
Description: EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase
- Form / Shape: Flat / Bar Stock
- Overall Length: 120 to 240 inch
- Overall Width / O.D.: 0.5000 to 1.5 inch
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Overall Thickness: 0.0100 to 4 inch
-
Supplier: Materion Corporation
Description: MoldMAX XL by Materion Brush Performance Alloys is a high strength copper mold alloy with good thermal conductivity. MoldMAX XL contains no beryllium and is available in sections as large as 12 thick. The plastic tooling alloy’s hardness is comparable with AISI P-20 tool steel, but its
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing / Finish: Forged, Wrought
- Shape / Form: Squares / Square Bar, Flats / Rectangular Bar
-
Supplier: Materion Corporation
Description: MoldMAX HH (High Hard) by Materion Brush Performance Alloys is the premier copper mold alloy. This alloy has a hardness and strength comparable with standard tool steels but its thermal conductivity is at four to six times higher.
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing / Finish: Forged, Wrought
- Shape / Form: Squares / Square Bar
-
Supplier: Materion Corporation
Description: MoldMAX LH (Low Hard) by Materion Brush Performance Alloys is a premium copper mold alloy that provides hardness and strength comparable with standard AISI P-20 tool steel and thermal conductivity five-times higher.
- Applications: Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing / Finish: Forged, Wrought
- Shape / Form: Squares / Square Bar
-
Supplier: Interstate Plastics, Inc.
Description: Unmodified type 6 NYLON offering the highest strength and hardness of the NYLON 6 grades. Mc 907 natural is fda, usda and 3a-dairy compliant. It is off-white and primarily used for food contact parts.
- Chemical / Polymer System Type: Polyamide / Nylon
- Elongation: 20 %
- Form / Shape: Rod / Round Stock
- ID: 1 to 14 inch
-
Supplier: Bunting Bearings, LLC
Description: BJ2 bars provide high levels of strength, rigidity, toughness, wear resistance and chemical resistance. They are engineered to satisfy a wide range of service requirements. (JLON 2100) Temperature range: -250°F/+550°F
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
- Overall Length: 12 inch
- Overall Width / O.D.: 0.2500 to 2 inch
-
Supplier: Plastifab Industries
Description: Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Acetal is a fantastic engineering plastic that has numerous advantages over other materials and therefore has numerous unique applications that makes it one of the most popular engineering plastics. The operating temperatures for Acetal are very good. The minimum advised operating temperature
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath enclosures, windows
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: Plastifab Industries
Description: Acrylic plastics are known for their attractive, glossy surfaces, in almost any color. Acrylic is a useful, clear plastic that resembles glass, but has properties that make it superior to glass in many ways. It is used to make various products, such as shower doors, bath enclosures, windows
- Chemical / Polymer System Type: Acrylic
- Form / Shape: Rod / Round Stock
-
Supplier: Bunting Bearings, LLC
Description: BJ5 bars are polymer reinforced, BJ5 runs against soft mating surfaces such as mild steel, aluminum, and SAE 316 stainless steel without the mating surface wear typically found when other filled PTFE compounds are employed. (JLON 5500) Temperature range: -250°F/+550°F
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
- Overall Length: 12 inch
- Overall Width / O.D.: 0.2500 to 2 inch
-
Supplier: Interstate Plastics, Inc.
Description: A UHMW bar snap on for 1/8 flat bar. This is a fast econical way to turn an abrassive metal component into a long wearing, non marring component used in many conveying applications
- Chemical / Polymer System Type: Polyethylene (PE)
- Elongation: 100 to 250 %
- Form / Shape: Extruded Profile
- Hollow / Tubular Stock: Yes
-
Supplier: Bunting Bearings, LLC
Description: BJ4 bars operate at PV values up to approximately 30,000 dry. Ideal for rotary and linear bearings, BJ4 eliminates the need for lubrication in almost any environment. (JLON 4200) Temperature range: -250°F/+550°:F
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
- Overall Length: 12 inch
- Overall Width / O.D.: 0.2500 to 2 inch
-
Supplier: Bunting Bearings, LLC
Description: BJ7 bars are made from a specially formulated PTFE compound, designed for high load and wear resistance in food and drug contact applications. All of the components of BJ7 are FDA compliant and non-toxic. (JLON 7000) Temperature range: -250°F/+550°F
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF)
- Form / Shape: Rod / Round Stock
- Overall Length: 12 inch
- Overall Width / O.D.: 0.5000 to 1 inch
-
Supplier: Creative Composites Group
Description: Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square
- Chemical / Polymer System Type: Polyester (PET / PBT), Vinyl Ester
- Filler Material: Other
- Form / Shape: Rod / Round Stock
- Industry: Marine, General Industrial
-
Supplier: National Bronze & Metals Inc.
Description: Plastic, Fluid Connectors, Thermostat Parts BUILDERS HARDWARE: Lock Bodies, Hardware, Fittings CONSUMER: Hot Combs (to Straighten Hair) FASTENERS: Bolts, Nuts, Screws INDUSTRIAL: Faucet Components, Pneumatic Fittings, Fluid Connectors
- Alloy: Yes
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Wear Parts / Tooling
- Elongation: 20 to 50 %
- Hollow / Tube Stock: Yes
-
Supplier: National Bronze & Metals Inc.
Description: Injection Molds, Hot runner Systems for Injection Molds, Welding Dies for Wire and Flash, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Blow Pins, Pinch Offs, Mold Cavities for Bold Molds, Cores, Core & Ejector Pins for Injection Molds, Plunger Tips for Metal Die Casting Machines, Heat Sink
- Applications: Wear Parts / Tooling
- Hollow / Tube Stock: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Heat Resistant / Hot Work, Wear Resistant / High Speed
-
Supplier: National Bronze & Metals Inc.
Description: Requiring Greater Strength than Copper, Arcing and Bridging Parts, Circuit Breaker Parts, Electron Tube Grid Side Rods INDUSTRIAL: Seam Welding Wheels, Electrode Holder Jaws, Flash Welding Electrodes, Plastic Mold Components, Resistance Welding Machine Electrodes, Flash Welding Electrodes,
- Applications: Electrical / HV Parts, Resistance Alloy / Heating
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Length: 144 inch
- Overall Thickness: 0.5000 to 1.5 inch
-
Supplier: Redwood Plastics
Description: solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars
- Material: Fiberglass, Plastic
-
Supplier: Redwood Plastics
Description: solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars
- Material: Fiberglass, Plastic
-
Supplier: Redwood Plastics
Description: solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars
- Material: Fiberglass, Plastic
-
Supplier: Nylatech, Inc.
Description: As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which results in less
- Chemical / Polymer System Type: Polyamide / Nylon
- Form / Shape: Flat / Bar Stock, Rod / Round Stock, Specialty / Other
- Hollow / Tubular Stock: Yes
- Industry: General Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Elongation: 55 %
- Form / Shape: Flat / Bar Stock
- Industry: General Industrial, Other
Find Suppliers by Category Top
Featured Products Top
-
S-122 0.6" x 0.8", S-122 roll formed copper electrification bar with plastic cover. This channel is roll formed in corrosion resistant material such as Hot Dipped Galvanized, Copper, Stainless, or Aluminized (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities begin around 5,000 lineal (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Aluminized. This example shows the combination of two distinct metals. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Growth in the IIoT mobile electronics segment is set to further boost demand for OKW’s BODY-CASE (IP 65) wearable plastic enclosures. Ergonomic BODY-CASE is ideal for IoT/IIoT, automation, measuring and control, data recording/transmission, geo-location, emergency call (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW has added a new size XL to its BODY-CASE range of fully wearable plastic electronic enclosures. Smart and comfortable BODY-CASE suits a wide range of applications including data recording and transmission; IoT/IIoT; tracking/monitoring; emergency call/notification; healthcare (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
gestures wireless networking high protection classes IP 65 / IP 67 moulded in ASA plastic with a high UV protection internal power supply with round or button cells which are mounted directly on the PCB - alternatively, the use of a rechargeable battery with copper (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
OKW’s robust DATEC-MOBIL-BOX handheld plastic enclosures are now available in seven versions. They are rated IP 65 (optional) for use in harsh environments. High-performance DATEC-MOBIL-BOX is ideal for mobile data recording and transfer, measuring and control, and stock and sales (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
diameter sizes. The price for FDA-compliant iglide® A350 plain bearings will also be reduced by around 50 percent in the future. This is because igus no longer manufactures the bearing exclusively by turning bar stock, but has (read more)
Browse Pillow Block Bearings Datasheets for igus® inc. -
. laboratory models to 1,000 cu. ft. production units. Standard models as large as 1,000 cu.ft. are being offered, while custom units with larger capacities, vacuum/pressure capability, sight ports, spray bars, pneumatically-operated covers and discharge valves, heating/cooling jacket, explosion (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
a plastic pipe or a polished metallic pipe, strap wrenches may provide maximum power without leaving any blemishes, scratches, or deformities. Aluminum strap wrenches are another (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
CR4 - Thread: models
Why not just buy some plastic bar stock (delrin would be good) and have a competent machine shop with a CNC lathe make them for you?
-
Plastics - Raw Materials - Grainger Industrial Supply
○ Plastic Rectangular Bar Stock (90) .
-
ZASMHBA0001228
… · Ferrous and nonferrous castings Forgings or stampings Steel plate, strip, or structural shapes Weldments and fabrications of ferrous and nonferrous materials Aluminum, magnesium, or zinc permanent mold or diecast items Thermoplastic or thermoset plastics Steel bar stock and wire rod Precision …
-
$15-$20 Plastics - Raw Materials - Grainger Industrial Supply
• Plastic Rectangular Bar Stock (3) .
-
http://www.ctemag.com/pdf/2005/0509-StayingSharp.pdf
Delrin, or acetal copolymer plastic , bar stock .
-
Modern Engineering for Design of Liquid-Propellant Rocket Engines > Design of Rocket-Engine Control and Condition-Monitoring Systems
The primary characteristic of this seal is that it is retained mechanically, as opposed to being molded in place, and is machined from plate or bar - stock plastic , usu- ally Kel-F.
-
http://dspace.mit.edu/bitstream/handle/1721.1/56569/2-830JSpring2004/NR/rdonlyres/Mechanical-Engineering/2-830JSpring2004/DFE1BC9A-CB22-4630-9CDD-FD6D72E7A939/...
•Coated Silicon • Plastic Pellets • Bar stock • Sheet Metal • ...
-
Processing of ultra‐high molecular weight polyethylene by hot isostatic pressing, and the effect of processing parameters on its microstructure
A commercially available ram-extruded bar stock material (Westlake Plastics , Lenni, PA) pro- cessed from GUR 415 resin was also studied as a ref- erence material.
-
Prediction and validation of sidesway collapse of two scale models of a 4‐story steel moment frame
… hinge element, which is shown in Figure 4(b), consists of a spherical hinge (rod-end bearing) whose function is to transfer shear force, two steel flange plates that are machined from bar stock so that flexural plastic hinging (with appropriate deterioration …