-
Supplier: OMEGA Engineering, Inc.
Description: The new OMEGA VP and VPT Series self-regulating, fully grounded immersion heaters are ideal for insertion into small tanks, vessels and appliance as well as compressors, oils, fluids and plating cells. Available in stainless steel of PFA sheath for corrosive environments,
- AC Voltage Required: 120 to 240 volts
- Applications: Other
- Flange or Thread Diameter: 0.5000 inch
- Heater Type: Screw Plug Heater
-
Supplier: OMEGA Engineering, Inc.
Description: e PTH series models are heavy duty general purpose heaters for heating plating tanks, rinse tanks and other aqueous solutions. The Type 316 Stainless Steel is passivated to provide additional corrosion resistance. These heaters are equipped with a vapor tight
- AC Voltage Required: 120 to 480 volts
- Applications: Mild Corrosive Solutions
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 14 to 54 inch
-
Supplier: OMEGA Engineering, Inc.
Description: Standard on all units. A manual reset cutout will deactivate the heater in the event of an overtemperature condition (rated 25 amps up to 277 volts). A visual minimum level indication is also provided on the heater guard. 3. Low Profile - Single and three phrase heaters have
- AC Voltage Required: 120 to 480 volts
- Applications: Severe Corrosive Solutions
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 13 to 21 inch
-
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional
- AC Voltage Required: 120 to 480 volts
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 14 to 40 inch
- Maximum Operating (Sheath) Temperature: 190 F
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional
- AC Voltage Required: 240 to 480 volts
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 17 to 68 inch
- Maximum Operating (Sheath) Temperature: 190 F
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional
- AC Voltage Required: 120 to 480 volts
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 11 to 40 inch
- Maximum Operating (Sheath) Temperature: 190 F
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional
- AC Voltage Required: 120 to 480 volts
- Heater Type: Over-the-Side Heater
- Immersion (Heated) Length: 17 to 68 inch
- Maximum Operating (Sheath) Temperature: 190 F
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES 304 stainless, 316 stainless steel or titanium elements for use in most aqueous alkaline solutions and plating and phosphate tanks. Watt densities up to 35 watts/square inch (5.4 w/cm²).
- AC Voltage Required: 120 to 600 volts
- Applications: Process Waters, Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Flange or Thread Diameter: 2 to 11.5 inch
- Heater Type: Screw Plug Heater
-
Supplier: Technic, Inc.
Description: (anode fixture is designed to accommodate three 7/16” diameter x 19” long silver anodes). A 500 watt Teflon immersion heater with built-in thermocouple over-temperature shut-off and a float type low level shut-off and a digital readout indicating thermostatic temperature control
- Application / Industry: Solar / Photovoltaic
- Equipment / System Type: Laboratory / Pilot System
- Process / Technology: Electroplating
-
Supplier: Process Technology
Description: Compatible with many aggressive chemistries. FEATURES Heavy wall quartz sheath with replaceable metal element and polypropylene guards (complete assembly) . For use in most aqueous acidic plating solutions and pickling tanks. Watt densities
- AC Voltage Required: 120 to 600 volts
- Applications: Mild Corrosive Solutions, Severe Corrosive Solutions, Caustic Solutions, Other
- Heater Type: Flanged Heater, Over-the-Side Heater
- Immersion (Heated) Length: 10 to 71 inch
Find Suppliers by Category Top
Featured Products Top
-
Industrial immersion heaters are a fast and efficient way of heating up various liquid solutions in processing equipment, as well as in large tanks through the use of tank immersion heaters. Heating up liquids using direct heat transfer allows for the liquid medium to quickly reach the desired (read more)
Browse Immersion Heaters Datasheets for WATTCO -
, waxes as well as mildly corrosive liquids and low flow gas heating. Steel flanges can also be found in immersion heaters for water tanks. These flanged heaters are used to process soap and detergent solutions as well as demineralized or (read more)
Browse Immersion Heaters Datasheets for WATTCO -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
and in diesel generator fuel tanks. In the case of the diesel generators, in an emergency they need to turn on immediately following a loss of power. Heating up the diesel fuel makes startup of the generators easier. Tempco designed a 24-element flanged immersion heater that has a total (read more)
Browse Immersion Heaters Datasheets for Tempco Electric Heater Corporation -
When choosing an immersion heater, the following specs or attributes are considered: Styles: For the best mounting or fitting with the container, choose from Flanged, Screw Plug, or Over-the-Side. Sheath (read more)
Browse Electric Heaters Datasheets for Gaumer Process -
Electric immersion heaters are commonly used in tank and pressure vessel heating applications, where there is a requirement to maintain liquid temperature to a certain controlled set point. Typical applications include: antifreeze protection on refueling water storage tanks, oil (read more)
Browse Immersion Heaters Datasheets for Thermon, Inc -
specifications. Wattco over the side immersion heater are custom designed with multiple tubular elements and a thermowell to hold your temperature probe. Shaped to fit within your standard (or non-standard tank) the economic feasibility can meet the budget of any project manager. The mobility of (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Circulation heaters, frequently referred to as in-line heaters, are best suited for industrial thermal fluid systems. WATTCO's circulation heaters are designed for maximum efficiency. Their structure consists of a flange or a screw-plug immersion heater fitted securely into a heating (read more)
Browse Circulation Heaters Datasheets for WATTCO -
Oil tank heating can involve different types of process heaters such as circulation heaters, immersion heaters, flange heaters and skid mounted inline heaters. Wattco's development of electric heating products for the oil and gas industry helps customers like you to get alternative (read more)
Browse Industrial Heaters Datasheets for WATTCO -
location and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
Climate wise case study compendium: Report 1
A system incorporating a natural- gas-fired reciprocating engine with a synchronousgenerator appeared most appropriate for this facility. rn Replacingthe plating and anodizing tank electric immersion heaters with steamjacket heaters would save $54,500 per year.
-
Aluminide Coatings for Power-Generation Applications
Figure 27 shows the laboratory plating system, which includes a polyvinylidene fluoride (PVDF) plating tank (35.6cm x 25.4cm x 25.4cm), a Teflon immersion heater , an in-tank filter system, and a DC power source supplied by a rectifier with …
-
Successful Inhibition of Deep, Hot, Sour-Gas Wells
A source-water holding tank , equipped with an immersion heat- er , level controller, vacuum breaker, high-pressure burst plate , and sight glass.
-
Fuel Element Technical Manual
This tank is equipped with 18 Chromalox immersion -type heaters controlledby a Fenwal adjustablethermostat° It alsohas two plate - .
-
Microchip Fabrication, Sixth Edition > Contamination Control
Where heating of the solution is required, the tank may be sitting on a hot plate , be wrapped with heating elements, or have an immersion heater inside.
-
Commercialization of CIS-Based Thin-Film PV: Final Technical Report, August 1998--November 2001
The test fixture consists of a solution tank with thermocouple-controlled heaters , a recirculating pump and provisions to immerse the edge of a circuit plate to a controlled depth.
-
ZASMHBA0001276
Most dipping tanks for petrolatum compounds are heated by steam coils, hot-water jackets, electrical immersion heaters , or plate coils using either hot water or steam.
-
Experimental study of thermally stratified unsteady flow by NMR-CT
1 Outlet weir, 2 inlet plate , 3 baffle, 4 pump, 5 control valve, 6 immersion heater , 7 constant temperature regulat- ed tank , 8 flowmeter .
-
Refined nickel anodes: pointers to industrial best practice
Figure 1 shows the pilot tanks and associated equipment employed for rack and barrel plating , equipped with titanium anode baskets and bags, thermostatically controlled immersion heaters and continuous filtration.
-
Larvicidal and ovideterrent properties of neem oil and fractions against the filariasis vector Aedes albopictus (Diptera: Culicidae): a bioactivity survey acr...
… The HPTLC system (CAMAG, Muttenz, Switzerland) consisted of a Linomat 5 sample applicator using 100-μL syringes and connected to a nitrogen tank ; a chamber ADC 2 … … chamber 20×10 cm; an immersion device III; a TLC Plate Heater III; a TLC visualiser …