Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Ceramic Dispersion Media Ceramic Ash Handling Ceramic Wicking Media Ceramic Fluidized Bed Plates Ceramic Specialty Spargers Ceramic Breathers – Vents Porous ceramics are used where uniform controlled pore size is required in chemical process, semiconductor, pharmaceutical and
- Applications: Wear Parts / Tooling, Other
- Max Use / Curie Temperature: 1000 C
- Performance Features: Porous / Foam
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Accuris
Description: POROUS MEDIA TRANSPORT PHENOMENA
-
Supplier: Porex
Description: POREX® collection media offers ideal capillary structure for sample collection with customization in wicking and absorption properties for controlled delivery of samples. A proprietary color change technology allows for methodology assurance. Collection media is optimized to enhance
-
-
Description: porosity and specific surface area, and the filter material is in full contact with the ceramic material, and suspended matter, colloids and microorganisms are blocked in the filtration. The surface of the media or the inside is well filtered. After a period of use, the porous ceramic
- Material Type: Alumina / Aluminum Oxide, Alumina-Zirconia, Zirconia, Specialty Ceramic
-
Description: porosity and specific surface area, and the filter material is in full contact with the ceramic material, and suspended matter, colloids and microorganisms are blocked in the filtration. The surface of the media or the inside is well filtered. After a period of use, the porous ceramic
- Application: Wafer Chuck
- Materials of Construction: Ceramic
- Type: Vacuum Chuck
-
Supplier: Porex
Description: POREX® porous plastic filter and separation media materials have been used for decades in the most demanding filtration and separation applications from water and industrial filtration to bioscience applications. Offering surface and depth filtration functionality, our porous
-
Supplier: Porex
Description: Porex has a long history of designing and manufacturing porous plastic and porous fiber solutions utilized in a variety of sparging and diffusion applications in both industrial and consumer markets and bioscience. Utilizing our material science and design expertise, POREX® products
- Geometry: Flat Sheet, Tubular Membrane
-
Supplier: Porex
Description: Porous plastic and fiber media are used extensively in numerous protective venting applications ranging from medical devices to industrial systems. Porous plastic protective vents offer distinct advantages over mechanical vents or physical openings since dust and moisture can be
-
Description: SOLUPOR® membranes are highly porous with high gas, air and liquid permeability. Combined with a controlled pore size this makes SOLUPOR® suitable for a range of filtration applications. Made from Ultra High Molecular Weight Polyethylene, using a unique patented
- Basis Weight: 7 gsm
- Industrial: Chemical Process
- Industrial Paper: Filtration / Separation Media
- Inorganic Fiber: Glass
-
Supplier: G. Bopp USA Inc.
Description: In contrast to POREMET, ABSOLTA N is a highly porous filter medium for higher flow rates with moderate pressure loads. ABSOLTA is characterized by the best cleaning and backwash properties. ABSOLTA D is also a 5-layer version with a reduced thickness of 1.7 millimeters.
-
Supplier: Ellsworth Adhesives
Description: ITW FoxJet SoloSeries 200 Porous Media Extended Decap Ink is programmed to be compatible with the SoloSeries Smart Level Ink Detection System for level monitoring. Black, 42 mL Cartridge, 5 Pack.
-
Supplier: Technetics Group
Description: Technetics Group FELTMETAL™ Acoustic Media is an engineered, porous material made of sintered metal fibers. Once an acoustic designer has located the dominant frequencies of untreated noise, the size of the fiber, porosity and thickness of the fibers are tuned to optimize noise
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the hydraulic conductivity, or the permeability relative to water, of any porous medium in the laboratory, in particular, the hydraulic conductivity for water in subsurface materials, for example, soil, sediment, rock, concrete, and ceramic
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the hydraulic conductivity, or the permeability relative to water, of any porous medium in the laboratory, in particular, the hydraulic conductivity for water in subsurface materials, for example, soil, sediment, rock, concrete, and ceramic
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® IMS® (Integral Media Support) cap is the porous plate developed by Leopold as a replacement for support gravel in filter beds equipped with Leopold underdrain. It comes factory-installed on top of the underdrain block. By eliminating the support gravel, the
- Application / Industry Use: Waste / Sludge, Other
-
Supplier: Saint-Gobain NorPro
Description: Denstone® deltaP™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while
- Applications: Chemical / Materials Processing, Other
- Density: 1.52 to 1.89 g/cc
- Diameter: 0.1181 to 1.97 inch
- Hollow Particle / Shape: Yes
-
Supplier: Saint-Gobain Innovative Materials
Description: Denstone® deltaP™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while
- Applications: Chemical / Materials Processing, Other
- Density: 1.52 to 1.89 g/cc
- Diameter: 0.1181 to 1.97 inch
- Hollow Particle / Shape: Yes
-
Supplier: Saint-Gobain Innovative Materials
Description: Proware™ -- Originally developed for use as mass transfer packing in acid applications, Proware™ material also performs well in acidic heat transfer applications. The Proware™ body is a finely grained microstructure that is mechanically stronger, less porous and considerably more chemical
- Applications: Chemical / Materials Processing, Other
- Material Type: Silica / Silicate Materials
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Saint-Gobain NorPro
Description: Proware™ -- Originally developed for use as mass transfer packing in acid applications, Proware™ material also performs well in acidic heat transfer applications. The Proware™ body is a finely grained microstructure that is mechanically stronger, less porous and considerably more chemical
- Applications: Chemical / Materials Processing, Other
- Material Type: Silica / Silicate Materials
- Shape / Form: Fabricated / Custom Shape
-
Supplier: ASTM International
Description: in U.S. practice, the pneumatic permeability of porous media is reported in units of darcy, although the SI unit for pneumatic permeability is square metre. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility
-
Supplier: Dupont Water Solutions
Description: Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them.
- Base Fluid: Water
- Filter Media Material: Ion Exchange Resin, Metal / Porous Metal
- Industry / Market: Food and Beverage
-
Supplier: ASTM International
Description: in U.S. practice, the pneumatic permeability of porous media is reported in units of darcy, although the SI unit for pneumatic permeability is square metre. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the
-
Supplier: G. Bopp USA Inc.
Description: prevents elongated, thin, rod-shaped and fibrous particles. The fabrics with a fine specification for fine filtration are used, for example in pressure filters in hydraulic control systems and in fuel filters in critical applications. With a rough specification, they are used for pressure and vacuum
-
Supplier: Saint-Gobain NorPro
Description: carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120
- Applications: Chemical / Materials Processing, Other
- Density: 1.2 to 1.5 g/cc
- Diameter: 0.1181 to 19.69 inch
- Hollow Particle / Shape: Yes
-
Supplier: Saint-Gobain NorPro
Description: circumstances, the carriers play a vitally active role in many catalytic reactions. Other low-surface area catalyst carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low
- Applications: Chemical / Materials Processing, Other
- Density: 0.8449 to 1.66 g/cc
- Diameter: 0.1181 to 19.69 inch
- Hollow Particle / Shape: Yes
-
Supplier: Eaton
Description: Porous titanium filters are designed for applications involving extreme operating conditions and aggressive fluids and gases. The rugged, fixed pore structure is constructed from sintered titanium powder. The result is an element that can withstand heat, high pressures and repeated cleaning
- Assembly / Element Type: Cartridge
- Filter Media: Metal / Porous Metal
- Filtration Grade (Micron Rating): 0.5000 to 100 µm
- Maximum Pressure: 250 psi
-
Supplier: Accuris
Description: DETERMINING PERMEABILITY OF POROUS MEDIA
-
Supplier: Saint-Gobain Innovative Materials
Description: carrier materials include silica, alumina-silica, zirconia, titania, silica, and silicon carbide. Saint-Gobain NorPro also offers a range of attrition-resistant, porous, low-surface area fluidizable aluminas as the basis of active and stable fluid bed catalysts. Particle sizes from 50 to 120
- Applications: Chemical / Materials Processing, Other
- Density: 1.2 to 1.5 g/cc
- Diameter: 0.1181 to 19.69 inch
- Hollow Particle / Shape: Yes
-
Supplier: Accuris
Description: MARKING MEDIA, OPAQUE (POROUS AND NON-POROUS SURFACES)
-
Supplier: Accuris
Description: THE PHYSICS OF COMPOSITE AND POROUS MEDIA
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of
- Applications: Chemical / Materials Processing, Other
- Density: 0.3500 to 0.6299 g/cc
- Diameter: 0.1181 to 19.69 inch
- Hollow Particle / Shape: Yes
-
Supplier: Hilliard Corporation (The)
Description: life. These cartridges feature metal ambients for added strength, as well as a polyester media retainer for both chemical resistance and media retention. Other features include lifting handles and lifting tabs for added convenience in handling.
- Assembly / Element Type: Cartridge, Other
- Configuration: In-line
- Features: Duplex
- Filter Media: Metal / Porous Metal, Polyester / Fiberglass, Other
-
Supplier: Eaton
Description: Permanent media retains valuable product otherwise lost by media changeout Simple design with very few wear parts - for reduced spare parts stocking needs No external shaft or drive seals - eliminates downtime and disposal requirements Easy no-tools access for routine maintenance
- Assembly / Element Type: Wire Mesh / Screen
- Filter Media: Metal / Porous Metal
- Filtration Grade (Micron Rating): 15 to 1125 µm
- Housing Material: Steel - Stainless
-
Description: controlled pore sizes to provide more consistent particle removal, flow rates, and pressure drops for your filtration application. Expanded MicroGrid® can be used for either primary filtration applications to protect critical downstream components or as internal cores to support the filtration
- Assembly / Element Type: Wire Mesh / Screen
- Filter Media: Metal / Porous Metal, Nylon, PTFE / Teflon®, Polysulfone (PSU), Other
- Housing Material: Aluminum, Plastic, Steel, Steel - Stainless, Other
- Industry Use: Semiconductor Processing, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Assembly / Element Type: Wire Mesh / Screen
- Configuration: In-line
- Features: FDA Compliant
- Filter Medium Material: Metal / Porous Metal, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Assembly / Element Type: Wire Mesh / Screen
- Configuration: In-line
- Features: FDA Compliant
- Filter Medium Material: Metal / Porous Metal, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Assembly / Element Type: Wire Mesh / Screen
- Configuration: In-line
- Features: FDA Compliant
- Filter Medium Material: Metal / Porous Metal, Other
-
Supplier: Ark-Plas® Products, Inc.
Description: 4903) for fine particle removal, or a 90 to 130 micron density (HDPE 4913) for larger particles. Stainless Steel Filters are acceptable for use in fluid and gas streams requiring a strong filter media in conjunction with solutions and applications suitable for use with this media. The
- Assembly / Element Type: Wire Mesh / Screen
- Configuration: In-line
- Features: FDA Compliant
- Filter Medium Material: Metal / Porous Metal, Other
Find Suppliers by Category Top
Featured Products Top
-
performance of the vacuum suction cup. 2. High temperature resistance: porous ceramic materials have a high melting point and can maintain stable performance in high temperature environments. 3. Corrosion resistance: porous ceramic materials have good chemical stability and can resist erosion by various corrosive media. 4. Wear resistance: porous ceramic materials have higher hardness and better wear resistance. (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Ceramic Permeable Substrates Ceramic Dispersion Media Ceramic Ash Handling Ceramic Wicking Media Ceramic Fluidized Bed Plates Ceramic Specialty Spargers Ceramic Breathers – Vents Porous ceramics are used where uniform controlled pore size is required in chemical process, semiconductor, pharmaceutical, and manufacturing applications. (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-Grade Performance Materials aluminum shielding & foils • filtration media • foams • adhesive tapes • porous membranes • thermal management • sound/vibration control insulations JBC Technologies counts many Fortune 500 medical corporations among our (read more)
Browse Die Cutting Services Datasheets for JBC Technologies, Inc. -
. The Problem Until now, there have been separate solutions for each scenario in the battery housing. Both had their weak points. During normal operation, a porous PTFE film handles the pressure equalization. But it is sensitive to mechanical influences. In addition, particles and (read more)
Browse Dynamic Seals Datasheets for Freudenberg Sealing Technologies
Conduct Research Top
-
Using Thermography to Study the Convective Flow of Fractured Rocks
It is not uncommon to find fractured porous media in fluid saturated, subterranean systems like hydrocarbon reservoirs, groundwater aquifers, geothermal fields and disposal sites for radioactive waste. In fact, several of the world's larger oil reservoirs and groundwater resources are fractured
-
Concrete Bleeding Analysis by NMR
of water in substances can be accurately measured. This method allows for the calculation of pore volume in porous media by measuring water mass and its known density after vacuum saturation. Consequently, it enables the study of pore structure changes in various cement-based materials.
-
Analysis of Pore Permeability of Oil-Bearing Shale Assisted by NMR-Part 1
NMR is sensitive to hydrogen-containing materials in porous media and is a non-destructive and effective method for characterizing the physical properties of rocks in oil-bearing reservoirs. Proton nuclear magnetic resonance information is mainly derived from the interaction between protons
-
The Advantages & Disadvantages of Pre-Coating Pleated Filter Cartridges
Filter pre-coating is the practice of intentionally loading a porous particulate layer onto a filter media in a dust collector to enhance some aspect of performance. For reasons discussed in this article, pre-coating is sometimes considered advantageous for pleated cartridge filters, but you may
-
How Porex Improves Inkjet Printer Cartridge Efficiency
is the global leader in inkjet reservoir media. Our porous fiber and foam hold the ink and deliver it to the print head with controlled release.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Neah migrating fuel cell process to 200-mm Micro fuel-cell developer Neah Power Systems announced plans to expand the research and development of its patented porous silicon-based direct methanol fuel cell to include 200-mm wafers. The company's current process primarily uses 100-mm wafers. Renesas
-
Central Filtration Systems for MWFs
. Metal chips, grinding grit or both (swarf). 2. Hydraulic and lubricating oils (extraneous oil or tramp oil). 3. Debris such as shop rags, scraps of food, paper, etc. Filtration implies the use of filter media (porous cloth or paper; metal screens) to remove solid matter from fluid. This, indeed
More Information Top
-
FEFLOW
Porous Medium .............................................................
-
Modeling Groundwater Flow and Contaminant Transport
Theory and Applications of Transport in Porous Media .
-
Poromechanics IV: Fourth Biot Conference on Poromechanics
Main Sections: Biomechanics Computation; Poromechanics in Bone; Ultrasonic Measurements; CO2 Sequestration; Unsaturated Geomaterials; Micromechanics of Granular Porous Media ; Multiscale and Stochastic Modeling of Porous Media; Pavement and Subbase Materials; Thermodynamics and Information Theory; Nonlinear Effects, Shock Wave, and Fractures in Acoustics; Seismic …
-
Handbook of Geomathematics
Efficient Modeling of Flow and Transport in Porous Media Using Multi-physics and Multi-scale Approaches . . . . . . . . . . . . . . . . . . . . .
-
Convection with Local Thermal Non-Equilibrium and Microfluidic Effects
Microfluidics refers to fluid dynamics on a small scale which may involve thermal convection in a clear fluid, or thermal convection in a fluid saturated porous medium .
-
Wave Propagation in Solid and Porous Half-Space Media
Chapter 10 will cover the three-dimensional wave propagation in porous media .