Products/Services for Portable Octane Analyzer
-
Property Testing Equipment - (406 companies)Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.Property AnalyzedTest Media / MaterialDisplay & Special Features
-
Fuel Testers - (32 companies)...is the lowest temperature at which a liquid can form an ignitable mixture in the air near the surface of the liquid. Features. Some fuel testers are designed to determine a fuel 's octane or cetane rating, pour point, stability, or total base number. The octane...
-
Spectrum Analyzers and Signal Analyzers - (257 companies)Important physical specifications to consider when searching for spectrum analyzers and signal analyzers include: mounting. form factor. Choices include handheld, portable or bench-top, and fixed. The analyzer is usually an instrument-based unit...
-
Logic Analyzers - (77 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
-
Combustion Analyzers - (153 companies)Combustion analyzers and flue gas analyzers measure the gas content of emissions in order to monitor the combustion efficiency of fuel-burning equipment. Combustion analyzers and flue gas analyzers measure the gas content of flue gas in order...
-
Bus Analyzers and Bus Exercisers - (23 companies)...or separate portable units. Bus analyzers and bus exercisers are available as separate devices, although some multi-function devices are available that can perform both functions. Each analyzer or exerciser (or multi-function unit for that matter), however...
-
Vector Network Analyzers - (68 companies)...is presented via a cathode ray tube (CRT), liquid crystal display (LCD) or multi-line form. Instrument Styles. There are several form factors or instrument styles for vector network analyzers. Portable or benchtop devices can be moved with relative...
-
Particle Analyzers - (227 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle...
-
Laser Beam Analyzers - (37 companies)Laser beam analyzers are used to determine the quality of a laser beam. Laser beam analyzers measure beam profile, average power, energy per pulse, frequency, and temporal pulse shape. Many laser beam analyzers are portable, enabling them to be used...
-
Scalar Network Analyzers - (49 companies)With video displays, data is presented via a cathode ray tube (CRT), liquid crystal display (LCD) or multi-line form. Form Factors and Instrument Styles. There are several form factors or instrument styles for scalar network analyzers. Portable...
Product News
-
CO2Meter.com
NEW Portable Welding Gas Analyzer CO2Meter Inc., a worldwide leader in gas detection and safety monitoring, released its new portable CO2 welding gas analyzer that verifies correct CO2 concentrations in welding gas mixes. The highly anticipated CM-1650 measures mixed cylinder gas or blended gas at a mixer to ensure the accuracy of your gas and purity of your welds. With preconfigured measurements for C5, C10, C15, C25 and C50 as well as custom settings ranging from C5-C100, the CM-1650 provides the broadest measurement... (read more)Browse Data Loggers and Data Recorders Datasheets for CO2Meter.com -
Electro Optical Components, Inc.
Portable Water Quality Heavy Metal Analyzer low cost of actual consumables, less consumption, safe and non-toxic. High detection accuracy, optimized algorithm design, detection accuracy better than 1ppb. Intelligent operation, intelligent guide menu, online operation, support for secondary development. Good portability, lightweight suitcase protective packaging, easy to carry. Applications: Extensible measurement of hexavalent chromium, nickel, manganese and other indicators. Rapid detection of heavy metals in water quality... (read more)Browse Water Quality Testing Instruments Datasheets for Electro Optical Components, Inc. -
AMETEK Spectro Scientific
Next Generation FluidScan® Portable Oil Analyzer Spectro Scientific, one of the world 's largest suppliers of oil, fuel, and processed-water analysis instrumentation and software, has released a new generation of its field-proven FluidScan (R) mid-infrared spectrometer handheld oil analyzer. Patented FluidScan technology collects light transmitted through one drop of a fluid sample and registers the infrared absorption spectrum. The analyzer compares spectrum data to a built-in fluid reference library and provides rapid, on-site analysis... (read more)Browse Infrared Spectrometers Datasheets for AMETEK Spectro Scientific -
Edgetech Instruments Inc.
Hygrometer meets ASTM Standard for octane testing Edgetech Instruments Model DewTrak II-MO chilled mirror hygrometer provides dew/frost point, temperature, and barometric pressure analysis for motor octane testing in CFR engines, as per ASTM procedures D2699, D2700 and D2885. It guarantees measurement compliance for the allowable humidity range between 25 and 50 gr/lb. and the pressure range between 21 and 30 in Hg. Easy to use and available in multiple configurations, the DewTrak II-MO provides precision measurement, long life and low... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
Shaw Moisture Meters
Portable Sample System Available Shaw Moisture Meters manufacture a range of sample systems to complement the inline and portable hygrometers to assist with sampling directly from process lines. The sample systems designed by Shaw Moisture Meters will protect your hygrometer from high pressures and contaminants. Manufactured in the UK, the SDHmini Portable Sample System (SDH-PSS) is an effective, self-contained sampling system, designed for gas or general compressed air sampling to ensure sample pressure and flow are suitable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Hitachi High-Tech America
Handheld XRF and LIBS Analyzers Handheld LIBS and XRF analyzers offer users ultimate portability with lab quality results virtually anywhere. These easy to use portable analyzers offer a full-day battery life with an easy to use customizable display that is big enough to see reliable chemical identification and material verification results. Users will have total connectivity thanks to cloud-based solutions and abundant data storage to ensure increased productivity. Handheld analyzers are: Fast. Easy to use. Low cost (read more)Browse Atomic Emission and Optical Emission Spectrometers Datasheets for Hitachi High-Tech America -
ALL-TEST Pro, LLC
Portable & Affordable Motor Diagnostic Tool MOTOR GENIE MCA - Electric Motor Analyzer. The MOTOR GENIE (R) MCA is a handheld motor analyzer that uses patented technology to troubleshoot low-voltage AC induction motors ( < 1000V). The MOTOR GENIE (R) MCA finds: Winding Faults. Ground Faults. Open Connection. Contamination. Learn More (read more)Browse Motor Test Equipment Datasheets for ALL-TEST Pro, LLC -
KNF Neuberger, Inc.
Small, Efficient Pump for Portable Devices Introducing new KNF NMP 03 micro gas pump - measuring just 24.2 mm in length (with brushless DC motor). Starting at 11g, NMP 03 provides consistent, linear transfer from a few milliLiters to 500 mL/min. Coupled with outstanding efficiency, the quiet and exceptionally low vibration NMP 03 is ideally suited for portable and battery-operated devices for industries such as industrial hygiene, medical device, security, printing, and laboratory equipment. Choose from five standard motors to balance... (read more)Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
Edgetech Instruments Inc.
Battery portable high sensitivity hygrometer The PPM2 is a fast responding, battery portable, trace moisture analyzer hygrometer for monitoring dew/frost point temperature or ppmv water vapor content in gases. It is configured to meet remote, spot sampling or semi-permanent absolute humidity measurement requirements. Detectible range is from 0.1 to 1250 ppmv water vapor. The PPM2 is ideally used for relatively clean, dry, inert gas measurement. Applications include air separation and purified gases, medical and pharmaceutical gases... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Edgetech Instruments Inc. -
Edgetech Instruments Inc.
Portable Relative Humidity Calibrator Chamber With the highly accurate yet economical, highly accurate RH CAL portable calibration system, the temperature and relative humidity within the on-board chamber are controlled independently. You are not limited to performing calibrations at the surrounding ambient temperature, which may not be appropriate for your unique calibration protocol. Using Edgetech Instruments' chilled mirror, primary method measurement technique for traceability and feedback control, RH CAL is a standalone, portable... (read more)Browse Calibration Instruments Datasheets for Edgetech Instruments Inc.
-
Federal Register > Friday, April 4, 2014 > [79 FR 18850] Automotive Fuel Ratings, Certification and Posting
For example, the Washington State Department of Agriculture reported that it "has used portable infrared octane analyzers successfully in the field to test octane levels on gasoline motor fuels for over 10 years" and that it has "found portable infrared analyzers to …
-
Federal Register > Friday, April 8, 2011 > [76 FR 19684] Automotive Fuel Ratings Certification and Posting
For example, the Washington State Department of Agriculture reported that it "has used portable infrared octane analyzers successfully in the field to test octane levels on gasoline motor fuels for over 10 years" and that it has "found portable infrared analyzers to …
-
Studies On The Effects Of Solvents On The Physicochemical Properties Of Automotive Gasoline
This means that, although small amounts of kerosene drive the distillation curve out of specification limits, it is possible to remain within limits for the octane indices, which are much more easily measured, through portable analysers , than distillation temperatures.
-
Applying response surface methodology to assess the combined effect of process variables on the composition and octane number of reformat in the process of red...
The feed and product distribution of liquid hydrocarbons and research octane number (RON) were determined using a near infrared (NIR) Portable Petro- Spec Gasoline Fuel Analyzer .
-
Bamko-Surplus | Page 23
… 111 ROD ALIGNER, W/ 2 RODS W/ TN49 Request A Quote 33030767 For Sale LAB EQUIPMENT Core lab LEAD-IN-AIR analyzer kit includes: Request A Quote 33030768 For Sale LAB EQUIPMENT Core lab refinery systems octane analyzers , model: 8195 Request A … … #, empty WEIGHT-5 Request A Quote 33030775 For Sale LAB EQUIPMENT Speakmann portable eye wash, model …
-
A portable fuel analyzer
Such a portable fuel analyzer is most likely to be based on optical spectroscopy with the use of chemometrics to determine the fuel properties. Since the benchmark use of chemometrics to determine octane rating of gasoline’s from near infrared spectra by …
-
GC Fingerprints Coupled to Pattern-Recognition Multivariate SIMCA Chemometric Analysis for Brazilian Gasoline Quality Studies
… ASTM D86) [14], relative density (ASTM D4052) [15], motor octane number (MON), research octane number (RON), anti … The instruments employed in these analyses were an automatic distiller (Normalab NDI440 v.1.70C), a densimeter (Anton Paar DMA4500 v.4.600.b) and a por- table IR analyzer (Grabner IROX2000 v.2.02).
-
An HCCI Engine Fuelled with Iso-octane and Ethanol
The engine-out emissions were evaluated using a portable MicroGasTM 5-gas analyzer . … TEST CONDITIONS The fuels used in this study are 100% ethanol, 100% iso- octane and 50% ethanol …
-
6.22.05 MTBE Clean-Up Effort To Cost Between $25 And $85 Billion, Studies Predict
The portable FOx FTIR fuel analyzer from MIDAC is an accurate and comprehensive fuel analyzer that is ideal for analysis of commercial and military gasoline, diesel, jet fuels, and kerosene. … of oxygenates in real world fuels and at the same time report benzene, octane , aromatics, olefins, RVP …
-
9.14.05 -- Feature Article: Researchers Find Method To Develop Organic Electronic Devices
The portable FOx FTIR fuel analyzer from MIDAC is an accurate and comprehensive fuel analyzer that is ideal for analysis of commercial and military gasoline, diesel, jet fuels, and kerosene. … of oxygenates in real world fuels and at the same time report benzene, octane , aromatics, olefins, RVP …