Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Deublin Co.
Description: Deublin offers rotating electrical slip ring connectors utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip ring connectors are designed for a variety of applications including semi-conductor
-
Supplier: Conductix-Wampfler
Description: For the past 60 years Conductix-Wampfler has designed and built rugged slip ring assemblies for industry - first as Industrial Electric Reels (IER), now as part of the Conductix-Wampfler group. Conductix-Wampfler rings are at work in many critical and demanding applications all
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Voltage: 250 to 600 volts
- Operating Speed: 125 to 500 rpm
- Slip Ring Configuration: Drum Type
-
Supplier: Electro-Miniatures Corporation
Description: Circuit Quantity:40 circuits at 1 Amp Maximum per circuit. Rings and Brushes: Gold Alloy. Leadwire: # 28 AWG, 18 inches long color coded. Exterior Structure: Treated Aluminum. Shaft and Bearings: Stainless Steel. Dielectric Strength: 500 Volts RMS; Noise: 5 milli-Ohms Max.
- Maximum Current: 5 amps
- Maximum Voltage: 1000 volts
- Operating Speed: 600 rpm
- Slip Ring Configuration: Drum Type
-
-
Supplier: Rotary Systems, Inc.
Description: The SR015 Capsule Slip Ring is a multi-purpose unit. Suitable for signal or low power applications it features multiple gold alloy wire brushes with compatible gold rings. The unit has a through bore for concentric shaft mounting or for the passage of fluid or gas lines.
- Features: Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 600 to 1000 volts
- Number of Circuits: 6
-
Supplier: Rotary Systems, Inc.
Description: Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high
- Features: Through-hole Bore?
- Maximum Current: 2 amps
- Maximum Voltage: 250 to 500 volts
- Number of Circuits: 48
-
Supplier: Rotary Systems, Inc.
Description: Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high
- Features: Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 600 to 1000 volts
- Number of Circuits: 12
-
Supplier: Rotary Systems, Inc.
Description: Our standard line of Capsule Slip Rings offer a range of fully enclosed assemblies with their own bearing arrangement in a compact size. Able to transfer low level control & data signals as well as low power up to 10 Amps these units feature precious metal contacts for high
- Features: Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 150 to 500 volts
- Number of Circuits: 18
-
Supplier: Schleifring GmbH
Description: Our MIA system enables the transmission of electrical power and signals as well as all common data buses. Simply chose between two basic building blocks (MIA 1 and MIA 2) and combine them with many optional components, e.g. powerful drive motors or a Gigabit Ethernet unit. The outcome is your
- Features: Electrical Connectors?, Dual Signal Transfer, Dust Proof, Moisture Proof, Bi-directional Rotation, Military Grade
- Maximum Current: 3 to 25 amps
- Maximum Voltage: 0.0 to 630 volts
- Number of Circuits: 4 to 102
-
Supplier: ElectroCraft
Description: This patented assembly - a Synchron exclusive - combines rotating motion and electrical power in a single, compact, 2-wire unit. Available with clockwise or counterclockwise Synchron gearmotors or Hansen brush type DC gear motors for use in any position. The slip ring assembly
- Maximum Current: 2.5 to 35 amps
- Maximum Voltage: 12 to 240 volts
- Operating Speed: 0.8000 to 12 rpm
- Slip Ring Configuration: Drum Type
-
Supplier: Schleifring GmbH
Description: The rotor blades of a wind turbine must be able to be adjusted quickly and precisely at any time in order to use the wind most effectively. The slip rings are exposed to a wide range of requirements : In addition to onshore or offshore use and their extreme weather conditions such as
- Features: Electrical Connectors?, Dual Signal Transfer, Dust Proof, Moisture Proof, Bi-directional Rotation, Military Grade
- Maximum Current: 3 to 25 amps
- Maximum Voltage: 0.0 to 630 volts
- Number of Circuits: 4 to 102
-
Supplier: Electro-Miniatures Corporation
Description: Tabulated lengths up to 120 circuits. Signal and Power capability. Shielded cables and coaxial lines available.
- Maximum Voltage: 1000 volts
- Operating Speed: 600 rpm
- Slip Ring Configuration: Drum Type
- Slip Ring Design: Capsule (Compact)
-
Description: The ESE Series Ethernet slip rings feature a compact capsule design with high performance contact technology with low electrical noise. ESE Series slip rings provide 100Base-T / 1000Base-T Ethernet connections with a combination of 2, 5, and 10 amp power
- Features: Through-hole Bore?
- Maximum Current: 2 to 5 amps
- Maximum Voltage: 240 volts
- Number of Circuits: 43
-
Description: The ESET Series Ethernet thru-bore slip rings a 1.5 inch thru-bore for shaft mounting or fluid transfer and incorporate low-wear, fiber brush contacts. ESET Series slip rings provide 100 BaseT / 1000 BaseT Ethernet connections with a combination of 10 amp power
- Features: Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 600 volts
- Number of Circuits: 20
-
Supplier: United Equipment Accessories, Inc.
Description: The Standard Bearer for All UEA Slip Rings The design and features of the 1.50" (38.1mm) unit make it our most popular and versatile slip ring. Our modular concept assures the amperage and voltage combination needed for power or control - or both simultaneously.
- Features: Through-hole Bore?
- Maximum Current: 6 to 125 amps
- Maximum Voltage: 28 to 600 volts
- Number of Circuits: 1 to 100
-
Supplier: United Equipment Accessories, Inc.
Description: applications needing large center passageways. This 6.00" - 8.00" bore slip ring will be custom built for you with nearly any combination of amperage and voltage. Silver circuits for data transfer, in addition to power circuits in one unit, will allow water or air lines to
- Features: Through-hole Bore?
- Maximum Current: 10 to 600 amps
- Maximum Voltage: 28 to 600 volts
- Operating Speed: 30 rpm
-
Supplier: United Equipment Accessories, Inc.
Description: Power in a Small Unit UEA is proud to offer this powerful slip ring unit, with an ID of only .500" - 1.00" (12.7mm - 25.4mm). It was conceptualized for any general rotary need within a small area and a limited number of circuits, including applications in robotics and industrial
- Features: Through-hole Bore?
- Maximum Current: 7.5 to 40 amps
- Maximum Voltage: 25 to 600 volts
- Number of Circuits: 1 to 50
-
Supplier: JINPAT Electronics
Description: Wind turbines require reliable transmission of power and data signals from the nacelle to the control system for the rotary blades. JINPAT's slip rings provide the performance and quality needed in demanding environments. Costly downtime is eliminated by using fiber brushes and
- Number of Circuits: 1 to 12
- Operating Speed: 0.0 to 30 rpm
- Slip Ring Design: Capsule (Compact)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: The ECN series electrical through hole slip ring is a rotating assembly used to transfer power & signal, control circuits or data from stationary inlets to rotating outlets.ECN060 series slip rings feature a 60mm inner bore for shaft mounting and incorporate
- Features: Through-hole Bore?
- Maximum Current: 6 to 24 amps
- Maximum Voltage: 380 volts
- Operating Speed: 0.0 to 300 rpm
-
Supplier: JINPAT Electronics
Description: Description A slip ring capsule can be used in an electromechanical application to transfer low power and data over continuous rotary interface. A slip ring is also called a rotary electrical interface, commutator, collector, swivel or a rotary joint. Features
- Features: Electrical Connectors?
- Maximum Voltage: 240 volts
- Number of Circuits: 30
- Operating Speed: 0.0 to 300 rpm
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is Ethernet slip ring for amusement with bore size 38.1mm, there are CAT 6 cable, rotor cable length 10m, stator cable length 2m, transmit one group of 1000M Ethernet and power .The slip ring is designed for Ethernet transmission, compatible with data bus
- Features: Electrical Connectors?, Through-hole Bore?
- Maximum Current: 10 amps
- Maximum Voltage: 380 volts
- Operating Speed: 0.0 to 300 rpm
-
Supplier: JINPAT Electronics
Description: improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments. The LPT0180-0920 separate slip ring
- Maximum Current: 20 amps
- Maximum Voltage: 250 volts
- Number of Circuits: 9
- Operating Speed: 0.0 to 100 rpm
-
Supplier: JINPAT Electronics
Description: improve electromechanical capability, simplify system design, and eliminate possible damage while rotating. It's the key apparatus of various precision rotary worktables, electrical test instruments, and manufacture and process control instruments. The LPT0180-0920 separate slip ring
- Features: Electrical Connectors?
- Maximum Current: 15 amps
- Maximum Voltage: 380 volts
- Number of Circuits: 4
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Amp,10Amp,20Am p and so forth.Small size meet your different demands.Widely to be used in various applications,like drone,automation,med ical machine and so on.Whatever need 360 degree unlimited rotation could use CENO slip ring to transmit a variety of signal and power.
- Features: Through-hole Bore?
- Maximum Current: 2 amps
- Maximum Voltage: 240 volts
- Operating Speed: 0.0 to 300 rpm
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Slip ring is one of the mechanical and electrical instruments which can transmission the power,signal,data etc from stationary side to rotary side while rotation freely 360 degree.The pancake slip rings is one of the special design with flat shap to suit the
- Features: Through-hole Bore?
- Maximum Current: 2 amps
- Maximum Voltage: 380 volts
- Operating Speed: 0.0 to 100 rpm
-
Supplier: Interface, Inc. - AZ
Description: Information The T14 uses high-reliability slip-rings to transfer power and signal to and from the rotating strain-gaged shaft. Industry standard mV/V allows use with standard strain gage instrumentation.
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 8.85 to 4425 In-lbs
- Operating Temperature: 14 to 140 F
-
Supplier: Kistler Group
Description: between the rotating shaft and the case via high-grade, durable slip rings. These torque sensors are predominantly employed as in-line torque sensors. They are robust and easy to use. Together with a broad range of measuring and evaluation systems they are ideal instruments for precise
- Category of Device: Sensor / Transducer
- Electrical Output: Analog Voltage
- Maximum Torque: 17.7 to 8850 In-lbs
- Operating Temperature: 14 to 158 F
-
Supplier: Sensor Developments, Inc.
Description: runners. The design incorporates a coin silver slip ring assembly that transmits excitation voltage to, and output signals from, the rotating drive sensor. These sensors can be supplied with Auto-ID, which eliminates scaling when used with the PMAC 2000 instrument. OPTIONS • 4
- Accuracy: 0.1000 ±% Full Scale
- Category of Device: Sensor / Transducer
- Operating Temperature: -65 to 250 F
- Technology: Strain Gauge
-
Supplier: Web Seal Inc.
Description: O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D
-
Supplier: Zaber Technologies, Inc.
Description: and communication. This means only one standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle
- Drive Specifications: Gear Drive, Other
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper, Other
-
Supplier: Zaber Technologies, Inc.
Description: standard 48 V power supply is needed to power the gimbal. A single RS-232 or USB port from a computer can be used for convenient control of both axes of the system. The rotary stages are daisy-chained via slip ring offering tangle free cable management with unlimited
-
Supplier: Andantex USA, Inc.
Description: Overview Magnetic Particle Torque Limiter The design is based on a magnetic field created by a permanent magnet. The variation of the torque leads to the position of an external ring, acting as a variable magnetic field short circuit. Adjustable slipping
- Bore Diameter: 0.2362 inch
- Diameter: 1.38 inch
- Drive / Load Connection: In-line Shafts
- Features & Options: Adjustable Torque
-
Supplier: Conductix-Wampfler
Description: as power tools, looped cables, and other loads. The Torque Reel (Retractor) increases its spring tension the further you pull the cable out. The "Balance Reel" provides continuous spring tension no matter how much cable is pulled out.
- Crane Electrification System: Yes
- Environment: Indoor
- Features: Slip Rings
- System Type: Cable Reel System
-
Supplier: MXD Process
Description: impeller designed to slip through bung opening and unfold when the motor is powered on Adjustable motor frame to accommodate center and offset openings on a bucket lid Able to mix in open vessels at low speeds Equipped with a heavy-duty electric motor with optional VFD upgrade
- Application / Industry Use: Paint / Coating Processing
- Capacity: 0.6684 cubic feet
- Mixer Type: Propeller / Impeller, Other Mixer Type
- Motor Power: 0.5000 HP
-
Supplier: JETSEAL, Inc.
Description: handling is needed. The Lever Seal will out perform any other seal at a competitive cost. Leakage rates for split style Multi-Convolution Seals are improved by incorporating a Non-Welded Slip Joint Cover in flange applications that experience large radial growth due to thermal cycling
- Application / Industry: Aerospace, Chemical & Processing, Piping and Valves, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Material: Nickel / Nickel-Based Alloy, Stainless Steel, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
- Outside Diameter: 0.9740 to 13.51 inch
-
Supplier: Qualitrol Company, LLC
Description: The MDSP3 detects rotor cage winding faults including broken rotor bars, cracked shorting rings and unequal air gaps. Features Advanced Algorithms: to accurately predict the operating slip from the measured current. The slip calculations can also be done at different
- Instrument Type: Condition Monitor / Fault Detector
Find Suppliers by Category Top
Featured Products Top
-
DEUBLIN Electrical Slip Rings utilize next-generation technology for optimal, long-term operation and unrestrained transmission of power. This integrated system has been optimized with special material configurations that are rated for (read more)
Browse Slip Rings Datasheets for Deublin Co. -
Deublin offers Electrical Slip Rings utilizing proven technology for long lasting, high quality rotary transmission of electrical signal and power. Deublin slip rings are designed for a variety of applications including semi-conductor production, wind turbines, industrial automation and (read more)
Browse Slip Rings Datasheets for Deublin Co. -
ACN22-18-04P-06S is CENO's new integrated capsule slip ring which is compatible with 4 circuits for 6A electrical power and 6 circuits for data signal for automatic system machinery. The capsule slip ring has significant features with small compact structure, Military grade surface (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
BHCN-C-10P-03EM is a central collector slip ring from CENO electronics, it also called high current slip ring, large power slip ring, carbon brush slip ring or marine slip ring. There are 10 circuits for 130A electrical power and 3 channel for 100M Ethernet signal. It works stably at the (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
ECN025-03P2-04S-02EG is a Gigabit Ethernet slip ring compatible with through hole and integrated electrical collector for industrial application from CENO Electronics. There are 2 group for 1000M Ethernet signal, 3 circuits for 6A power and 4 circuits for signal with the JY3111F1404PNL (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
BHCN-C-06P-32S-04EG is a large size carbon brush integrated slip ring which combine power, data and Ethernet signals from CENO electronics company. It’s called carbon brush slip ring too, there are 6circuits of 200A power, 32 circuits for weak data signals and 4 group of 1000M (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
Slip rings enable the transfer of electric power or signal across a rotating part, such as those found in radar antennae, gun turrets, periscopes, electro-optic sensor gimbals and space satellites. The sliding contact is established by a brush that presses against a metal ring. This ECN (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
Contact Material:Copper Graphite Housing Material:stainless steel Most parameters are optional. For more information about how CENO's slip ring can fit your specific application, please contact us freely. https://www.ceno360.com/power_slip_rings/ https://www.ceno360.com/rfq/ (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
ECN000-08P1 is CENO new water-proof slip ring which is designed for the special equipment industry. In order to pursue higher production efficiency, the manufacturing industry has been developing in the direction of automation. CENO provide slip rings for the automated intelligent (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd. -
ECN038-04P4-12S is a new designed integrate slip ring compatible with encoder and Electrical Rotary Joint From CENO Electronics. Typical Electrical conductive slip rings are part of a comprehensive rotary interface, in addition to the fiber passes data, Encoder and signal channels. CENO is (read more)
Browse Slip Rings Datasheets for CENO Electronics Technology Co., Ltd.
Conduct Research Top
-
High Power Slip Ring Cooling Issue
The heat generated by the carbon brush and the copper ring during the ultra-high current of 1000A or above is required to be taken away by the ventilation system.
-
High Power Slip Ring Cooling Considerations
Generally, more professional customers will ask us to make a cooling system that meets their wind pressure requirements. What is the status of air volume and wind pressure in heat dissipation?
-
CENO Slip Ring Used on the Lithium Battery Winding Machines
CENO produced electric power slip ring is also often used in lithium battery winding machines. Lithium battery winding machine is used to wind lithium battery cells. It is a machine that assembles the positive electrode sheet, negative electrode sheet and separator of the battery into a core pack
-
Military Radars Slip Ring
JINPAT's slip rings are widely used in Military areas, we offer solutions for all type of electrical power, electrical signals and data buses, optical signals, gaseous and liquid media.
-
JINPAT Non-Contact Slip Rings
JINPAT non-contact slip ring is mainly fiber optic slip ring currently. It can transmit power and signal in continuous rotation.
-
Analysis of Wind Turbine Slip Rings
Wind turbine slip rings used for wind power generation, as an important part of the pitch system to provide power and transmit control signals.
-
Introduction to CENO Conductive Slip Ring
Conductive slip ring belong to the application category of electric contact sliding connection, it is also called collector ring, or rotating joint, rotating electrical interface, slip ring, collector electric ring, return electric ring, coil ring, commutator, adaptor. It is the precision device
-
The Benefits of Slip Rings for Rotary Machinery
Electrical slip rings allow for the transmission of electricity from a part or device that is stationary to one that is rotary. They replace cables as the electrical connection between these parts and are ubiquitous in machinery that requires power, signal and data connectivity. This type
More Information Top
-
Specification of Electrical, Optical and Hydraulic Swivels for FPSOS
Others make the need of power slip rings unnecessary by using electrical energy generated at a nearby production platform.
-
Steps Toward 8M Honeycomb Mirrors VII. Spin Casting An Experimental f/1 1.8m Honeycomb Blank Of Borosilicate Glass
Power Slip Ring .
-
http://www.iosrjournals.org/iosr-jeee/Papers/Vol9-issue2/Version-7/H09274953.pdf
Rotor side Control of High Power Slip Ring Induction Motor using a Single Thyristor .
-
Standardized Swivel System for Lufeng 22-1 FPSO
Process swivel Rotating Connector block Electric power slip ring unit Hydraulic utility swivel Electrical signal slip ring unit Trolley (installation/removal)arrangement Barrier oil Hydraulic Power Unit (HPU) with Rotating Connector control panel .
-
Hover testing of a Mach-scaled rotor with piezoelectric-bender-actuated trailing-edge flaps
The 16 channel power slip ring is provided with a slot and the 36 channel signal slip ring slides into it.
-
http://dspace.mit.edu/bitstream/handle/1721.1/44925/309281022-MIT.pdf?sequence=2
This casing is attached to the stator shaft, which acts both as a structural support of the motor and the power slip ring .
-
Communications Satellites for the 70's: Technology > Oriented Flexible Rolled-Up Solar Array
RATE SENSOR MOTOR POWER SLIP RING SPACER SIGNAL SLIP RING .
-
Electro-optic hybrid rotary joint technology for Air Force tracker system power and signal transmission applications
This KTM-matched ESR consists of two overlapping layers of slip rings -- the power slip ring and the signal slip ring.